Texas Instruments DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz DS90CF383BMT/NOPB

Description
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz - DS90CF383BMT/NOPB - Texas Instruments
Dallas, TX, United States
DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
DS90CF383BMT/NOPB
DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz DS90CF383BMT/NOPB
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70

+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90CF383BMT/NOPB - 1034992-DS90CF383BMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF383BMT/NOPB
1034992-DS90CF383BMT/NOPB
Interface - Interface - Specialized - DS90CF383BMT/NOPB 1034992-DS90CF383BMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034992-DS90CF383BMT /NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CF383BMTX; DS90CF383BMT; DS90CF383BMT /NOPB; DS90CF383BMTX /NOPB; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1034992-DS90CF383BMT/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CF383BMTX; DS90CF383BMT; DS90CF383BMT /NOPB; DS90CF383BMTX /NOPB;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Specialized - DS90CF383BMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF383BMT/NOPB
LVDS Interface IC DS90CF383BMT/NOPB
LVDS Interface IC 3.3V Prgrmmable LVDS Transmitter 24B

LVDS Interface IC 3.3V Prgrmmable LVDS Transmitter 24B

Buy Now Datasheet
Interface - Specialized - DS90CF383BMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF383BMT/NOPB
Interface - Specialized DS90CF383BMT/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF383BMT/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF383BMT/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF383BMT/NOPB 1034992-DS90CF383BMT/NOPB DS90CF383BMT/NOPB DS90CF383BMT/NOPB DS90CF383BMT/NOPB DS90CF383BMT/NOPB DS90CF383BMT/NOPB
Product Name DS90C383B +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz Interface - Interface - Specialized - DS90CF383BMT/NOPB Specialized Specialized LVDS Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology LVDS
Device Type Transmitter Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIRGYRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Quad Interface Transceiver IC - 710-AM26LS31CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details