Texas Instruments 100MHz Interface Transceiver IC DS90UB914ATRHSJQ1

Description
25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105 Product overview: DS90UB914ATRHSJQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB914ATRHSJQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105 Product overview: DS90UB914ATRHSJQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB914ATRHSJQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz Interface Transceiver IC
755-DS90UB914ATRHSJQ1
100MHz Interface Transceiver IC 755-DS90UB914ATRHSJQ1
25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105 Product overview: DS90UB914ATRHSJQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB914ATRHSJQ 1 can be used for catalog matching and distributor lookup.

25-100MHz 10/12-Bit FPD-Link III Deserializer 48-WQFN -40 to 105 Product overview: DS90UB914ATRHSJQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB914ATRHSJQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UB914ATRHSJQ1 - 1169657-DS90UB914ATRHSJQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UB914ATRHSJQ1
1169657-DS90UB914ATRHSJQ1
Interface - Interface - Serializers, Deserializers - DS90UB914ATRHSJQ1 1169657-DS90UB914ATRHSJQ1
Manufacturer: Texas Instruments Win Source Part Number: 1169657-DS90UB914ATR HSJQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 1 Output Type: LVCMOS Operating Supply Voltage: 1.71 V ~ 3.6 V Data Rate: 1.4Gbps Function: Deserializer Input Type: FPD-Link III, LVDS Number of Outputs: 12 Family Name: DS90UB914A-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Introduction Date: June 14, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169657-DS90UB914ATRHSJQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 1
Output Type: LVCMOS
Operating Supply Voltage: 1.71 V ~ 3.6 V
Data Rate: 1.4Gbps
Function: Deserializer
Input Type: FPD-Link III, LVDS
Number of Outputs: 12
Family Name: DS90UB914A-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Introduction Date: June 14, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB914ATRHSJQ1
Serializers & Deserializers - Serdes DS90UB914ATRHSJQ1
Serializers & Deserializers - Serdes 25-100MHz 10/12B FPD Link 3 Deserializer

Serializers & Deserializers - Serdes 25-100MHz 10/12B FPD Link 3 Deserializer

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UB914ATRHSJQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UB914ATRHSJQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB914ATRHSJQ1
IC SER/DES 25-100MHZ FPD 48WQFN

IC SER/DES 25-100MHZ FPD 48WQFN

Supplier's Site
Serializers, Deserializers - DS90UB914ATRHSJQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB914ATRHSJQ1
Serializers, Deserializers DS90UB914ATRHSJQ1
1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

1.4Gbps Deserializer 1 Input 12 Output 48-WQFN (7x7)

Buy Now
Serializers, Deserializers - DS90UB914ATRHSJQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB914ATRHSJQ1
Serializers, Deserializers DS90UB914ATRHSJQ1
IC SER/DES 25-100MHZ FPD 48WQFN

IC SER/DES 25-100MHZ FPD 48WQFN

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS90UB914ATRHSJQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB914ATRHSJQ1
Interface - Serializers, Deserializers DS90UB914ATRHSJQ1
IC SER/DES 25-100MHZ FPD 48WQFN

IC SER/DES 25-100MHZ FPD 48WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UB914ATRHSJQ1 1169657-DS90UB914ATRHSJQ1 DS90UB914ATRHSJQ1 DS90UB914ATRHSJQ1 DS90UB914ATRHSJQ1 DS90UB914ATRHSJQ1 DS90UB914ATRHSJQ1
Product Name 100MHz Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90UB914ATRHSJQ1 Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Data Rate 1.40E6 kbps 1.40E6 kbps 1.40E6 kbps 1.40E6 kbps 1.40E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details