Manufacturer: Texas Instruments
Win Source Part Number: 1169679-DS90UH949TRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
1080p HDMI to FPD-Link III bridge serializer with HDCP 64-VQFN -40 to 105 Product overview: DS90UH949TRGCRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH949TRGCRQ1
IC SERIALIZER HDMI TO FPD 64VQFN
IC SERIALIZER HDMI TO FPD 64VQFN
5.95Gbps Serializer 3 Input 2 Output 64-VQFN (9x9)
IC SERIALIZER HDMI TO FPD 64VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1169679-DS90UH949TRGCRQ1 | 755-DS90UH949TRGCRQ1 | DS90UH949TRGCRQ1 | DS90UH949TRGCRQ1 | DS90UH949TRGCRQ1 | DS90UH949TRGCRQ1 |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UH949TRGCRQ1 | VQFN Interface Transceiver IC | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Data Rate | 5.95E6 kbps | 5.95E6 kbps | 5.95E6 kbps |