Manufacturer: Texas Instruments
Win Source Part Number: 811952-DS90UB960WRTD
Packaging: Reel
Mounting Style: SMD
Output Type: CSI-2, MIPI
Data Rate: 4.16Gbps
Function: Deserializer
Input Type: FPD-Link III, LVDS
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.045V ~ 1.155V, 1.71V ~ 1.89V
FPD-Link III Deserializer, Quad 2MP Camera Hub, 64-VQFN, Industrial Product overview: DS90UB960WRTDTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB960WRTDTQ1
Serializers & Deserializers - Serdes Quad 2 MP camera hub FPD-Link III deserializer with dual CSI-2 output ports 64-VQFN -40 to 105
4.16Gbps Deserializer Input Output 64-VQFN (9x9)
CAMERA HUB
CAMERA HUB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 811952-DS90UB960WRTDTQ1 | 755-DS90UB960WRTDTQ1 | DS90UB960WRTDTQ1 | DS90UB960WRTDTQ1 | DS90UB960WRTDTQ1 | DS90UB960WRTDTQ1 | DS90UB960WRTDTQ1 |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UB960WRTDTQ1 | Industrial Quad VQFN Interface Transceiver IC | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 1.045V ~ 1.155V~ 1.71V ~ 1.89V | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V | Other | Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V | |||
| Data Rate | 4.16E6 kbps | 1.60E6 kbps | 4.16E6 kbps | 4.16E6 kbps | 4.16E6 kbps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |