The DS92001 is a 3.3V B/LVDS-BLVDS buffer that accepts LVDS, CML, and LVPECL differential inputs and provides TRI-STATE BLVDS outputs. It is available in an 8-pin WSON package with dimensions of 3.3 mm × 3.3 mm × 1.0 mm. The device operates over an industrial temperature range of -40°C to +85°C, supports a differential output voltage of 250 mV to 600 mV depending on load, and has a typical propagation delay of 1.4 ns. It complies with the ANSI/TIA/EIA-644-A LVDS standard and features a maximum junction temperature of 150°C. Input thresholds are within ±100 mV, and the device supports data rates up to 400 Mbps with low jitter.
3.3V B/LVDS-BLVDS Buffer 8-WSON -40 to 85
IC LINE TRANSCEIVER, PDSO8, LLP-8, Line Driver or Receiver Product overview: DS92001TLD from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS92001TLD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1169708-DS92001TLD
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS92001TMA; DS92001TLDX; DS92001TLD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Line Transceiver, 1 Func, 1 Driver, PDSO8
Buffer, ReDriver 1 Channel 400Mbps 8-WSON (3x3)
Buffer, ReDriver 1 Channel 400Mbps 8-WSON (3x3)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS92001TLD | 756-DS92001TLD | 1169708-DS92001TLD | DS92001TLD | DS92001TLD | DS92001TLD |
| Product Name | DS92001 3.3V B/LVDS-BLVDS Buffer | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92001TLD | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Technology | LVDS | |||||
| Device Type | Buffer | Transceiver | Transceiver | Buffer | Sensor Interface; Buffer | |
| # of Tx | 1 # | |||||
| # of Rx | 1 # | |||||
| Data Rate | 400000 kbps | 400000 kbps |