Manufacturer: Texas Instruments
Win Source Part Number: 805122-DS90UB953TRHB
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 1
Output Type: CSI-2, MIPI
Data Rate: 4.16Gbps
Function: Serializer
Input Type: FPD-Link III, LVDS
Number of Outputs: 1
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
2 MP MIPI® CSI-2 FPD-Link III serializer for 2MP/60fps cameras & radar 32-VQFN -40 to 105 Product overview: DS90UB953TRHBTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB953TRHBTQ1
CSI2 FPD3 SERIALIZER
4.16Gbps Serializer 1 Input 1 Output 32-VQFN (5x5)
CSI2 FPD3 SERIALIZER
Serializers & Deserializers - Serdes 2 MP MIPI- CSI-2 FPD-Link III serializer for 2MP/60fps cameras & radar 32-VQFN -40 to 105
CSI2 FPD3 SERIALIZER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 805122-DS90UB953TRHBTQ1 | 755-DS90UB953TRHBTQ1 | DS90UB953TRHBTQ1 | DS90UB953TRHBTQ1 | DS90UB953TRHBTQ1 | DS90UB953TRHBTQ1 | DS90UB953TRHBTQ1 |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UB953TRHBTQ1 | VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Supply Voltage | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | |||
| Data Rate | 4.16E6 kbps | 4.16E6 kbps | 4.16E6 kbps | 4.16E6 kbps | 4.16E6 kbps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |