Radwell International Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 0.83 CV RATE, 1/4" NPT INLET DIRECT AIR 4 MECHANICAL SPOOL VALVE 4 WAY, 2 POSITION, BUTTON MANUAL RETURN, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1"3-WAYAY,VALVE,10.0 CV,BZ,200N,LINR. FREE 2 YEAR RADWELL WARRANTY | |
| 1"N.O,VLV,BZ,250,10. 0CV,=%,HC. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2"NO.VALVE,SS,250, 4.0 CV,STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" TUBE OD X 1/8 MALE NPT COMPACT METER OUT FLOW CONTROL VALVE 14.5 TO 145 PSI, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8 MECHANICAL VALVE, MUSHROOM TYPE PUSH BUTTON, NPT, B TYPE, 2 POS 3 PORT N/O N/C, STANDARD MOUNT, GREEN ACTUATOR SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 2" NORMALLY CLOSED .VALVE.BZ,250,40.0CV ,=%,HC. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY VALVE, FLOWRITE, 3" FLANGED, NC, 100 CV, EQ PERCENT, BRASS TRIM, ANSI 125. FREE 2 YEAR RADWELL WARRANTY | |
| 210 REG BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY VALVE, FLOWRITE, 1 1/2"(40MM) LINE SIZE, 25 CV, SS TRIM, F×F, ANSI 250. FREE 2 YEAR RADWELL WARRANTY | |
| 3/2 DIRECTIONAL VALVE, DO22 SERIES, 110 VAC, G 1/8 COMPRESSED AIR CONNECTION INPUT/OUTPUT, MANUAL OVERRIDE, WITH SPRING RETURN, M5 COMPRESSED AIR CONNECTION EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| 3/2-DIRECTIONAL VALVE, SERIES DO16, (DO16-3/2NC-IS15-024 DC-MOI). FREE 2 YEAR RADWELL WARRANTY | |
| 3/4"NO,VALVE,6.3 CV,BZ,200N, FXF. FREE 2 YEAR RADWELL WARRANTY | |
| 363 PISTON PUMP, REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY 3-POS LEV/SPR RET, VALVE LEV/SPR RET. FREE 2 YEAR RADWELL WARRANTY | |
| 4/2 VALVE MODULE, MONOSTABLE, 200 NL/MIN, 17.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| 5/2 PNEUMATIC SOLENOID VALVE, SOLENOID/PILOT G 1/8, 24 VDC, MANIFOLD MOUNTING, BODY MATERIAL: FIBREGLASS REINFORCED PA, 800L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROLLED VALVE, 1/8 INCH, 1/4 INCH, 1/2 INCH, . FREE 2 YEAR RADWELL WARRANTY | |
| AIR PRESSURE REGULATOR, 700 PRECISION, 1/2 INCH NPT PORT, 0-2 PSI / 0-0.15 BAR / RANGE, CHECK VALVE / INTEGRAL SAFETY DEVICE / QUICKLY DUMPS OUTPUT, PRESSURE WHEN THERE IS... | |
| AIR REGULATOR, 1/4IN NPT, INLET 300PSI 21BAR, OUTLET 150PSI 10.3BAR, 70CFM. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, 4 WAY, PUSBUTTON ACTION, 15/32-32 BODY THREAD, 10/32" NPT, 900 CYCLE/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, DOUBLE AIR CONTROL, 5/2 WAY, 4A220-06, PT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE,4 WAY, DOUBLE PILOT, OPERATED,IN-LINE MOUNT, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTAC Pneumatics 4A22006 | |
| AIRTAC Pneumatics 4V310-10-DC24V | |
| AIRTAC Pneumatics 4V32008BT | |
| ANGLE SEAT GLOBE VALVE, PNEUMATICALLY OPERATED, PLASTIC PISTON ACTUATOR, DN15, 2/2-WAY BODY, THREADED SOCKET DIN ISO 228, BODY CC499K, SEAL, PTFE, NC. FREE 2 YEAR RADWELL WARRANTY | |
| ARO Pneumatics 5040-12 | |
| ASCO NUMATICS Pneumatics 614357D6231PB | |
| ATMOSPHERIC PILOT REGULATOR, 1/2", -1.5-1"WC SPRING, MAX OPERATING INLET PRESSURE 1 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| AVENTICS Pneumatics 0820005252 | |
| AVENTICS Pneumatics 0820023005 | |
| AVENTICS Pneumatics 0820023990 | |
| AVENTICS Pneumatics 0820024002 | |
| AVENTICS Pneumatics 0820038152 | |
| AVENTICS Pneumatics 0820038176 | |
| AVENTICS Pneumatics 0820055051 | |
| AVENTICS Pneumatics 0820055052 | |
| AVENTICS Pneumatics 0820055102 | |
| AVENTICS Pneumatics 0820055501 | |
| AVENTICS Pneumatics 0820055601 | |
| AVENTICS Pneumatics 0820058026 | |
| AVENTICS Pneumatics 0820060026 | |
| AVENTICS Pneumatics 0820060126 | |
| AVENTICS Pneumatics 0820060311 | |
| AVENTICS Pneumatics 0820060501 | |
| AVENTICS Pneumatics 0820060761 | |
| AVENTICS Pneumatics 0820260002 | |
| AVENTICS Pneumatics 5340051000 | |
| AVENTICS Pneumatics 572-845-042-0 | |
| AVENTICS Pneumatics 5725450220 | |
| AVENTICS Pneumatics 5727450220 | |
| AVENTICS Pneumatics 5727460220 | |
| AVENTICS Pneumatics 5727490220 | |
| AVENTICS Pneumatics 5727510220 | |
| AVENTICS Pneumatics 5727560920 | |
| AVENTICS Pneumatics 5728409980 | |
| AVENTICS Pneumatics 5763520220 | |
| AVENTICS Pneumatics 577-207-022-0 | |
| AVENTICS Pneumatics 5777050220 | |
| AVENTICS Valves 0820023026 | |
| AVENTICS Valves 5728400420 | |
| BACK PRESSURE VALVE, CHECK VALVE, 85 PSI OXYGEN, DIRECTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TWO-WAY, 1/4IN, CARBON STEEL, FNPT X FNPT, ONE PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| BASE ASSEMBLY, FOR SOLENOID VALVE, PNEUMATIC, W/ HARDWARE. FREE 2 YEAR RADWELL WARRANTY | |
| BIMBA Pneumatics 4MV8 | |
| BLOCK VALVE, CONNECTION:1/8", VERSION: UNIDIRECTIONAL, FOR HOSE: 4. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK VALVE, SERIES 600; 1/2" BIDIR.. FREE 2 YEAR RADWELL WARRANTY | |
| CD01-PL-5/2AS-024DC. FREE 2 YEAR RADWELL WARRANTY | |
| CD04-5/2XX-SR-R-G018 -G018-S, 5634210100 MANUAL AIR CONTROL VALVE, 4-WAY, 5 PORT, 2 POSITIONS, 1/4-18IN FEMALE, BSPP, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CD07-3/2NC-SR-024DC- E-M014. FREE 2 YEAR RADWELL WARRANTY | |
| CD07-3/2NC-SR-024DC- I-M014. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Pneumatics 4F210-08-DC24V | |
| CKD CORP Pneumatics 4KA210-06-L-AC100V | |
| COIL, VALVE, PNEUMATIC, 24VDC, DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSED AIR REGULATOR, 300 PSIG/ 21 BAR INLET, 150 PSIG-10 BAR OUTLET, 3/4" INLET / OUTLET, 220 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSED AIR UNIT, THREADED CONNECTIONS, CONDENSATE DRAIN, PRESSURE CONTROL VALVE, SHUT-OFF VALVE, SOFT-START VALVE, PNEUMO-ELECTRIC RELAY, THREE AUXILIARY PNEUMATIC CONNECTIONS, CLOGGED FILTER SIGNAL, 1/2" OUT, 5 0.5-8, RA UNIT. FREE... | |
| CONTROL VALVE, DIRECTAIR 4 SERIES, 20-150 PSI, 4-WAY, 2 POSITION, 1.4 NPT, 0.83 CV FLOW, PILOT, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLAIR INC Pneumatics 700-CF | |
| CONTROLAIR INC Pneumatics 700-DE | |
| CROUZET Pneumatics 81513200 | |
| CV2 4W MESP 2-POS SPR CL H. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM SEALED VALVE, 1/4 IN, FEMALE VCR FITTING, SC-01 CLEANED, BLUE DIRECTIONAL HANDLE, 316L, VIM/VAR UHP . FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE,3-WAY,1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAM VALVE 3/4INCH LD-SERIES SS. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL HAND VALVE, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 110AC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 5/3 CENTER POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, ISO2 , 5/2, SERIES CD02-AL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MECHANICAL, NORMALLY CLOSED/NORMALLY OPEN, 2BAR TO 8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MODEL # TC15-5/2XX-SR-024DC- I-FORM_C-SGL, 2 POSITION & 5 WAY, FLOW = 1500 LPM, PRESS RANGE = 3 BAR TO 10 BAR, SWITCH ON TIME = 12 MS,... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED VALVE ED, 5/2, ISO1, W/OUT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, 740 SERIES, 3/8 INCH PORT, 4-WAY, 2-POSITON, 24 VDC OPERATIONAL VOLTAGE, +/-10% TOLERANCE, 2.7 WATT POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, CD12 SERIES, 5/2 WAY, G1/2 PNEUMATIC CONNECTION OUTPUT, 24 VDC, -0.95 TO 16 BAR, 4100 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, PNEUMATIC, 24 VDC, HF03, L/NL MO, 5/2 SS W/SR, 5/2 SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, PNEUMATIC, NO COIL, 143 PSI MAX, RA18-5/2XX-SR-NO_COI L. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, SERIES HF03-LG, FIELDBUS/SERIES, 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, TC08 SERIES, 5/3 WAY, G1/8 CONNECTION OUTPUT, 3 TO 10 BAR, 700L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISC AIR VALVE, MANUAL, 4 WAY DIRECTIONAL CONTROL, BALL HANDLE, 0.14 CV FLOW RATE, 0-150 PSI AIR PRESSURE RANGE, 1/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, PNEUMATIC VALVE, SOLENOID ACTUATED, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, PNEUMATIC MODULE, SIMATIC DP, 4 DIGITAL INPUTS, 2 DIGITAL OUTPUTS, 2X 4/2 DIRECTION CONTROL VALVE, 300 I/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR PILOT SWITCH, MAX OPERATING PRESSURE 10000 PSIG, ADJUSTABLE RANGE 110 PSIG TO 900 PSIG, N.C. 3-WAY, N.O. 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR PILOTED VALVE, FOR VACUUM, ROUND BODY, VALVE WIDTH 73 MM, INLINE MOUNTING, PRESSURE RANGE -14.5 - 130.5 PSI, TEMPERATURE RANGE 41 - 140 F. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AIR REGULATOR, ADJUSTING SCREW, CARBON STEEL, INLET VALVE STEM, 416 STAINLESS STEEL, SIZE 1/4 INCH, RANGE: 5 - 100 PSI, MAX INLET: 250 PSI. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AUTO-VENT, VERTICAL MOUNTING, 1/4" I.P. MALE CONNECTION, UP TO 50 LBS. PRESSURE, 4" X 1 9/16", COPPER FINISH WITH A POLISHED BRASS COVER. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, BIT MICRO REGULATOR, 1/4-INCHTHREADED PORT, 0-2H2O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK CONTROL VALVE 315 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMMUNICATION END VALVE BODY BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER, WITH LOCKING UNIT, 10 BAR, FD:13W29. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRO-PNEUMATIC TRANSDUCER, 23 PSI SUPPLY 4-20 MA, 173 OHM, 3-15 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, ECOLINE 1/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, 1/4 INCH NPT, 150 PSIG, 125 DEG/F, 10 BAR, 1 OZ BOWL . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERPOSED PRESSURE CONTROLLER, W/GAUGE, G 1/4-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIGHTNIN CONE VALVE, PV54-099, 0.2 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, M/F COMPUTING RELAY, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR PLATFORM COMPONENTS, ALD6 SERIES, 3-PORT 316L VIM-VAR ALD VALVE, 1.1.5 INCH. W-SEAL, SC-01, NC THERMAL ACTUATOR, SOLENOID PILOT, MIN. PRESSURE 50 PSIG (345KPA). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MULTIFUNCTION VALVE, 2 POSITION, 5 WAY, OPERATED RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC DIAPHRAGM VALVE, SUITABLE FOR INERT AND CORROSIVE* LIQUID AND GASEOUS MEDIA, COMPACT DESIGN, CIP/SIP CLEANING AND STERILIZING CAPABILITIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PUSH BUTTON, DIRECTIONAL VALVE, PUSHBUTTON, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1.5 MPA, 5-40 PSI, 210 PSI INLET PRESSURE RATING, W/ STAINLESS STEEL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 10/130 PSIG, 0.7/9 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SERVICE REGULATOR, 1/4IN NPT 5-30PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE BODY, NO SOLENOID COIL, 50-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE W/O SOLENOID, SOFT SEAL VALVE, MAX PRESSURE: 120 PSIG, 3-PORT VALVES, 5/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 2-8 BAR, 29-116 PSI, ACTUATED . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 2-8 BAR, 29-116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24 VDC, 0.15-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24 VDC, PILOT OPERATED, 2 POSITION, 4TB SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 50-150 PSI, 24V COIL, 7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, ANGLE SEAT, GLOBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, DIGITAL, WITH GAUGE, 0-30PSI, 0-200KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, P SERIES, 1/4 INCH INLET AND OUTLET SIZE, MALE VACUSEAL, INLINE PAQTTERN, VESPEL, AIR, OPERATED, NORMALLY CLOSED, VERICLEAN, 316 STAINLESS STEEL, 54017365. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PRESS(MPA) - 0.2-1.0, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PRESSURE RANGE: 0.1 - 1.0, COIL: 24 VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SIDEL LN-6 BLOWMOLD MACHINE, 50 BAR, 1-1/4 INCH FEMALE THREADED NPT, 7/8 INCH INNER DIAMETER THREADED MALE NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SOLENOID ACTUATED, DOUBLE SOLENOID, 24 VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LP-GAS, 0-20PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MAX SUPPLY 250 PSI, SPRING RANGE 0-20, W/O GAUGE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, 1/4 INCH NPT, 5-35 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, MODEL 2002, 0-100 RANGE, 1/4" THREADED PORTS, 300 PSIG MAX INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, MODEL 2002A, 0-15 RANGE, 1/4" THREADED PORTS, 300 PSIG MAX INLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, PNEUMATIC, MODEL 2002F, 0-30 RANGE, 1/8" THREADED PORTS, 300 PSIG MAX INLET, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE, REDUCING REGULATOR, 3500 PSI, GAUGE 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, MINI, SELF RELIEVING, 2 PORT, 1/4 INCH NPT, 228/1 ISO, 16 BAR, 230 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, SINGLE PRESSURE, 10-130 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, T-HANDLE, 1 IN, 450 CFM, 2-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, W/ GAUGE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, FOR ITT WEIR TYPE, FOR DIAPHRAGM VALVES, 1/2 INCH, DN15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, FOR ITT WEIR TYPE, FOR DIAPHRAGM VALVES, 3/4 INCH, DN20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO PRESSURE CONTROL VALVE, DIGITAL I/P CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10MM, 5/2 MONOSTABLE, -0.9 TO 10, PISTON PUSHER, PNEUMATIC SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANIFOLD BASE, SINGLE ACTUATION, 24 VOLT DC, 2 POSITIONS N.O., 1 MPA PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SEMI IN-LINE VALVE, 4/2-WAY VALVE, DOUBLE SOLENOID, PNEUMATIC RESET METHOD, EXTERNAL AIR SUPPLY, DON-DETENTING OVERRIDE, W/O PUSH IN CONNECTOR, 110 VAC, PLUG SOCKET CONNECTION, (VUVB-S-M42-AZD-QX-2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,150 PSI,14.8 WATT,120 VAC,60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPOOL VALVE, PNEUMATICALLY OPERATED, 250 BAR, 4 CONTROL PORTS, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE PNEUMATIC, BELLOW NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 2-WAY, NC, 1/2", 6.3 CV, EQUAL %, BRASS TRIM, FEMALE-UNION MALE CONNECTION, 3/4" STROKE.NPT250 PSI WOGVALVE APPLICATION: WATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 24 VDC, 0.15-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 1/8" NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 6 MM DIAMETER PUSH-IN FITTING, DIN TERMINAL BOX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTOR MANIFOLD, 3/8 BSP, 6 OUTLETS, PNEUMATIC NFP, 6MM TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DIVIDER VALVE, SINGLE OUTPUT .015IN, 0.03IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DIVIDER VALVE, TWIN OUTPUT .01IN, 0.02IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DIVIDER VALVE, TWIN OUTPUT 0.030IN, 0.03IN3 DISPLACEMENT, FLUOROELASTOMER SEAL, 90 DUROMETER, CORROSION PROTECTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| EB 80 VALVE K 5/2 BISTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROPNEUMATIC VALVE, 5/2 MONOSTABLE, WITH UNIONS FOR 8 MM PIPE AND MONOSTABLE MANUAL CONTROL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRCHILD INDUSTRIAL , 60612, 60612, PRESSURE REGULATOR, 20PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRCHILD INDUSTRIAL PROD Pneumatics 70230 | |
| FAIRCHILD INDUSTRIAL PROD, 64342, PRESSURE REGULATOR, MODEL 64AMP, 1-60PSIG OUTPUT, 300PSIG MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRCHILD INDUSTRIAL PROD, 64432, PRESSURE REGULATOR, 64A MODEL, 1/3-30PSIG OUTPUT, 300PSIG MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics CPV14-M1H-5LS-1/8 | |
| FESTO Pneumatics FVS-3-1/8 | |
| FESTO Pneumatics GRE-3/8 | |
| FESTO Pneumatics JH-5-1/8 | |
| FESTO Pneumatics RS-3-1/8 | |
| FESTO Pneumatics RW/O-3-1/8 | |
| FESTO Pneumatics SVS-3-1/8 | |
| FESTO Pneumatics SVS-4-1/8 | |
| FESTO Pneumatics V/O-3-1/8 | |
| FESTO Valves 533342M | |
| FESTO Valves CPE14-M1BH-3GL-1/8 | |
| FESTO Valves CPE14-M1BH-5/3G-1/8 | |
| FESTO Valves CPE14-M1BH-5J-1/8 | |
| FESTO Valves CPE14-M1BH-5L-1/8 | |
| FESTO Valves CPE24-M1H-3GL-3/8 | |
| FESTO Valves CPE24-M1H-5L-3/8 | |
| FESTO Valves CPV14-M1H-2X3-GLS-1/ 8 | |
| FESTO Valves CPV14-M1H-5JS-1/8 | |
| FESTO Valves JMFH-5-1/8 | |
| FESTO Valves MC-3-1/8 | |
| FESTO Valves MCH-3-1/8 | |
| FESTO Valves MFH-3-1/8 | |
| FESTO Valves MFH-5-1/8 | |
| FESTO Valves MFHE-3-3/8 | |
| FESTO Valves MHE3-MS1H-3/2G-1/8 | |
| FESTO Valves RS-4-1/8 | |
| FESTO Valves SEU-1/8 | |
| FILTER REGULATOR, 1/4 INCH NPT, 150 PSI, 40 MICRON, 80 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 1/4NPT, BRAC. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 3/8 PT AUTO, 5 MICRON FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODEL 63, PNEUMATIC, 0.5 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" PORT SIZE, NPT THREADS, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODEL 65, 0.5-30 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE, NPT THREADS, TAMPER PROOF ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, PP3 SERIES PIGGYBACK FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR, 1/4 INCH NPT, 80 CFM, 40 MICRON, 5-150 PSI, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR, PNEUMATIC, 1/4 INCH NPT, 80 CFM, 40 MICRON, 5-150 PSI, 250 PSI MAX, PARTICULATE FILTER, METAL BOWL, W. SIGHT GAUGE, RELIEVING, KNOB ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR, W/ GAUGE, NON-RISING, 40 MICRON, 1/4 INCH GAUGE PTF, 3/4 INCH NPT FEMALE CONNECTION, 212 CFM, 5-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/4 INCH, 80 CFM MAX FLOW, 250 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FISHER ROSEMOUNT Pneumatics 67AFR-226 | |
| FISHER ROSEMOUNT Pneumatics 67CFR-237 | |
| FLAIRLINE Pneumatics CVI/8 | |
| FLOW CONTROL REGULATOR, THREADED, 6 MM TUBE INLET PORT X M5 X 0.8 MALE OUTLET PORT, 1-10 BAR, 7011. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/4 IN PUSH TO CONNECT, 1/4 IN NPT, 145 PSI, 1 CONTROLLED DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 14.5 TO 145 PSI, NYLON, 4 MM TUBE OUTSIDE DIAMETER, 1/8 INCH MALE, BSPP CONNECTION, POLYMER BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR MINIATURE, BI-DIRECTIONAL, BSPP 6MM X 1/8BSPP. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW VALVE ORIFICE SIZE 63 1/8IN NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID POWER COMPLETE, VALVE, 50 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID PRESSURE REGULATOR, 363 PISTON PUMP, 3/8 INCH NPTF PORT SIZE, 200 PSIG, 13.7 BAR, STAINLESS STEEL BASE HOUSING, TUNGSTEN CARBIDE SEAT, DOWNSTREAM. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID PRESSURE REGULATOR, HIGH FLOW CAPACITY, ARO REGULATOR, REMOTE MODELS. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 2-WAY, 1/2 INCH NPT PORT, 1CV, NORMALLY CLOSED, BRONZE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| GRAINGER, 4ZM19, REGULATOR, 300PSIG, 1/4IN NPT, 21BAR. FREE 2 YEAR RADWELL WARRANTY | |
| HDM ELCTROPNEUMATIC VALVE, MONO, V4 (5/32), SOL/SPR. FREE 2 YEAR RADWELL WARRANTY | |
| HERION , 8010200-9000-024-00, 8010200900002400, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HERION GENERAL COMPONENTS,VALVE SPARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH FLOW PRESSURE REGULATOR, 700 SERIES, 0-60 PSI, 3/8 INCH NPT, DIECAST ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Pneumatics 4P | |
| HUMPHREY Pneumatics 4V | |
| HUMPHREY Pneumatics 501A-3-12-20 | |
| IN-LINE REGULATOR, HIGH-CAPACITY SERIES, REVERSE FLOW, 0-100 PSIG (0-6.9 BAR), T-HANDLE ADJUSTMENT, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE VALVE SEAL KIT, NUGGET 500 VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| KB219-00-B-DC24V, SOLENOID VALVE, 24 VDC, SINGLE VALVE BODY PIPING, PILOT-OPERATED 3, 5-PORT PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| KINECTRICS, TRANSITION PLATE, PNEUMATIC, VALVE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| KIP SERIES 6 VALVES,S6,MM,GRM,SS, 2WNO,VITON,3/32OR. FREE 2 YEAR RADWELL WARRANTY | |
| KUHNKE AUTOMATION Pneumatics 72.010 | |
| LOCKOUT VALVE 3/8INCH 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Pneumatics 6311D-311-PM-111DA | |
| MAC VALVES INC Pneumatics 6331D-000-PM-111DA | |
| MAC VALVES INC Pneumatics 711C-12-PI-111AA | |
| MAC VALVES INC Valves 6211C-000-PM-611DA | |
| MAC VALVES INC Valves 6300D-311 | |
| MAGNETIC SOLENOID VAVLE, ELECTRO-PNEUMATIC COUPLING, 1/8 INCH OO MONOSTABLE, 5/2, SPRING VOLTAGE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD VALVE, PNEUMATIC OPERATED, 3 LOWER PORTS, 2 UPPER PORTS, RC 0.25 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 3-WAY, 1/4", NPT, 2-POSITION, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 3-WAY/2-POSITION, VALVE PORT SIZE 1/8 INCH, MAX. CFM-16, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 4-WAY, 3-POSITION, LEVER/SPRING RETURN, AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 50 SERIES, 4 WAY, 2 POSITION, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE: 1/8 INCH VALVE PORT SIZE, NPT, LEVER / MANUAL, 16 CFM MAX. CFM - VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL DRAIN KIT, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| MASONEILAN Pneumatics 78-4 | |
| MECHANICAL RELIEF VALVE, PILOT ASSISTED, 5/2, NC, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICALLY-OPERATE D VALVE, MEV 25 TSB OO. FREE 2 YEAR RADWELL WARRANTY | |
| MECHNAICAL VALVE, 2-POSITION, 5-PORT, 1/4 NPT PORT, 21.34-7 PSI OPERATING PRESSURE RANGE, WITH ROLLER PLUGGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics 5102002 | |
| METAL WORK PNEUMATIC Pneumatics 5107002 | |
| METAL WORK PNEUMATIC Pneumatics 5107003 | |
| METAL WORK PNEUMATIC Pneumatics 5207003 | |
| METAL WORK PNEUMATIC Pneumatics 5207003U | |
| METAL WORK PNEUMATIC Pneumatics 5612R162 | |
| METAL WORK PNEUMATIC Pneumatics 7001000510U | |
| METAL WORK PNEUMATIC Pneumatics 7010000400 | |
| METAL WORK PNEUMATIC Pneumatics 7010001900 | |
| METAL WORK PNEUMATIC Pneumatics 7010011100 | |
| METAL WORK PNEUMATIC Pneumatics 7010011200U | |
| METAL WORK PNEUMATIC Pneumatics 7010012100 | |
| METAL WORK PNEUMATIC Pneumatics 7010021100 | |
| METAL WORK PNEUMATIC Pneumatics 7010021200 | |
| METAL WORK PNEUMATIC Pneumatics 7020010200U | |
| METAL WORK PNEUMATIC Pneumatics 7020011100 | |
| METAL WORK PNEUMATIC Pneumatics 7020011200 | |
| METAL WORK PNEUMATIC Pneumatics 7020012100 | |
| METAL WORK PNEUMATIC Pneumatics 7020021500 | |
| METAL WORK PNEUMATIC Pneumatics 7030011200 | |
| METAL WORK PNEUMATIC Pneumatics 7052021100 | |
| METAL WORK PNEUMATIC Pneumatics 7062020102U | |
| METAL WORK PNEUMATIC Pneumatics 7071030530 | |
| METAL WORK PNEUMATIC Pneumatics 708203I1 | |
| METAL WORK PNEUMATIC Pneumatics 708203O1 | |
| METAL WORK PNEUMATIC Valves 7010001000 | |
| METAL WORK PNEUMATIC Valves 7020010200 | |
| METAL WORK PNEUMATIC Valves 7020020200 | |
| METAL WORK PNEUMATIC Valves 7021010100 | |
| METAL WORK PNEUMATIC Valves 7021020100 | |
| METAL WORK PNEUMATIC Valves 7051021100 | |
| METAL WORK PNEUMATIC Valves 7062020102 | |
| METAL WORK PNEUMATIC Valves 7062020103 | |
| METAL WORK PNEUMATIC Valves 7062020132 | |
| METAL WORK PNEUMATIC Valves 7062030132 | |
| METAL WORK PNEUMATIC Valves 7063020132 | |
| METERING VALVE, HR SERIES, STAINLESS STEEL, 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO PNEUMATIC REGULATOR, 1/4 BIT STYLE 08. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO REGULATOR BIT, 1/8", 08 DESIGNATION, QUICK RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO REGULATOR, 1/4 MR 0-4 BIT, 2 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO REGULATOR, THREADED 1/8 INCH,1/4 INCH, GAUGE PORT 1/8 INCH, MAX INLET PRESSURE: 13 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| MINI REGULATOR, 1/4 NPT, 10.3 BAR MAX 0-2.1 BAR ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-FLOW REGULATOR, 6MM X 1/8IN BSPT. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE FILTER REGULATOR, 20 MICRON, 0-8 BAR, G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, 1 1/2", 3 WAY, ANSI 250, 25.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 64A PRESSURE REGULATOR WITH A 1-60PSIG RANGE AND 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 65A PRESSURE REGULATOR WITH A 2-120PSIG RANGE, 1/4IN BPST PORTS AND SECOND GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 75 PRESSURE REGULATOR WITH A 0-10PSIG RANGE AND 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 75 PRESSURE REGULATOR WITH A 1-60PSIG RANGE AND 1/4IN FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR REGULATOR, FULL-SIZE SERIES, NPTF THREADS, 0-125 PSIG (0-8.6 BAR), 1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR REGULATOR, FULL-SIZE SERIES, NPTF THREADS, 0-125 PSIG (0-8.6 BAR), 3/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR REGULATOR, FULL-SIZE SERIES, REVERSE FLOW, NPT THREADS, 3/8" PORT SIZE, KNOB ADJUSTMENT, 0-125 PSIG (0-8.6 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| MONOSTABLE VALVE, PILOT-ASSISTED, THREAD CONNECTIONS 1/4", PILOT AIR THREAD CONNECTION 1/8", 5/2 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| MOORE PRODUCTS, 59DHF, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MPV 25 PNS OO, MACH 16 VALVES MPV, PNEUMATIC,. FREE 2 YEAR RADWELL WARRANTY | |
| MR BIT 1/8 012. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-STAGE REGULATOR, MODEL 80D, 1-60 PSIG, 0.07-4 BAR, 7-400, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| NON-RETURN VALVE, SERIES NR01, G1/4 AIR CONNECTION 1 (INTERNAL THREAD), G1/4 AIR CONNECTION 2 (INTERNAL THREAD), 0.5-15 BAR, 1050 L/MIN, BRASS HOUSING, ZZ99-G014-G014. FREE 2 YEAR RADWELL WARRANTY | |
| NON-RETURN VALVE, ZZ99-G014-G014, NON CONTACT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| NORDSON Pneumatics 7007038 | |
| NORGREN Pneumatics 54469-03 | |
| NORGREN Pneumatics 619-50 | |
| NORTH AMERICAN MFG Pneumatics 7216-1 | |
| NORTH AMERICAN MFG Pneumatics 7218-3 | |
| NORTH AMERICAN MFG Pneumatics 7350-01-A | |
| NORTH AMERICAN Pneumatics 7218-0-V | |
| NUGGET 200 VALVES,COIL-SOLENOID . FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET 200 VALVES,DETENT,SPACER . FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET 200 VALVES,SPOOL ASSY-DUAL PRESSURE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| OLYMPIAN,VALVE - CENTREPOST. FREE 2 YEAR RADWELL WARRANTY | |
| ONE, COMPRESSED AIR TREATMENT UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATED DIRECTIONAL CONTROL VALVE, 50 SERIES, BODY PORTED MANUAL/MECHANICAL, 3-WAY, 2 POSITION, PORT SIZE: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PLUNGER VALVE, 5/2, G 1/8 INCH, FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC & VALVE LOCKOUTS, TYPE: BALL VALVE LOCKOUT , VALVE LOCKOUT TYPE: BALL VALVE , MAXIMUM VALVE HANDLE SIZE (INCH): 3IN, 3 , MAXIMUM PIPE DIAMETER (INCH): 3IN, 3 ,... | |
| PNEUMATIC ACTUATOR, 3/4" STROKE (20MM), 8", GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR VALVE, W/PILOT, 24VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, SERIES CD01-PA, SOLENOID, 5/2 DIRECTIONAL VALVE, 24 VDC, 67 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROLLED, SERIES 709, AIR CONTROLLED VALVES, 3 CONNECTIONS, 3/2,5/2 AND 5/3, 1/4 INCH CONNECTION, 3/2 NO FUNCTION, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 250 PSI, 17 BAR, 1-1/2 IN BORE, 1 IN STROKE, STAINLESS STEEL, NOSE AND PIVOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 240VAC, 24VDC, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 24VDC, 2 WATT, 10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 3/2NO, M5 SIZE, FOR LOGIC VALVES 551/534/3052/ OTHER SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 5 PORT, 2 POSITION, SINGLE PILOT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 5 WAY / 2 POSITION, DOUBLE SOLENOID, WITHOUT DETENT, EXTERNAL PILOT, 850 L/MIN, 24 VDC, IP65, HF03 - 5/2DS - 024DC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 5/2-DIRECTIONAL VALVE, 24V DC, SERIES TC08. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 50/60 HZ, 2VA, CD02-5/2DS-110AC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, NC, 8 INPUT, 4 OUTPUT, OPERATIONAL VOLTAGE: 24 VDC, POWER CONSUMPTION: 2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES 740, 5/4, 24 VDC, -15 TO +50°C, 3-10 BAR, W/O DETENT, (V740-5/4CC-DA10-024 DC-07-MODI). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES CD04, 3/2-WAY, G 1/8 CONNECTION, SOFT SEALING, CD04-3/2NC-SR-G018-G 018-G018-S. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES CD04, CD04-5/2XX-DO-110AC- I-G018-G018. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES V579V579-3/2NC-D014- 024DC-04-EV4-US. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES V579V579-3/2NC-D014- 110AC-04-RV4-US. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES V579V579-3/2NC-DA08- 024DC-04-RV4-EX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SINGLE SOLENOID, BODY PORTED, 3 PORT, 2 POSITION, 110 VAC, 50/60 HZ, SERIES V579V579-3/2NC-DA08- 110AC-04-EV4. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SIZE 2-5/2-22MM PILOT VALVE, SERIES 581. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SOLENOID OPERATED, 24 VDC COIL VOLTAGE, 4.8 WATT, 1-10 BAR OPERATING PRESSURE, RA14-5/3CC-SR-024DC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, TC08-5/2XX-DO-E-SGL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, TC08-5/3EC-DO-024DC- I-FORM_C-SG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V579-3/2NC-DA06-024D C-04-EV4 , SERIES 579 , DIRECTIONAL VALVE , ELECTRICALLY OPERATED , 3/2-DIRECTIONAL VALVE , 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DP-I2-AIR-AA -X-T0. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-024AC-I1- 2P22-HB2-PA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-024DC-I1- 2CNO-LBX-AA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-024DC-I1- 2P22-HBX-PA, 5/2, SERIES 581, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2DS-NONE-I2-2 CNO-LBX-AA-. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2SR-012DC-I2- 1P22-HBX-PA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2SR-024DC-I2- 1P22-HB1-PA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/2SR-024DC-I3- 1M12-LUX-AA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V581-5/3CC-NONE-I1-2 P22-HBX-PA-. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V840-4/2OC-DI04-024D C-03. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE,RA14-5/2XX-SR- 024DC, QN = 800 L/MIN, PILOT VALVE WIDTH: 15 MM, PIPE CONNECTION, COMPRESSED AIR CONNECTION OUTPUT: G 1/8, ELECTR. CONNECTION: PLUG, M8, 3-PIN, BASE PORTED. FREE 2... | |
| PNEUMATIC ELECTRO POSITIONER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC EXPANSION VALVE, 1/2 INCH INLET, 1/2 INCH OUTLET, NO CHECK VALVE, NOMINAL CAPACITY REFERENCE ONLY 8 TONS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FLOW CONTROL REGULATOR, POLYMER & STAINLESS STEEL MATERIAL, PRECISION ADJUSTMENT SCREW, 1/8INCH NPT THREAD SIZE, 6MM OUTER DIAMETER, 10BAR/145PSIG PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC HAND OPERATED VALVE, FRONT LEVER,5/2,1/4IN NPT,MAV 35 VLB OO U. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LOCK OUT VALVE, MODULAR, 1/4 INCH NPT, 250 PSIG MAX, 17 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LOCKOUT VALVE, MODULAR, 3/4 INCH NPT, 7.7 COEFFICIENT OF VOLUME FORWARD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANIFOLD, DISTRIBUTER, 10 BAR, 143 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PRESSURE REGULATOR, MR BIT, 1/8 - 1/4 PORT, 0-8 BAR, M4 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PRESSURE REGULATOR, SERIES ED05, 3/3, INTERNAL CONNECTION, 24 VDC< 0-10 V, IP65, (ED05-000-060-010-2D ICA). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PRESSURE REGULATOR, TYPE 100 HR, MAX. SUPPLY: 150 PSIG, RANGE: 2 - 120 PSIG, 3/8 INCH NPT, 110-CC (MOD). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PUSH BUTTON VALVE, 3-WAY, 2-POSITION, 1/4 NPT, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 1-1/4IN 13.8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 1/4IN 250PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 12BAR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1 INCH NPT, 480CFM, 300PSI, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 250PSI, 0-35PSI SPRING RANGE . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 300 PSI, 144 CFM, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 400PSIG, 1/4IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ED05-000-060-420-2DI CA, 24 VDC, 4/20 MA INPUT, 4/20 MA OUTPUT, 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, SOLENOID OPERATED, 12 BAR MAX, 1.4 AMP, 24 VDC, 1000 L/MIN, IP65, (ED07-000-100-DDL-G7 A-ATEX). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, SUBMINIATURE, MODEL 70B, 0.15 PSIG, 0-1 BAR, 0-100 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, SUBMINIATURE, MODEL 70B, 0.5-30 PSIG, 0.035-2 BAR, 3.5-200 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, SUBMINIATURE, MODEL 70B, 2-100 PSIG, 0.15-7 BAR, 15-700 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATORS, 1/4" PORT, 1/4" DISPLAY, 1700 NL/MIN, REGTRONIC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 4/2, 24VDC, 8 WATTS, 5 VAC TO: 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 5/2-DIRECTIONAL VALVE, SERIES CD02-AL, 24 VDC, N2W. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, COIL: 24 VDC / 2 W, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, HAND LEVER, 1/4" NPT (M. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, SERIES 70, 5/2 MONOSTABLE, MECHANICAL SPRING RESET, 1/4" BSP, -0.9 TO 10 BAR, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, SERIES ISV, ISV 66 SOS CC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID, AIR VALVE 4V310-10, DC 24V, 5 WAY 2 POSITION PT 3/8", INTERNALLY PILOTED ACTING TYPE SINGLE ELECTRICAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TIMER VALVE, SERIES 551, 1.5/10 BAR WORKING PRESSURE, 120 I/MIN, 1.05/7 BAR CONTROL PRESSURE,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.1S TO 30S. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.4S. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 60/120VAC 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE ACTUATOR, SERIES 599, 2 INCH VALVE ACTUATOR, 7/32 INCH STROKE, POWERMITE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE PILOT TYPE 5-PORT VALVE (2-POSITION SINGLE). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE THROTTLE CHECK M14X1.5. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 0.2-1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 110 TO 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 145PSI, 5 PORTS,0-10 BAR,PNV 35 PNB OO. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 2 POSTION, SINGLE SOLENOID, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 24VDC, 5/3 WAY, MACH 16. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 3 CONNECTIONS, 4-WAY, 1/8 INCH NPT PORT, 2.5-10 BAR (MONOSTABLE) / 2.5-10 BAR (BISTABLE), 2.5 BAR MINIMUM PILOT PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 3/2 WAY, PNEUMATICALLY-ACTUAT ED, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 3PORT, 3IN PORT SIZE, TRI CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 5/2-DIRECTIONAL CONTROL, 10 BAR, SERIES TC08, (TC08-5/2XX-AS-024DC -I-FORM_C-SG). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 50 SERIES, 4 WAY, 2 POSITION, 1/8IN PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, AIR FILTER, 12 BAR MAX, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, AIR PILOTED VALVE - 5 PORT, 2 POSITION, DOUBLE PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVES, HF03 - 5/2SR, 024DC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL, 5/2-DIRECTIONAL VALVE, 24 VDC, 15 MM PILOT WIDTH, SERIES TC08. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL, TYPE:V581-5/3EC-024D C-I3-2P22-HBX-AA-X-C -T0, 10 BAR MAX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, HEAVY DUTY, MULTIMACH, 6 MM, NPN / PNP, 24 VDC, 3/2 NORMALLY CLOSED, MONOSTABLE MANUAL CONTROL, HDM16. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, HEAVY DUTY, MULTIMACH, HDM K8, 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MAV, 26 LES CC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MPL, 1 DROP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MSV 25 SOB 00, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MULTIMACH, NSV H5 SEB 00 (K8), 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MULTIMACH, WITH PILOT, 24/DC, 5/2, SOL/SPR, (V8), NSV H5 SES 00. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, NORMALLY CLOSED EXTERNAL PILOT, PNEUMATIC - SPRING, FOR VACUUM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, PIOLT, 5 PORT, 0.2-1.0MPA, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, S70 SERIES, MAX PRESSURE 145 PSI, 5/2 PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SERIES 70, MECHANICALLY OPERATED, 90 DEG. ANGLED HAND LEVER, 5-PORT (4-WAY), 3-POSITION, SPRING RETURN, 1/4" FNPT PORT SIZE, 145 PSI (10 BAR) MAX., CENTER EXHAUST, ALUMINUM BODY. FREE... | |
| PNEUMATIC VALVE, SERIES 700, SINGLE OPERATOR, 1/8 IN NPTF PORTS, 4 WAY 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SINGLE SEAT, TRI-CLAMP, 2.5IN DIAMETER, 8LINE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SINGLE SEAT, TRI-CLAMP, 2.5IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SINGLE SOLENOID, 24 VDC, 6W, 4 WAY, 1/8IN NPT PORTS, NON LOCKING, 18IN FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, THREE CONNECTIONS: 1/8", 1/4", 1/2", VARIOUS FUNCTIONS: 3/2, 5/2 AND 5/3, PNV, 33, PNS, NC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, W/FITTINGS, 1/8 NPT, 356 FLUID POWER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE,1/4IN BSP, 4 WAY 2 POSITION ,PRESS,10BAR MAX,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVES 4G SERIES FOR (GASKET). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC, VALVE, MINIATURE SHUTTLE, 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Pneumatics 6.01.18N | |
| PNEUMAX Pneumatics 6.02.18 | |
| PNEUMAX Pneumatics 6.04.18 | |
| PNEUMAX, 7300005, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC VALVE, WITH PILOT, 5/3 FUNCTION, ALUMINUM, 1/4 INCH CONNECTION, MAX FLOW 1100 NL/M. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE PRODUCT LINE,REPAIR KIT-NITRILE MOM AIR OP. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, BUTTON-OPERATED, SP5, 2-WAY, 1/4' PORT VALVE, NORMALLY CLOSED, HAND-ACTUATED, PNEUMATIC, INLINE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, SERIES DO22, 3/2 DIRECTIONAL, PIE CONNECTION, COMPRESSED AIR OUTPUT G 1/8, M5 EXHAUST, 24 VDC, 72 L/MIN NOMINAL FLOW, DO22-3/2NC-G018-024D C. FREE 2 YEAR RADWELL WARRANTY | |
| PREESURE REGULATOR 65 1/2-30PSIG/OP 300/PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE FILTER REGULATOR, 250PSI MAX INLET, ALUM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR KIT - OLD STYLE,KIT-NEOP.-1/2- N.R.. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR VALVE, SENTRONIC, 3-WAY PROPORTIONAL, 0-10 BAR, 24 VDC, 145 PSI, CURRENT CONSUMPTION: 1.4A, POWER CONSUMPTION: 34 W, 7-PIN DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 67C SERIES, FILTER, 250PSI, 0-35PSI RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HIGH FLOW, 0-150 PSI, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, ORIFICE SIZE = 1/4 INCH, MAX INLET PRESSURE = 60 PSIG, 3/4" NPT, GREEN 6-14". FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL VALVE, SERIES 608, SENTRONIC D, G1/8 - G1/4, 0-6 BAR, WITH DISPLAY, 0-10V COMMAND SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL VALVES, HERION, AMPLIFICADOR, TYPE P011, SCREW MOUNT, 3 POLE PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PUMP, E SERIES, 0.5" FLUID OUTLET, 150 PSI INLET PRESSURE, 10 CPM, 2000 PSI OUTPUT PRESSURE, REPLACES 521-300-180. FREE 2 YEAR RADWELL WARRANTY | |
| REGO Pneumatics 597FA | |
| REGULATOR 1/8INCH NPT 400PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 2" R41-CC-000. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 3/8" R21-03-L00. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR INK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/2IN, 300PSIG INLET, 150PSIG, 175DEG F, MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/8", R21-03-000, SCFM 180, 2-40 PSIG, MAXIMUM SUPLY PRESSURE 300 PSIG, MAXIMUM OPERATING TEMPERATURE 150F. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, BALANCED ZERO, 3/4" OUTLET, 3/4" INLET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, GENERAL PURPOSE,15 CFM MAX. FLOW, 0-300 PSIG, 1/4 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, THREADED PORT, 1/8 INCH NPT, 0-30 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRESSURE REGULATOR, GAS, W/ PRESSURE GAUGE, MANUAL ACTUATION, 1/4 NPT, DIAPHRAGM, 3 - 35 PSI, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRESSURE REGULATOR, PNEUMATIC, PRECISION, OXYGEN COMPATIBLE, 3/8 INCH NPT, 0-15 PSI, UNTAPPED EXHAUST, RELIEVING, KNOB ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRESSURE REGULATOR, PNEUMATIC, PRECISION, OXYGEN COMPATIBLE, 3/8 INCH NPT, 0-60 PSI, TAPPED EXHAUST (1/4 INCH NPT), NON-RELIEVING, KNOB ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, SEMI-PRECISION, DIAL, 1/2" PORT, 195 (92) SCFM (DM3/S), 2 TO 40 PSIG (0 TO 2.8 BAR)5 TO 160 PSIG (0 TO 11.0 BAR), 300 PSIG (20.7 BAR) MAX, R21-04-000. | |
| REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATORS - OLD STYLE,REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE, 4/2-WAY, DOUBLE OPERATOR, VAC-150 PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE, SIGNAL PRESSURE, 4-WAY, 20-150 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT DIAPHRAGM - FOR ITT WEIR TYPE DIAPHRAGM VALVES, M EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT DIAPHRAGM - FOR ITT WEIR TYPE DIAPHRAGM VALVES, TM PTFE WITH BACKING CUSHION. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER VALVE, 4-WAY, 2-POSITION, DOUBLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Pneumatics 5211B4017 | |
| ROSS CONTROLS Pneumatics 5X00B2081 | |
| ROSS CONTROLS Pneumatics 5X00B2104A | |
| SANITARY DIAPHRAGM, THREADED PIN, 89MM HEIGHT, EPDM, 1-1/2IN, -22 TO 302 DEG *F, GRADE E1, 98MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics 520431000 | |
| SCHRADER BELLOWS Pneumatics 524411000 | |
| SCHRADER BELLOWS Pneumatics 524431000 | |
| SCHRADER BELLOWS Pneumatics 524511000 | |
| SCHRADER BELLOWS Pneumatics 52R326RA | |
| SCHRADER BELLOWS Valves 077960319 | |
| SHUT-OFF VALVE, GLOBE, SEAL CAP, END CONNECTION THREAD/SCREWED BONNET SIZE 3/4". FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Pneumatics 599-03075 | |
| SIEMENS INDUSTRY Pneumatics 599-03076 | |
| SIEMENS INDUSTRY Pneumatics 656-0011 | |
| SINGLE VALVE, BODY PIPING, 2 POSITION SINGLE SOLENOID, 6 MM DIAMETER PUSH-IN FITTING, LEAD WIRE 300MM WITH SURGE SUPPRESSOR/LAMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT SEAL VALVES,COIL: 24VDC, 3 WATT, MAX PRESSURE: 120 PSI, K18, 3/2 SINGLE SOLENOID WITH DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT SEAL VALVES,VALVE, SOFT SEAL, 3/2, 3/8, NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENIOD PNEUMATIC VALVE, SOV C5 SOS OO 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, NUGGET 200 VALVES, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIAPH VALVE, 1/2 NPT, 120/60, QD UL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SUB-BASE, DIRECT VALVE, 6300 SERIES, PNEUMATIC, 4-WAY, 3-POSITION, 1/2" NPTF PORTS, INTERNAL AIR SUPPLY PILOT, FOR PLUG-IN BODY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE , 150 PSI , PNEUMATIC VALVE, 24VDC, 2.5W, SINGLE SOLENOID, 2POSITION, 4WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 NPT, 3 WAY, NO, 120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, DUAL COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 WAY, SINGLE OPERATOR, NC VALVE, MANIFOLD BODY, WITH MEMORY SPRING, INTERNAL PILOT AIR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 NC, MECH SPRING RESET, 1/4BSP, 3 WAY, 10 BAR MAX, SOV 33 SOS NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4IN NPT PORTS, 110/120VAC, 50/60HZ, 24VDC, 6.0W, CONDUIT 1/2IN NPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY 2 POSITION, SINGLE OPERATOR, 1/4 NPT, INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 1/2 NPT CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 FUNCTION, SOLENOID OPERATOR, BISTABLE RESETTING, 1/8 INCH DIMENSIONS, (SOV 25 SOB OO). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY VALVE, SIZE 1, 10 BAR, SUB-BASED PNEUMATIC CONNECTION, 8 MM PLUG DIAMETER, ELECTRIC ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3 CENTER OPENED TO EXHAUST, AIR OPERATED, SPRING RETURN, W/ GASKETS, 1100 NI/MIN FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, 24 VDC, 8.5 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 6200 SERIES, SINGLE SOLENOID, PLUG-IN BODY, 3/8 INCH MANIFOLD, SIDE PORTS WITHOUT LIGHTS, PILOT EXHAUST MUFFLED, 110/120VAC 50/60HZ, NON-LOCKING RECESSED, PLUG-IN ELECTRICAL CONNECTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 6300 SERIES, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, VALVE LESS BASE, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR CONTROLLED VALVE, BASE MOUNTED, 5 PORT, 3 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COMPRESSED AIR, G1/4 PORT, 3/2 WAY OPERATION, DIRECT/NAMUR VALVES, SOL/AIR SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 24VDC, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 1/4 INCH NPTF, 5/2 WAY, SINGLE OPERATOR, 24 VDC, 4 WATT, NON-LOCKING, RECTANGULAR CONNECTOR, MALE, SINGLE PRESSURE, 2 POSITION . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 WAY, 1/8 INCH THREAD, 10 BAR MAX, SPRING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, MONOSTABLE, 5/2, SOV A5 SOS OO, 10BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNV, 10 BAR MAX., A5, PNS, OO, PNEUMATIC 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, NON-LOCKING, INTERNAL PILOT, W/LIGHT ON BODY, 110-120VAC, 50/60HZ, 6.8W, VAC-150PSI, 3/8INCH NPTF, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, OPERATED, 5/2, RA14, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED, ED, 5/2, G1/8, COIL: 110/115 VAC 50/60 HZ, 6.8 - 8.4 AMP, 60 VDC 5.9 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED & FLOW CONTROL VALVES; MALE THREAD SIZE: 3/8 ; CONNECTION TYPE: TUBE X NPT ; TUBE OUTSIDE DIAMETER (INCH): 3/8 IN; 3/8 ; TUBE OUTSIDE DIAMETER (MM): 3/8 IN; | |
| SPEEDAIRE Pneumatics 4ZK76 | |
| SPEEDAIRE Pneumatics 4ZM06 | |
| SPEEDAIRE Pneumatics 4ZM08 | |
| SPOOL VALVE, AIR OPERATED, CENTRE SPRING RETURN, 5/3 CC - G1/4". FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, PNEUMATIC, SOLENOID OPERATED, SINGLE, 4/2, 24 VDC, NON-LOCKING, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| STACKING VALVE, 579 SERIES, 3/2 DIRECTIONAL, 24VDC OUTPUT, 1.6 W, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| TAC MINIATURE TOGGLE VAVLE, 2 POSITION, 4 WAY, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| TRIP VALVE, PNEUMATIC, MECHANICALLY OPERATED, 3/2. FREE 2 YEAR RADWELL WARRANTY | |
| TWO-HAND NO-TIE-DOWN CONTROL, WORKING PRESSURE RANGE, 80-100 PSI, 40 MIRCON FILTERED, DRY NON-LUBRICATED AIR, INTERNAL, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIDIRECTIONAL MICROREGULATOR QUICK EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| V581-5/3PC-NONE-I1-2 CNO-LBX-AA-X-C-T0, PNEUMATICALLY OPERATED VALVE, 581 SERIES, 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE / MECHANICAL OPERATING, 0.83 CV RATE, 1/4 INCH NPT INLET, 4 WAY, 2 POSITION, 1/4 INCH NPT OUTLET, 150 MAX PSI, ROLLER SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE 115/230V 60CY 1/2IN SWEAT 5/32 ORIFICE 73S4. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, V581-5/3CC-I3-A-X. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BRONZE PLUGCOCK 3WAY 150LBWOG B173 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DUAL COIL 110VAC 14-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MECHANISM ASSEMBLY, TYPE B, INVERTED BUCKET STEAM TRAPS, SEAT BRACKET/SEAT GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE N/M SINGLE SEAT PNEUMATIC 1IN DIA TRI-C. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID 24VDC 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE TERMINAL STATION, LP04, DDL, 8-STATION, D6, DUERR ATEX. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2 INCH NC, 2 WAY, LINEAR, SS TRIP, ANSI 250, 4.0 CV, STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"3W.VLV.BZ, 250, 1.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"3W.VLV.BZ, 250, 1.6 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NC,2.5 CV,BZ,NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NO, 1.6 CV, BZ, NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NO, BZ, 250, 1.6 CV, =%, HC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"NO,0.4 CV,BZ,NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/8 IN MANUAL AIR CONTROL VALVE, W/ 3-WAY, 2-POSITION, AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY, 1-1/2 INCH, 25 CV, EQUAL PERCENTAGE, NORMALLY CLOSED, FF, BRASS TRIM, ANSI CLASS 250. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4"3-WAY, VALVE, SS, 250, 6.3 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4IN NC, 6.3CV, BZ, NPT-NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2 MONOSTABLE, CAN BE MOUNTED ONLY ON BASES HAVING 6 OR 8 CONTROLS, 3-8 BAR, 0.3-0.8 MPA, 43-116 PSI, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2- DIRECTIONAL VALVE, SERIES CD07. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2-DIRECTIONAL VALVE, SERIES: CD07-5/2XX-SR-NONE-I -NAMU. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR CONTROL TYPE, BUTTON ACTUATOR, SPRING RETURN, MANUAL, CLOSED CENTER POSITION, 3 WAY, 2 POSITION, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, COMPRESSED AIR OPERATED LINE, CONNECTS TO STANDARD HOSE, 3/8 IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOL, BASE MT, ATEX CAT. 2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIAPHRAGM SEALED, 3 PORT, 1/4 INCH CONNECTION, 1/4 INCH TUBE BUTT WELD, 316L VIM-VAR BODY TERMINAL, -10 TO 150 F OPERATING TEMPERATURE, C FLOW PATH, SC-01 CLEANED, NC ACTUATOR. | |
| VALVE, DIRECTIONAL VALVE, 5 PORT, 2 POSITION, DOUBLE SOLENOID, SOLENOID-OPERATED AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLIP/FLOP, 1/4 INCH NPT, PNEUMATICALLY PILOTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HAND LEVER, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HAND LEVER, 3/8" PT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HEAVY DUTY, MULTIMACH, 4MM, (HDM I4). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HF03 SERIES, 5/3 CLOSED CENTER, PNEUMATIC, DIRECTIONAL CONTROL, 0.35 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MAGNETIC, 1-10 BAR, 24VDC COIL, 7WAT, 3/2-WAY SPOOL, G 1/4, G 1/12, ORIFICE - 6&12MM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MECHANICALLY OPERATED, 1/8IN, MEV 25 TAS OO. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MECHANICALLY OPERATED, MEV 23 TAS NC, PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC VALVE, AIR OPERATED, 1/8" DIA OF CONNECTION, VACUUM TO 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, 2 POSITION, DOUBLE, SURGE SUPPRESSOR, INDICATOR LAMP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, AIR PILOTED, 1/2 INCH PORTS, 2-3 WAY, 0-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, DIRECTIONAL, TIME-SWITCHED,TIMER 2-3 SEC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, ISV-56-SOS-CC, ISO 5599 SIZE-1, 10 BAR, 5 WAY, 110 V AC, 5/3 CLOSED CTR, SOLENOID READY, ISV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, QUICK EXHAUST, 2 WAY FLOW, 1/2 INCH PORT, 2 POSITIONS, 15 TO + PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERIES 70, 1/4 INCH DIMENSIONS, 3/2 FUNCTION, PNEUMATIC OPERATION, MECHANICAL SPRING, NORMALLY CLOSED, PNV-33-PNS-NC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERIES 740, DOUBLE SOLENOID, 5/2 DIRECTIONAL, 24 VDC OPERATIONAL VOLTAGE, 2.1 WATT, M14 EXHAUST, (V740-5/2DS-024DC-07 ). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERIES TC08-5/2XX-AR-024DC- E-FORM_C-VTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SOLENOID OPERATED, (RA14-5/2XX-AR-NO_CO IL). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SINGLE SOLENOID, 4/2 WAY, 24 VDC, WITH COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOL/PNEU, ISO/VDMA, MACH 18, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, PNEUMATIC, MACH 16, MSV 25, SES 00, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, SOFT SEAL VALVES, 5/2 SPR RTN . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID-OPERATED, WV, 1/8G CONNECTION, 5/2 SWITCHING PRINCIPLE, R.R. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 3/4", NPT, 6.3 CV LINEAR FLOW BRONZE BODY, STAINLESS STEEL TRIM, HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,PUSH BUTTON,SERIES 550,3/2 VALVE,NORMALLY OPEN,G-1/8,RED MUSHROOM CAP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,SERIES 550,PUSH BUTTON,3/2, NORMALLY OPEN,G-1/8,RED MUSHROOM CAP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 4900 SERIES, 316SS, PURGE VALVE, 1/4 IN. MNPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 500 SERIES, 316SS, METERING V 1/4 FNPT X 1/4 FNPT 0.25, 3812F4Y. FREE 2 YEAR RADWELL WARRANTY | |
| VP15-5/3EC-024DC. FREE 2 YEAR RADWELL WARRANTY | |
| WAY VALVE, SOLENOID-OPERATED ,5/2, SERIES RA14, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| WELD HOT MELT APPLICATOR ,TC/EC/LT, VALVE KIT 9234, 1 PER CASE , (NOZZLE AND VALVE) ,WELD HOT MELT APPLICATOR , FOR TC AND AE AND HP AND EC APPLICATOR,00-021200 -21714-2,... | |
| ZONE VALVE, 599 SERIES, 1/2 INCH INCH VALVE SIZE, 3-WAY DIVERTING, LINEAR, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |