Manufacture Scorpion Inc. Pneumatic Valve 500418U

Description
BLOCK VALVE, CONNECTION:1/8", VERSION: UNIDIRECTIONAL, FOR HOSE: 4. FREE 2 YEAR RADWELL WARRANTY
Description
BLOCK VALVE, CONNECTION:1/8", VERSION: UNIDIRECTIONAL, FOR HOSE: 4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 40690173 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
40690173
Pneumatic Valve 40690173
BLOCK VALVE, CONNECTION:1/8", VERSION: UNIDIRECTIONAL, FOR HOSE: 4. FREE 2 YEAR RADWELL WARRANTY

BLOCK VALVE, CONNECTION:1/8", VERSION: UNIDIRECTIONAL, FOR HOSE: 4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 40690173
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details