Radwell International Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1/2" NPT LOCKOUT VALVE, 8.1 CV RATE, 243 CFM, 250 MAX PSI, SLIDE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
10003-39, PNEU-TROL SLIDE VALVE, 1/8IN NPT, 2 POSITION, 3 WAY VALVE, 250 PSI, BUNA-N O-RING, MANUALLY OPERATED, BRASS SLEEVE, (10003-39). FREE 2 YEAR RADWELL WARRANTY
10003-40, PNEU-TROL SLIDE VALVE, MANUALLY OPERATED, 2 POSITTION, 3-WAY FOR PNEUMATIC APPLICATIONS, UP TO 250 PSI, BRASS SLEEEVES,1/4" NPTF, 1.53 CV FACTOR, (10003-40). FREE 2 YEAR RADWELL WARRANTY
3 WAY TOGGLE VALVE, NORMALLY CLOSED, NICKEL PLATED STEEL TOGGLE, #10-32 OUTLET. FREE 2 YEAR RADWELL WARRANTY
3/8" ALUMINUM CHECK VALVE INLINE, FPT X FPT. FREE 2 YEAR RADWELL WARRANTY
4/2 SUBBASE 24VDC VALVE. FREE 2 YEAR RADWELL WARRANTY
5 PORT MECHANICAL VALVE - RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
5 PORT PLUG IN VALVE. FREE 2 YEAR RADWELL WARRANTY
5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, 3 POSITION EXHAUST CENTER, METAL SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC...
5-PORT SOLENOID VALVE, BASE MOUNTED, PLUG-IN UNIT, VQC2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
5-PORT, BASE MOUNTED, SINGLE UNIT, SY3000/SY5000/SY7000 /SY9000 SERIES. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, 2 POSITION/DOUBLE,1/4I N FNPT PORTS,. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT OPERATED VALVE, MOMENTARY, 5 PORT/ 2 POSITION, ISO STAR SERIES, SIZE 3, INTERNAL / INTEGRAL AIR RETURN, COMBINATION LOCKING / NONLOCKING. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED PROCESS VALVE, 2 PORT, 10 MM ORIFICE DIAMETER, NC VALVE TYPE, NBR SEALS, 1/4 INCH PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, Ø20 MM VALVE, N.C. TYPE, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, 2 PORT, FOR FLOW CONTROL, 7 MM ORIFICE DIAMETER, AIR OPERATED, NORMALLY CLOSED, 1 MPA, NBR SEALS, 1/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY...
AIR PILOTED VALVE, FOR FLOW CONTROL, VNA/B/C/D, 2 PORT, 3/4 PORT SIZE, BRONZE BODY, 0.5 MPA PRESSURE, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, PROCESS VALVE, 10 MM VALVE ORIFICE DIAMETER, NORMALLY CLOSED, NBR SEALSRC THREAD TYPE, 1/8 RC PORT, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, VNB SERIES, 2-WAY, MAIN PRESSURE: -101 KPA - 0.5 MPA, PILOT PRESSURE: 0.25-0.7 MPA, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR W/CHECK VALVE 1/8-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, SERIES VMPA, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 550-600 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, 3-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING, IP65, (573724). FREE 2 YEAR...
AIR SOLENOID VALVE, SERIES VMPA, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 670 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, IP65, (537952). FREE 2 YEAR RADWELL WARRANTY...
AIR TANK CARBON STEEL 10L. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE / DIRECTIONAL, V SERIES, 3/8 INCH BODY SIZE, PRESSURE PILOT / LEFT END ACTUATOR, HAND LEVER / RIGHT END ACTUATOR, 2 POSITION / NORNALLY CLOSED, 3 WAY, SIDEPORTED-EXTERNAL...
AIRTROL Pneumatics V-800-30W/K
ALKON Pneumatics TD-6300P
ALKON Pneumatics TD-6400
ASCO Pneumatics TZ50P-S3-KN24DC
ASCO Pneumatics USM8260101
BINARY REDUCTION VALVE, 5/2 WAY, 105L/MIN, 3-8 BAR OPERATING PRESSURE, WITH SUB BASE, 0 TO +60 DEGREES C WORKING TEMPERATURE, (4606). FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, 1/2 INCH HANDLE OPERATED TYPE, NPTF 1/2 PORT SIZE, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, 1/2" RC, HANDLE OP, 2X OUT, W/GAUGE & SILENCER, VBA40 SERIES. FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, SERIES VBA, 3/8-INCH NPT PORT, 1000 L/MIN MAX. FLOW RATE, 0.1-1 MPA SUPPLY RANGE. FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, VBA SERIES, 1/2 INCH BODY, HAND-OPERATED, 2:1 PRESSURE INCREASE, NPTF THREAD TYPE, 1/2 INCH PORT SIZE, WITH PRESSURE GAUGE/SILENCER OPTION. FREE 2 YEAR RADWELL WARRANTY
BRAY Pneumatics VRC-VE700G-T1
BUTTERFLY VALVE, PNEUMATIC, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, NON RETURN, G1/2, 3.7CV, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
CITO PRODUCTS, SV-9720-12DC, SV972012DC, PNEUMATIC VALVE, 12VDC, 0.5AMP, . FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics SMAV-3
CLIPPARD Pneumatics TV-2MP
CLIPPARD Pneumatics TV-3S
COMPACT VALVE, PNEUMATIC, 2 WAY, 12 VDC, 1 MM ORIFICE, GROMMET TYPE COIL. FREE 2 YEAR RADWELL WARRANTY
COMPACTS,RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID, PNEUMATIC, 3 PORT, 2 POSITION, SINGLE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DELTROL FLUID PRODUCTS Hydraulics SL10
DIRECT SOLENOID VALVE, V60 SERIES VALVES, PNEUMATIC, 1/4 INCH NPT, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 3-WAY, 3-POS, BLOCKED CENTER, AIR/INERT GAS, NATURAL GAS, 3.4 CV, VAC-200 PSI, VAC-13.8 BAR, V SERIES - 1/2" BRASS, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 4B927, MODULAR PNEUMATIC LOCKOUT VALVE 3/8 NPT (IN.), ORANGE, LOCKOUT VALVE 3/8". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, 3/8 PORT SIZE, 1.0 MPA, N/C, -100-0.2 KPA, WITHOUT BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, 120V, 50/60HZ, 8.2WATT, 0-29HG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, V SERIES, PNEUMATIC, THREE-WAY, 200 VAC, PRESSURE PILOT LEFT END ACTUATOR, HAND LEVER RIGHT END ACTUATOR, 3/8 INCH BODY SIZE, SIDEPORTED EXTERNAL PILOT, TWO POSITION...
DISCONTINUED BY MANUFACTURER, BOOSTER REGULATOR, HANDLE OPERATED TYPE, W/ PRESSURE GAUGE & SILENCER, OUTPUT PRESSURE EASY ADJUSTMENT, RC THREAD TYPE, 2-4 TIMES INCREASE IN PRESSURE, 1/4 INCH PORT SIZE, SERIES...
DISCONTINUED BY MANUFACTURER, CHECK VALVE, PUSH-IN, 1/4INCH TUBE OD, 230PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FINGER VALVE, VHK SERIES, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INK VALVE ASSEMBLY, 2 PRONGS, TAN COLOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE SOLENOID VALVE, METAL SEAL, DOUBLE SOLENOIDS, 100 VAC, DIRECT MANUAL OVERRIDE, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANUAL AIR CONTROL VALVE, 2 STATION, 4 PORT, 3/4 INCH PORT SIZE, 1.0 MPA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, PNEUMATIC, 5-PORTS, 1/8" NPT, PRESSURE 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, FLUSH PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI SLIDE, 20MM BORE, 30MM STROKE, LINEAR, SELF ADJUSTING SHOCK ABSORBER, B SERIES, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, G1/8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 3-10 BAR, SPRING METRIC M5, V08 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 3-POSITION PRESSURE CENTER, PLUG-IN, 0.2-0.7MPA/125PSI PRESSURE MAX, 24VDC, 1W POWER RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, SERIES VQZ3000, 18MM BODY WIDTH, 24VDC COIL RATING, L-TYPE PLUG CONNECTOR, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, SERIES VS26, 24VDC COIL RATING, IP00/65 PROTECTION, 1.2W POWER RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE THREE WAY AIR SWITCHING NO FITTING, V-61331-001. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE THREE WAY AIR SWITCHING NO FITTING, V-61331. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1/2 INCH, 3-WAY, 4.6 CV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1/4INCH OD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 10 BAR, 50 DEG C, O2 TERMINAL, PISTON SLIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3-WAY, 1/4 PORTS, 2-12 BAR (2.9-174 PSI) PRESSURE RANGE, ON/OFF, PN (14330). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3/4IN NPT, 2 WAY, BRASS, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 5/2; MONOSTABLE, 600 L/MIN FLOW RATE, -0.9~10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SUB-BASE; G1/8 PNEUMATIC CONNECTIONS, ALUMINUM DIE CAST HOUSING, (173170). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, MECHANICAL .15-.9MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SERIES VL, 5/2; SINGLE SOLENOID FUNCTION, PNEUMATIC ACTUATION, 18 MM WIDTH, 500 L/MIN FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, (161082). FREE 2...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, TCG50 SERIES, RELIEF VALVE, 105 MIN / 205 MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVES, 22MM, COIL 24V/48VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIONER VALVE, V100, PNEUMATIC, 4-20MA INPUT, FRONT COVER 90 DEGREE ROTATION, ARROW INDICATOR, LOW GRAIN SPOOL VALVE, DOUBLE D SPINDLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCREW VALVE ASSY, 1/2 IN MALE NPT, 1/2 IN FEMALE NPT, 10000 PSI @ 200 F, 8000 PSI @ 450 F MAX. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SHUT OFF PNEUMATIC VALVE, 1/2PT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, G3/4 PORT SIZE, LOW STICTION, LOCKABLE IN CLOSED POSITION, REPLACED BY T84T-6GA-B1N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 POSITION, AIR CONTROLLED, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RUBBER SEAL, 12 VDC, LOCKING MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 120VAC, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 24 VDC, 2-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ3000 BODY WIDTH 18 MM, 12 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/2 IN. MALE SWAGELOK VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STATIC VOLTAGE REGULATOR, 480 VAC, VA 50/60, 1 PHASE, 7 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TANK, BOOSTER, VBA BOOSTER REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, V-SERIES VALVE, PNEUMATIC, WITHOUT ACTUATING OR RETURN DEVICE, PALM BUTTON, FOUR-WAY, 3/8" BODY SIZE, SIDEPORTED-EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ASSEMBLY, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE POSITIONER KIT, PNEUMATIC, 1/4 INCH STEM, FOR 4R ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1/2 INCH, 3-WAY, DIVERTING, 3-8 PSI - 1.7 CV HW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3-POSITION, CLOSED, BASE MOUNT, 5-PORT, REPLACED BY VQ1300N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR AIR *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, LOCK-OUT, .1-1MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, MANUAL LOCKOUT, 150 PSIG, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, PNEUMATIC ROBOTIC, 4 / 5 PORT, 24VDC, NON-LOCKING, DUST PROTECTED, SIDE PORT, W/OUT SUB PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, ZINC, 24 VDC, 1/4IN INLET, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VHK*, FINGER VALVE, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VT12 PFA HOSE, 302 STAINLESS STEEL BRAID, SILICONE COVER. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATICALL Y ACTUATED SOLENOID VALVE, BODY ALUMINIUM, FILTERED AND LUBRICATED AIR, 10 BAR, ORIFICE SIZE 6MM, WORKING PORT SIZE G 1/8". FREE 2 YEAR RADWELL WARRANTY
ELECTROVALVE, 1/4" 3/2 SPRING MB5, 24 VDC TECHNOPOLYMER. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL PILOT SOLENOID, PROCESS VALVE, Ø32 MM VALVE, N.C. (0.5 MPA), NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL PILOT SOLENOID, PROCESS VALVE, 2 PORT, Ø15 MM VALVE, N.C. TYPE, NBR SEALS, 1/2 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
EXTERNALLY PILOTED VALVE, Ø25 MM VALVE. FREE 2 YEAR RADWELL WARRANTY
EXTERNALLY PILOTED VALVE, Ø7 MM VALVE. FREE 2 YEAR RADWELL WARRANTY
EXTERNALLY PILOTED VALVE, 0-0.5MPA. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics SV-3-M5
FESTO Pneumatics SV-5-M5-B
FESTO Pneumatics VFOE-LE-T-M5-Q6
FESTO Pneumatics VL-5-1/8-B
FESTO Pneumatics VL-5/2-D-1-FR-C
FESTO Pneumatics VL/O-3-1/8-B
FESTO Pneumatics VPPE-3-1-1/8-6-010-E 1
FESTO Pneumatics VRPA-CM-Q6-E
FESTO Pneumatics VRPA-CM-Q8-E
FESTO Valves VMPA1-M1H-K-PI
FESTO Valves VMPA2-M1H-M-PI
FESTO Valves VSCS-B-M32-MH-WA-1C1
FINGER LEVER VALVE, TH SERIES, PK-3 PNEUMATIC WORKING PORT, 3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, 80 L/MIN STANDARD NOMINAL FLOW RATE, 0-8 BAR OPERATING PRESSURE, 2.5 MM NOMINAL WIDTH, THROUGH-HOLE MOUNTING,...
FINGER VALVE, 2 PORT, 1 (P) PORT SIZE 6, 2 (A) PORT SIZE 6, NO BRACKET, NO COVER. FREE 2 YEAR RADWELL WARRANTY
FINGER VALVE, MANUAL KNOB CONTROL, 2 PORTS, 2 POSITION NORMALLY CLOSED, 8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
FINGER VALVE, MECHANICAL VALVE, EFFECTIVE AREA: 2.0 TO 17.5MM, 1.0MPA, AIR. FREE 2 YEAR RADWELL WARRANTY
FINGER VALVE, VHK SERIES, MANUAL AIR CONTROL, 2 PORT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, T1000 RANGE,1 TO 10 BAR, G1/8 PORT, MEDIUM: COMPRESSED AIR, NITRILE RUBBER SEALS, ALUMINUM, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
FLOW TYPE E/P PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
FRONT PANEL VALVE, SERIES SVS, 3/2, CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 120L/MIN FLOW RATE, 3.5-8BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, ALUMINUM HOUSING, 10190. FREE 2 YEAR RADWELL WARRANTY
FRONT PANEL VALVE, SV SERIES, 2 MM NOMINAL SIZE, 3/2 WAY, MONOSTABLE (CLOSED) VALVE FUNCTION, 0.95 TO 8 BAR, 65 L/MIN FLOW RATE, M5 PORT, POPPET VALVE W/ SPRING RETURN,...
FRONT PANEL VALVE, SV SERIES, 5/2 MONOSTABLE, 95 L/MIN STANDARD NOMINAL FLOW RATE, M5 FEMALE, MANUAL ACTUATION, 0-8 BAR OPERATING PRESSURE, SPRING RETURN, DIE-CAST ALUMINUM, (11914). FREE 2 YEAR RADWELL...
FRONT PANEL VALVE, SVS SERIES, 4/2; MONOSTABLE VALVE FUNCTION, MECHANICAL ACTUATION, 120 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, 10192. FREE...
GAS VALVE, DOUBLE PORT, 1 1/2". FREE 2 YEAR RADWELL WARRANTY
GENERANT Pneumatics VRV-125B-V-040
HAND LEVER OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, MECHANICAL VALVE,3-WAY,ACCESSOR Y FOR AC SERIES. FREE 2 YEAR RADWELL WARRANTY
HIGH PRESSURE SILENCER, 3/4R PORT, 5.0 MPA, 35 DB NOISE LEVEL REDUCTION. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY BELOWS VALVE, 316L SS, 1/4 IN. FEMALE, VCR METAL GASKET FACE SEAL FITTING, PNEUMATIC ACTUATOR, STRAIGHT BODY. FREE 2 YEAR RADWELL WARRANTY
HIGH-PURITY BELLOWS-SEALED VALVE, 1/4 IN. SWAGELOK TUBE FITTING, NC ACTUATOR, 1/8-27 NPT INLET , 316L SS. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL , V5307B1172 , STEP OPEN PRESSURE REGULATOR , 3.5IN WC REG. SET , 3.5IN WC ADJUSTABLE RANGE , 1.2IN WC FIXED STEP SET . FREE 2 YEAR RADWELL WARRANTY...
HUMPHREY Valves SRKSQE
HYVAIR Pneumatics SV-404-542S-110A-SR
HYVAIR Pneumatics SV-404-543B-24D-SR
INDUSTRIAL MAGNETICS, TP40C-00, TP40C00, AIR VALVE CONTROLLED MAGNETS, 145PSI, . FREE 2 YEAR RADWELL WARRANTY
INK PRESSURE REGULATOR, EXCEL SERIES, 0-100 PSI OUTPUT, 150 PSI MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY
INLINE FLOW CONTROL, 1/2BSPP, 0.3-10 BAR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULAOR, WITH PSI GAUGE, MOUNTABLE, 14-100 PSI, .07 MPA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, 0-1MPA, WITH METRIC GAUGE, . FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, FOR SY7000 SERIES, GAUGE W/PSI DISPLAY. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, PSI GAUGE, SV1000 SERIES, AIR, 100 KPA TO 0.7MPA, 18 MS RESPONSE TIME, 12/24 VDC, -10 TO 50 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SV1000 SERIES, W/ PSI GAUGE, 14-100 PSI, 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SV1000 SERUES, W/ PSI GAUGE, 14-100 PSI, 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SY3000 SERIES, PRESSURE GAUGE WITH MPA DISPLAY FOR EVEN NUMBER STATION, 1 PORT, 3-POSITION, SET PRESSURE: 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, W/ METRIC GAUGE, FOR USE WITH SV2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, WITH PRESSURE GAUGE, P PORT. FREE 2 YEAR RADWELL WARRANTY
ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Pneumatics V11HCA-100
JOHNSON CONTROLS Pneumatics VG7241LT+3008B0
KIP SERIES 1 VALVES,S1,3WNC,1/8NP T,UL,CND,BRS,BNA,. FREE 2 YEAR RADWELL WARRANTY
LINE MOUNT, SERIES VGA342 IS A 3 PORT AIR OPERATED VALVE AND CAN BE USED AS A SELECTOR OR DIVIDER VALVE (EXTERNAL PILOT). ACTUATION IS CHANGEABLE BETWEEN N.C., N.O., OR...
LINEAR THRUSTER, 9/16 BORE, 2INCH STROKE, EXTERNAL BUMPERS, BOTH ENDS. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, 1/2 NPT, OSHA REQUIRED STANDARD, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, 3-CONDUCTOR, 3.5 MM SPACING PER SIGNAL, 2 X 3.5 MM = 7 MM, 0.1 TO 1.6 MPA. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, VL32 SERIES SLO-START, STANDARD, IN-OUT / 8.3 CV, 6.0 CV OUT-EXHAUST, 3/4 INCH NPTF, 1/2 INCH EXHAUST. FREE 2 YEAR RADWELL WARRANTY
M5 COMPACT, STEPPER MODULE. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, 5 PORT, INTERNAL PILOT, 1/4 INCH PORT SIZE, RC THREAD, ROLLER LEVER ACTUATOR, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM400, AIR/INERT GAS, -100 KPA TO 1 MPA, 3 PORT, G 1/8 PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
METRIC TWIN BORE AIR TABLE, BORE SIZE: 16MM, STROKE 75MM, MAX PRESSURE: 10BAR / 140PSI, STANDARD POR ORIFFICE, OPERATING TEMPERATURE: 15-160F. FREE 2 YEAR RADWELL WARRANTY
MINI ISO VALVES,5/3 APB SOL/SOL VALVE. FREE 2 YEAR RADWELL WARRANTY
MINI ISO VALVES,CAB492N 3X050X3000PVC H03. FREE 2 YEAR RADWELL WARRANTY
MINI ISO VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
NAME PLATE, FOR NEW SY50008/7000 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics SPUS/K71DA00KVLKVL2W 1
NORGREN Pneumatics T1000C1800
NORGREN Pneumatics T1000C3800
NORGREN Pneumatics T51Y0004
NORGREN Pneumatics T74E-3AA-P1N
NORGREN Pneumatics U342112-0141-120-60
NORGREN Pneumatics U342142-120-60
NORGREN Pneumatics U353115-0151-120-60
NORGREN Pneumatics U359116-0261-120-60
NORGREN Pneumatics V415517D-C313H
NORGREN Pneumatics V60P411A-A212JB
NORGREN Pneumatics V61B513A-A213JB
NORGREN Pneumatics V61R417A-A212JB
NORGREN Pneumatics V61R4D7A-XP0900
NORGREN Pneumatics V61R517A-A313JA
NORGREN Pneumatics V61R5DDA-XP0200
NORGREN Pneumatics V62S517A-A313JB
NORGREN Pneumatics VHLA200-02A
NORGREN Pneumatics VS18G517DF312A
NORGREN Pneumatics VS18G711DF318A
NORGREN Valves TM1502
NORGREN Valves V60P5DDA-XP0200
NORGREN Valves V61R517A-A218JB
NORGREN, V60PA11AA2000A, PNEUMATIC SOLENOID VALVE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
ONE-WAY FLOW CONTROL VALVE, PNEUMATIC CONNECTION, PORT 1: QS-6 - PORT 2: G1/4, NOMINAL FLOW CONTROL DIRECTION: 400 L/MIN/ 350 L/MIN-450 L/MIN, WIDTH ACROSS FLATS: 16MM, OPERATING PRESSURE COMPLETE TEMPERATURE...
ONE-WAY FLOW CONTROL VALVE, PNEUMATIC CONNECTION, PORT 1: QS-8 - PORT 2: G1/4, NOMINAL FLOW CONTROL DIRECTION: 500 L/MIN/ 370 L/MIN-500 L/MIN, WIDTH ACROSS FLATS: 16MM, OPERATING PRESSURE COMPLETE TEMPERATURE...
PILOT VALVE, COMPRESSED AIR, VDMA 24 345, -0.9 ... 16 BAR, 5/2, BODY: DIECAST ALUMINIUM, NUTS/SCREWS: ZINC PLATED STEEL, SEALS: NITRILE RUBBER, IP65. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, DOUBLE. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PLUG IN, 24 VDC, 1 WATT, 3 POSITION CLOSED CENTER, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, VQ100 SERIES, 2 POSITION, RUBBER SEAL, 24 VDC, FEMALE PORT, 0.1 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, VQ100 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMADYNE Pneumatics SV11-1/4 PI-66
PNEUMADYNE Pneumatics SV11-125-44
PNEUMATIC 3 PORT/AIR OPERATED VALVE, BODY PORTED/SINGLE UNIT,1/4IN PORT SIZE,NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC AIR CYLINDER WITH ROD WIPER, STAINLESS STEEL, 5/8-18 THREADED MOUNTING NUT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC COIL, 30 MM, 24 VDC / 60 VAC, 50/60 HZ, FOR WALTER PNEUMATIC VALVES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CONTROL VALVE, SERIES VR51, TWO-HAND, FLAME RESISTENT, 1/4IN ONE-TOUCH FITTING PORT SIZE, .25 - 1 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE, V60 SERIES, 145 PSI, 14 TO 122 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE, V60 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE,5/2,SOL/AIR SPRING,G1/8 PORT SIZE,24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, SINGLE SOLENOID, 0-125 PSI, SPRING RETURN, 4 WAY, 2 POSITION, 120 VAC, 50/60 HZ, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V-SERIES VALVE, VALVE LOCK OUT, 3 WAY, 2 POSITION, 1 INCH-NPT, 200 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V-SERIES, PRESSURE PILOT, SPRING RETURN, THREE-WAY, 0.25IN BODY SIZE, TWO POSITION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LOCKOUT VALVE, QUBE SHUT OFF VALVE, SV75 SERIES, 1/2 INCH PORT SIZE, 300 PSI MAX, 3-PORT, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ELECTRIC, VPP SERIES, 12 MM EXHAUST SIZE, 0.1- 10 BAR OUTLET PRESSURE, 11 BAR INLET PRESSURE, 21.6-26.4 VDC, 500 MA, 12 W, PNP, G1/2 PORT, 8 PIN M12...
PNEUMATIC REGULATOR, G 1/8, 0.06BAR TO 6BAR, 8BAR MAX. INPUT, 554043. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, W/ MPA GAUGE, ODD, SY3000 MFLD, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE 5PORT 12VDC 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 5/2 VALVE, SOL/SPRING, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, DOUBLE SOLENOID COIL, 24 VDC, SIZE 2, 4/5 INCH PORT, 3 PORT, PILOT POPPET TYPE VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, PORT SIZE = 1/4 INCH, 5 PORT, 4 WAY, 2 POSITON, DETENTED (DOUBLE SOLENOID), COIL VOLTAGE = 110 VAC, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SY5000 SERIES, SINGLE, 2 POSITION, INTERNAL PILOT, 5 PORTS, 12 VDC COIL, SPL CONNECTOR, NON-LOCKING PUSH STYLE, BODY PORTED PLUG-IN INTEGRATED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, VQC1000 SERIES, 5 PORT, 24 VDC, 4 POSITION DUAL 3 PORT VALVE NC/ NC, RUBBER SEAL, LIGHT & SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE - TOOL REQUIRED. FREE...
PNEUMATIC SWITCH 4PORT MANUAL 10PSI SPAN AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC TERMINAL UNIT VALVE, 35 TO 250 DEGREES F TEMPERATURE RANGE, 40 TO 240 DEGREES F OPERATING CONDITIONS, 30 PSI MAX DIAPHRAGM PRESSURE, 2 TO 5 PSI SPRING RANGE. FREE...
PNEUMATIC TRANSDUCER, MODEL T5220 I/P, E/P, 1:6 RATIO, 1-9 V DC INPUT, PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC TURBINE VIBRATOR, 10500VPM, 80PSI, 5.5CFM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC UNITARY VALVE, N.C., 5/8IN OUTER DIAMETER, 9-13 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 2POS HAND LEVER 3WAY 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE ACTUATOR POSITIONER, 0-20PSI, 1/4IN,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE ACTUATOR, 3 TO 13 SPRING,1/2IN OD,N.O., FLARE,THREADED, 3-6# 1.0CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE GAS OIL-FILLED 4PUSH TERMINAL 24V. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE REGULATOR, FOR VTSB MANIFOLD, ISO PLUG IN, 26 MM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE REPAIR KIT, REPAIR KIT FOR 1/8 & 1/4" V-SERIES MANUAL / MECHANICAL & PILOT OPERATED VALVES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE REPAIR KIT, REPAIR KIT FOR SQE 1 & 2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 0.9-16 BAR, 1,200 L/MIN, 5/3, EXHAUSTED, 13.7-240 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/2 5/8 O.D. FLAR 1CV 9-13 N/C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/2 INCH, 3 WAY VALVE, WITH 5/8 INCH FLARED CONNECTION, 8-11#, 2.5 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 10BAR, 150PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120VAC, 50/60HZ, 7.7WATT, 20-150PSIG, 5PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 13.8-145 PSI, 2 POSITION, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 2 AMP, 14.5/145 PSI, 0/10 BAR, 3/2 OPEN/CLOSED MONOSTABLE, DIRECT CONTROL TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 20/150PSI, 1/4IN NPT, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3 BARBED CONNECTOR, PNEUMATIC CONNECTION, POPPET VALVE, RATED FOR 105L/MIN (LPM), THROUGH-HOLE MOUNTING, ALUMINIUM/PLASTIC HOUSING / PERBUNAN SEALS, 5-PORTS 2-POSITIONS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3/2 AND 5/2 WAY VALVES, 12-230VDC, 12-240VAC, 50/60HZ, 4.5W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3/2; OPEN/CLOSED; MONOSTABLE, PNEUMATIC ACTUATION, 26 MM WIDTH, 500 L/MIN FLOW RATE, 1/8 NPT PNEUMATIC PORTS, -0.95-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, DIE-CAST ALUMINUM HOUSING, (10840). FREE...
PNEUMATIC VALVE, 3/2; OPEN/CLOSED; MONOSTABLE, PNEUMATIC ACTUATION, 3700 L/MIN NOMINAL FLOW RATE, G1/2 PORT SIZE, -0.95-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, DIE-CAST ALUMINUM HOUSING MATERIAL, (9983). FREE 2 YEAR...
PNEUMATIC VALVE, 5 MM, 5/2-WAY, MONOSTABLE, 10 BAR, 750 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, W/ FLOW CONTROL OPTION, NON-REVERSIBLE, COMPRESSED AIR, -40 TO +60 DEGREES C, (31000). FREE...
PNEUMATIC VALVE, 5/2 MONOSTABLE, 65 MM WIDTH, 4500 L/MIN, 2-16 BAR, (151864). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2 MONOSTABLE, FLOW: 800 L MIN,OPERATING PRESSURE: 0 TO 8, CONTROL PRESSURE: 1.2 TO 10, HOUSING MATERIAL: ALUMINIUM DIE CASTING, RESET MODE: MECHANICAL SPRING, (9199). FREE 2 YEAR...
PNEUMATIC VALVE, 5/2 VALVE FUNCTION, MONOSTABLE, 0.9 - 16 BAR OPERATING PRESSURE, PISTON GATE VALVE, ANY MOUNTING POSITION, REVESIBLE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2, MONOSTABLE, 1200 I/MIN STANDARD NOMINAL FLOW RATE, 2-16 BAR, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 CLOSED, G 1/4, 0.9-16 BAR, 40-250 PSI, REVERSIBLE, ALUMINIUM DIE CASTING, MECHANICAL SPRING, (151010). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 CLOSED, PISTON SLIDE, REVERSIBLE, SOUND PRESSURE LEVEL: 85 DB(A), ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 PRESSURIZED VALVE FUNCTION, 0.9-16 BAR, 1200 L/MIN FLOW RATE, MECHANICAL SPRING, W/ FLOW CONTROL OPTION, -10 TO +60 DEGREE C, 151012. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 VALVE FUNCTION, 4100 L/PM FLOW RATE, -0.9 TO 16 BAR OPERATING PRESSURE, 3 TO 16 BAR PILOT PRESSURE, G1/2 CONNECTION, MECHANICAL SPRING RESET, FEMALE THREAD, 151869. FREE...
PNEUMATIC VALVE, 7/8" SWT 2-5# N/O 2.6CV 3/4" NOM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR PILOTED, 7 MM ORIFICE, 3/8 INCH PORT, COPPER ALLOY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR PILOTED, 7 MM ORIFICE, 3/8 INCH PORT, COPPER ALLOY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR SWITCHING, 3WAY, 2-1/2IN, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR, 1/8NPT, 3/2NC, SOL/SPRING, 12VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DIFFERENTIAL PILOT RETURN, PRESSURE PILOT, FOUR-WAY, 1/4" BODY SIZE, SIDEPORTED-INTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DIRECT SOLENOID, 1/4 NPT, 3/2, NC, SPRING, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, FRAME 2N, 0-8 BAR, 2 VALVES ON ONE SUB BASE, MECHANICAL SPRING RETURN, 3/2, OPEN, MONOSTABLE, PNEUMATIC WORKING PORT: PK-3, 2.5 MM NOMINAL WIDTH, 50 MS SWITCHING TIME,...
PNEUMATIC VALVE, LOCK-OUT, 300PSI, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MONOSTABLE, 5/2-WAY, MECHANICAL SPRING, 3/8 PORT, OPERATING PRESSURE 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NO SOLENOID, 145PSIG, 14-122DEGREE F,V60 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NPT1/4 INCH, 2/2, CLOSED, MONOSTABLE, 1 BAR ... 10 BAR, RESET METHOD : PNEUMATIC SPRING, BRASS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NUGGET 200 VALVES, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NUGGET 40 SERIES, 6MM 5/2 INLINE PILOT SPRING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES V, 4-WAY/3-POSITION, DOUBLE-ENDED PILOT-SPRING CENTERING, 1/2INCH BODY SIZE, SIDE-PORTED W/ EXTERNAL PILOT, LOCKING OVERRIDE, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES VFA3000, 2-POSITION, DOUBLE SOLENOID, BODY PORTED FOR 30 TYPE MANIFOLD, 5 PORT, 1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES VFOE, ONE-WAY FLOW CONTROL, QS-6; M5 CONNECTIONS, ROTARY KNOB WITH DETENT, MANUAL ACTUATION, 105 L/MIN FLOW RATE, PBT HOUSING, 0.2-10 BAR, PBT COVER MATERIAL, (8068724). FREE 2...
PNEUMATIC VALVE, SUB-BASE, SIZE 3, 5/2, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TECHNOPOLYMER, SPRING RETURN, G1/8". FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TIGER 2000, MONOSTABLE, 5/3-WAY VALVE, INITIAL POSITION CLOSED, G1/4 PNEUMATIC CONNECTION, B SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TIGER 2000, MONOSTABLE, 5/3-WAY VALVE, INITIAL POSITION CLOSED, G1/8 PNEUMATIC CONNECTION, B SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TYPE OF ACTUATION: 2 POSITION SINGLE SOLENOID, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, WITH POWER SAVING CIRCUIT, 24VDC, WITH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, UNITARY, 3 WAY, 5/8 IN OD, 2-5 PSI SPRING RANGE, 2.5 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, V SERIES, AIR PILOT VALVE, VFA AIR OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, V-SERIES VALVE, TWO-WAY, HAND LEVER ACTUATOR, 1/2 INCH BODY SIZE, SIDEPORTE-EXTERNAL PILOT, TWO POSITION NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, V61 SERIES, NO SOLENOID, 5/2, 14" NPT, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, VHEF SERIES, MANUALLY ACTUATED, SELECTOR SWITCH, PISTON SPOOL, DIRECTLY ACTUATED, INTERNAL PILOT AIR, 5/2 WAY DOUBLE SOLENOID/BISTABLE, 1/4 NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, VL SERIES, 5/2; MONOSTABLE VALVE FUNCTION, 32 MM WIDTH, 1300 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, 14294. FREE 2...
PNEUMATIC VALVE, VL SERIES, 5/2; MONOSTABLE VALVE FUNCTION, 32 MM WIDTH, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 0-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC...
PNEUMATIC VALVE, VL SERIES, 5/2; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 54 MM WIDTH, 2300 L/MIN STANDARD NOMINAL FLOW RATE, 2-16 BAR OPERATING PRESSURE, SUB-BASE PNEUMATIC CONNECTIONS, 151845. FREE 2 YEAR...
PNEUMATIC VALVE, VL SERIES, 5/3; EXHAUSTED VALVE FUNCTION, 54 MM WIDTH, 2300 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-16 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SUB-BASE PNEUMATIC CONNECTIONS, 151849. FREE 2...
PNEUMATIC VALVE, VL/O SERIES, 3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 26 MM WIDTH, 500 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, -0.95-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC...
PNEUMATIC VALVE, VLX SERIES, DIAPHRAGM, G1/4 FITTING CONNECTION, 13 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 1-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 34432. FREE...
PNEUMATIC VALVE, VQ1000 SERIES, 5 PORT, SINGLE COIL 24VDC, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,1/4IN NPT,110/120V,50/60HZ ,7.2W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVES, 10MM VALVE ON MFOLD, 24VDC, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Valves T488.52.0.1.M57
PNUEMATIC VALVE -0.9-10BAR 1-10PILOT. FREE 2 YEAR RADWELL WARRANTY
PORT VALVE, EPR SEAL, 1/2 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, MANUAL OR MINIMUM, 3-PORT, 5 PSI/SPAN, 30 PSI/MAX, 188/244/300DEGREE KNOB. FREE 2 YEAR RADWELL WARRANTY
POWER VALVE, 1/2 NPT, MAX PRESSURE 1.0 MPA, OUTPUT PRESSURE 0.01-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
POWER VALVE, 3 POSITION, BASE MOUNTED, PILOT PRESSURE 0.2 - 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
POWER VALVE. FREE 2 YEAR RADWELL WARRANTY
PRECISION VACUUM REGULATOR, 0-30" HG W/KNOB, 1/8-27 PORTS, 1/8" NPT PORTS, VACUUM OPERATION, TWENTY TURN HYSTERESIS FREE ADJUSTMENT, FOUR ADJUSTING STYLES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1-8 BAR PRESSURE REGULATION RANGE, STANDARD NOMINAL FLOW RATE 90 L/MIN, SECODARY EXHAUST, 2X QS-6 CONNECTION PORTS, (8086004). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 125 L/MIN NOMINAL FLOW RATE, 1-8 BAR PRESSURE REGULATION RANGE, ROTARY KNOB WITH DETENT, MANUAL ACTUATION, (8086005). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PROPORTIONAL, 0 TO 6/8 BAR, 24 V, ANALOG AND DIGITAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PROPORTIONAL, 1400 L/MIN, 3-WAY, PILOT OPERATED, 6 MM SUPPLY, 4.5 MM EXHAUST. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SUB MINATURE VACUUM REGULATOR, OUTPUT RANGE 0-10HG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR,14-100 PSI, W/ PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, RESIDUAL, 3 PORT, 1/2 INCH IN/OUT, 3/8 INCH EXHAUST PORT, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, G THREAD TYPE, 3/4" PORT SIZE, ALUMINUM HANDLE. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE FOR FLOW CONTROL FOR AIR, 2 PORTS, N.O. 1MPA, 7MM, FKM SEAL, STAINLESS STEEL BODY, NPT 1/4 INCH PORT, 24VDC, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, 1/2 PT, VNA/B/C/D 2-WAY MEDIA VALVE. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, AIR PILOTED, 10 MM VALVE, 1/4 INCH PORT, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, FOR AIR FLOW CONTROL, 2 PORT, NORMALLY CLOSED, 1 MPA, FKM SEALS, STAINLESS STEEL, 1/4 INCH NPT PORT, WITH BRACKET, AIR OPERATED. FREE 2 YEAR RADWELL WARRANTY
PROCESS VALVE, VNB SERIES, 2 PORT, N.C., 0.5MPA, 2IN NPTF, 24V DC, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, . FREE 2 YEAR RADWELL WARRANTY
PRODUCT LINE,VALVE, 2-10 BAR, +5 TO +80C. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL PRESSURE CONTROL VALVE, VPPL SERIES, 3 MM NOMINAL WIDTH PRESSURIZATION, ELECTRICAL ACTUATION, DIRECTLY CONTROLLED, MECHANICAL SPRING RESET, 0.2-20 BAR PRESSURE REGULATION RANGE, 245 L/MIN STANDARD NOMINAL FLOW RATE, 1635975.
PROPORTIONAL PRESSURE REGULATOR, 3 WAY, 6/8 BAR, 0/90 PSI, 4500 L/MIN. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL PRESSURE REGULATOR, MODULAR, 8MM, IN-LINE, STANDARD MOUNT, LOW DYNAMIC RESPONSE, 3/2-WAY VALVE, NORMALLY CLOSED, G1/4, 0 BAR LOWER PRESSURE, 10 BAR UPPER PRESSURE, 4...20MA SETPOINT INPUT, NO INPUT/OUTPUT SWITCHING,...
PROPORTIONAL VALVE, ELECTRO-PNEUMATIC, FLOW TYE, 2 PORTS, 1/4 INCH, 1 AMP, 13 WATT, 1.0 MPA, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL-PRESSUR E REGULATOR, 3-WAY, MECH SPRING RESET, 542222. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL-PRESSUR E REGULATOR, NOMINAL WIDTH PRESSURIZATION 8 MM, EXHAUST NOMINAL WIDTH 7 MM, TYPE CODE VPPM, ACTUATION TYPE ELECTRICAL, SEALING PRINCIPLE SOFT, 3-WAY PROPORTIONAL PRESSURE CONTROL VALVE, 0.1 BAR 10...
PURGE VALVE, 1/4 INCH MNPT, KNURLED HANDLE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON 3/2, VR51 SERIES, PNEUMATIC MANUAL CONTROL, VALVE, TWO-HAND CONTROL. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, T70 SERIES, 1/8 IN NPT, COMPRESSED AIR, NITRILE RUBBER, ZINC ALLOT, ALUMINUM ALLOY/ZINC HOUSING, -4 TO 176 DEGREE FM 7-145 PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR (A) W/MPA GAUGE EVEN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 3WAY PRESSURE W 1 4 VCR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR INTERFACE W/160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 18MM WIDTH, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, CODE ZJ. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 2 & 4 PORTS, REVERSIBLE, 0.5...10 BAR, 18MM WIDTH, ZE CODE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 2-6 BAR REGULATION RANGE, 0.5-10 BAR INLET PRESSURE, IP65, -5 TO +50 DEGREES C, DIE-CAST ALUMINIUM HOUSING, 540160. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 42MM WIDTH, VERTICAL STACKING, CODE ZM, 4 PORT REVERSIBLE, 0.5...6 BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 42MM WIDTH, ZH CODE, 2 PORTS, 1.0...6 BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 555777, PNEUMATIC ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 6 BAR OPERATING PRESSURE, IP65, NEMA 4, -5 DEGREE C TO 50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, OPERATING PRESSURE 1 MPA, 10 BAR, PRESSURE REGULATION RANGE MPA 0.2 MPA - 0.85 MPA, IP65, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, PNEUMATIC, OUTLET PRESSURE CONSTANT, W/ SECONDARY EXHAUSTING, 145 PSI, PRESSURE GAUGE CONNECTION, W/ RETAINING CLAMP, (546831). FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, PRESSURE REGULATION RANGE: 0.5 ... 6 BAR, AMBIENT TEMPERATURE: -5 ... 50 °C, WIDTH; 26 MM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, PRESSURE REGULATOR FOR 2 AND 4, OUTLET PRESSURE CONSTANT, WITH SECONDARY VENTING, 0.2 - 0.6 MPA / 2 - 6 BAR / 29 - 87 PSI, 0.5 -...
REGULATOR PLATE, VABF SERIES, 18 MM WIDTH, 10 BAR OPERATING PRESSURE, 0.5-8.5 BAR PRESSURE REGULATION RANGE, 0.5-10 BAR INLET PRESSURE 1, IP65, 546252. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, ZJ CODE, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PNEUMATIC 1/4. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PNEUMATIC 1/8. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 17 SERIES FRL'S, RELIEVING DIAPHRAM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, INTERFACE, SY3000 SERIES, 3 POSITION, 1 PORT, 14-100 PSI,. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, STAINLESS STEEL, CLEAN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SY5000, PRESSURE GAUGE W/MPA DISPLAY, 1(P) PORT, FOR SINGLE / DOUBLE / 4-POSITION VALVES. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, WITH PRESSURE GAUGE, 3 POSITION, 0-1 MPA GAUGE, 4-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, T-BAR HANDLE, 250 PSIG MAX, 17.2 BAR MAX, 1/2" NPT PORTS, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY
RESIDUAL PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES VHK, FINGER VALVE, 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF SERVICE VALVE,GRAY. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE WITH LOCKOUT , 250 PSI, 3/8 INCH, NPTF. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, 250 PSIG, 17 BAR, 150 DEG F, 1 /2 INCH PTF, MANUAL ACTUATION. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, OLYMPIAN PLUS, 3 PORT / 2 POSITION, G3/8 PORT SIZE, 17.0 BAR INLET PRESSURE, COMPRESSED AIR, - 20 TO 80 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR...
SHUT OFF VALVE, OLYMPIAN PLUS, PLUG-IN, 1/2IN PORT SIZE, 1/8 IN EXHAUST PORT, 3/2 RED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, PORT SIZE G1/2, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY, REPLACEMENT FOR T74T-4GA-P1N. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, PORT SIZE G3/4, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, PORT SIZE G3/8, 3/2 FUNCTION, BALL VALVE, LOCKABLE IN CLOSED POSITION, COMPRESSED AIR ONLY. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, 1/8 NPT (F) X 1/8 NPT (F) / 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, 10-32 F X 10-32 F / 10-32 F. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, 5/32 PI X 5/32 PI / 5/32 PI. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, SERIES VR1210, 1/8 STANDARD BODY SIZE, G THREAD TYPE, 5/32IN O.D. SIZE. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, VR1000 SERIES, ONE-TOUCH FIT, NPT, PLASTIC, WHITE BODY, BLUE&ORANGE RELEASES. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, VR1220F SERIES, ONE-TOUCH FITTING, 1/4 INCH BODY, 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, WITH ONE-TOUCH FITTING, 5/32 INCH TUBING, 1/8 INCH STANDARD BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID VALVE, 3-WAY, T SERIES, 1/4, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics SY50M-N0-P
SMC Pneumatics VBA10A-T02GN-Z
SMC Pneumatics VBA11A-T02GN-Z
SMC Pneumatics VHK2-02S-08F
SMC Pneumatics VHK2A-06F-06F
SMC Pneumatics VHK2A-10F-10F
SMC Pneumatics VHK3-04F-04F
SMC Pneumatics VNB204A-15A
SMC Pneumatics VNC201B-15A
SMC Pneumatics VQ4100-5
SMC Pneumatics VQZ2321-5MOB1-C6-Q
SMC Pneumatics VQZ232B-5L1-N7T-X68
SMC Pneumatics VR1211F-03
SMC SHUTTLE VALVE W/ONE-TOUCH FIT. FREE 2 YEAR RADWELL WARRANTY
SMC STOP VALVE, NEW SY5000 MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SMC Valves VQC1101N-51
SMC, SS5Y5F1K01, PNEUMATIC MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 3-WAY, 220/240 VAC, 50/60 HZ, 30 PSI MAX PRESSURE, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID INLINE VALVE, V61 SERIES VALVES, PORT SIZE: G 1/4, OPERATION: 5/2, ACTUATION: SOL/SPR, 24 VAC, 22 MM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 2 POSITION, SPRING RETURN, SINGLE SOLENOID, 110 VAC...
SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 3 POSITION, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE...
SOLENOID VALVE, 2 PORT/3-WAY/MEDIA VALVE/LARGE, 24 VDC, 0-1 MPA, 3/8 IN PORT SIZE, 1/2 IN BODY SIZE, CONDUIT TERMINAL ELEC ENTRY, W/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 22MM, 10 BAR MAX, 24 VDC, G1/2, 3/2NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC COIL, 1 WATT, 3-10BAR, 5/32 PORT, NUGGET 40 VALVES, PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 2 POSITION, DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC THREAD, PLUG-IN, BASE MOUNTED.
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,...
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,...
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT...
SOLENOID VALVE, AIR, 3 WAY, 208V, 50/60HZ, 18" WIRE LEADS, 8 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, DIN TERMINAL WITHOUT CONNECTOR, WITHOUT LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, NPTF THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, M8 CONNECTOR WITHOUT CABLE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, G THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, M8 CONNECTOR WITHOUT CABLE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, RC THREAD,...
SOLENOID VALVE, DIRECT ACTING, STRAIN RELIEF-LIGHTES STANDARD TYPE, LUBRICATION NOT REQUIRED, CLASS F INSULATION, 3/8 INCH EXHAUST PORT, 4 CYCLER PER SECOND, 2 POSITION, 4 WAY, 5 PORT, 110 VAC...
SOLENOID VALVE, PILOT, BODY 4/5 PORTED, VF3000 . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, BASE MOUNTED, INTERNAL PILOT, 24 VDC, W/ LIGHT, W/ SURGE VOLTAGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, AIR PILOT, BODY PORTED, 1/4 INCH PORT SIZE, 3 POSITION, 5-WAY, CLOSED CENTER, WITH MOUNTING BRACKET, PUSH-IN FITTINGS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PORT SIZE: 1/4" NPT, VALVE INTERFACE; INLINE, PRESSURE RATING: 1000, VALVE SERIES: KIP SERIES 3, BODY MATERIAL: STAINLESS STEEL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, REGULATOR PLATE, WIDTH 26 MM, PRESSURE REGULATION RANGE : 0.5-10 BAR, COMPRESSED AIR AS PER ISO 8573-1:2010 [7:4:4], DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VMPA, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 230 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, DIE-CAST ALUMINUM HOUSING, IP65, (533347). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SY3000 SERIES, PNEUMATIC, DOUBLE POSITION, SINGLE SOLENOID, PILOT OPERATED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ700 SERIES, PNEUMATIC, THREE 3/8 INCH VALVE PORTS, 10 HZ, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, UNDERLAP/ ELECTRICAL, 24 VDC OPERATING VOLTAGE, 24 VDC/1/8 WATT COIL, SIZE 15 MM WIDTH, 3/2 NC MONOSTABLE VALVE FUNCTION, 18 L/MIN STANDARD NOM FLOW RATE, DIRECT CONTROL, 6...
SOLENOID VALVE, V60 SERIES, 2 POSITION, 3 WAY, 1/8IN NPT, DUAL COIL, 12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, PNEUMATIC, DIRECT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VFS2000 SERIES, 2 POSITIONS, SINGLE, EXTERNAL PILOT, 24 VDC, PLUG-IN, LIGHT/SURGE VOLTAGE SUPPRESSOR, 4/5 PORT, 1/8 INCH PORT, 1/4 INCH PORT, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VMPA SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 20 MM VALVE SIZE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE, M5 PILOT AIR...
SOLENOID VALVE, VMPA SERIES, 5/2; MONOSTABLE VALVE FUNCTION, 20 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3-8 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE,...
SOLENOID VALVE, VQC SERIES, PNEUMATIC, SPRING BASE, 0.15-0.7 MPA, 2 POSITION , 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5/2,SINGLE SOLENOID 110/120V,50/60HZ,2VA . FREE 2 YEAR RADWELL WARRANTY
SOLENOID/SPRING VALVE, 5 PORT, 2 POSITION, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLEOID VALVE, 2 POSITION, 15MM WIDE, BASE MOUNT (DC) *LQA. FREE 2 YEAR RADWELL WARRANTY
SR1 SERIES, REGULATOR, REDUCE AIR LINE PRESSURE TO ACCEPTABLE LEVELS, 1/4" NPT PORT SIZE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SS INTEGRAL BONNET NON-ROTATING STEM VALVE, 0.53 CV, 3/8 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
STAR VALVE, SOLENOID, COMPRESSED AIR, STANDARD: VDMA 24 345, OPERATION: 5/2, ACTUATION: PILOT/SPRING, DIECAST ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
STEM ACTUATED VALVE, 3/2-WAY, CLOSED, MONOSTABLE, 80 L/MIN, (3626). FREE 2 YEAR RADWELL WARRANTY
STEM ACTUATED VALVE, 8 BAR, 14.4-120PSI, (4938). FREE 2 YEAR RADWELL WARRANTY
STEM VALVE, 3-WAY, SUBMINIATURE, NORMALLY-OPEN OR NORMALLY-CLOSED, BRASS, 100PSIG MAX, 51 I/MIN @100PSIG, FORCE 20 OZ NORMAL, 3-56 WITH 1/6 INCH ID HOSE BARB, 32-320 DEG F. FREE 2 YEAR...
STEP OPEN PRESSURE REGULATOR, 3.5INCH WC REG. SET, 3-5INCH WC ADJUSTABLE RANGE, .9INCH WC FIXED REG. SET. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE ELEMENT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
TWO-WAY UNITARY VALVE (2.5 CV), SIZE 1/2 INCH, X 5/8 INCH NPT, SPRING RANGE: 3 PSI TO 10 PSI, TEMP. RANGE 35 F TO 250 F. FREE 2 YEAR RADWELL...
TWO-WAY UNITARY VALVE, 6-7/8 INCH (175 MM) HIGH X 5/8 INCH (130 MM) O.D., TEMP. RANGE 40 F (4 C) TO 240 F (116 C), 250 PSI, 1724 KPA. FREE...
V-SERIES VALVE, PNEUMATIC, SPECIAL ACTUATOR CALLED OUT IN SUFFIX, SPECIAL ACTUATOR CALLED OUT IN SUFFIX, THREE-WAY, 1/4" BODY SIZE, SIDEPORTED-EXTERNAL PILOT, THREE POSITION, CENTER: ALL PORTS OPEN. FREE 2 YEAR...
V50 SERIES VALVES,PNEUMATIC, DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
V60 SERIES VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
V60 SERIES VALVES,PNEUMATIC DIRECT SOLENOID VALVE,5/2WAY,0.08AMP ,24VDC,2.0W. FREE 2 YEAR RADWELL WARRANTY
VACUUM GENERATOR, NOZZLE 1.4 MM, WIDTH 22 MM, MUFFLER CLOSED, MOUNTING POSITION ANY, EJECTOR HIGH VACUUM, LED DISPLAY N/O CONTACT, OPERATING PRESSURE 2-8 BAR, PNP OUTPUT. FREE 2 YEAR RADWELL...
VACUUM RELEASE VALVE, PLUG-IN CONNECTOR, POWER SAVING CURCUIT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE AIR, WITH PT PORTS, VSA AIR OPERATED VALVE, SUPPLY PRESSURE: 0 - 1.0MPA, PILOT PRESSURE: 0.1 - 1.0MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, 2-WAY, 2.92 CV. FREE 2 YEAR RADWELL WARRANTY
VALVE BANK ASSEMBLY 24VDC 7STATION. FREE 2 YEAR RADWELL WARRANTY
VALVE BANK ASSEMBLY 6STATION. FREE 2 YEAR RADWELL WARRANTY
VALVE BANK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, SINGLE, 101 PSI, 3 PORT, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE G1/4", 5/3 CLOSE CENTRE LEVER LATERAL BLACK, RET SPRING RETURN, TECHNO POLYMERE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, PNEUMATIC VALVE REPAIR, VARIABLE SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE SINGLE PILOT BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE SLIDE SHUT OFF,1/2IN. FREE 2 YEAR RADWELL WARRANTY
VALVE SLIDE SHUT-OFF 3/8IN 250PSIG 140SCFM. FREE 2 YEAR RADWELL WARRANTY
VALVE STEAM 2WAY 1-1/4INCH. FREE 2 YEAR RADWELL WARRANTY
VALVE TECHNO-POLYMER, TRANSPARENT, LUBRICATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2 INCH NPT, 0.47 CV, 2-3 WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2 INCH NPT, 5/3 OPERATION, 3-8 BAR, 44-116 PSI, 24 VDC, V53 SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2IN, 3W, 5/8IN OD, FLR, 1.6CV, . FREE 2 YEAR RADWELL WARRANTY
VALVE, 24VDC, 1W, 0.0~0.8MPA SUPPLY, 0.2~0.7MPA P.I.L.. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSISTION, CLOSED CENTER, RUBBER SEAL, 24 VDC, 0.2 ~ 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, CLOSED CENTER, PLUG-IN, RUBBER SEAL, 0.5 WATTS, 0.2-0.7 MPA, 24 VDC, 200/220 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3-POSITION DETENT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 POSITION *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, 3000 SERIES, 12/24 VDC, 100/110/200/220 VAC, 1 WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, 2 POSITION SINGLE, 1/8 PILOT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT OPERATED, CLASS 3, FOOT MOUNTING; PIPE TAP IN BODY, 3/8" NPTF (NVSA 3135). FREE 2 YEAR RADWELL WARRANTY
VALVE, BODY PORT, DIN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, BODY PORTED, DIN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, BRASS, W/DIAPHRAGM ACTUATOR, 1IN NPT, NC, 9-13PSIG SPRING RANGE, DIAPHRAGM: EXPOSED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, PLUG-IN, VQ100, 3PORT, (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, FLOW CONTROL, 2 PORT, AIR OPERATED, SIZE 4, NORMALLY CLOSED, 0.5 MPA, FKM SEALS, 1 INCH RC PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, KIP SERIES, 2/2 OPERATION, NORMALLY CLOSED FUNCTION, 1/8 INCH NPTF PORT SIZE, 120 VAC OPERATIONAL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
VALVE, KIP SERIES, 2WNC, 1/8NPT, BRS, COND, BUN. FREE 2 YEAR RADWELL WARRANTY
VALVE, MINI ISO, PNEUMATIC, DIRECT SOLENOID, 115V 50/60HZ, 0-10BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLASTIC PNEUMATIC BALL VIBRATOR, UP SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC DIRECT SOLENOID, NORGREN ISO STAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, 24 VDC, 5 PORT, 4 WAY, 3 POSITION, SOLENOID, AIR PILOT, SPRING RETURN, 130 PSI, 14 TO 122 DEGREE F, RUBBER SEAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY...
VALVE, PNEUMATIC, V60 SERIES, 29-145 PSIG, 1/8" NPT, 5 PORT, 2 POSITION, REPLACES V60P5DDA-XP020. FREE 2 YEAR RADWELL WARRANTY
VALVE, REVERSE PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SHUT OFF, T74 SERIES, 3/8 IN PTF, 3/2 LOCKOUT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SHUT-OFF, SLIDE TYPE, 250 PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE PILOT, *LQA, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SEATED, 1/2 INCH PIPE SIZE, 3/4 INCH TRAVEL, CV 4.0, DISC RATING 275-425 DEGREES FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, CASSETTE, DC, VQ1000/VQ20/VQ30 VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN, 3 POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, PNEUMATIC, 12 VDC, 3-WAY . FREE 2 YEAR RADWELL WARRANTY
VALVE, SY SERIES, INTERFACE REGULATOR, W/ PSI GAUGE, 3-POSITION, FOR ODD # STAT. FREE 2 YEAR RADWELL WARRANTY
VALVE, TIGER, AIR, 3/2 NC OR NO, 1/4NPTFEMALE, EXT PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, VNB SERIES, 2 WAY, AIR PILOTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ1000 SERIES, 4 POSITION DUAL 3 PORT VALVE, 24 VDC, MANUAL OVERRIDE- PUSH-LOCKING, SLOTTED TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, WITHOUT ACTUATOR, 1/2IN NPT,2WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VBA BOOSTER REGULAR, 1/2 INCH MODULAR. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Valves V-4332
VFA AIR OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25...
VNA/B/C/D 2-WAY MEDIA VALVE, PROCESS VALVE, AIR: CARBON DIOXIDE/NITROGEN GAS/FREON 11/113/114, ARGON/HELIUM, FLUIDS: TURBINE OIL/HYDRAULIC FLUID, 200V, 1.5MPA. FREE 2 YEAR RADWELL WARRANTY
VR12*1F, ONE-TOUCH FITTING AND VALVE SERIES, SHUTTLE VALVE. FREE 2 YEAR RADWELL WARRANTY
VR12, TRANSMITTER-SHUTTLE VALVE SERIES. FREE 2 YEAR RADWELL WARRANTY
VS18 VALVES,VS18 5/2 SOL/SOL VALVE. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),ISO VALVE. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),SOL COIL FORM A. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),SOL COIL FORM B. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO3),5/2 SOL/SPRING MONOSTABLE VALVE, INTERNAL SINGLE SOLENOID W / MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES, (ISO), VALVE, AIR, SOL/SPRING RTN, INT PILOT, 24VDC, 14.5-145PSI. FREE 2 YEAR RADWELL WARRANTY
WATER PRESSURE REDUCING VALVE 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
WATER VALVE, 3WAY MIXING, UNITARY, 7/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>