Radwell International Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1" NPT, 250 MAX PSI HEAVY DUTY MODULAR LUBRICATOR METAL BOWL WITH SIGHT GLASS, ALUMINUM BODY, 330 CFM, 175°F MAX TEMP, 3.54" LONG X 3.86" WIDE X 10.11" HIGH. FREE...
1-11 SECOND RANGE DELAYED AIR TIMER, NORMALLY CLOSED, 0.12 CV RATE, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
1/2" NPT, 150 MAX PSI STANDARD MODULAR LUBRICATOR POLYCARBONATE BOWL, ALUMINUM BODY, 156 CFM, 125°F MAX TEMP, 2.76" LONG X 2.87" WIDE X 7.08" HIGH. FREE 2 YEAR RADWELL WARRANTY...
1000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
2-WAY STEM CARTRIDGE VALVE, NORMALLY-OPEN. FREE 2 YEAR RADWELL WARRANTY
2-WAY STEM VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY
2000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
3-WAY STEM CARTRIDGE VALVE, NORMALLY-OPEN. FREE 2 YEAR RADWELL WARRANTY
3-WAY STEM VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY
3-WAY STEM VALVE, NORMALLY-CLOSED, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
3/8" NPT STACKING FILTER-REGULATOR, 70 SCFM, FILTER/REGULATOR COMBINATION UNIT. FREE 2 YEAR RADWELL WARRANTY
3NOX JIC 0-140 120/60. FREE 2 YEAR RADWELL WARRANTY
3W2P MANUAL VALVE 215 PSIG. FREE 2 YEAR RADWELL WARRANTY
3W2P OEX MANUAL 225 PSIG. FREE 2 YEAR RADWELL WARRANTY
4-WAY STEM VALVE, DOUBLE STEM, #10-32. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 200 VALVES, PNEUMATIC VALVE WITHOUT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, MECHANICAL, FLIP TOGGLE OPERATED, 5 PORT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
AIR LUBRICATOR, MIST, 3/8 INCH NPT PORT SIZE, 105 CFM, 150 PSI, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
AIR PREPARATION UNIT, LFR SERIES, MINI SIZE, 40 MICRONS FILTRATION, 22 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 1050 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 185769. FREE...
AIR REGULATOR, PRECISION, ROTARY BUTTON WITH STOPPER, 2 WAY, 12 BAR, 180 PSI, 2000L/MIN, G 1/4, (159501). FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, 5/2-WAY, G1/4 PNEUMATIC CONNECTION, 1.5-8 BAR OPERATING PRESSURE, 25 HZ SWITCHING FREQUENCY, 1100 L/MIN FLOW RATE, PILOT-CONTROLLED, DIE-CAST ALUMINIUM, IP65, (10410). FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, ELECTRIC, 5/2 DOUBLE SOLENOID VALVE FUNCTION, 2 TO 10 BAR,1,00 L/MIN, G1/8 PNEUMATIC PORT, M5 PILOT EXHAUST PORT, NON REVERSIBLE, PILOT ACTUATED, -40 TO +60 DEGREE C,...
AIR SOLENOID VALVE, MC SERIES, 2/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, -0.95-7 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 2187. FREE...
AIR SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1/8 NPT PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 10834.
AIR SOLENOID VALVE, MH2 SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 100 L/MIN STANDARD NOMINAL FLOW RATE, QS-4 PNEUMATIC WORKING PORT, 24 VDC OPERATING PRESSURE, -0.9-8 BAR OPERATING PRESSURE,...
AIR SOLENOID VALVE, MHE2 SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 90 L/MIN STANDARD NOMINAL FLOW RATE, QS-4 PNEUMATIC CONNECTIONS, -0.9-8 BAR OPERATING PRESSURE, 24 VDC, IP65, 525117. FREE 2 YEAR RADWELL...
AIR SOLENOID VALVE, SERIES MFH, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 58 L/MIN FLOW RATE, 0-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, THROUGH-HOLE MOUNTING, M5 PNEUMATIC CONNECTIONS, (4450). FREE 2 YEAR...
AIR TIMER, 0.75-6 SECOND RANGE DELAYED, NORMALLY OPEN, 0.12 CV RATE, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
AIR TIMER, DELAYED, 1-11 SECOND RANGE, 150 PSI MAX, 0.12 CV RATE. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 1/2 INLET NPT, 1/2 OUTLET, 4-WAY, 3-POSITION, LEVER ACTUATOR/SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 3 WAY, 3/8" PORT, 24 VDC, PNEUMATIC, DIRECT SOLENOID VALVE, SPRING RETURN, NPT THREAD TYPE, 150 PSIG, FLOW RATE 60 CFM. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics L23PP452O000000
ASCO NUMATICS Pneumatics LM5-0104
ASCO NUMATICS Pneumatics LR3-0201
ASCO NUMATICS Pneumatics LR3-0206
ASCO NUMATICS Pneumatics LR4-0201
ASCO NUMATICS Pneumatics LR5-0201
ASCO NUMATICS Pneumatics M503AR428759003
ATTRIBUTE VALUE, FILTER REGULATOR, 5 MICRON, AUTO DRAIN, 28-180 PSI, 84CFM. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE Hydraulics L2003ABAA
AUTOMATIC VALVE Pneumatics L2003BAFM
BASIC VALVE, 180-240 PSI, 12-16 BAR, 1.2-1.6 MPA, DIMENSIONS:78.7 X 58.4 X 58.4 CM. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, LFR SERIES, MINI SIZE, ROTARY KNOB WITH DETENT, 5 MICRONS FILTRATION, MANUALLY ROTATING, 21.991 ML MAX. CONDENSATE VOLUME, G1/8 PREPARED PRESSURE GAUGE, 0.951-16.547 BAR OPERATING PRESSURE, 2891.95 L/MIN...
BASIC VALVE, MIDI, D SERIES, ROTARY KNOB WITH LOCK, DIRECTLY-CONTROLLED DIAGHRAGM REGULATOR, ZINC DIE-CASTIN. FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, SERIES LFR, MIDI SIZE, ROTARY KNOB WITH DETENT, 40 MICRONS FILTRATION, MANUALLY ROTATING DRAIN, 9343.22 L/MIN NOMINAL FLOW RATE, (546463). FREE 2 YEAR RADWELL WARRANTY
BASIC VALVE, SERIES LR, MINI SIZE, G1/8 PREPARED GAUGE, 0.951-16.547 BAR OPERATING PRESSURE, 3559.32 L/MIN FLOW RATE, NBR SEALS, (546430). FREE 2 YEAR RADWELL WARRANTY
BIMBA Pneumatics MGAFR400-15-W
BLOCK AND BLEED VALVE, INSTURMENT GAUGE VALVE. FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Pneumatics M008-R10
CAMOZZI Pneumatics MC104-C-25
CAMOZZI Pneumatics MC104-D00TF
CAMOZZI Pneumatics MC238-R00TF
CAMOZZI Pneumatics MD1-FR0000-LH
CAMOZZI Pneumatics MD1-FR0000
CHECK VALVE, #10-32 PORTS. FREE 2 YEAR RADWELL WARRANTY
CHEMICAL LIQUID VALVE, HIGH PURITY, LVA, AIR OPERATED, THREADED PORTS, SINGLE TYPE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
CHICAGO PNEUMATIC INDUSTRIAL TOOLS Pneumatics KF140134
CLIPPARD Pneumatics LVA-3
CLIPPARD Pneumatics MAR-1P
CLIPPARD Pneumatics MAV-2
CLIPPARD Pneumatics MAV-2C
CLIPPARD Pneumatics MAV-3
CLIPPARD Pneumatics MAV-3P
CLIPPARD Pneumatics MAV-4
CLIPPARD Pneumatics MAV-4D
CLIPPARD Pneumatics MJV-2
CLIPPARD Pneumatics MJV-3
CLIPPARD Pneumatics MJV-4
CLIPPARD Pneumatics MJV-4D
CLIPPARD Pneumatics MJVO-3
CLIPPARD Pneumatics MMFRS-4Z-P60F5
COMPACT ELECTRO-PNEUMATIC REGULATOR, 2000 TYPE, 0.5 MPA PRESSURE RANGE, 24 VDC, 0-10 VDC VOLTAGE INPUT, ANALOG OUTPUT 1-5 VDC, 3/8 INCH, G TYPE THREAD, WITHOUT CABLE CONNECTOR, KG/CM2 DISPLAY. FREE...
CONTROL VALVE, SOLENOID OPERATED, 120 VAC / 60 HZ, 140 PSI MAX , 1/2 NPT PORT, 4 WAY 2 POSITION, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID, AIR, 24 VDC, 4-WAY, 2-POSITION, 1/4 IN PIPE SIZE, 45-115 PSI, 4.8W. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE REGULATOR, M5 MALE THREAD, 4MM PUSH-IN CONNECTOR, 2...6 BAR, SCREW-IN MOUNT, METRIC. FREE 2 YEAR RADWELL WARRANTY
DIRECT SOLENOID VALVE, NUGGET 200 VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 4-WAY, SPRING RETURN, 1/8" NPT, INPUT PSI 150, NITRILE SEALS, STEM TRAVEL 3/16". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2021, NUGGET 200 VALVE,PNEUMATIC VALVE, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, A4141 EXC SPECIAL WIRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, 5/4 CLOSED, ELECTRICAL ACTUATION, PILOT CONTROLLED, 2-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (4576). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, MCH SERIES, 4/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, 2201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, STAINLESS STEEL, 2 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOUBLE SOLENOID VALVE, ELECTRICAL ACTUATION, OPERATING PRESSURE: 2-8 BAR, FLUID: AIR, PLUG DIAMETER: 8 MM, PNEUMATIC CONNECTION: G 1/4 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOUBLE SOLENOID VALVE, JMF SERIES, PNEUMATIC, W/MANUAL OVERRIDE, 116 PSI, 4/2-WAY ELECTRICALLY-ACTUATE D, INDIRECTLY ACTUATED FLAT SLIDE VALVE, 4556. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO-PNEUMATIC REGULATOR, 1500 L/MIN, .005-.1 MPA, 12-15 VDC, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, 3/8IN NPT PORT, W/O CABLE CONNECTOR, PSI - PRESSURE DISPLAY UNIT.
DISCONTINUED BY MANUFACTURER, FILTER MODULE, D SERIES, 200 PSI / 14 BAR, 1/4 NPT, 140 F / 60 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, LUBRICATOR OILER, 1/4 INCH NPT2 PORTS, FEMALE, THREADED, PNUEMATIC CONNECTION, PLASTIC BOWL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, W/ GAUGE, CLEAR BOWL, ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, G 1/4 PNEUMATIC REGULATOR, 0.005MPA - 0.5MPA, 1MPA MAX INPUT, MIN/MAX OPERATING TEMP - 0°C-50°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IT4000/ITV3000 E/P REGULATOR -IT4000 1/4 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, PORT SIZE: G1 INCH, 250 PSI, 1724 KPA MAX, ABIENT TEMPERATURE RANGE: 41 °F TO 122 °F (5°C TO 50°C), INLET, OUTLET TO SYSTEM, EXHAUST.
DISCONTINUED BY MANUFACTURER, MAC VALVES, PNEUMATIC VALVE MANIFOLD BASE, 3/8" ISO W/ BTM PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR CONTROL VALVE, 150 PSIG, 130 F FOR MAX SOL OPERATOR, 160 F MAX FOR AIR OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC LOCKOUT VALVE, 250PSI, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRECISION REGULATOR, 1/4 INCH NPT, MAX SUPPLY PRESSURE: 7 KGF/CM2, OUTPUT PRESSURE: 0.05~4 KGF/CM2, 0.7~60 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE REGULATOR, 145PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR WITH OIL RESERVE, 140PSI, TEMP 140 DEGREE F . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 12 BIT, .005-.5MPA, 168233. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 24VDC 3BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, IN: 0-10VDC, OUT: 0.005-0.5MPA, REPLACED BY ITV2030-31F3N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PRESSURE AND DIFFERENTIAL REGULATION, 1/4 INCH THREAD, 8 MM TUBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 120/110 VAC, 6 WATTS, 60/50 HZ, 150 PSI MAX, 125 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE ADAPTER, RIGHT END, INTERNAL PILOT, 25 PIN SUB D, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3-PORT, 0.4-0.6MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PUSH TO CONNECT, FLOW CONTROL, 1/4" TUBE TO TUBE, REPLACED BY JSMU1/4 (DIFFERENT MOUNTING HOLE DIMENSION). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SOLENOID PILOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VALVAIR SPRINT SERIES, DOUBLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, WITH MANIFOLD BASE, BASE HAS 1/2" NPT PORTS, 110V COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC, SPRING VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESS REGULATOR, G1/8 PORT, 0.5-7 / 0.5-12 BAR, 700 L/MIN FLOW RATE, (159506). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, (1533541), WITH PUSH-IN CONNECTOR AT BOTH ENDS, 70 STANDARD NOMINAL FLOW RATE [L/MIN]. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-10 BAR,18 VDC,17.4W, G 1/8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4 INCH NPT, 7 BAR/102 PSI, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 6MM PUSH IN, 0 - 9 BAR INLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, G1/4 PNEUMATIC CONNECTION, 8MM PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, LRMA SERIES, OUTPUT PRESSURE CONSTANT W/ SECONDARY EXHAUST, QS-8 PNEUMATIC CONNECTIONS, THROUGH HOLE MOUNTING TYPE, 124 L/MIN STANDARD NOMINAL FLOW RATE, 1-8 BAR REGULATION RANGE,...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, VALVE KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR PLATE, INTERMEDIATE PRESSURE, 14 BAR P1-MAX., 12 BAR P2-MAX., ASSEMBLY, (35427). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRECISION MODULAR, AIRLINE, 1/4 NPT, MAP PRESSURE 1 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, VALVAIR SPRINT SERIES, 5 TO 125 PSIG W/ STANDARD GAUGE, NONE (BLIND END OF COMMON PORT VERSION, BRIDGE PLUG INTERNAL SOLENOID. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V, 3.7 W, PRESSURE 0.15-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, SOLENOID PNEUMATIC VALVE 60302-9, SUGGESTED REPLACEMENT NVF3-MOH-5/2-K-1/4-E X (535987). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES MEH, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 600 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, IP65, (173130). FREE 2...
DISCONTINUED BY MANUFACTURER, TWO STAGE REGULATOR, INTERNALLY THREADLESS DESIGN, 316L STAINLESS STEEL, 4-100 PSIG, PCTFE, 5 PORTS, 1/4 " NPT FEMALE STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 150PSI MAX, S SS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3W2P MANUAL VALVE, 225 PSIG, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PRESSUR E REGULATOR,1/4IN CONNECTION,0.5-7BAR. FREE 2 YEAR RADWELL WARRANTY
DOUBLE VALVE CROSSFLOW SIZE 12. FREE 2 YEAR RADWELL WARRANTY
DUAL FLUSH VALVE, TOILET, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, -IT4000, 1/2 INCNPT VERSION, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, 0.9 MPA, 24 VDC, FLAT BRACKET, PSI PRESSURE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, ELECTRO-PNEUMATIC, INSTRUMENTATION, IT2000/TV2000, 1/4 INCNPT VERSION, INPUT 0-10VDC, OUTPUT 0.7-70PSI, VOLTAGE DC24V, CLASS 2, ITV SERIES. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, INCPT VERSION REGULATOR, ELECTRO-PNEUMATIC, 0-10 VDC, 0.005 - 0.9 MPA, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
E/P REGULATOR, PRE-SET, CONTROLS AIR PRESSURE, AVAILABLE IN MPA/BAR/PSI AND KPA UNITS, PRESSURE RANGE OF 0.005 TO 0.9MPA, AVAILABLE PORT SIZES 1/4 INCH AND 3/8 INCH, MOUNTING BRACKET OPTION, 3-DIGIT...
E/P REGULATOR, RED LED DISPLAY, 4000 L/MIN, 24 VDC, PRESSURE RANGE: 0.005~0.9MPA, SINK TYPE, NPT. FREE 2 YEAR RADWELL WARRANTY
ELECTRO PNEUMATIC REGULATOR, 1500 L/MIN, .005-.5 MPA, 24 VDC, CURRENT STYLE - 4-20MADC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, NPT 1/4IN PORTS, RIGHT ANGLE STYLE CABLE CONNECTOR - 3M CABLE,...
ELECTRO PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR , IT2000/ITV2000 SERIES,3/8 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 1/4 IN NPT, 0.9 MPA, SUPPLY 24 VDC, INPUT 10-30 VDC, OUTPUT ANALOG 1-5 VDC, W/ CABLE 3 M LONG. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 1/4 INCPT, PRESSURE RANGE OF 0.005 TO 0.9MPA, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 2000 SIZE, LED DISPLAY, 3 BUTTON INTERFACE. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, INPUT: 0-10 VDC, OUPUT: 0.7- 130 PSI, IT/ITV0000/1000, 1/4 IN NPT VERSION, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, IT SERIES, IT4000/ITV3000, 1/2 INCH NPT VERSION, 0-10 VDC, MONITOR SIGNAL OUTPUT, SHOCK/VIBRATION RESISTANCE, M65 EXHAUST PORT, CONDUIT ENTRY PORT. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, IT2000/ITV2000, 3/8 INCH NPT VERSION, WITH LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, ITV SERIES, 2000 TYPE, 0.9 MPA PRESSURE RANGE, 24 VDC, INPUT: VOLTAGE TYPE 0 TO 10 VDC, SWITCH OUTPUT/PNP OUTPUT, NPT THREAD TYPE, 1/4" THREAD TYPE, FLAT BRACKET,...
ELECTRO-PNEUMATIC REGULATOR, ITV2000 SERIES, .0005 TO 0.100 MPA OUTPUT, 24 VDC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, ITV2050 SERIES, 24 VDC, 0.7-130 PSI RANGE,0.75 INCH NPT PORT, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, FLAT BRACKET, RIGHT ANGLE TYPE CABLE CONNECTOR TYPE. FREE 2...
ELECTRO-PNEUMATIC REGULATOR, ITV3000 TYPE, 0.9 MPA, 24 VDC POWER SUPPLY, 0-10 VDC INPUT SIGNAL, ANALOG OUTPUT 1-5VDC MONITOR, 1/4 NPT, W/OUT BRACKET, RIGHT ANGLE TYPE 3M CABLE CONNECTOR, PSI PRESSURE...
ELECTRO-PNEUMATIC REGULATOR, MAX SUPPLY PRESSURE 1MPA, SET PRESSURE RANGE 0.001 TO 0.6MPA, MAX FLOW RATE 6I/MIN. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, MODEL 2000, IT SERIES, 1/4 IN NPT, 0.5 MPA, 0-10 VDC, 2000-4000 PORT SIZE, BRACKET. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, MODEL: 1500 L/MIN, PRESSURE RANGE: 0.005~0.5MPA, 24 VDC POWER VOLTAGE, NPT THREAD, INPUT SIGNAL: VOLTAGE STYLE 0~10VDC, MONITOR OUTPUT: ANALOG OUTPUT 1~5VDC, PORT SIZE: 1000;2000;3000, WITHOUT CABLE CONNECTOR.
ELECTRO-PNEUMATIC REGULATOR, TYPE 2000, 0.5 MPA, 24VDC, G 1/4 PORTS, M3 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, WITH 3 DIGIT DISPLAY INPUT: 0 ~ 10 VDC, OUTPUT: 0.005 ~ 0.9MPA, VOLTAGE24 VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VACUUM REGULATOR, 24 VDC, -1.3 TO -80 KPA, 1/4 INCH RC THREADED PORT, 0-5 VDC INPUT, 1-5 VDC ANALOG SIGNAL OUTPUT, L-BRACKET, RIGHT ANGLE TYPE CONNECTION, 3 METER CABLE...
EXHAUST FILTER, MARTONAIR SERIES, G1/4 THREAD, COMPRESSED AIR NEUTRAL GASES, -20 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics J-5-1/8-B
FESTO Pneumatics J-5-PK-3
FESTO Pneumatics JH-5-1/4-NPT
FESTO Pneumatics LFR-1/2-D-MIDI
FESTO Pneumatics LFR-1/4-D-MINI
FESTO Pneumatics LFR-D-5M-MIDI-A
FESTO Pneumatics LFR-D-5M-MINI
FESTO Pneumatics LFR-D-7-MIDI
FESTO Pneumatics LFR-D-MIDI-A
FESTO Pneumatics LFR-D-MIDI
FESTO Pneumatics LFR-D-MINI-A
FESTO Pneumatics LFR-D-MINI
FESTO Pneumatics LR-1/2-D-MIDI
FESTO Pneumatics LR-1/4-D-7-MINI
FESTO Pneumatics LR-1/4-D-MINI-NPT
FESTO Pneumatics LR-1/4-D-MINI
FESTO Pneumatics LR-1/4-D-O-I-MINI
FESTO Pneumatics LR-1/4-DB-7-MINI
FESTO Pneumatics LR-1/8-D-O-7-MICRO
FESTO Pneumatics LR-D-7-MINI
FESTO Pneumatics LR-D-MIDI
FESTO Pneumatics LR-D-MINI
FESTO Pneumatics LR-ZP-P-D-1
FESTO Pneumatics LRMA-1/8-QS-6
FESTO Pneumatics LRMA-QS-4
FESTO Pneumatics LRMA-QS-6
FESTO Pneumatics LRMA-QS-8
FESTO Pneumatics LRP-1/4-10
FESTO Pneumatics LRP-1/4-2,5
FESTO Pneumatics MDH-3/2-24VDC-M12-D- LED
FESTO Pneumatics MEH-5/2-5,0-B
FESTO Pneumatics MFH-3-M5
FESTO Pneumatics MFH-5/2-D-1-FR-C
FESTO Pneumatics MHE2-MS1H-5/2-QS-4
FESTO Valves JMFH-5-1/8-B
FESTO Valves JMN1H-5/2-D-1-C
FESTO Valves MFH-5-1/4-B
FESTO Valves MHE2-MS1H-3/2G-M7
FESTO Valves MHE2-MS1H-5/2-M7
FILTER REGULATOR UNIT, 40UM GRADE FILTRATION TYPE, G1 CONNECTGIONM, MAXI SIZE, 5-12BAR RANGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1/4" NPT FILTER-REGULATOR-LUB RICATOR, 18 SCFM. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 3/8" NPT, 0.5-7 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 7 BAR ,PRESSURE GAUGE, BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, FEMALE THREAD G1, D SERIES, METAL, 0.5...12 BAR (0.05...1.2 MPA), 5 MICROMETER FILTRATION, WITH PRESSURE GAUGE, PILOT ACTUATED PRESSURE REGULATOR, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), FULLY...
FILTER REGULATOR, FEMALE THREAD G1/8, D SERIES, METAL, 0.5...7 BAR (0.05...0.7 MPA), 40 MICROMETER FILTRATION GRADE, W/ PRESSURE GAUGE, DIRECTLY ACTUATED PRESSURE REGULATOR, GRID DIMENSION 40 MM (W/OUT CONNECTING PLATES),...
FILTER REGULATOR, G 1/4 INCH PORT SIZE, 5 MICRON, GAUGE, 1000L/MIN, 1.5-10 BAR, LFR SERIES. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, LFR SERIES, MAXI SIZE, 40 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, G1/4 PREPARED GAUGE, 1.931-12.411 BAR OPERATING PRESSURE, 43157 L/MIN STANDARD NOMINAL FLOW RATE, 546438. FREE 2...
FILTER REGULATOR, LFR SERIES, MAXI SIZE, 5 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 8000 L/MIN STANDARD NOMINAL FLOW RATE, 1 NPT PNEUMATIC CONNECTIONS, 173816. FREE...
FILTER REGULATOR, LFR SERIES, MINI, 40 MICRONS OF FILTRATION, W/ PRESSURE GAUGE, 22 ML MAX. CONDENSATE VOLUME, 1-16 BAR OPERATING PRESSURE, 1400 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,...
FILTER REGULATOR, LFR-D SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT ACTUATOR, 40 MICROMETERS OF FILTRATION, 42.983 ML MAX. CONDENSATE VOLUME, 1.931-12.411 BAR OPERATING PRESSURE, 13792.37 L/MIN STANDARD NOMINAL FLOW RATE,...
FILTER REGULATOR, PNEUMATIC, D SERIES, WITH METAL BOWL GUARD AND PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SERIES D, MIDI, ROTARY KNOB WITH DETENT, VERTICAL MOUNT, 40 UM, METAL BOWL GUARD, 2-12 BAR, G 3/4 PORT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SERIES D, ROTARY KNOB W/ LOCK ACTUATOR, METAL BOWL GUARD, 1-16 BAR WORKING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, G1/2 PORTS, 3400L/MIN STANDARD NOMINAL FLOW RATE, (159584). FREE...
FILTER REGULATOR, SERIES LFR, MINI SIZE, ROTARY KNOB WITH DETENT, 40 MICRONS FILTRATION, 1-17 BAR OPERATING PRESSURE, 3337 L/MIN FLOW RATE, DIE-CAST ZINC HOUSING, (546432). FREE 2 YEAR RADWELL WARRANTY...
FILTER REGULATOR, WITH GAUGE, MIDI SIZE, SERIES D, 40 UM GRADE OF FILTRATION, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL IN-LINE. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR, G 1/4 FEMALE INLET PORTXG, 1/4 FEMALE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1.85 CV, 1/2 IN SIZE, TWO-WAY, NORMALLY OPEN, NPT. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY CHEMICAL VALVE, AIR OPERATED, INTEGRAL FITTING, SINGLE TYPE. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY CHEMICAL VALVE, LVC SERIES, AIR OPERATED, BODY CLASS 4, NORMALLY CLOSED, LQ2 INTEGRAL FITTING, FOR USE WITH 1/2 INCH TUBING. FREE 2 YEAR RADWELL WARRANTY
HYVAIR Pneumatics LV-204-542D
INTERMEDIATE PRESSURE REGULATOR PLATE, 0.5-12 BAR PRESSURE REGULATION RANGE, DIE-CAST ALUMINIUM / STEEL HOUSING, NBR SEALS, (35971). FREE 2 YEAR RADWELL WARRANTY
IR1000~3000, PRECISION REGULATOR, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR -IT2000 1/4 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR, -IT2000 1/4 INCNPT VERSION, -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000, E/P REGULATOR -I, T2000, 1/4 INCPT VERSION, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT4000/ITV3000 E/P REGULATOR -IT4000 1/2 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
IT4000/ITV3000 E/P REGULATOR -IT4000 3/8 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
KOGANEI Valves JA10AA
LEXAIR INC Pneumatics M3820602
LIMIT VALVE, 2/4 WAY, 1/8IN NPTF, SIDE MOUNT LEVER ACTUATED, LR SERIES. FREE 2 YEAR RADWELL WARRANTY
LIMIT VALVE, LM SERIES, 4-WAY, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
LIMIT VALVE, W/ ROTARY ACTUATOR, 3 WAY, MULITP-PURPOSE, GRAVITY RETURN. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, 1 INCH PORT IN/OUT, 1-1/4 INCH PORT EXHAUST, LV / EZ SERIES. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, PREP-AIR, LV SERIES, 3-WAY, 2 POSTION, 15-300 PSI, PUSH/PULL HANDLE, 3/8 INCH INLET & OUTLET PORTS, 3/4 INCH EXHAUST PORT, CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT/TAGOUT VALVE, 3 WAY, FOR FRL, SZ4, FILTER REGULATOR/LUBRICATOR . FREE 2 YEAR RADWELL WARRANTY
LR SERIES LIMIT VALVE UNIT. FREE 2 YEAR RADWELL WARRANTY
LUBRICATOR, AIRLINE, SZ MIDI, 0-16 BAR, 8L/MIN, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
LUBRICATOR, COMPACT, BSPP THREAD, 1/2INCH PIPE, ECONOMIST, MANUAL DRAIN, NITRILE STANDARD. FREE 2 YEAR RADWELL WARRANTY
LVA, HIGH PURITY CHEMICAL VALVE, AIR OPERATED, THREADED PORTS, SINGLE TYPE. FREE 2 YEAR RADWELL WARRANTY
MACONNECT, , PNEUMATIC VALVE ADAPTER, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
MAINTENANCE KIT, AMR REGULATOR, MIST SEPARATOR. FREE 2 YEAR RADWELL WARRANTY
MAINTENANCE KIT, BOOSTER REGULATOR KIT, FOR VBA SERIES, THESE KITS INCLUDE; PISTON SEAL, GOVERNOR ASSEMBLY, CHECK VALVE, GASKET, ROD SEAL, MOUNTING SCREWS, COVER C' ASSEMBLY AND GREASE PACK.. FREE 2...
MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, REPLACES NAMR4000-1R. FREE 2 YEAR RADWELL WARRANTY...
MAINTENANCE KIT, FOR AW FILTER AND REGULATOR ASSEMBLY, ELEMENT, DIAPHRAGM ASSEMBLY, VALVE ASSEMBLY, VALVE GUIDE, BAFFLE. FREE 2 YEAR RADWELL WARRANTY
MAINTENANCE KIT, FOR REGULATOR W/MIST SEPARATOR, 1 IN BODY SIZE, NO AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE 4WAY. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE, DOUBLE, SOLENOID, 3/8 INCH, WITH LIGHT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 3 WAY/2 POSITION, 225 PSIG, 1/4 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 4 WAY,2 POLE, 225 PSIG. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 4W, 2P, 180PSI PALM KNOB, BLACK. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL SPOOL VALVE, NUGGET 200 SERIES, 3/8 INCH NPT, 1/8 INCH PILOT PORT, 10-150HG, 15-150 PILOT PRESSURE, BLACK PALM BUTTON OPERATION. FREE 2 YEAR RADWELL WARRANTY
METER OUT ADJUSTABLE FLOW CONTROL VALVE, 1/4" PQ. FREE 2 YEAR RADWELL WARRANTY
MODULAR AIR LUBRICATOR, METAL BOWL-SIGHT GLASS, 142 CFM FLOW RATE, 0.75 INCH NPT PIPE SIZE, 142 SCFM MAX FLOW, 200 PSIG MAX PRESSURE, 40 TO 175 DEG F OPER TEMP...
MODULAR DIVIDER VALVE, 7500PSI MAX, 562689,TRABON MSP SERIES. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, #10-32 PORTS. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics K41DA00
NORGREN Pneumatics K41DA00KC0KB31P2
NORGREN Pneumatics K41DA00KC0KL1
NORGREN Pneumatics K41DA00KS6K32
NORGREN Pneumatics K71EA00
NORGREN Pneumatics K71EA00KS6KA2
NORGREN Pneumatics K81DA00KC0KT2
NORGREN Pneumatics K81EA00KACKAC
NORGREN Pneumatics MN01CGA73A000
NORGREN Pneumatics MN01CGA75AJJA
NORGREN Pneumatics MN01CGA75AJPA
NORGREN Valves K71DA00KS6K32
NORGREN Valves K71DA00KS6KV2
NUGGET 200 VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
NUGGET 200 VALVES,PNEUMATIC VALVE W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
NUGGET 500 VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
NUGGET 500 VALVES,VALVE,INLINE, AIR PILOT,1/2 PTF. FREE 2 YEAR RADWELL WARRANTY
NUGGET, 200 VALVES,PNEUMATIC, DIRECT SOLENOID VALVE, 110-120V, 50-60HZ, 1/4INCH , NPTF. FREE 2 YEAR RADWELL WARRANTY
PARKER, KMV-843, KMV843, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
PARKER, KMV-945. KMV945, PNEUMATIC VALVE, ISO, SUB-BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, 110-120VAC, 50/60HZ, JUNCTION BOX, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, MANIFOLD MOUNTING, 3NOI, JIC LOK 0-140, 120/60V / 110/50V. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, MANIFOLD MOUNTING, 3NOX JIC NL LT 0-140 120/60. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PNEUMATIC, DOUBLE PILOT, 5 PORT, 2 POSITION, 25-125 PSI, 1/8" NPTF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC AIR TIMER DELAY SIGNAL, NORMALLY CLOSED, KLC SERIES, TWO 1/8 INCH NPT THREADED PILOT PORTS, .75-5S DELAY TIME, 11/64 CLEARANCE HOLES, 50-150 NC/40-150 NO PSI OPERATING PRESSURE. FREE 2...
PNEUMATIC CONTROL VALVE,VALVAIR 2 SERIES,DOUBLE SOLENOID ,110-120V/50-60HZ,1/ 2IN NPTF PORTS,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE, NUGGET 200 SERIES, 120V-AC, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE, NUGGET 200, 3/8 NPT 5/2 DOUBLE SOLENOID, 120/60 WITH NPT DIN PLUG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 4 WAY, SERIES K, 1/8 INCH BODY SIZE, 24VDC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, K-SERIES, 4 WAY, 2 POSITION, SINGLE SOLENOID, SPRING RETURN, 1/8" BODY SIZE, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, MINI-MYTE SERIES, 0-100 PSI, 2-POS/4-WAY SINGLE SOLENOID, 5 PORT, DIRECT ACTING, SPRING RETURN, 24 VDC, MANIFOLD/SUBBASE PIPING, CONDUIT & GROMMET W/12 IN LEADS, NON-LOCKING MANUAL OVERRIDE. FREE...
PNEUMATIC ELECTRO REGULATOR IT/ITV0000/1000 E/P REGULATOR IT1000 1/8 INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GLOBE CONTROL VALVE, MAX. PSI: 250 WSP, 6-15 PSI, 0 TO 400F 2-PC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD BASE, 503 SERIES, 2 STATIONS, SIDE PORT, SINGLE Z-BOARD, 6X8 MM PORT CONNECTION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD, NUGGET 500 VALVES SERIES, PNEUMATIC VALVE W/O SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANUAL VALVE, M0 SERIES, 4 WAY, 2 POSITION, 180 PSIG, INLINE MOUNTING, -26 TO +93 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 1/4IN 116PS1 8BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1-16 BAR, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 CONNECTION, ROTARY KNOB WITH DETENT, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, PRESSURE GAUGE, DIE-CAST ZINC HOUSING, (159625). FREE 2 YEAR RADWELL...
PNEUMATIC REGULATOR, 12-16 BAR, 180-240 PSI, 1.2-1.6 MPA, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1MPA, OUT .01-.8MPA, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ELECTRO-PHNEUMATIC, ELECTRO-PHNEUMATIC, 3/8NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, IR2000 SERIES, BASIC TYPE HANDLE, 1MPA MAX PRESS, 1/4 IN PORT, OUTPUT PRESS: 0.005-0.8MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, IT/ITV0000, 1/4 INCH NPT, 2-PORT, BUILT-IN DISPLAY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, LED DISPLAY, 4-20MA DC, 0.7-14 PSI, 1/4" INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODULAR, MODEL 200, 1/8 NPT, 7-130 PSI, SQUARE/FLUSH GAUGE, 2 PORTS, PUSH TO LOCK ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MPPE SERIES, 3-WAY PROPORTIONAL-PRESSUR E REGULATOR, CLOSED, G 1/4" CONNECTION, 0-2.5 BAR PRESSURE REGULATION RANGE, 3.5-4.5 BAR INLET PRESSURE 1, 18-30 VDC, IP65, (164317). FREE 2 YEAR RADWELL...
PNEUMATIC REGULATOR, PRECISION MODULAR, 3/8 INCH PORT SIZE, 1.0MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PRESET ITV (0 - 0.06MPA). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/2 INCH CONNECTION, 6 BAR, 0-10 V, (161173). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/4 INCH CONNECTION, 6 BAR, 0-10 V, (161167). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/8 INCH CONNECTION, 6 BAR, 0-10 V, 161161. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE DOUBLE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, NUGGET 500 SERIES, OVERRIDE: NON-LOCKING, PORT SIZE NPT: 1/2 INCH, FLOW CV: 5.0, OPERATING PRESSURE: 40-150 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, PORT SIZE 1/2" NPT, FUNCTION 5/3, SERIES L45. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 14.5-145PSIG 1-10BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 3WAY NC 0-60PSI 120VAC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE COVER, BLANK, KIT WITH GASKET. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE DIRECTIONAL, 3WAY, 1/4NPT, 150PSI, 1.0 CV OR 45 SCFM AT 100 PSI INLET , 20 PSI, 416 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE PLUNGER/SPRING 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 10772, 3/2, BISTABLE, 100L/MIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 110/220V, 50/60HZ, 12 WATT, 140PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120/110 V, 60/50 HZ, 12 WATT, 140 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120VAC, 50/60HZ, 6.9-8.5VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120VAC, 50/60HZ, WITH INDICATING LIGHTS, 5 PIN MICRO (CHRYSLER WIRED). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 140 PSIG, 110/120 VAC, 50/60 HZ, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 2 POSITION, 24V, 4.8W, AIR PILOT & SOLENOID PILOT OPTIONS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 24 VDC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2 BISTABLE, -0.9-10 BAR, 1/4 IN NPT PORTS, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2, BISTABLE, -0.9 TO16 BAR, G3/8 PORT SIZE, -10 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2; BISTABLE, 1000 L/MIN FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, NBR SEAL MATERIAL, DIE-CAST ALUMINUM HOUSING, (30988). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, ACTUATOR, NO SPRING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR PILOT, WITH FLUSH NON LOCKING MANUAL OVERRIDE, SPRING RETURN, 2 POSITION, 4-WAY, PRESSURE RANGE 1-10 BAR, MAX PRESSURE 150 PSI, 1/4" NPTF PORTS, 3/8" G PORT. FREE...
PNEUMATIC VALVE, COMPACT SPOOL/AIR PILOT, 3/2 PORT, FLOW: 1.8 | 1.4, PORT SIZE: 1/4 IN NPT, FUNCTION: 5/2, SERIES: L20. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, CONNECTION G1/8, 5/2, BISTABLE,-0.9 BAR 10 BAR, DESIGN PISTON GATE VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, HEAVY DUTY LIMIT VALVE, 3-WAY, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, J-5 SERIES, 5/2; BISTABLE VALVE FUNCTION, 105 L/MIN STANDARD NOMINAL FLOW RATE, (5) PK-3 PNEUMATIC CONNECTIONS, 1-8 BAR OPERATING PRESSURE, NBR SEAL MATERIAL, 4503. FREE 2 YEAR RADWELL...
PNEUMATIC VALVE, L2 SERIES, 3/8 INCH NPTF PORTS, DOUBLE SOLENOID PILOT, W/ FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, 110-120/50-60 VAC, LINE MOUNTED, DIN PLUG-IN AC SOLENOID. FREE 2...
PNEUMATIC VALVE, NUGGET 200 SERIES, W/O SOLENOID, VALVE, AIR PILOT, 5/2, 3/8 NPT PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NUGGET 200 VALVES, W/O SOLENOID, 150PSIG, 160 DEG F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES JDH, 5/2; BISTABLE; DOMINANT, PNEUMATIC ACTUATION, 600 L/MIN FLOW RATE, 0-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM, (8824). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES JH, 5/2; BISTABLE, 1100 L/MIN NOMINAL FLOW RATE, 1/4 NPT PORT SIZE, 0-8 BAR OPERATING PRESSURE, DIE-CAST ALUMINUM HOUSING, IP65, (10879). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SPRINT SERIES, 4 WAY/3-POSITION, SINGLE/SOLENOID ACTUATOR, SPRING CENTERED RETURN, 120 VAC, CV FLOW 1.32, 1/4 INCH NPT INLET PORT, 35-150 PSI OPER RANGE, STANDARD DUTY, NO OVERRIDES/ALL PORTS...
PNEUMATIC VALVE, SPRINT SERIES, 4-WAY / 2-POSITION, DOUBLE SOLENOID, 1/4" NPT PORT SIZE, 1.22 CV FLOW, 35-150 PSI PRESSURE RANGE, 120 VAC, MANIFOLD MOUNTED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TEMPERATURE RANGE: -10 F TO 115, 14.5 TO 145 PSI - AIR, 1 TO 10 BAR, FL1 LINE MOUNT, 18M+53N OPTIONS, 110-120 V AC, 50/60 HZ. FREE 2...
PNEUMATIC VALVE, TYPE CODE J, OVERLAP, 5/2 BISTABLE 42 MM, -0.9 BAR-16 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, 2 SOLENOID W/LOCKING OVERRIDE, PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR SUBBASE, 2-POSITION, AIR AND SPRING...
PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR...
PNEUMATIC VALVES, W/O SOLENOID, 150 PSIG, 160 DEGREE F ,NUGGET 200 . FREE 2 YEAR RADWELL WARRANTY
PNEUMATICS VALVE, DOUBLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, 3-WAY , NORMALLY-CLOSED, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION FILTER/REGULATOR, ADJUSTABLE TYPE WITH KNOB, 0.02 TO 0.2 MPA SET PRESSURE, 1/4 INCH PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, G1/4, 0.05-2.5 BAR, ROTARY KNOB WITH LOCK, GAUGE SOLD SEPARATE. FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH INTEGRATED LOCK, OPERATING PRESSURE: 1...12 BAR, FLOW RATE: 2000 L/MIN, G1/4, (194692). FREE 2 YEAR RADWELL WARRANTY
PRECISION PRESSURE REGULATOR, ROTARY KNOB WITH LOCK, PRESSURE RANGE 0.1-12 BAR, 180 PSI, PORT CONNECTION G1/4, NOMINAL FLOW RATE 2300 L MIN. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 0.16 SCFM, 1/4 NPT, RELIEF VALVE, 1.45 TO 116 PSI. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 0.41 SCFM, 1/2 NPT, RELIEF VALVE, 1.45 TO 58 PSI, WBRACKET/GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, ZERO BLEED, 3 / 8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-16 BAR, GAUGE, 3200L/MIN, G 3/8, DIRECTION CONTROL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0.5- 7BAR, G 1/8, 1000L/MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1-30 PSI, 10 MM, 0.06 CV, 1/4 INCH PORT, KNOB ADJUSTMENT, FEMALE THREADED END CONNECTION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/4 FPT, MAX INLET 4000 PSI, MAX OUTLET 250 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/8 IN NPT INLET, #10-32 OUTLET, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 105-240 PSI, 7-16 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, D SERIES, MINI,13.8-240PSI, G 1/8 THREAD, GAUGE NOT INCLUDED, 546452. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR SERIES, MAXI SIZE, ROTARY KNOB WITH DETENT, G1/4 PREPARED PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 10500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2; G1/2 PNEUMATIC CONNECTIONS, 186456. FREE...
PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, 0-16 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192311. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR SERIES, MIDI SIZE, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, 0-16 BAR OPERATING PRESSURE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 192310. FREE 2 YEAR...
PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS, DIE-CAST ZINC HOUSING MATERIAL, 162583. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G3/8 PNEUMATIC CONNECTIONS, 162580. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, LR, D SERIES, CONNECTING PLATES WITH CONNECTING THREAD G 1/8 INCH, WITH PRESSURE GAUGE, WITH INTEGRATED RETURN FLOW FUNCTION, GRID DIMENSION 40 MM, P1 MAX: 16 BAR, 230...
PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, W/ PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING,...
PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, WITHOUT PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PRESSURE GAUGE CONNECTION,...
PRESSURE REGULATOR, LRB SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, SUB-BASE PNEUMATIC CONNECTION 1, G1/4 PNEUMATIC CONNECTION 2, NBR SEALS, 197535. FREE 2 YEAR...
PRESSURE REGULATOR, LRP SERIES, ROTARY KNOB WITH DETENT, ANY MOUNTING POSITION, PILOT-CONTROLLED, 1-12 BAR OPERATING PRESSURE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 159500. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, MIDI SIZE, SERIES D, 1/4 INCH NPT, 16 BAR MAX, WITH PRESSURE GAUGE, ROTARY KNOB WITH INTERGRATED LOCK. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MINI, D SERIES, 240 PSI / 1.6 MPA, 180 PSI / 1.2 MPA, 2 PORTS, ROTARY KNOB W/ LOCK, CONSTANT OUTPUT PRESSURE, RETURN FLOW, SECONDARY EXHAUST. FREE 2...
PRESSURE REGULATOR, MINI, SERIES D, RANGE 0.5... 7 BAR, ROTARY KNOB WITH DETENT, G-1/8 PORTS, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, 1/8 INCH PIPE THREAD ,4 MM ID TUBING, 1-8 BAR RANGE, 50 L/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, (162590). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, MINI, ROTARY KNOB W/ DETENT, CONNECTING PLATES W/ CONNECTING THREAD, G1/8 INCH, 0.5-12 BAR, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ROTARY KNOB WITH DETENT, WITH PRESSURE GAUGE, OPERATING PRESSURE: 0 BAR ...16 BAR, STANDARD NOMINAL FLOW RATE: 4000 L/MIN. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, THREADED CONNECTION PLATE, ROTARY KNOB WITH LOCK. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
PUSH-BUTTON VALVE,3/2 WAY CLOSED (MONOSTABLE) -0.95 - 8 BAR, 80 L/MIN FLOW RATE, 2 X M5 PORTS, 23 N ACTUATING FORCE, COMPRESSED AIR, THROUGH HOLE MOUNT, -10 TO +60 DEGREE...
PUSH-PULL VALVE, 0-115PSI, 5 PORT, 2 POSITION, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON VALVE, SERIES K, 3/2; OPEN/CLOSED; MONOSTABLE, 80 L/MIN NOMINAL FLOW RATE, 0-8 BAR OPERATING PRESSURE, THROUGH-HOLE MOUNTING, PK-3 PORT SIZE, NBR SEAL MATERIAL, POLYMER HOUSING, (13793). FREE 2 YEAR...
QUICK EXHAUST VALVE, 1/8" NPTF INLET, 1/8" NPTM OUTLET, 1/8" NPTF EXHAUST. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT FOR PRESSURE REGULAR IT2000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
REGO Pneumatics LV4403B46R
REGO Pneumatics LV4403TR96
REGULATOR -IT2000, ELECTRO-PNEUMATIC, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ASSEMBLY, W/ GAUGE, 5-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, FLUOROPOLYMER, FOR CHEMICAL LIQUIDS, HIGH PURITY, BODY CLASS 4, LQ3 FITTING TYPE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, HIGH PURITY, LVR SERIES, INTEGRAL FITTING, 2.9 TO 58 PSI SET PRESSURE, 73 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4 INCPT , ELECTRO-PNEUMATIC, 24VDC, 3 BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/4IN NPT, TWO STAGE, 5-10PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC REGULATOR, RED LED DISPLAY, 1500L/MIN, PORT SIZE 1/4" NPT, THREAD TYPE NPT, 1-5VDC OUT, AMBIENT TEMPERATURE 0 C - +50 C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY...
REGULATOR, ELECTRO-PNEUMATIC, 24 VDC POWER, 10 VDC INPUT, 5 VDC OUTPUT, 3 BAR, 200 L/MIN, 0.005-0.9 MPA, LED DISPLAY, THREAD: F. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, DC24V, 70PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT/ITV0000/1000, E/P, 1/4 IN PORT, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT2000, 3/8 INCNPT VERSION, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000 E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000, 1/4 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, ITV SERIES, 4-20 MA, 3/8 NPT, 0.005 TO 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, ITV2000 TYPE,0.5 MPA PRESSURE, 24 VDC, 4-20 MA SINK TYPE, SWITCH OUTPUT/ PNP OUTPUT, NPT THREAD, 1/4 INCH PORT, L BRACKET, WITHOUT CABLE CONNECTOR, DISPLAY UNIT IN PSI,...
REGULATOR, ELECTRO-PNEUMATIC, RED LED, 3 DIGIT, IN 0-10VDC, OUT 0.005-0.5MPA, SUPPLY 24VDC, 3M CONNECTOR CABLE, RIGHT ANGLE, FEMALE 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTROPNEUMATIC, IT2000 SERIES, 1/4 INCH CONNECTION, 1 MPA, CPT VERSION, PRE-SET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, IT SERIES, 1/4 IN NPT, ELECTRO-PNEUMATIC, 4-20MA, 72.52PSI, 0.5MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, IT2000 SERIES, 1/4", ELECTRO-PNEUMATIC, 0-5 V DC, 0.005-0.1 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, CC-LINK, SIZE 2000, 12 BIT INPUT, 0.005-0.9 MPA OUTPUT, 24 VDC VOLTAGE, CLASS 2, 1 X 3-PIN MALE THREADED CONNECTOR, 1 X 5-PIN MALE THREADED CONNECTOR.
REGULATOR, ITV2000 SERIES, ELECTRO-PNEUMATIC, 0.9 MPA, 24 VDC, 0-10 VDC TYPE, PNP OUTPUT, ALARM, 3/8 G PORT, DIN RAIL MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MAINTENANCE KIT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MR95HP, VALVE: NPS 1/2IN, WCC STEEL, PRESSURE REGISTRATION: INTERNAL, 80-400PSI, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION CONTROL, IR200 BODY SIZE, 1/4 INCH PORT, 0.01-0.8 MPA, HANDLE SETTING, BRACKET ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 0.01 TO 0.2 MPA, 1/2 INCH NPT PORTS, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 0.01 TO 0.4 MPA,1/4" PORT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 1/2 PORT SIZE, 0.005~0.8MPA, F THREAD, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, HANDLE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, IR PRECISION REGULATOR, 150 PSI, OUTPUT PRESSURE: 1.4-60 PSI, PORT SIZE: 1/4 INCH 3/8 INCH 1/2 INCH, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, VACUUM TYPE, ETHERNET/IP ITV, PRESSURE RANGE OF -1.3 TO -80KPA, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,E/P, .001-.5MPA,24VDC, 0-10VDC, BRKT, R ANGLE CONN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR; AIR PRESSURE; GAUGE; 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, PUSH BUTTON/GUARD. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, WITH SEALS, FOR PNEUMATIC VALVE.. FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, 503 REG, 10-130PSIG, 5 PORTED, 2X3-WAY, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE & RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics K183030
SCHRADER BELLOWS Pneumatics K183038
SCHRADER BELLOWS Pneumatics L6753910253
SCHRADER BELLOWS Pneumatics L7053910253
SCHRADER BELLOWS Pneumatics L7054910253
SCHRADER BELLOWS Pneumatics L7058380253
SCHRADER BELLOWS Pneumatics L7452440149B
SCHRADER BELLOWS Pneumatics L7452440153B
SCHRADER BELLOWS Pneumatics L7552210249
SCHRADER BELLOWS Pneumatics L7552440253B
SCHRADER BELLOWS Pneumatics L7652441153B
SCHRADER BELLOWS Pneumatics LPMEM10
SCHRADER BELLOWS Pneumatics M00121885
SCHRADER BELLOWS Pneumatics M00124685
SCHRADER BELLOWS Pneumatics M03031884
SCHRADER BELLOWS Pneumatics M05822448
SCHRADER BELLOWS Pneumatics M08524688
SCHRADER BELLOWS Valves L6553810253
SEAL KIT, PNEUMATIC VALVE SERVICE ACCESSORY, L01 SERIES, W/ SPRING. FREE 2 YEAR RADWELL WARRANTY
SERIES FA, AIR PREPARATION & MICRO MIST SEPARATORS SERIES, FRL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
SERIES IR3000, PRECISION REGULATOR, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES ITV, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
SERIES ITV0000, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
SERIES L3000, METAL BOWLS WITH SLIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
SKINNER Pneumatics MBD005
SMC Pneumatics IR2020-F02
SMC Pneumatics IR2020-N02B
SMC Pneumatics IR3020-F03
SMC Pneumatics ITV2030-03N2CN4-X88
SMC Pneumatics ITV2030-03N2CN4
SMC Pneumatics ITV2030-04N3N4
SMC Pneumatics ITV3050-01N4BL4
SMC Pneumatics LVC23U-S07
SOLENOID AIR CONTROL VALVE, 3/8 INCH, 120 VAC, 4 WAY, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.5-10 BAR, 7-145 PSI, G3/4 FITTING CONNECTION, 20 MM NOMINAL WIDTH, NON-REVERSIBLE FLOW DIRECTION, PILOT CONTROLLED, BRASS HOUSING MATERIAL, PNEUMATIC SPRING RESET METHOD, SOFT SEALING PRINCIPLE. FREE 2...
SOLENOID VALVE, 12 WATT, 110/120 VOLTS, 140 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 4 WAY, 110/120 VAC, 50/60 HZ, NPT PORT 3/4 INCH, 35-140 PSI, CV FLOW 5.5, BODY PORTED, ENCAPSULATED COIL, NO OVERRIDE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 2-POSITION, 3-WAY, ELECTRICAL ACTUATION, 500 L/MIN STANDARD NOMINAL FLOW RATE, (3) G1/8 PNEUMATIC CONNECTIONS, -0.95-10 BAR OPERATING PRESSURE, 7958. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-10 BAR, 4100 L/MIN FLOW RATE, 5/3 CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, G1/2 PORT, 2X M5 AIR PORT, 5X SUB BASE SIZE 3 CONNECTIONS, COMPRESSED AIR, MECHANICAL SPRING,...
SOLENOID VALVE, 3/2 OPEN, SINGLE SOLENOID, PILOT OPERATED, 1.5-8 BAR OPERATING PRESSURE, G1/4 PNEUMATIC WORKING PORT, 800 L/MIN STANDARD NOMINAL FLOW RATE, DIE-CAST ALUMINIUM MATERIAL HOUSING, IP65, (7876). FREE 2...
SOLENOID VALVE, 3/2-WAY, CLOSED, MONOSTABLE, 1.5-8 BAR, 500 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, COMPRESSED AIR, -20 TO +60 DEGREES C, IP65, (7802). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 BISTABLE, ELECTRICAL ACTUATION, PISTON PUSHER, 2-10 BAR, G 1/4 PNEUMATIC CONNECTIONS, COIL: 24 VDC / 2.5 W, (19136). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2-WAY, MONOSTABLE, -0.9 TO 8 BAR, 24 VDC, 300 HZ, 90 L/MIN FLOW RATE, 5X M7 PNEUMATIC CONNECTION, ELECTRIC ACTUATION, NON-REVERSIBLE, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +60...
SOLENOID VALVE, 5/3 CLOSED, 3-10 BAR OPERATING PRESSURE, 1200 L/MIN STANDARD NOMINAL FLOW RATE, PISTON GATE VALVE, MECHANICAL SPRING, G1/4 PNEUMATIC WORKING PORT, 24 VDC, 8.5 W, IP65, DIE-CAST ALUMINUM...
SOLENOID VALVE, 8342 SERIES, DIRECT ACTING, GENERAL SERVICE, PNEUNMATIC / HYDRAULIC, AIR / INERT GAS / LIGHT OIL / WATER, 4 WAY, 2 POSITION, 4 X 1/4 INCH FPT FEMALE...
SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5-WAY, OPEN CENTER, INTERNAL PILOT, 5 PIN MICRO, CHRYSLER WIRED, 110/120 VAC, 50/60 HZ, NON-LOCKING, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRICAL ACTUATION, PISTON SLIDE, MECHANICAL SPRING, IP65 PROTECTION, THROTTLEABLE, NON REVERSIBLE FLOW, 5/2 MONOSTABLE, 3-10 BAR, 5-145 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, G1/2 PNEUMATIC CONNECTION, 1.5 - 10 BAR, 52MM WIDTH, 3/2 CLOSED MONOSTABLE, 3700 L/MIN, IP65, NON REVERSIBLE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, G3/8" CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2-10 BAR OPERATING PRESSURE, 10 MM NOMINAL...
SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE, ELECTRICAL ACTUATION, 4500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC WORKING PORT, 2-8 BAR OPERATING PRESSURE, G1/2 PNEUMATIC CONNECTIONS, IP65, 10166. FREE 2 YEAR...
SOLENOID VALVE, L SERIES, PNEUMATIC, DOUBLE SOLENOID, 3 POSITION, 5-WAY, 145 PSI, 110-120 VAC, 50/60 HZ, DIN CONNECTION (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MFH SERIES, 1.2008 INCH VALVE SIZE, 1000 L/M NOMINAL FLOW RATE, 2.2-8 BAR , -10-60C OPERATING TEMP RANGE, 5/2 MONOSTABLE VALVE FUNCTION, POPPET CONFIGURATION. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 3700 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC WORKING PORT, -0.95-10 BAR OPERATING PRESSURE, G1/2 PNEUMATIC CONNECTION, 7960. FREE...
SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 9964.
SOLENOID VALVE, MFH SERIES, 5/2 MONOSTABLE, ELECTRICAL ACTUATION, W/ MANUAL OVERIDE, 1.8/8 BAR, 26/120 PSI, G1/8 PNEUMATIC WORKING PORT, COIL SOLD SEPARATELY, FESTO PART # 9982. FREE 2 YEAR RADWELL...
SOLENOID VALVE, MFH SERIES, 5/2-WAY; MONOSTABLE VALVE FUNCTION, ELECTRIC ACTUATION, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.2-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS,...
SOLENOID VALVE, MFH SERIES, 5/3; EXHAUSTED VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, G1/4 PNEUMATIC CONNECTIONS,...
SOLENOID VALVE, MFH SERIES, TIGER CLASSIC VALVE, ELECTRICAL ACTUATOR, COMPRESSED AIR, 2-10 BAR, 1300 I/MIN, G THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NUGGET 200 VALVE SERIES, 3/8 INCH, VALVE ASSEMBLY, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NUGGET 200 VALVE, PNEUMATIC, DIRECT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NUGGET 200, PNEUMATIC DIRECT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC DIRECTIONAL VALVE, 4 WAY, 2 POSITION, 1/4 INCH BODY SIZE, 110/120 VAC COIL, 50/60 HZ, 8.5 W, 45-175 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC MANIFOLD, ADAPTER PLATE, PLUG-IN, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC PILOT VALVE, 120/110 VOLTS, 60/50 HZ, 0-60 PSI, 3-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC SPRING, PISTON PUSHER, 2300 L/MIN,5/2, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 5/2; BISTABLE, ELECTRICAL ACTUATION, 1200 L/MIN FLOW RATE, 2-10 BAR OPERATING PRESSURE, DIE-CAST ALUMINUM HOUSING, IP65, (159690). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES MH2, PNEUMATIC, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 100 L/MIN FLOW RATE, -0.9-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, M7 PNEUMATIC CONNECTIONS, 24 VDC, IP65, (196131). FREE 2...
SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 3/5 WAY, PNEUMATIC, 30-150 PSI, 1/4 INCH NPT, 110/120 VAC, 50/60 HZ, 10.1 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5/3 APB, PNEUMATIC, DIRECT, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
SPRING RETURN, 35-150 PSI, 3/4 INCH NPT PORT SIZE, NUGGET 200 SPOOL VALVES, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
STACKING FILTER-REGULATOR, MAXIMATIC SERIES, 1/2" NPT PORT, W/ SEMI-AUTOMATIC DRAIN, 7-60 PSIG REGULATING RANGE, 5 MICRONS OF FILTRATION. FREE 2 YEAR RADWELL WARRANTY
STEM CARTRIDGE VALVE, 2-WAY, NORMALLY-CLOSED, 170 L/MIN FLOW, 300 PSIG INPUT, 1/8" STEM TRAVEL, INSERTS INTO A 3/8" BORE. FREE 2 YEAR RADWELL WARRANTY
STEM POPPET VALVE, 2-WAY, NORMALLY-CLOSED, G1/8. FREE 2 YEAR RADWELL WARRANTY
STEM VALVE, 3-WAY VALVE, NORMALLY-OPEN, 1/8" NPT, 150 PSIG, 340 L/MIN AIR FLOW, BRASS. FREE 2 YEAR RADWELL WARRANTY
STEM VALVE, 4-WAY VALVE, DOUBLE STEM, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
STEM VALVE, 4-WAY, SPRING RETURN, #10-32. FREE 2 YEAR RADWELL WARRANTY
THROTTLE VALVE, MANUAL, ONE TOUCH, PUSH LOCK STYLE, WITH PUSH BUTTON GUARD, 12 MM BODY SIZE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY
TIE-LOK TOOL, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
TIGER 2000, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
TOGGLE LEVER VALVE, W/ IDLE RETURN, 3/2; CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 80 L/MIN NOMINAL FLOW RATE, -0.95- 8 BAR OPERATING PRESSURE, 16.5 N ACTUATING FORCE, M5 PNEUMATIC CONNECTIONS, NBR SEALS,...
VACUUM E/P REGULATOR, JPN SPL. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, 24 VDC SUPPLY, 0-10 VDC INPUT, 4-20 MA INPUT, 1-5 VDC OUTPUT, 3/8 PORT SIZE, NPT, 52.9S CFM, 0.005-0.9 MPS SET PRESSURE RANGE, ELECTRO-PNEUMATIC INPUT SIGNAL, DISPLAYED PSI...
VACUUM REGULATOR, IRV SERIES, 240 L/MIN MAX FLOW, 3/8 INCH PORT, WITH PRESSIRE GAUGE. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, IRV20 SERIES, 240 MAX FLOW BODY SIZE, ELBOW FITTINGS. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, SINGLE SIDED CONNECTION SERIES, INTEGRATED DIGITAL PRESSURE SWITCH FOR PANEL MOUNTING, BUILT IN ONE TOUCH FITTINGS. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, SINLGE SIDED CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
VACUUM SECURITY VALVE, 8 BAR, 8 MPA, 2 L/MIN, 2 X G1/8 PNEUMATIC CONNECTION, ALUMINUM MATERIAL, SCREW IN MOUNT, -10 TO +60 DEGREE C, 33969. FREE 2 YEAR RADWELL WARRANTY...
VALVE 4WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE A6161 W/SPRING RETURN RESET SWITCH. FREE 2 YEAR RADWELL WARRANTY
VALVE AIR PILOT SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, NUGGET 500, DIRECT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE NUGGET 200 5/2. FREE 2 YEAR RADWELL WARRANTY
VALVE REGULATOR, ACCESSORY PROD, (TERRASSA), FLOW REGULATOR, UNI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 120V-AC, 140PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 POSITION, 4 WAY, SINGLE SOLENOID, 120 V, 60 HZ, 3/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/8 INCH, 120 V AC, 4-WAY, 2-POSITION,SOLENOID, AIR CONTROL VALVE, VALVAIR II SERIES - 4-WAY, 5-PORT, 3-POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4-WAY, MANUAL, FOOT BRACKET, LEVER OPERATED, 225 PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, 4-WAY/2-POSITION, 3/8" PORT SIZE, 78 CFM MAX., 150 PSI MAX. OPERATING PRESSURE, 14.5 PSI PILOT PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLUID POWER COMPLETE, K SERIES, 409 PILOT OPERATED, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLUID POWER, COMPLETE, K SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, HYGIENIC, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, MECH OP, SPRING RETURN, 3 PORT, 8 BAR MAX PRESSURE, -10 TO 60 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, NUGGET 200, PNEUMATIC,150PSIG MAX, 1/4IN NPTF PORTS, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC DIRECTIONAL VALVE, 3 POSITION, DUAL OR WITH BASE, 110-120V, 50/60HZ, 12 WATTS, 140 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC DIRECTIONAL, DUAL 3/2 VALVES IN ONE BODY, NC/NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, K-SERIES, ALUMINUM BODY, LEFT END ACTUATOR - SPRING RETURN, RIGHT END ACTUATOR - SOLENOID PILOT, FOUR WAY, 1/4" BODY SIZE, 30-175 PSIG, 110-120 V AC, 50/60 HZ, 8.5...
VALVE, PNEUMATIC, MANUAL, 225 PSIG, 4W2P. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, W/O SOLENOID, NUGGET 200, 50 PSIG, 2 POSITION, 5-WAY, INLINE, 1/4 INCH NPT, LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY
VALVE, PRESSURE RELIEF, WITH ONE TOUCH FITTING ON BOTH SIDES, 8 MM OUTSIDE DIAMETER, STRAIGHT, PUSH LOCK TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PRESSURE RELIEF, WITH ONE TOUCH FITTING, RESIDUAL, KE SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, SPEED KING & VALVAIR II SERIES, BODY PORTED SOLENOID, OPERATED DIRECTIONAL CONTROL VALVE, 4 WAY, 2 POSITION, AIR RETURN, 110 VAC, 50 HZ, 12O VAC, 60 HZ. FREE 2...
VALVE, VALAIR II SERIES, 3/8 INCH SUBBASE PLATE, 1/2 INCH NPT, 4 WAY, SINGLE /DOUBLE PILOT, SIDE PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Pneumatics KM-435
VERSA VALVES Pneumatics LSC-3200-LL41-LSS
VERSA VALVES Valves KSG-4332-6K-HC-A120

<< Prev Next >>