Radwell International Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1/2" MALE NPT METERING VALVE WITH SILENCER 24.5MM SQUARED ORIFICE & 24 DB NOISE REDUCTION RATE. FREE 2 YEAR RADWELL WARRANTY
1/2" NPT DS 3P 120VAC. FREE 2 YEAR RADWELL WARRANTY
1/4 INCH DIAPHRAGM VALVE. FREE 2 YEAR RADWELL WARRANTY
1/4 THREAD BRASS HYDRAULIC HOSE VALVED COUPLER 2,250 PSI, 8 GPM. FREE 2 YEAR RADWELL WARRANTY
1/4" FILT/REGULATOR 20M/0-125PSI. FREE 2 YEAR RADWELL WARRANTY
1/4-18 MALE NPT ARO PNEUMATIC HOSE COUPLER BRASS, 1/4" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY
4 WAY VALVE, IEM BAR MANIFOLD, 1/4IN NPT, PILOT ACTUATOR, AIR WITH SPRING ASSIST RETURN. FREE 2 YEAR RADWELL WARRANTY
5X00B8032 FILTER W GAGE &. FREE 2 YEAR RADWELL WARRANTY
AIRTAC Pneumatics BFR20002T
AIRTAC Pneumatics BL2000
ANGLE VALVE, ELECTRO-PNEUMATIC, W / PI W/ PV 24 VDC, 4000 - 8000 MBAR, PFA48234. FREE 2 YEAR RADWELL WARRANTY
AR MASS PRO , AR MASS PRO 1/4 MODULAR (PT) , REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
AR MASS PRO , AR MASS PRO 3/8 MODULAR (PT) , REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
AR MASS PRO, AR MASS PRO 1" MODULAR (NPT), REGULATOR. FREE 2 YEAR RADWELL WARRANTY
AR MASS PRO, AR MASS PRO 1/4 MODULAR (PT), REGULATOR, MODULAR, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
AR MASS PRO, AR MASS PRO 3/4 MODULAR (PT), REGULATOR. FREE 2 YEAR RADWELL WARRANTY
AR MASS PRO, AR MASS PRO 3/8 MODULAR (PT), REGULATOR, MODULAR, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
AR(PILOT) PILOT REGULATOR, AR(PILOT) 1 1/2EUROPEAN, REGULATOR, PRECISION. FREE 2 YEAR RADWELL WARRANTY
AR(PILOT) PILOT REGULATOR, AR(PILOT) 1 1/2STANDARD (PT), AIR REGULATOR, PT. FREE 2 YEAR RADWELL WARRANTY
AR(PILOT) PILOT REGULATOR, AR(PILOT) 1/4INCH, REGULATOR, PRECISION. FREE 2 YEAR RADWELL WARRANTY
ARG REGULATOR W/PRESSURE GAUGE, 1/8 INCH MODULAR, NPT, REGULATOR, 0 DEGREE MOUNTING ANGLE PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
ARG REGULATOR W/PRESSURE GAUGE, ARG NO SIZE RATING, SET NUT, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ARJ MINATURE REGULATOR , ARJ M5 STANDARD (PT) , REGULATOR, MINIATURE. FREE 2 YEAR RADWELL WARRANTY
ARJ MINATURE REGULATOR, ARJ 1/8 STANDARD (NPT), REGULATOR, MINIATURE W/FITTING, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
ARJ MINATURE REGULATOR, ARJ 1/8 STANDARD (PT), REGULATOR, MINIATURE W/FITTING. FREE 2 YEAR RADWELL WARRANTY
ARM MANIFOLD REGULATOR, ARM 1/8INCH STANDARD (NPT), REGULATOR, MFLD W/GAUGES. FREE 2 YEAR RADWELL WARRANTY
ARM MANIFOLD REGULATOR, ARM2500, BRACKET. FREE 2 YEAR RADWELL WARRANTY
ARM MANIFOLD REGULATOR, REGULATOR BLOCK, SMC FAMILY CODE: FVD, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
ARM10 MANIFOLD REGULATOR, ARM10 OTHER SZ STD (INCH), COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY
ARM10 MANIFOLD REGULATOR, ARM10 OTHER SZ STD (MM), COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY
ARM11 MANIFOLD REGULATOR , ARM11 OTHER SZ STD (INCH) , COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY
ARM11 MANIFOLD REGULATOR, ARM11 OTHER SZ STD (INCH), REGULATOR BLOCK. FREE 2 YEAR RADWELL WARRANTY
ARP PRECISION REGULATOR, ARP 1/2 INCH, PRECISION REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
ARP PRECISION REGULATOR, ARP 1/4 INCH, PRECISION REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
ARP PRECISION REGULATOR, ARP 3/8IN, PRECISION REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
ARP PRECISION REGULATOR, ARP NO SIZE RATING, PLUG ASSY. FREE 2 YEAR RADWELL WARRANTY
ARX REGULATOR FOR 2MPA , ARX 1/8 INCH STANDARD (NPT) , REGULATOR FOR 2MPA. FREE 2 YEAR RADWELL WARRANTY
ARX REGULATOR FOR 2MPA, ARX 1/4 INCH STANDARD (PT), REGULATOR FOR 2MPA. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics C14D-01DG
ASN2, METERING VALVE WITH SILENCER. FREE 2 YEAR RADWELL WARRANTY
AV5000 SERIES, SOFT START-UP VALVE. FREE 2 YEAR RADWELL WARRANTY
B18 SERIES, FILTER REGULATOR, 1/2" NPT, RELIEVING, 0-250 PSIG, NITRILE. FREE 2 YEAR RADWELL WARRANTY
B43 SERIES, PNEUMATIC MIDGET MECHANICALLY OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
B7X FILTER/REGULATOR,PNE UMATIC FILTER REGUALTOR. FREE 2 YEAR RADWELL WARRANTY
BB35-2-1/M *. FREE 2 YEAR RADWELL WARRANTY
BLEED VALVE, BODY VENT SERIES, 2-WAY/2-POSITION, 1/4 INCH PORT, NPT CONNECTION, MANUAL RETURN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BLOCKING DISC-GALLERY, FOR USE WITH VZS3000 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE 1/8 NPT (F) X 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE REGULATOR INTERLOCK LQA. FREE 2 YEAR RADWELL WARRANTY
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, FLEXIBLE DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/8" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/4" PORT, FLEXIBLE DRAIN, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY
COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY...
COIL REPLACEMENT, FOR PNEUMATIC VALVE, 24VDC, 2LEAD. FREE 2 YEAR RADWELL WARRANTY
COMBO F-R-L 1/2". FREE 2 YEAR RADWELL WARRANTY
COMPACT MANIFOLD REGULATOR, ARM11, TOP HANDLE POSITION, TOP PIPING POSITION, 2 STATION, W/ PRESSURE DISPLAY, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY
COMPACT REGULATOR, DIRECT ACTING, 7-50 MAX PSI, 0.05-0.7 MPA RANGE, RELIEF TYPE MECHANISM, 1.5 MPA PROOF PRESSURE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, C2 SERIES, MECHANICAL AIR, 5/2-WAY, MANUALLY ACTUATED, 5 X 1/4" NPT THREADED FEMALE PNEUMATIC PILOT PORTS, RATED FOR 0-120PSI, 5 PORT, 2 POSITION, ROD LEVER OPERATED. FREE 2...
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, BARBED 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, NYLON BUTTON. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, DETENTED NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE NORMALLY CLOSED, METAL DETENTED TOGGLE. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED PRECISION REGULATOR/MODULAR STYLE, WITHOUT BACKFLOW FUNCTION, BODY SIZE 20, 1/8 PORT SIZE, SET PRESSURE: 0.008 TO .6 MPA. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, PLUNGER ACTUATOR, SPRING RETURN, TYPE 3/2. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, 4-WAY, 120V 60HZ, 110V 50HZ, 42VDC, 8.7W, 40-175PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR REGULATOR, PNEUMATIC, 1/4 INCH PORT SIZE, RELIEVING TYPE, 7~120 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AR REGULATOR, MODULAR TYPE, SIZE 40, 1/2 INCH PORT SIZE, 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/2" PORT, GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 3/8" PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 3/8" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.01 MICRON ULTRA FINE COALESCER, NPTF THREADS, 1/2" PORT, AUTO DRAIN, GAUGE, 0-25 PSIG OUTPUT, METAL BOWL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/2 INCH PORT, AUTO DRAIN, CIRCLEVISION BOWL, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE...
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, METAL BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 1/4INCH NPT, 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, MODULAR, 3/8 PORT SIZE, W/BRACKET, ROUND GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR/LUB RICATOR, 0-125PSI, 20 MICRON FILTER, 1/4 FNPT PORTS, POLY BOWL, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL W/FITTING , AS***F NO SIZE RATING STD(PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FRONT BLOCK MOUNT CYLINDER, 1.5" BORE, 1.5" STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE FILTER/REGULATOR, T-HANDLE B12 SERIES, DIAPHRAGM OPERATED, 3/8 IN NPT PORT, METAL BOWL W/O SIGHT GAUGE, TWIST DRAIN, 40 MICRON ELEMENT STANDARD, 70 SCFM HIGH FLOW,...
DISCONTINUED BY MANUFACTURER, INLINE AIR FILTER, 250 PSIG, 7 FL OZ ALUMINIUM BOWL, PUSH-TO-LOCK ADJUSTMENT KNOB, LEFT-TO-RIGHT FLOW, ZINC HOUSING, WITHOUT YOKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, RIGHT TO LEFT / NAME...
DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS.
DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE...
DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2...
DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/8 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR PANEL MOUNT, METAL BOWL WITH LEVEL GAUGE, NAME...
DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 40, RC THREAD, 1/2 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, METAL BOWL WITH LEVEL GAUGE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INTERNAL REGULATER, PNEUMATIC, GAUGE ATTACHED, SET PRESS. .05-.83M PA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OLYMPIAN PLUS FILTER/REGULATOR, 0.3-10 BAR, 40M FILTER ELEMENT, WITHOUT GAUGE/ YOKE, REPLACED BY B64G-NNK-AD3-RMN-25. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC POSITIONER, 150 PSI MAX, PROVIDE FAST / SENSITIVE AND ACCURATE POSITIONING OF PNEUMATIC SINGLE OR DOUBLE-ACTING, LINEAR OR ROTARY MOTION ACTUATORS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR .05-.85MPA 1/2IN MODULAR NPT, REGULATOR: SET PRESS. 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 150PSI, 3/8 PTF, SS, NO, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, RIGHT-SIDE ROLLER LEVER, 3-WAY, 13/32 INCH PORT, 2-BOLT BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNUEMATIC REGULATOR, 1/4 NPT, W DISPLAY, REPLACED BY AR30-N02E-Z-B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, 1/4-3/8 INCH NPT, 0.7-10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR ASSEMBLY, INCLUDES VHS30-N03-Z, AW30-N03D-Z, AL30-N03-3Z, NAV3000-N03-5DZ, 30 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR TENSION, 125 VAC, 500 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 1/4 INCH, 1/8 INCH, 8 CC, NPT, 1 MPA (MAX.), POLYCARBONATE, 1.5 MPA, 5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE GAUGE ACCSSORY, PANEL NOT ACCESSORY, 0.05~ 0.7MPA, STRAIGHT FITTING 1/4 INCH IN SIDE, STRAIGHT FITTING 1/4 INCH OUT SIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELIEVING AIR REGULATOR, 7~120PSI, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUTTLE VALVE, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE LINKAGE KIT, ELECTRIC/ELECTRONIC/ PNEUMATIC, FOR VB-9000 1-1/2-4 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 240V, 60HZ, 90PSI, 8W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DN 215, 0,63 KVS, M3/H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DN15, 1.00 KVS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DN15, 1.60 KVS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DN15, 2.50 KVS. FREE 2 YEAR RADWELL WARRANTY
ENGLISH VALVE, LEVER 3/2, PNEUMATIC MANUAL CONTROL VALVE, B43 SERIES. FREE 2 YEAR RADWELL WARRANTY
ESSURE RELIEF VALVE, NITRA PNEUMATIC SOFT START (DUMP VALVE), 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), 1/2IN FEMALE NPT EXHAUST(S), CV=24, 120 VAC SOLENOID OPERATING VOLTAGE. FOR USE WITH...
EXPANSION VALVE, THERMOSTATIC, 3/8 INCH ID, 1/2 INCH OD, 30 INCH TUBING, 3 PORTS, REFRIGERANT TYPE R12, BUILT IN CHECK VALVE, BALANCED. FREE 2 YEAR RADWELL WARRANTY
FILTER / REGULATOR 1/4", RANGE 0 - 125 PSIG, FLUSH MOUNTED, INTEGRAL FILTER, QUICK DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY
FILTER / REGULATOR, 1/8 INCH NPT, 0-30 PSIG, W/ BUILT IN GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER / REGULATOR, 3/8 INCH NPT, 40 MICRON, 0-125 PSI, POLYETHYLENE FILTER ELEMENT, POLYURETHANE BOWL, MANUAL DRAIN, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY
FILTER / REGULATOR, MINIATURE MODULAR 08 SERIES, RELIEVING, PISTON DRAIN, 0-160 PSI GAUGE, 1/4" NPT PIPE SIZE, 42.1 SCFM, 150 PSIG MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
FILTER / REGULATOR, PNEUMATIC, 1/4IN BSPP, 0-125PSIG. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR ,ONE-PIECE, BODY SIZE 30, 3/8 NPT, 145 PSI, MANUAL DRAIN . FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR PIGGYBACK 1/4IN W/0-160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 07 SERIES, MAX TEMPERATURE 125 F, INLET 150 PSIG / 10 BAR, OUTLET 100 PSIG / 6.9 BAR. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 1.0 MPA MAX OPERATING PRESSURE, 1.5 MPA MPA PROOF PRESSURE, 3/8 PORT, 5UM. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 10 BAR, 150 PSIG, MAX INLET, 6.9 BAR, 100 PSIG, MAX OUTLET, 07 SERIES. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 20 INCH BODY SIZE, W/ BACKFLOW FUNCTION, THREAD TYPE NPT, 1/4 INCH PORT SIZE, SQUARE EMBEDDED TYPE PRESSURE GAUGE W/ LIMIT INDICATOR, 0 - 150 MPA. FREE 2...
FILTER REGULATOR, 3/8INCH, BSPT, SIZE 30, 5UM FILTER, RATING. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 72 SERIES, 150 PSI, 1/4 NPT PORTS, 1/4 IN MANUAL DRAIN, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, AW MASS PRO 1/4 MODULAR (PT), REPLACES: AW3000-02DG. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, AW MASS PRO, 3/8". FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, AW MASS PRO, MODULAR TYPE, WITHOUT BACKFLOW, G THREAD, 3/8 PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, B72G SERIES, 3/8 INCH NPT PORT,250 PSIG MAX INLET PRESSURE, 5-150 PSIG OUTLET RANGE, MANUAL DRAIN, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, B73G SERIES, 3/8 INCH NPTF THREAD, 5-150 PSI ADJUSTMENT RANGE, 40 MICROMETER RATING. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, BODY SIZE 20, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, BODY SIZE 30, WITHOUT BACKFLOW FUNCTION, NPT, 3/8 PORT SIZE, POLYCARBONATE BOWL, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, BODY SIZE 60, RC PIPE THREAD, 1 INCH PORT, W/ MOUNTING BRACKET, N.O. DRAIN PORT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, BODY: DIE-CAST ZINC Z410, PROOF PRESSURE: 1.5 MPA, MAX. OPERATING PRESSURE: 1.0 MPA, PRESSURE GAUGE PORT SIZE: G1/8, MEDIA: COMPRESSED AIR, NEUTRAL GASES, SET PRESSURE RANGE: 0.05 TO...
FILTER REGULATOR, EXCELON SERIES, 0.25 INCH PORT SIZE, 0.25 INCH GAUGE PORT SIZE, 5-150 PSI RANGE, 5 MICRON FILTER RATING, PTF THREAD TYPE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY...
FILTER REGULATOR, HIGH PRESSURE, BACKFLOW FUNCTION, 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, INCH, 20 SCFM, KNOB ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR *LQA. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR TYPE, AW SERIES, 3/4INCH, W/ BACKFLOW FUNCTION. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR TYPE, BODY SIZE 30, 3/8 INCH PORT, WITH SET NUT FOR PANEL FITTING. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR, 7-125PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR, AW MASS PRO, MAX PRESSURE 1.0 MPA, SET PRESSURE 0.05-0.85 MPA, MAX TEMPERATURE 60 C. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR, SIZE 60, 1 INCH NPT PORT SIZE, PLASTIC BOWL, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR, WITH BACKFLOW FUNCTION, SIZE 30, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, ONE-PIECE, BODY SIZE 20, 1/4 BSPP, 145 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, WITH BACKFLOW FUNCTION, 125 PSI MAX SET PRESSURE, 1/4 INCH NPT PORT, EMBEDDED PRESSURE GAUGE, BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR,07 SERIES,1/8 NPTF THREAD, 100 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR,1/2 INCH NPT, 93 CFM, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY
FILTER, REGULATOR, 3/8 INCH, COMBO UNIT. FREE 2 YEAR RADWELL WARRANTY
FILTER, REGULATOR, AW MASS PRO, DA AW MASS PRO, 1/4 MODULAR. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, OLYMPIAN, 64 SERIES. FREE 2 YEAR RADWELL WARRANTY
FILTER/ REGULATOR, 1/4INCH, MAX PRESS: 10 BAR(150PSI). FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR 1/2". FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR 3/8". FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR ASSEMBLY, 1/4 INCH NPT, 250 PSIG, 17 BAR. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR WITH PRESSURE GAUGE, 250 MAX PSI, ZINC BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1", 5 MICRON FILTRATION, QUICK DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/2 INCH, 5 MICRON, NPT, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/2" NPT, PLASTIC BOWL, BOWL GUARD, AUTOMATIC DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/4 INCH NPT, 5 MICRON FILTRATION, 150 PSI, 65 CFM. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/4", 125PSIG,1/4 IN NPT,5 MICRON. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 3/8 INCH, 148 SCFM. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 3/8" PTF, METAL BOWL, AUTO DRAIN, 10-250 PSI, 40UM, B73G SERIES. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, B18 SERIES, 1/2" PORT, MANUAL DRAIN, PLASTIC BOWL / BOWL GUARD, W/GAUGE, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, B28, 3/4" PORT SIZE, NPT THREAD, 0-125 PSIG, PLASTIC BOWL W/GUARD, MANUAL DRAIN, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, B72G SERIES, 1/4 NPTF PORT, AUTO DRAIN, 5-150 PSI PRESSURE RANGE, 1/8" PTF GAUGE PORT, 80 SCFM. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, B7X SERIES, MANUAL DRAIN FILTER REGULATOR, G1/4" BSP EXCELON. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, MODULAR, FRL W/ 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, MODULAR, PORT SIZES 1/4; FLOWS TO 73 SCFM, B08 SERIES, REPLACEMENT FOR B08-02-FKG0. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, PNEUMATIC, METAL BOWL W/ SIGHT, 40 MICRON ELEMENT, MANUAL DRAIN, 3 POSITION, 1/4 INCH NPT, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, WITH BACKFLOW FUNCTION, EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR. AW MASS PRO, 1.0MPA MAX, PORTS: 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR. AW SERIES, SIZE 40, WITH BACKFLOW FUNCTION, 3/4 INCH NPT, RIGHT TO LEFT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR/LUB RICATOR, COMBO, 3/8 INCH NPT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 16.6 MM EFFECTIVE AREA, 3/8 PORT SIZE, WITH SILENCER. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, P/CHECK VALVE,BRASS, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, W/ FITTING, AS***F NO SIZE RATING STD(PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR, ASP SERIES, R 1/4 MALE INLET PORT, 8 MM TUBE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY
FRONT HANDLE REGULATOR, IN SIDE BOTTOM PIPING, OUT SIDE TOP PIPING, STRAIGHT FITTING IN/OUT SIDE, BRACKET ACCESSORY, PRESSURE GAUGE, WITH PANEL NUT, 0.35 MPA SETTING. FREE 2 YEAR RADWELL WARRANTY...
IN-LINE REGULATOR, HIGH-CAPACITY SERIES, G THREADS, 0-100 PSIG (0-6.9 BAR), 1-1/4" PORT SIZE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY
INTEGRAL REGULATOR FILTER, 1/4 INCH, 20M/125 PSI. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 10, M5 THREAD, M5 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITHOUT LIMIT INDICATOR), FLOW DIRECTION: RIGHT TO LEFT. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 20, G THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS.
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C.) / ROUND GAUGE (LIMIT INDICATOR), NYLON BOWL / BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITH LIMIT INDICATOR), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITH LIMIT INDICATOR), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL.
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, METAL BOWL / DRAIN GUIDE 1/4, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, NYLON BOWL / BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, ROUND GAUGE (LIMIT INDICATOR) / SET NUT (PANEL MOUNT), BOWL GUARD / NON-RELIEVING, NAME PLATE / CAUTION PLATE / IMPERIAL...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SET NUT (FOR PANEL MOUNT), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), NYLON BOWL / BOWL GUARD, NAME PLATE / CAUTION PLATE /...
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS.
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4" PORT SIZE, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), .02 TO .2MPA / WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS.
INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2...
INTEGRATED FILTER, REGULATOR, SIZE 20, RC THREAD, 1/4 PORT SIZE, WITH BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 30, G THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 30, G THREAD, 3/8 PORT SIZE, METAL BOWL WITH LEVEL GAUGE. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR...
INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN N.O SQUARE PRESSURE GAUGE LIMIT INDICATOR, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL...
INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, METAL BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITH LIMIT INDICATOR), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL...
INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET / FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL...
INTEGRATED FILTER, REGULATOR, SIZE 30, RC THREAD, 3/8 PORT SIZE, WITH BRACKET / FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, AUTO DRAIN N.O SQUARE PRESSURE GAUGE LIMIT INDICATOR, METAL BOWL WITH LEVEL GAUGE, RIGHT TO LEFT / NAME / CAUTION...
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY...
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL WITH LEVEL GAUGE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2...
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY...
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2 YEAR RADWELL WARRANTY...
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), METAL BOWL WITH LEVEL GAUGE, NAME PLATE / CAUTION PLATE /...
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY...
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, WITH BRACKET, NYLON BOWL, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, WITH SET NUT (FOR PANEL MOUNT), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, 0.1-0.7 MPA, NPT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, ARBY SERIES, SOLENOID VALVE 5/PORT, 7 -125 PSI, PORT SIZES FROM M5 X 0.8 TO 1. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, HI-FLOW, SET- PRESSURE: 0.1 ~ 0.83 MPA, GAUGE 0 MPA TO 1 MPA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SY SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, VALVE, VV5Q51/55 MANIFOLD, NO SIZE RATING, MODULAR TYPE REGULATOR, OPTI EMBEDDED PRESSURE GAUGE, AVAILABLE W/ BUILT-IN BACKFLOW MECHANISM, KNOB IS MADE OF OZONE RESISTANT RUBBER MAT (HNBR), 6...
INTERFACE REGULATOR, VQ4000 VALVE, SOL 4/5-PORT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, VQ4000,SOL 4/5-PORT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, VQ4000. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, W/ GAUGE,0-160PSI. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, W/GAUGE,0-160PSI,. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR,0.1-0.7MPA ,GAUGE 0-1MPA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR,SY7000 SOL/VALVE, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
INTERNAL REGULATER, PNEUMATIC, GAUGE ATTACHED. FREE 2 YEAR RADWELL WARRANTY
KPL DIRECT ACTING VALVE, 100 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Pneumatics BV309A-CD1-00-BGEA-C TA9
MANIFOLD REGULATOR, ARM10 OTHER SZ STD (INCH), COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, COMPACT, SINGLE UNIT, 1.5 MPA, 5-60 C AMBIENT TEMPERATURE, 7-100 PSI. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, REGULATOR BLOCK, AIRLINE EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, SERIES ARM10, DIRECT ACTING/DIAPHRAGM REGULATOR, COMPACT/SINGLE UNIT, FRONT HANDLE TYPE, 0.05-0.7 MPA RANGE, 1.5 MPA PROOF PRESSURE, 1 MPA MAX, 06 MM STRAIGHT/IN MOUNT/TOP, 06 MM STRAIGHT/OUT MOUNT/BOTTOM,...
MEAD Valves C2-7
METERING VALVE WITH SILENCER, 1/8 INCH PORT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
METERING VALVE, W/ PNEUMATIC SILENCER, THREADED, R 1/4 MALE, 1.5 MPA, BRASS. FREE 2 YEAR RADWELL WARRANTY
MINIATURE FILTER/REGULATOR, BB3 SERIES, BRASS, 1/4" NPT, MANUAL DRAIN, RELIEVING, 2 TO 125 PSI, NO BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
MIST SEPARATOR/REGULATOR. FREE 2 YEAR RADWELL WARRANTY
MODULAR REGULATOR, FULL-SIZE SERIES, G THREADS, 0-125 PSIG (0-8.6 BAR), 3/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
MODULAR TYPE FILTER REGULATOR, OPTIONAL EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
MODULAR TYPE REGULATOR, WITH BACKFLOW FUNCTION, NPT THREAD, 1/4 INCH PORT, 7-125 PSI. FREE 2 YEAR RADWELL WARRANTY
MU FJB-3/0. FREE 2 YEAR RADWELL WARRANTY
NITRA PNEUMATICS Pneumatics AVS-537D2-HL
NITRA PNEUMATICS Pneumatics AVS-537D2-PP
NITRA PNEUMATICS Pneumatics AVS-538C1-HL
NITRA PNEUMATICS Valves ARV-44
NITRA PNEUMATICS Valves AVS-5414-120A
NITRA PRECISION PNEUMATIC REGULATOR, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), 0-30 PSI ADJUSTABLE RANGE.. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics B72G-2GK-QT3-RMN
NORGREN Pneumatics B72G-3AK-AL1-RMG
NORGREN Pneumatics B92G-2GK-AT1-RMG
NUMATIC VALVE ASSEMBLY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
PARKER, B6H2BC553A ,PNEUMATIC SOLENOID VALVE, 2 POS, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PARKER, SCHRADER BELLOWS, B942200140, 1/4 VLV B531 SINGLE ELEC 01260. FREE 2 YEAR RADWELL WARRANTY
PILOT CHECK VALVE, SPEED CONTROLLER, 1/8 STANDARD, UNIVERSAL, WITH ONE TOUCH FITTING. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE AIR PILOT, 1X 1/2IN FEMALE NPT INLET, 2X 1/2IN FEMALE NPT OUTLETS, 2X 1/2IN FEMALE NPT EXHAUSTS, CV=1.68. FREE 2 YEAR RADWELL...
PLASTIC BOWL, B03 SERIES, FILTER/ REGULATOR, 1/4" NPT, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
PNEUFIT C FITTINGS,HAND VALVE TUBE TO TUBE. FREE 2 YEAR RADWELL WARRANTY
PNEUMADYNE Pneumatics C030625
PNEUMADYNE Pneumatics C032321
PNEUMATIC ACTUATOR VALVE LINKAGE KIT, FOR FIELD ASSEMBLY OF MK-4600, STEM EXTENSION, VALVE CONNECTING PIN, LOCKNUT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC AIR REGULATOR .05-.85MPA MODULAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC BREATHER VENT, 1/4 INCH NPT, NICKEL PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, 1-1/8IN BORE, 1IN STROKE,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE 4WAY .125IN BODY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FILTER AND REGULATOR . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FILTER REGULATOR, 1/4 INCH PORTS, W/SLIGHT GAUGE, 20 MICRON, 0-60 PSIG REPLACED PART# C35-02BLWHBW. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FILTER/REGULATOR, 1/2" PORTS, 5MICRON, 0-60PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FILTER/REGULATOR, 1/4IN, 0/125PSI, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC FILTER/REGULATOR, MINI, BRASS BODY, 1/4" PORTS, POLY BOWL, W/O GUARD, 5 MICRON, 0-125PSIG GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC INTERFACE REGULATOR, VS7-8 FOR VALVE, 4/5PORT,W/PRESSURE GAUGE,0-1MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANUAL SHUT-OFF PRESSURE RELIEF VALVE, 1/2 INCH FEMALE NPT INLETS, 1/2 INCH FEMALE NPT OUTLETS, FOR USE WITH AX-44 SERIES AIR PREP COMPONENTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR W/GAUGE, F/R PISTON, 1/4, MTL BWL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0.05~0.7 MPA, INTERFACE REGULATOR, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, AR-B SERIES, BODY SIZE 40, W/O BACKFLOW FUNCTION, NPT THREAD, 3/8IN PORT SIZE, .05 TO .85 MPA SETTING, RELIEVING TYPE, LEFT TO RIGHT FLOW DIRECTION, DOWNWARD KNOB, PSI...
PNEUMATIC REGULATOR, ARP PRECISION REGULATOR, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODULAR, 0-100 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MODULAR, PORT SIZE 3/8 INCH NPT, SET PRESSURE: 7 ~ 125PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SIZE 40, WITHOUT BACK FLOW, NPT THREAD, 1/2 INCH PORT, WITHOUT MOUNTING OPTION, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOFT START, SOLENOID VALVE, AV SERIES, W/LOCK-OUT, 24 VDC, 0.2/1 MPA, 30/150 PSI, 1/2 INCH NPT, 32/140 DEGREE F, 3 PORTS, DIRECT TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SPECIAL AIR VALVE, PILOT CONTROL BODY, 145 PSI, 1034 KPA MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/4 INCH NPT, SINGLE SOLENOID, 4 WAY 2 POSITION, 5 PORT, INTERNAL PILOT, FLUSH LOCKING OVERRIDE, 120 VAC / 60 HZ, 110 VAC / 50 HZ, MINIMUM PRESSURE...
PNEUMATIC VALVE, AS SERIES, FLOW CONTROL, 1/2 STANDARD BODY, ELBOW TYPE, METER-OUT CONTROL, R 1/2 PORT, W/ SEAL, D TYPE ADJUSTABLE BY FLAT HEAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC VALVE, FLOW CONTROL, SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SOFT START, W/ LOCK-OUT, 1/2 INCH PORT, AV SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SOFT START-UP, OPERATING PRESSURE RANGE: 0.2 - 1MPA, 12-24VDC COIL, 220VAC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SOFT-START UP, FILTER RATING 5µM, PORT SIZE: RC3/8, POLYCARBONATE CASE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,3-WAY AIR CONTROL VALVE 2 POSITIONS NO-AIR RETURN/SPRING ASSIST, SINGLE PILOT CONTROL VALVE, PILOT REMOTE CONTROL VALVE: M5 OR LESS 15 MM. SOLENOID, 3/8" NPT INLINE PORT. FREE 2...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, RC THREAD, 3/8 PORT SIZE, WITH BRACKET, ROUND TYPE PRESSURE GAUGE, 0.05-0.7 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITH BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITH BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITH BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, G THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, G THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, NON-RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 1/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET, ROUND TYPE PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 30, WITHOUT BACKFLOW, RC THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, G THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.7 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD KNOB.
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, G THREAD, 3/8 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.7 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD KNOB.
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.7 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD KNOB.
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.05-0.7 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW, DOWNWARD...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, G THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITH BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, PNP OUTPUT / BOTTOM ENTRY WIRING, 0.05-0.85 MPA,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, ROUND TYPE PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.02-0.2 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, PNP OUTPUT / TOP ENTRY WIRING, 0.05-0.85 MPA,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, NPT THREAD, 3/8 PORT SIZE, WITH SET NUT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 40, WITHOUT BACKFLOW, RC THREAD, 1/2 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITH BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITHOUT BACKFLOW, NPT THREAD, 1 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, SQUARE EMBEDDED PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 50, WITHOUT BACKFLOW, NPT THREAD, 3/4 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 60, WITH BACKFLOW, G THREAD, 1 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC REGULATOR, SERIES AR, AR MASS PRO, BODY SIZE 60, WITHOUT BACKFLOW, NPT THREAD, 1 PORT SIZE, WITHOUT MOUNT, WITHOUT PRESSURE GAUGE, 0.05-0.85 MPA, RELIEVING EXHAUST, LEFT TO RIGHT FLOW,...
POPPET VALVE PRODUCT LINE,LOCKOUT VALVE. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
PRECISION PNEUMATIC REGULATOR, 1/4IN FEMALE NPT INLET, 1/4IN FEMALE NPT OUTLET, 0-60 PSI ADJUSTABLE RANGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 1/4 INCH NPT, SQUARE EMBEDDED TYPE GAUGE W / LIMIT INDICATOR, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 150 PSI INPUT, 20 PSI OUTPUT, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST FLOW CONTROL, M5 MALE THREAD, 5/32IN OD TUBE, HEX LOCK NUT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ASSEMBLY, ARM11 SERIES, DIAL DISPLAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4" PORTS, METAL W/O SIGHT GAUGE, 5 MICRON, 0-125PSIG, AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 2MPA, 1/8 INCH STANDARD PT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 72 SERIES, FILTER, COPRESSED AIT OR NEUTRAL GASES, 1/4 INCH PTF PORT, 1/8 INCH PTF GAUGE PORT, 80 SCFM FLOW RATE, 38 DM3/S FLOW, 5 TO 150 PSI RANGE...
REGULATOR, AIR, 3/8 INCH RC, BACKFLOW FUNCTION, GAUGE, 125PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AR MASS PRO MODULAR (PT), 3/8 NPT, 7~125 PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AR MASS PRO, 1 INCH PORT, WITHOUT BACKFLOW FUNCTION, THREAD TYPE G, WITHOUT MOUNTING OPTION, SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), 0.05-0.85 MPA SETTINGS, RELIEVING TYPE EXHAUST,...
REGULATOR, AR MASS PRO, 1/2 MODULAR (PT), 6 SIZES, RC NPT OR G(PF) THREADS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AR MASS PRO, 3/8 MODULAR (PT). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AR MASS PRO, MODULAR, 3/8IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AR SERIES, MODULAR TYPE, SIZE 60, 1 INCH NPT, SQUARE TYPE EMBEDDED PRESSURE GAUGE, RIGHT TO LEFT FLOW DIRECTION, UPWARD KNOB. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ARG SERIES, PNEUMATIC, WITH NAME PLATE, WITH PRESSURE GAUGE (PSI), 1/8 INCH NPT PORT, 0° MOUNTING ANGLE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ARM10 SERIES, SINGLE UNIT TYPE, ELBOW IN/OUT FITTING, WITH PRESSURE GAUGE (PSI), WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ARM10 SERIES, SINGLE UNIT TYPE, ELBOW IN/OUT FITTING, WITH PRESSURE GAUGE (PSI). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, FILTER,3/8IN NPT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR , 1/4 PORT SIZE , BACKFLOW FUNCTION , SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR) , 0.02 TO 0.2 MPA SETTING. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR TYPE REGULATOR, 3-30 PSI, OPTIONAL EMBEDDED PRESSURE GAUGE, AVAILABLE WITH BUILT-IN BACKFLOW MECHANISM, KNOB IS MADE OF OZONE RESISTANT RUBBER MATERIAL, IMPROVED RELIEF SENSITIVITY, 6 SIZES. FREE 2...
REGULATOR, MODULAR, 1/4 INCH PORT, BODY SIZE 30, SQUARE EMBEDDED PRESSURE GAUGE WITH LIMIT INDICATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR, 125PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR, WITHOUT BACKFLOW FUNCTION, BODY SIZE 40, M5 THREAD, 3/8 INCH PORT, WITH BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PNEUMATIC REGULATOR, MODULAR, 1/2 INCH NPT, SIZE 40, SQUARE EMBEDDED PRESSURE GAUGE, W/ LIMIT INDICATOR, 0.02-0.2 MPA SET PRESSURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, STAINLESS STEEL, FILTER-REG: 1/4 NPT, RANGE: 0-30 PSIG / 0-2 BAR, MAX INLET: 300 PSIG / 20 BAR, TEMPERATURE RANGE: -40 C TO 80 C. FREE 2 YEAR RADWELL...
REGULATOR, W/ BUILT IN PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, WITH BUILT IN PRESSURE GAUGE, GAUGE IN HANDLE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, WITH PRESSURE GAUGE, 1/4 INCH NPT, MODULAR, GAUGE-HANDLE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, WITH PRESSURE GAUGE, COMPACT, SINGLE UNIT TYPE, 0.05-0.7 MPA PRESSURE, 5-60 C OPERATING TEMPERATURE, ONE TOUCH COUPLING, RELIEF EXHAUST MECHANISM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS MANIFOLD MODULATOR WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, 1/4 & 3/8, SNGL. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, FOR PNEUMATIC CYLINDERS, AV-2-1/2X12-BC-SVSR- AAS120/60. FREE 2 YEAR RADWELL WARRANTY
REXROTH Pneumatics AS2-SOV-G038-MAN
SAPVE L PILOT VALVE, 1/4 IN 115 VAC, 60 HZ, 150 PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics B35-02AHC
SCHRADER BELLOWS Pneumatics B35-02WHC
SCHRADER BELLOWS Pneumatics B548-02AGC/M2
SCHRADER BELLOWS Pneumatics B548-02AHC/M2
SCHRADER BELLOWS Pneumatics B548-02AHCG/M2
SCHRADER BELLOWS Pneumatics B548-02DGCG/M2
SCHRADER BELLOWS Pneumatics B75-03WJC
SCHRADER BELLOWS Pneumatics C5A00041
SCHRADER BELLOWS Valves B511ACA53C
SCHRADER BELLOWS Valves B511ACH53C
SCHRADER BELLOWS Valves B511ADB45C
SCHRADER BELLOWS Valves B547-02AGCGX33
SCHRADER BELLOWS Valves B5F1000XXC
SCHRADER BELLOWS Valves B5J1ADG47C
SERIES AR, REGULATOR, WITH BACKFLOW FUNCTION, MODULAR TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES AR40-A, REGULATOR, BODY SIZE 40. FREE 2 YEAR RADWELL WARRANTY
SERIES AV3000, SOFT START-UP VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES AW, FILTER REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY
SERIES AW20-A, FILTER REGULATOR, BODY SIZE 20. FREE 2 YEAR RADWELL WARRANTY
SERIES AW30-A, FILTER REGULATOR, BODY SIZE 30. FREE 2 YEAR RADWELL WARRANTY
SERIES AW40-A, FILTER REGULATOR, BODY SIZE 40. FREE 2 YEAR RADWELL WARRANTY
SERIES B5 VALVES, SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 3/8 INCH NPT INLINE, INTERNAL-PORT #1/TAPPED M5, FLUSH-LOCKING, 22MM RECTANGULAR, 3PIN TYPE B, 20-150 PSI, 138-1034 KPA, 120VAC/60HZ 7.5 WATTS, 110VAC/50HZ...
SLOW START VALVE, SPEED CONTROL, 1/4 INCH PORT SIZE, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics AR30-N03-Z
SMC Pneumatics AR30-N03H-Z-B
SMC Pneumatics AR40-N03-Z
SMC Pneumatics AR40-N04-Z
SMC Pneumatics AR40-N04E-Z-B
SMC Pneumatics AR40-N04H-Z
SMC Pneumatics AR4000-04
SMC Pneumatics AR40K-F04-B
SMC Pneumatics ARBYJ7000-00-P
SMC Pneumatics ARG20-N01G1-1Z
SMC Pneumatics ARG20-N02G1H-Z
SMC Pneumatics ARG30-N02G1-Z
SMC Pneumatics ARG30-N02G1H-Z
SMC Pneumatics ARJ1020F-M5-04
SMC Pneumatics ARM10-20BG-2Z-N
SMC Pneumatics ARM10F0-00G-Z
SMC Pneumatics ARM10F1-70GP-Z
SMC Pneumatics ARM11AB1-R04-A1
SMC Pneumatics ARX20-N02
SMC Pneumatics AS1001F-06
SMC Pneumatics AV2000-N02-3DZ
SMC Pneumatics AV3000-N03-5DZ
SMC Pneumatics AV4000-04-5DZB-A
SMC Pneumatics AW20-F02CE-B
SMC Pneumatics AW20-N02-CZ-A
SMC Pneumatics AW20-N02-CZ-B
SMC Pneumatics AW20-N02BE-CRZ-B
SMC Pneumatics AW20-N02BE-CZ-B
SMC Pneumatics AW20-N02CE-CZ-B
SMC Pneumatics AW20-N02E-CRZ-B
SMC Pneumatics AW20-N02E-CZ-B
SMC Pneumatics AW20-N02GH-CNZ
SMC Pneumatics AW20-N02H-CZ-B
SMC Pneumatics AW20K-N02E-CRZ
SMC Pneumatics AW30-03-B
SMC Pneumatics AW30-03D-A
SMC Pneumatics AW30-F03-B
SMC Pneumatics AW30-F03DE-B
SMC Pneumatics AW30-N02-Z-B
SMC Pneumatics AW30-N02E-Z-B
SMC Pneumatics AW30-N03-8Z-B
SMC Pneumatics AW30-N03-Z-B
SMC Pneumatics AW30-N03BG-Z-B
SMC Pneumatics AW30-N03CE-Z-B
SMC Pneumatics AW30-N03DE-Z-B
SMC Pneumatics AW30-N03DE-Z
SMC Pneumatics AW30-N03E-Z-B
SMC Pneumatics AW40-N04CE-Z-B
SMC Pneumatics AW40-N04DE-Z-B
SMC Pneumatics AW40-N04H-Z-A
SMC Pneumatics AWM20-N02C-CZ
SMC SOFT START VALVE, 3/4. FREE 2 YEAR RADWELL WARRANTY
SOFT START UP VALVE, AVL2000 SERIES, 24VDC COIL, 1-3/4IN BODY, 3/4IN NPT PORT, DIN CONNECTOR, M12 CONNECTOR, D TYPE DIN, W/LOCK OUT, LEFT TO RIGHT, NO GAUGE. FREE 2 YEAR...
SOFT START VALVE, AVL3000 SERIES, 24 VDC, 3/8 PORT SIZE, NPT, LEFT TO RIGHT. FREE 2 YEAR RADWELL WARRANTY
SOFT START VALVE, G THREAD, 1/2IN PORT, 24 VDC, DIN TERMINAL W/ CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED TYPE, LEFT TO RIGHT FLOW DIRECTION. FREE 2 YEAR RADWELL...
SOFT START-UP VALVE W/ LOCKOUT. FREE 2 YEAR RADWELL WARRANTY
SOFT START-UP VALVE, 3/8INCH, 24VDC, 0.2-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
SOFT START-UP VALVE, AV BODY PORT 1/4, FOR LOW -SPEED AIR SUPPLY, FOR QUICK EXHAUST BY CUTTING OFF AIR SUPPLY, MAX PRESS 1MPA, WORKING PRESS RANGE, 0.2~1.0MPA. FREE 2 YEAR...
SOFT START-UP VALVE, AV2000 SERIES, 1/4 INCH NPT, 21-26 VDC COIL, DIN TERMINAL ELECTRICAL CONNECTION, 0.2-1.0 MPA RANGE. FREE 2 YEAR RADWELL WARRANTY
SOFT START-UP VALVE, AV4000 SERIES, BODY SIZE 40, NPT THREAD TYPE, 1/2 INCH PORT SIZE, 24 VDC RATED COIL VOLTAGE, DIN TERMINAL WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOFT START-UP VALVE, BODY SIZE 40, 1/2 INCH PORT SIZE, 24 VDC COIL VOLTAGE, TYPE D-DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSION, MANUAL PUSH-TURN LOCKING OVERRIDE LEVER. FREE 2...
SOFT START-UP VALVE, BODY SIZE 40, RC THREAD TYPE, 1/2 INCH PORT SIZE, 24 VDC COIL, DIN TERMINAL/WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, WITHOUT MOUNTING OPTION/PRESSURE GAUGE/SILENCER. FREE 2 YEAR...
SOFT START-UP VALVE, RC THREAD TYPE, 1/2 INCH PORT, W/O MOUNT, W/O PRESSURE GAUGE, W/O SILENCER, 24 VDC, DIN TERMINAL, W/ CONNECTOR, NON-LOCKING PUSH TYPE, LEFT TO RIGHT FLOW. FREE...
SOFT START-UP VALVE, SERIES AV3000. FREE 2 YEAR RADWELL WARRANTY
SOFT START-UP VALVE, W/ LOCKOUT, 0.2 - 1.0 MPA, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY
SOFT START-UP VALVE, W/ LOCKOUT,0.2-0.1MPA,3 /8IN FNPT PORTS,MANUAL EXHUAST. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE (INLINE VALVE), DOUBLE SOLENOID, 2 POSITION, 1/2 INCH NPT INLINE, OVER RIDES = EXTENDED - NON LOCKING, 30 MM SQUARE 3 PIN ISO 4400 (MALE ONLY), 120 VAC...
SOLENOID VALVE 240VAC 4WAY 3/8INCH SS 2P. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 4WAY 2POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 4WAY 3POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SOFT START 1/4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, 3-WAY, 2 POSITIONS, B5 SERIES, 1/4 INCH PORT SIZE, 1.4 CV FLOW, EXRENDED-NON-LOCKING OVERRIDE, BUNA-N, DOUBLE, VACUUM TO 145PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 2POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 - 12 DC,1 - 1/4" NPT INLINE, 1 - SINGLE SOLENOID, 2-POSITION - AIR RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AVS SERIES, PNEUMATIC, DIRECTIONAL CONTROL, 5-PORT, 4-WAY / 2-POSITION, SPRING RETURN, 1/2 IN. FEMALE NPT PORT SIZE, 2.79 CV FLOW, 120 VAC, 4.5 VA, ALUMINUM BODY MATERIAL. FREE...
SOLENOID VALVE, B5 SERIES, 1/4 INCH NPT, SINGLE SOL, 120 VAC 60 HZ, 110 VAC 50 HZ, 5 PORT, 4 WAY, 2 POSITION, INTERNAL PILOT, FLUSH LOCKING OVERRIDE. FREE 2...
SOLENOID VALVE, B5 SERIES, AIR RETURN, 4-WAY, 2 POSITION, 3/8 NPT, 120V, INTERNAL PILOT SUPPLY PORT 1. FREE 2 YEAR RADWELL WARRANTY
SPACER REGULATOR, SET PRESSURE: 0.1 - 0.83 MPA, 1 - 8.5 KGF/ CM2. FREE 2 YEAR RADWELL WARRANTY
SPACER TYPE REGULATOR, VQ5000, VV5Q51/55 MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE, BODY SIZE:3/8, METER-IN CONTROL, THREAD TYPE:FNPT, PORT SIZE:3/8, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE, SLOWSTART, 3/8IN NPT, 14.5-72.5PSI,. FREE 2 YEAR RADWELL WARRANTY
STANDARD BASED VALVE, ISO 5599/1, 5/2 MONO. EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY
STANDARD BASED VALVE, ISO 5599/1, 5/2 MONO. ISO 1 EL/MP SPOLA | EL/PS SPOOL. FREE 2 YEAR RADWELL WARRANTY
STANDARD BASED VALVE, ISO 5599/1, 5/3 C.A. EL/EL, O.C. EL/EL. FREE 2 YEAR RADWELL WARRANTY
STANDARD BASED VALVE, ISO 5599/1, 5/3 C.C. EL/EL. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, 3 POSITION, 2 WAY, S/R, 1/8 NPTF. FREE 2 YEAR RADWELL WARRANTY
UNIVER GROUP Pneumatics BE-3940
VALVE ACTUATOR, AS SERIES, PNEUMATIC, DIE CAST ALUMINUM, NITRILE SEALS, 14MM DRIVE, 172IN-LBS TORQUE, FOR 1/4IN VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE SPEED CONTROLLER 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE SPEED EXHAUST 3/8IN TEE TYPE 1/4IN OD. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, NORMALLY CLOSED, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, WITHOUT BUTTON GUARD, NOT PANEL MOUNTING, NORMALLY CLOSED, BUTTON IS 3/16 INCH ABOVE VALVE BODY, PNEUMATIC VACUUM TO 200 PSI/14 BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, 400 SERIES, SIDE PORTED, 3 WAY/2 POSITION, 125 PSI PRESSURE RATING, 1/8 FNPT PORTS, 1/2 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
VALVE, SIDE, 3 WAY, NORMALLY CLOSED, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START 3/4, JPN SPL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START UP, 3/4 AND 1 BODY SIZE, RC THREAD, 24 VDC, DIN TERMINAL, INDICATOR LIGHT/SURGE SUPPRESSOR, LOCKING TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START, 1/2 BODY PORT, NPT THREAD, 24VDC, LIGHT & SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START, 1/2IN 0.2-1.0MPA, 24VDC,. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START, 1/2PT, BODY PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START, BODY SIZE 20, 1/4 PORT SIZE, 24 VDC, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START-UP, 1/4 INCH NPT, LEFT TO RIGHT FLOW DIRECTION, BODY SIZE 20, 24 VDC, POLYCARBONATE CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START-UP, 110-120 VAC, 50/60 HZ, BODY SIZE 40, LEFT TO RIGHT FLOW DIRECTION, LEVER LOCKING TYPE, 1/2 INCH NPT, 5 UM FILTER RATING, POLYCARBONATE CASE MATERIAL. FREE 2...
VALVE, SOFT START-UP, 24 VDC, 3/8 INCH NPT, BODY SIZE 30, LEFT TO RIGHT FLOW DIRECTION, 5 UM FILTER RATING. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START-UP, NPT THREAD TYPE, 1/2 INCH PORT, 24 VDC, DIN TERMINAL, NON-LOCKING PUSH TYPE, LEFT TO RIGHT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOFT START-UP, NPT THREAD, 24 VDC, DIN TERMINAL, FLOW DIRECTION LEFT TO RIGHT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SPPED CONTROL, IN-LINE, 1/4 INCH PORT SIZE, PNEUMATIC, 1.5 MPA, HAND OPERATED, 2-WAY, STANDARD. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VBA BOOSTER REGULATOR, VBA OTHER SIZE STANDARD (PT), FLOW CONTROL, IN-LINE PANEL MT. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Pneumatics BIK-3209
WATTS FLUIDAIR Pneumatics B75-03BJC
WILKERSON FILTERS Pneumatics B08-02-FK00
WILKERSON FILTERS Pneumatics B08-02-FKG0
WILKERSON FILTERS Pneumatics B08-02-FRG0
WILKERSON FILTERS Pneumatics B18-04-FK00
WILKERSON FILTERS Pneumatics B18-04-FKG0
WILKERSON PNEUMATIC Pneumatics B08-02-FRP0
WILKERSON PNEUMATIC Pneumatics B28-04-FK00
WILKERSON PNEUMATIC Pneumatics C28-06-FKG0B

<< Prev Next >>