Radwell International Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
0.38 CV RATE, 1/4" NPT INLET MECHANICAL VALVE 3 WAY, 3 PORTS, PUSH BUTTON EXTENDED. FREE 2 YEAR RADWELL WARRANTY
0.55 CV RATE, 1/8" NPT INLET MECHANICAL VALVE 4 WAY, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
1-1/2 NPT 2 - 125 PSI HEAVY-DUTY ALUMINUM REGULATOR 250 MAX SUPPLY PSI, 300 CFM, 32 TO 175°F, 3.62" WIDE X 8.46" HIGH. FREE 2 YEAR RADWELL WARRANTY
1/4 S S PIGGYBACK. FREE 2 YEAR RADWELL WARRANTY
1/8" MINIATURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
1/8" REG 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY
3/4" SOLENOID VALVE SUBBASE 5599-2 USE WITH H3 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
3/8 NPT STANDARD 1 PC FILTER/REGULATOR FRL UNIT 132 SCFM, 150 MAX PSI, POLYCARBONATE BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
4- 2 BODY ,SINGLE SPR RET, (5/3 INCH). FREE 2 YEAR RADWELL WARRANTY
5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 110 VAC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/...
5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 12 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, NO INDICATOR...
ACTUATED BALL VALVE, FNPT CONNECTION TYPE, 3-PIECE VALVE STRUCTURE, INLINE BODY STYLE, 80-110 PSI, 1000 PSI CWP, 150 PSI WSP, 1 INCH PIPE, FULL PORT, SPRING RETURN / FAIL CLOSE,...
AIR MITE Pneumatics V4210
AIR OPERATED VALVE, 7-120PSI, SPACE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT VALVE, 3-WAY - VALVE PRESSURE RANGE: 20 ~ 145PSI, 0 ~ 1MPA. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT, POPPET VALVE, CV 2.0, O.P. 30, 145 PSIG, NPTF, SPRING RETURN, LINE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
AIR REGULATOR, AIRLINE EQUIPMENT, AR 3/8INCH STANDARD (NPT), SMC FAMILY CODE: ED, SET PRESS 0.5-8.5 KGF/CM2 / 7-120 PSI. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 0-30 PSI. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 3 PORT, 2 POS, MANUAL, 1/8" NPTF PORT, TWO-POSITION ACTUATOR, DETENT RET. FREE 2 YEAR RADWELL WARRANTY
AIRTROL Valves NV-30-4-K
ASCO NUMATICS Pneumatics MR14R-02
ASCO NUMATICS Pneumatics MR14R-02G
ASCO NUMATICS Pneumatics PB5-0001
ASCO NUMATICS Valves NCPGG-022-022
ASCO Pneumatics P262B202
BORE STROKE 5.0”, CYLINDER FEATURES ACETAL RESIN END CAPS, STAINLESS STEEL RODS, STAINLESS STEEL BODIES... FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Pneumatics MX2-1/2-FR0004
CHECK VALVE LQA - D: AK6000-N06. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, NPT, PORT SIZE: 1/8". FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PILOT OPERATED, 1/4 PI X 1/8 NPT X 10-32 (F). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PILOT OPERATED, 1/4IN PUSH-IN PORTS. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PILOT OPERATED, 3/8" NPT, NBR SEALS, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics PV-1P
COIL, 22MM, TYPE B, 110AC,(5VA). FREE 2 YEAR RADWELL WARRANTY
COMPACT VALVE, SERIES P15B, FOR SUB-BASE MOUNTING, 5/2 WAY, SINGLE IMPULSE, 1 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL LINE EQUIP Pneumatics C345-4A2
CONTROL VALVE, 3 PORTS, BODY PORTED, 2 POSTIONS, 2-WAY FLOW DIRECTION, LEAF SWITCH, 0.11 CV, 120 PSI, NC, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 5/2 HAND LEVER, DETENT, MIN 30PSI , MAX 147PSI. FREE 2 YEAR RADWELL WARRANTY
COUNTER BALANCE MODULAR VALVE, D05 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 3625 PSI, NOMINAL DIAMETER = 3/8 INCH, CONTROL PORT = B, INTERNAL PILOT & INTERNAL DRAIN,...
DISCONTINUED BY MANFACTURER, PILOT OPERATED VALVE, MINIATURE, PNEUMATIC, 3 PORTS, 3 PIN PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, , NVFS21203DZ02T, VALVE SOL/PILOT 110VAC ,VALVE SOL/PILOT 110VAC, VFS2000 SOL VALVE 4/5 PORT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, CLASS 2, 15-150 PSI, TYPE VSA, FOOT MOUNTING, 1/4 NPT, WITH RECESSED NON LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, 24 VDC, NON LOCKING PUSH TYPE, W/ LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, 50/60 HZ, 110/120 VOLTS, AMPHOLD: 9 VA, MAX TEMPERATURE 140 F, MAX PRESS 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, NZ SERIES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLEEDING GAUGE VALVE, 1/2 IN NPT, 6000 PSIG, SS 316L PTFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL ONLY, 21 VDC, 0.65 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, PNEUMATIC COIL, 24 VDC SUPPLY, 1.28 WATT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRAIN VALVE, PD2, 120 V, 60 HZ, 150 PSI 12 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELBOW FITTING, SPEED CONTROLLER ELBOW COMPACT, TUBE SIZE: 5/32 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 5PORT, 3POSITION, 110V , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR COMBINATION UNIT, GRID DIMENSION 62 MM, FOOD SAFE, FLOW DIRECTION: FROM RIGHT TO LEFT, FEMALE THREAD G1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR MODULAR, ROUND BODY, SET PRESS 0.05-0.85 MPA, MAX PRESSURE 1.0 MPA, MAX TEMPERATURE 60 C, NAW 4000 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 1/8 BODY SIZE, NPT PORT THREAD, 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 3/8 BODY SIZE, NPT THREAD TYPE, 3/8 PORT SIZE, OPTIONAL SPECIFICATION ADDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, AIR PREPARATION, MODULAR TYPE, SERIES (N) AW, 4000 FLOW RATE N/MIN., STANDARD, 1/2 INCH PORT SIZE, NPT PORT THREAD, R=IN-OUT REVERSAL, REPLACEMENT PART AW40-N04-RZ-A. FREE...
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, BODY SIZE 3/8, NPT PORT THREAD, PORT 3/8 IN, MAX PRESS 1 MPA / 10.2 KGF-CM2 / 145 PSI, SET PRESS 0.05-0.85 MPA, MAXIMUM TEMPERATURE...
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, NPT THEAD TYPE, 1/4 INCH PORT SIZE, METAL BOWL WITHOUT SIGHT GAUGE, AUTO DRAIN TYPE, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, P3H SERIES, G1/4 PORT SIZE, 8 BAR, RELIEVING, MANUAL DRAIN, -20 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR ASSEMBLY, 3/8 INCH BODY SIZE, 1/4 INCH PORT SIZE, DIE CAST ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, PIGGY BACK W/ G-TAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR/LUB RICATOR ASSEMBLY, 1/8 INCH BODY SIZE, NPT THREADS, 1 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL, SLOW START, 3/8 IN NPT, .7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE REGULATOR, PNEUMATIC, 4/5PORT, .05-.83MPA, 7-120PSI,W0-15PSI MINI GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, KT-AMR4000. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MODUFLEX FIELDBUS CONNECTION, V SERIES, 123 PSI, 2 5 PIN PORTS, 24 VAC, LED INDICATION LIGHTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR AIR COMBINATION UNIT, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, LUBRICATOR/FILTER REGULATOR, NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT AIR REGULATOR, SIZE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR VALVE, 3 PORT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL VALVE END PLATE, KIT, 3/8 INCH PORT, 4 THREADED PORTS, SIZE F3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER, 1/2 IN PORT, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, .05-.85 MPA, 7-123 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-10VDC, 80-100 PSI . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH ENDS, 2 PORT, 250 PSI, 54016855. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3/4 INCH NPT, .05-.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 316 STAINLESS STEEL, MAX INLET 250 PSI, P/N:54017674. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 7-120PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PILOT OPERATED, .05-7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR,1/4IN NPT BODY SIZE,1/4IN PORT SIZE,W/BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SANDWICH REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE ,W/ROLLER LEVER,STEEL,1/4IN PORT, REPLACED BY VZM450-N01-01S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR B END WITH BY-PASS ON A END, GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, LOCKOUT, SLOW START, MODULAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VS SERIES, 80-120 VAC COIL, 50/60 HZ, PLUG-IN TYPE CONNECTION, 150 PSI, 140 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POPPET VALVE, NF SERIES, COMPRESSED AIR, 3/4" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 2-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, DC VOLTAGE,...
DISCONTINUED BY MANUFACTURER, POPPET VALVE,2 POSITION 2 WAY NC, AIR PILOT, 1.7 TO 10 BAR, 3 / 4 FEMALE THREADED PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/2 INCH, 30LBS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 10-120 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, DIFFERENTIAL PRESSURETROL, 120 VAC/7.4 FLA/44.4 LRA/8 RES LOAD AMP, 240 VAC/3.7 FLA/22.0 LRA/4 RES LOAD AMP, 120 VDC/2.0 FLA/20 LRA/8 RES LOAD AMP, 240 VDC/1.0...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MS9 SERIES, 3/4 INCH PORTS, W/ GAUGE, 0-140 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, LARGE O-VALVE, 1 1/8 INCH INLET, 1 3/8 INCH OUTLET, 1/2 TON NOMINAL CAPACITY, 31 BAR MAX PRESSURE, 450 PSI MAX, 1/4 INCH ODF...
DISCONTINUED BY MANUFACTURER, REAGULATOR, 1/2IN BODY SIZE, NPT THREAD TYPE, 1/2 PORT SIZE, BRACKET, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REDUCING VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR CHECK VALVE, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, NPT THREAD, GAUGE PRESSURE 0-160 PSI/0-1.1 MPA, SET PRESSURE 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, REGULATOR FILTER 1/2NPT W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, AIRLINE EQUIPMENT FILTER, SET PRESS 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, EXTERNAL ALARMS, OVP-ALM8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, MODULAR, 3 PORT, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, POWDER COATED EXTERIOR, 5-20 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, REAR BRACKET, 3/8 INCH BODY SIZE, NPT THREAD, 3/8 INCH PORT SIZE, 3 TO 30 PSIG SETTING, NON-RELEIVING, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SI UNIT, APPLIED MATERIALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID ACTUATED VALVE, MINI PNEUMATIC, 5/3 WAY VALVE, WITH NOMINAL BORE 2.3, 24 V DC, 2-8 BAR, (34305). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID OPERATOR PLUGIN, W/OVERIDE, 120VAC, 1.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE PNEUMATIC, 5 PORT, SUPPLY PRESSURE: 0.2/0.9 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 0.1-1 MPA, W/ INDICATOR LIGHT AND SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SEE REPLACEMENT VFR2200-5FZB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 25-120 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, N.C, 2 WAY, 1/4 INCH NPT PORT, 30-125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, P/N 187-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 PORT, PILOT OPERATED, BASE MOUNT, PLUG-IN TYPE, 1/8 INCH NPTF, SINGLE COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 3 PORTS, NON LOCKING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 3 PORTS, NON LOCKING, ELECTRIC CONNECTION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 3 POSITION, 5-WAY, 21-26 VDC, NON-LOCKING, REPLACED BY VFS3400-5FZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 2 LEADS, 24 VDC, 4.8 WATT, 48 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TIGER 2000, SINGLE SOILENOID, WITH V SOLENOID COIL, 5/3-WAY VALVE, NORMAL POSITION CLOSED, G1/8 PNEUMATIC CONNECTION, MECHANICAL SPRING RESET, INTERNAL PILOT AIR SUPPLY, B SERIES,...
DISCONTINUED BY MANUFACTURER, SPACER REGULATOR, BODY SIZE 1/2, PORT THREAD- G(PF), SET PRESS. 7-120 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPACER REGULATOR, SET PRESS 7-120 PSI, BODY SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE AIR PILOT, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE MODULAR LOCK-OUT, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID/PILOT, 110 VAC, PLUG-IN BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, EXHAUST, 3, 1/4 IN., NPT, 1/4, ALUMINUM DIE CASTED, 0.05 TO 1 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, MECH'L 1/8" NPT (BLACK) *LQA, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, NVFS2000, BASE MOUNTED, 3 POSITION, CLOSED CENTER, NON PLUG-IN, INTERNAL PILOT, 110 VAC, 50/60 HZ, DIN CONNECTOR, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR, (SUGGESTED REPLACEMENT VFS2310-3DZ). FREE...
DISCONTINUED BY MANUFACTURER, VALVE, PANEL/CHASSIS MOUNT, 150 PSI MAX INLET, 110 VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, SOLENOID, 24VDC, 15-100PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SPEED CONTROL, SLOWSTART, 0.7 MPA, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, VZM SERIES, FLUID: AIR, INERT GAS, OPERATING PRESSURE: 0.15 TO 1.0MPA, AMBIENT AND FLUID TEMP: -5 TO 60 C (NO FREEZING), EFFECTIVE AREA (CV): 0.55 THREAD:...
DISCONTINUED BY MANUFACTURER,REGULAT OR, W/CHECK VALVE, 3/8INCH, L TO R FLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SMC, PNEUMATIC VALVE, LOCK-OUT.SINGLE ACTION RELIEF VALVE,PRESSURE RANGE: 0.1 ~ 1.0 MPA,1/2INCH TREAD - NPTF. FREE 2 YEAR RADWELL WARRANTY
DISCRETE PNEUMATIC VALVE BLOCK, DOUBLE WIRING 3 POSITION, PUSH-IN. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID PILOTED VALVE, 110 TO 120 V, 50/60 HZ, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
DUAL PRESSURE REGULATOR, 0-120 PSI, PLUG-IN TYPE CONNECTION, INTERNAL PILOT, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY
DUAL VALVE, 3 WAY, 2 POSITION, NC/NC, WITH EXHAUST CHECK, DOUBLE SOLENOID OPERATOR, 24 VDC, OFFSET SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DUMP VALVE, 97 SCFM MAX FLOW RANGE, 1/2 INCH NPT PORT, 24 VDC OPERATING VOLTAGE, SS/QD, 30 MM. FREE 2 YEAR RADWELL WARRANTY
DURAVALVE Pneumatics S310D
DURR, N26010101, ECOFLOW LPF, LOW PRESSURE FLUID REGULATORS, PNEUMATIC, CONNECTOR INLET/OUTLET: G 1/8", CONNECTOR AIR: PUSH-IN 6 MM, FLUID PRESSURE MAX.: 20.0 BAR (290 PSI), FLOWRATE FLUID MAX.:2.5 I/MIN (0.66...
ELECTRO PNEUMATIC MODULE 24VDC 6MM 3/2NC. FREE 2 YEAR RADWELL WARRANTY
ELECTRO PNEUMATIC MODULE 24VDC DOUBLE 6MM. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC MODULE, CONNECTION - PUSH IN ELECTRIC 4 MM, SPRING RETURN, PRESSURE 4.2/1.8 BAR, 5/32 INCH, NP NO, 3 PORT, 2 POSITION, IP20, SOLENOID AIR OPERATED. FREE 2 YEAR RADWELL...
ELECTRO-PNEUMATIC MODULE, PS1E SERIES, 3/2 NORMALLY CLOSED, 4 MM PUSH-IN PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, 4-20 MADC, SUPPLY: 80 - 100 PSI, OUTPUT: 1 - 70PSI. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC PROPORTIONAL REGULATOR, 1/2 NPT, 145 PSI, 0-10V, THREAD TYPE 9 - NPT, OUTPUT SIGNAL M - 4-20MA FIXED, 2 - 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY
END PLATE KIT, PNEUMATIC, G1/8 PILOT AIR PORT, G1/2 PNEUMATIC CONNECTION, 2 PIECE, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
EXHAUST RELOCATION BLOCK SPACER, FOR NVFS SERIES SOL VALVE, 1/4 IN NPTF BODY TYPE, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
EXHAUST VALVE, SOFT START/QUICK, M5 SERIES, SIZE 6, 24 VDC, 3.5 TO 10 BAR, 4300 L/MIN FLOW RATE, COMPRESSED AIR -2 X G1/2 PORTS, 1X G1 PORT 9 PIN D...
FESTO ELECTRIC, MS6N-LRP-1/4-D4-A8M- WR PRESSURE REGULATOR, 210PSI MAX. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics MS4-EM1-1/4-S
FESTO Pneumatics MS4-LFR-1/4-D6-CRV-A S
FESTO Pneumatics MS4-LFR-1/4-D6-ERM-A S
FESTO Pneumatics MS4-LFR-1/4-D6-ERV-A S
FESTO Pneumatics MS4-LFR-1/4-D7-CRM-A S
FESTO Pneumatics MS4-LFR-1/4-D7-CRV-A S
FESTO Pneumatics MS4-LFR-1/4-D7-ERM-A S-Z
FESTO Pneumatics MS4-LFR-1/4-D7-ERM-A S
FESTO Pneumatics MS4-LFR-1/4-D7-ERV-A S
FESTO Pneumatics MS4-LR-1/4-D5-AS
FESTO Pneumatics MS4-LR-1/4-D7-AS
FESTO Pneumatics MS4N-LFR-1/4-D6-ERV- AS
FESTO Pneumatics MS4N-LR-1/4-D6-AS
FESTO Pneumatics MS6-LFR-1/2-D6-ERV-A S
FESTO Pneumatics MS6-LFR-1/2-D7-CRV-A S
FESTO Pneumatics MS6-LFR-1/2-D7-ERM-A S-Z
FESTO Pneumatics MS6-LFR-1/2-D7-ERM-A S
FESTO Pneumatics MS6-LFR-1/2-D7-ERV-A S
FESTO Pneumatics MS6N-LFR-1/2-D7-CRM- AS
FESTO Pneumatics MSZC-3-21-DC
FESTO Pneumatics OS-1/8-NPT
FESTO Pneumatics OS-PK-3
FESTO Valves MS4-EE-1/4-10V24-S
FESTO Valves MS4-EE-1/4-10V24
FESTO Valves MS6-SV-1/2-C-10V24-S
FESTO Valves MSZE-3-24DC
FILTER MODULAR, 1/8 INCH BODY SIZE, 1/4 INCH NPT, WITH BRACKET, WITH BOWL GUARD, NYLON BOWL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR 1/2IN NPT 7/120PSI W/BRACKET. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR MODULAR, LQA*, SET PRESS 0.05~0.85 MPA, MAX PRESS 1.0 MPA, 145 PSI, MAX TEMP 60`C (140`F). FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 40 MM GRID DIMENSION, 1/4 INCH FEMALE THREAD, 0.5-12 BAR, 5 UM, INTEGRATED AS METAL BOWL, FULLY AUTOMATIC, ROTARY KNOB WITH DETENT, LOCKABLE VIA ACCESSORIES. FREE 2 YEAR...
FILTER REGULATOR, 531294, SIZE 6, ROTARY KNOB ACTUATOR, VERTICAL MOUNTING, 6200 L/MIN. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 5M, SIZE 4, SERIES MS, MOUNTING POSITION : VERTICAL +/- 5, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MS SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC CONNECTIONS, 529186. FREE 2...
FILTER REGULATOR, MS4-LFR SERIES, ROTARY KNOB WITH DETENT, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,...
FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 529158. FREE 2...
FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS,...
FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, AUTO CONDENSATE DRAIN, WITH PRESSURE GAUGE, 19 ML MAX CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 0.3-7 BAR PRESSURE REGULATION RANGE, 1500 L/MIN FLOW...
FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, MANUALLY ROTATING DRAIN, WITH PRESSURE GAUGE, 19ML MAX CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1200 L/MIN FLOW RATE,...
FILTER REGULATOR, MS6N SERIES, SIZE 6, 5 MICRONS OF FILTRATION, MANUALLY ROTATING, 38 ML MAX. CONDENSATE VOLUME, 0.5-12 BAR PRESSURE REGULATION RANGE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT...
FILTER REGULATOR, MS6N-LFR- SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531288. FREE...
FILTER REGULATOR, PIGGYBACK, 1/4IN NPT, 47CFM, MANUAL DRAIN, POLYCARBONATE BOWL, COMPRESSED AIR, 140 PSI, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC, WITH PRESSURE GAUGE, 38 ML, 2-12BAR, 4500L/MINUTE NOMINAL FLOW, G1/2 PNEUMATIC CONNECTION PORT 1/PORT 2, WROUGHT ALUMINUM ALLOY. FREE 2 YEAR RADWELL...
FILTER REGULATOR, ROTARY KNOB, WITH LOCK, VERTICAL +/- 5, 38 ML. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SIZE 4, VERTICAL MOUNT, MANUALLY ROTATING, 19 ML MAX CONDENSATE VOLUME, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SIZE 6, FILTER GRADE 5 UM, FULLY AUTOMATIC CONDENSATE DRAIN, ACTUATOR LOCK CLOSED WITH ROTARY KNOB WITH DETENT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, W/PRESSURE GAUGE, MS SERIES, MANUALLY ROTATING, ROTARY KNOB W/DETENT ACTUATOR LOCK, VERTICAL MOUNT, OUTLET PRESSURE - CONSTANT, W/SEC EXH/RETURN FLOW, 0.8 - 14 BAR OPERATING PRESSURE, 0.3 -...
FILTER REGULATOR, WIDTH DIMENSION 40 MM, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, HIGH FLOW RATE, LOCKABLE ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULTOR, MS SERIES, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC DRAIN, WITH PRESSURE GAUGE, 3.526 PSI, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR WITH MANOMETER INCLUDED, G 1/4 INCH, 0-8 BAR, SIZE 1, THREADED ALUMINUM INSERTS. FREE 2 YEAR RADWELL WARRANTY
FILTER/ REGULATOR, 1/2IN NPT, 125 PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, W/GAUGE, 1 / 4 INCH NPTF, 150 PSI, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, 50 GPM, 3625 PSI MAX, 1/8IN NOMINAL. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, MAX FLOW = 50 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 11.4 PSI, NOMINAL DIAMETER = 1/8 INCH,...
FLOWSTAR VALVE. FREE 2 YEAR RADWELL WARRANTY
GOYEN Pneumatics 4B6M3-BUBNA-6281
H1 G3/8 MN E/B INTER D, MANIFOLD TERMINAL BLOCK, SIDE BOTTOM PORT, 3/8 BSPP. FREE 2 YEAR RADWELL WARRANTY
HAK PNEUMATIC Pneumatics 4V210-08 (110V AC)
HAK PNEUMATIC Pneumatics MSV86321TB
INGERSOLL RAND Pneumatics PR4031-100
INT REG KIT-NVJ/NVZ *LQA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, PLUG IN, W/ GAUGE, GAUGE RANGE: 0 TO 160 PSI, FOR VFS2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SET PRESSURE 0.1 - 0.83 MPA, VV82 MFLD ISO SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, VFS4000 SOLENOID VALVE, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE VALVE, ELECTROPNEUMATIC, 4/2 BODY, 1/4 INCH, SINGLE SPRING RETURN, 240V MAX, PMAX 8BAR/116PSI. FREE 2 YEAR RADWELL WARRANTY
JOYNER Pneumatics BV311-202
LEGACY VALVE, VALVETRON, DS, SIZE NUMBER: 2, 3/2 INCH, NO/NO, VOLTAGE: 24VDC. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Pneumatics PID-111JB
MAC VALVES INC Pneumatics PR82A-GACA
MAC VALVES INC Pneumatics PR92C-KACA
MAC VALVES INC Valves PR92C-D0AA
MANIFOLD REGULATOR BLOCK, NPT, 1/4 INCH, 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, 14 SERIES, RELIEVING STYLE, NPTF, 1/4" PORT SIZE, BLACK BODY. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, MODULAR TYPE, ARM2500 SERIES, 5 REGULATORS, 1/4IN FNPT OUTLET PORTS, 3/8IN FNPT INLET PORTS, 0.05-0.85MPA. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, G TAP (BSPP) THREADS, 1/4 PORT SIZE. FREE 2...
MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL...
MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY...
MANIFOLD REGULATOR, WITH GAUGES. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD VALVE, T SERIES, 4 WAY PASSAGE, 2 POSITION, 24 VDC SOLENOID VOLTAGE, M8 SOLENOID CONNECTION. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 1/8INCH NPT, 3PORT, 2 POS. FREE 2 YEAR RADWELL WARRANTY
MANUALLY ACTUATED FLOW CONTROL VALVE, RECESSED ADJUSTABLE SCREW, METER OUT, BRASS, 1/4 INCH THREADED NPT MALE PNEUMATIC CONNECTION, 5/32 INCH PUSH-IN CONNECTOR, CYLINDER MOUNTED. FREE 2 YEAR RADWELL WARRANTY
MEAD Pneumatics MV-5
MEAD Pneumatics MV-TP
MEAD Pneumatics N2-DP
MECHANICAL AIR CONTROL VALVE, 1/8 INCH NPT PORT, +120 PDI VACUUM PRESSURE RANGE, 3 PORT, 2 POSITION, 35 TRAVEL, 0.11 CV, NORMALLY OPEN STATE, SPOOL FUNCTION, FLIP TOGGLE. FREE 2...
MECHANICAL VALVE, 2 POSITION, AIR PILOT SPRING, AIR PILOT PLUNGER RETURN, 5 PORT, 4 WAY, PORT SIZE 1/8", NPTF, NPT THREADTYPE. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, 2POS, 6MM TUBE. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, 3/2 VALVE, CV 0.38 FLOW, PORT SIZE - 1/8 IN NPT, ONE WAY TRIP ACTUATOR, 0-1 MPA/0-145 PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, METAL SEAL, TOGGLE, 0.15-1 MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VZM500, STANDARD, 1/8" NPT, TWIST SELECTOR, BLACK. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, VFM SERIES, INTERNAL PILOT, 1/4IN NPT PORT, BASIC STYLE. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, WITH ROLLER ADJUSTMENT LEVER, NVM800, 800 SERIES, 3 PORT, 2 WAY FLOW DIRECTION, 1/8 NPT, NITRILE SEAL MATERIAL, NORMALLY OPEN, ALUMINUM BODY MATERIAL, NORTH AMERICAN. FREE 2 YEAR...
MIKRO PUL Pneumatics 133300
MINI FILTER/REGULATOR, THREAD TYPE: 9 - NPT, PORT SIZE: 2 - 1/4, 22 SCFM, NO GAUGE, PLASTIC PANEL MOUNT NUT, METAL BOWL WITHOUT SIGHT GAUGE, ADJUSTMENT RANGE - WITHOUT GAUGE:...
MINIATURE REGULATOR, NARJ SERIES, 1/8 MALE THREAD, M5 X 0.8 FEMALE THREAD, 175 PSIG PROOF PRESSURE, 115 PSIG MAX OPERATING PRESSUE, -5 TO 60 DEGREE C. FREE 2 YEAR RADWELL...
MIST SEPARATOR, 1/4 INCHNPT, PRESSURE RANGE: 7 PSI TO 150 PSI, TEMPERATURE RANGE: 5 TO 60 C, FLOW RATE: 758 PER MIN., REPLQACEMENT ELEMENT # AM-EL250. FREE 2 YEAR RADWELL...
MODULAR AIR COMBINATION UNIT, FILTER/REGULATOR/LUB RICATOR, INTER CHECK VALVE, 0.1 TO 0.85 MPA, 3/4 IN BODY SIZE/ NPT, 3.4 IN PORT SIZE/ NPT. FREE 2 YEAR RADWELL WARRANTY
MODULAR SUB-BASE VALVE, PS1 SERIES, 3/2 PORTS, 6 MM, 3-8 BAR, 200L/MIN, -15 TO +60C. FREE 2 YEAR RADWELL WARRANTY
MOUNTING KIT, FOR PNEUMATIC CYLINDER, 1-1/2 IN, RING CLAMP STYLE. FREE 2 YEAR RADWELL WARRANTY
NARM*, REGULATOR MANIFOLD SERIES. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics PTH-200-M1AA
NVM800, 800 SERIES, 3 PORT MECHANICAL VALVE, NORTH AMERICAN, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY
ON/OFF VALVE, 3/2 WAY MANUALLY, ACTUATED, W/ NON-REVERS FLOW, 2 X 1/4" NPT THREADED (FEMALE) CONNECTORS, 1/4" NPT THREADED (FEMALE) PNEUMATIC CONNECTION, BISTABLE OPERATION, ROTARY SLIDE VALVE, IN-LINE INSTALLATION MOUNTING,...
OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: 1/8 NPT, PNEUMATIC CONNECTION 2: 1/8 NPT, PNEUMATIC CONNECTION 3: NPT1/8-27, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 4 MM...
OTHER EXCELON,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
OTHER EXCELON,SLOW START VALVE ASSEMBLY, 1/2 INCH PORT, ISO G PARRALLEL. FREE 2 YEAR RADWELL WARRANTY
PANEL LOADING STATION, PLT8, WITH TRANSFER FUNCTION, DUAL PLAIN GAUGES, 0-30PSI. FREE 2 YEAR RADWELL WARRANTY
PARKER WATTS PNEUMATIC LOGIC VALVE, "AND" LOGIC ELEMENT (5/32). FREE 2 YEAR RADWELL WARRANTY
PARTICULATE FILTER/REGULATOR, 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, W/ GAUGE, METAL BOWL W/ SIGHT GLASS, MANUAL LEVER...
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, METAL MANUAL DRAIN. FREE...
PILOT CHECK VALVE , G3/8 BODY, G1/4 PILOT, 32MM, MAX FLOW 90. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE REPLACEMENT, 110-120 VAC, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, NORMALLY CLOSED, 115/120 VAC POWER, 50/60 HZ, 1.6 VA CONSUMPTION, SOLENOID, 15MM, OVERRIDE FLUSH, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
PILOTED REGULATOR 200PSIG 700SCFM 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATOR, 120PSIG/8BARG MAX PRESSURE,3 SPRING SET, 128(IN-LBS.) SPRING TORQUE START, 71(IN-LBS.) SPRING TORQUE END. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CONTROL VALVE, PILOT/SPRING, CONNECTION PORT THREAD:G 1/4,MS4 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LIMIT VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LOGIC CONTROL VALVE, MINIATURE, HIGH-SPEED, LINE MOUNTED ELEMENT, 180 L/MIN FLOW RATE, 3 TO 8 BAR, -15 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LOGIC CONTROL VALVES, HIGH-SPEED, 4MM BORE, 3 TO 8 BAR, -15 TO +60 DEGREE C, SWIVEL PUSH-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANUAL CONTROL VALVE, MS SERIES, ON/OFF VALVE, G 1/2, 1/2 IN THREAD SIZE, 18 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC PROCESS VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 0-5VDC 110-130PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR LUBRICATOR, P3N HI FLOW SERIES, CLOSED NIPPLED COMBINATIONS, 3/4INCH PORT, METAL BOWL, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR PRESSURE, RELIEVING TYPE, 2-125 PSI PRESSURE RANGE, NO GAUGE, 300 SCFM, 1" NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR VALVE 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-100XKPA,PSI,0-30/0 -2BAR GAUGE,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-120 PSI, W/ MANUAL ADJUSTABLE KNOB, W/ GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 0-160PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1" PORT, P3N SERIES, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/2IN NPT, 60PSI, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/4 INCH, NPT, 145PSI 0-10V. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/4IN NPT, 0-125, POLY WITH BOWL GUARD, 5 MICRON, RELIEVING, 30 SCFM, P31 MINI, REPLACEMENT FOR P31EA92EGMBN5P. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI MAX, R432016363, MODULAR, 3/8NPT, 5-125PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 5 MICRON, 1/4 INCH NPT PORTS, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, H1 COM REG 5-125 W/GAGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, INPUT 0-5 V DC/3, SUPPLY 28 PSI, OUTPUT 0-14PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, SANDWICH PRESSURE TYPE, W/ MANUAL ADJUST LOCKING KNOB, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 100VAC 50/60HZ COIL, PRESSURE RANGE: 0.1 0.7MPA, 3, 5-PORT PILOT OPERATED PNEUMATIC SINGLE VALVE MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, LIGHT ON TOP, INTERNAL PILOT, MAX 150 PSI, 24 VDC, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, PLUG-IN STANDARD, NON-LOCKING. FREE...
PNEUMATIC SOLENOID VALVE, ON/OFF VALVE, 3/2 WAY, G 1/4, 4-10 BAR OPERATING PRESSURE, 24 VDC, W/ SOLENOID COIL, IP65, (542578). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, PVL SERIES, 2-10 BAR, 900 L/MIN FLOW RATE, PILOT/SPRING, 5/2 FUNCTION, G 1/8 6 MM THREAD, -15 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID, INTERFACE VALVE, PS1 SERIES, HEAD-TAIL, 240 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE COIL,120 VAC, 60 HZ, DIN INTERFACE, PG GRIP CORD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE CONTROL, 3/8 INCH NPT, 4-WAY, 3-POSITION, DETENT, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE REPAIR KIT, MARK40, FOR PA-40 SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/2 NPT, WITH CENTER ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/2IN PORTS,SINGLE SOLNOID, QUICK DUMP VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 24VDC, 1.2W, 116PSI, 8BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 2PORT, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5 PIN CONNECTOR, 4 SCREW, ADAPTER PLATE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 60 SERIES, 0-300 PSI, ISOLATION, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED), 0-80 PSI . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOI, REGULATOR “A” END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR , 0-120 PSI . FREE 2 YEAR RADWELL...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED) , 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR A END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATOR “A” END WITH BY-PASS ON “B” END, GAUGE WITH FACE PERP. TO MANUAL OPERATOR,...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATORS BOTH ENDS, GAUGE WITH FACE PERP. TO MANUAL OPERATOR, 0-80 PSI . FREE 2...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,REGULATOR ONLY, REGULATOR ONLY, GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR/PILOT, 5 PORT, SUPPLY PRESSURE 0.15 - 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, CONTROL, COIL VOLTAGE: 24 V-DC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DOUBLE SOLENOID, REMOTE PILOT, 4 WAY/3 POSITION, 1/8 INCH BSP, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, FLANGE MOUNT, 4-WAY, FOR PUSH-BUTTON APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, LOCK-OUT, PRESS 0.1~1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MODUFLEX V SERIES, SIZE 1, 4-WAY, SINGLE SOLENOID, 24 VDC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NAV SERIES, SOFT START-UP, 24 VDC, 2 POSITIONS, NC, 3/8" FEMALE NPT, DIN TERMINAL, 1.8W, W/ INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, OPERATOR, 1/2 INCH PIPE, ORIFICE 5/8 INCH, RANGE: 30 - 125 PSI, AIR, WATER AND LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, OR GATE, FOR LOGIC VALVE, PNEUMATIC CONNECTION: PK-3, 120L/MIN, 1.6-8 BAR, PANEL MOUNT, BARBED CONNECTOR, (6684). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, PUSH BUTTON, 1/4 INCH, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SOL/PILOT, 2 POSITION/SINGLE, 110-120 VAC, 4/5 PORT, NO SUB-PLATE, 7.2 CFM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VLAVE, 15 MM, NC LMO 24 VDC VALVE, PILOT VALVE, SOLENOID 15 MM NC STD FLOW, 24 VDC, OVERRIDE FLUSH, LOCKING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATICS CERAM VALVE REPAIR KIT FOR 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics N171BEMBD
PNEUMAX Pneumatics N172BEMBC
PNEUMAX Pneumatics N173BEMBC
PNEUMAX Valves N331.0A
PNUEMATIC VALVE, 3/2 MODULE, 5/32" NP, 12DC. FREE 2 YEAR RADWELL WARRANTY
PORT BLOCK CONNECTOR, 3/8 INCH, PORT SIZE, BLACK, USE WITH 07/17 SERIES. FREE 2 YEAR RADWELL WARRANTY
PRECISION AIR REGULATOR, 1/4IN PORTS, 14 CFM MAX. FLOW, MAX. FLOW RANGE0 TO 16 CFM, OVERALL HEIGHT RANGE4-5 IN, GAUGE PORT1/4 IN NPT, BODY MATERIAL ZINC DIE-CAST. FREE 2 YEAR...
PRECISION NEEDLE VALVE, 1/8 BARB KNURLED KNOB ADJ, ,ADJUSTABLE FLOW CONTROL, USED IN PNEUMATIC AND FLUIDIC SYSTEMS.FLOW CONTROL, 3 DEGREE PIN ANGLE, -40 TO 200 F (-40 TO 93 C),...
PREP AIR REGULATOR, P3N SERIES, 1 INCH BODY SIZE, 3/4 INCH NPT PORT, 1 INCH NPT PORT, 250 PSIG INLET PORT MAX PRESSURE, 200 SCFM FLOW RATE, 32 TO 175°F...
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 115 PSI TO 1000 PSI, NOMINAL DIAMETER = 1/8 INCH,...
PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 21.7 PSI TO 500 PSI, NOMINAL DIAMETER = 1/8 INCH,...
PRESSURE REGULAR, W/AIR PILOT ADJUST, SOLENOID MALE AND FEMALE 3POSITION CONNECTION, 0-150PSI RATING. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-120 PSI, ADJUSTABLE KNOB, GAGE PARALLEL TO MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-120PSI, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0-140 PSI, 1-10 BAR, P1 MAX: 20 BAR, 300 PSI, 2 MPA, P2: 7 BAR, 105 PSI, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/4IN PORT, 4BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 105-300 PSI, 6500 L/MIN NOMINAL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 3/8 INCH NPT PORT SIZE, 1/4 INCH GAUGE PORT SIZE, MANUAL ADJUSTABLE, 0-300 PSIG (0-20 BAR). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 4-14BAR, 60-210PSI, 0.4-1.4MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 62 MM GRID, 1/4 INCH NPTF, 0.3-4 BAR, W/ ADAPTER PLATE / MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, D2 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, D2 SERIES, SIZE 1/4 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, DUAL PRESSURE, 0-150 PSI, NO GAUGE, FOR NON PLUG-IN / REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, HIGH-FLOW, PILOT CONTROL, 250 PSIG MAXIMUM INLET PRESSURE, G THREADED FEMALE PORT, 1-1/2 INCH PORT BLOCKS(WITH 1 INCH PORTED BODY), 1 TO 60|2 TO 125|1 TO 250 PSIG...
PRESSURE REGULATOR, MANUAL ADJUST KNOB, FOR PLUG-IN VALVES, SINGLE PRESSURE, NON-FILLED GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS SERIES, W/ GAUGE, 40 MM GRID DIMENSION, ROTARY KNOB WITH DETENT, DIRECT ACTUATED, 0.8-14 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS2-LR SERIES, SIZE 2, ROTARY KNOB WITH DETENT, 1-10 BAR OPERATING PRESSURE, 170 L/MIN FLOW RATE, M5 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING, NBR DIAPHRAGM, (8086628). FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, MS4 SERIES, 0.3-7 BAR PRESSURE REGULATION RANGE, 0.8-14 BAR OPERATING PRESSURE, PORT CONNECTION: G1/4, 1800 L/MIN FLOW RATE, DIE-CAST ALUMINIUM, (529417). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS4 SERIES, 0.8 - 14 BAR, 1/4 IN PORT, 7 BAR MAX, G1/4 CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS4-LR SERIES, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1150 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC CONNECTIONS, 529423. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS4N SERIES, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1700 L/MIN FLOW RATE, (2) NPT1/4-18 CONNECTIONS, 531426. FREE 2...
PRESSURE REGULATOR, MS4N SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.3-4 BAR PRESSURE REGULATION RANGE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, NPT1/4-18 PNUEMATIC...
PRESSURE REGULATOR, MS6N-LR SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7500 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531443. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, MS6N-LRB SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7300 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531818. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PILOT OPERATED, BODY SIZE 2, 0.05~0.83MPA, NPT THREAD, 2IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PR46A SERIES, 0-120 PSI, MANUAL ADJUST WITH SLOTTED SCREWDRIVER STEM. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PR63C SERIES, DUAL PRESSURE, DUAL REGUALTOR, 1/8 IN NPT PORT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PRP1A SERIES, PLUG-IN TYPE, SINGLE PRESSURE, 0-120 PSI, INTERNAL PILOT, KNOB ADJUSTMENT, GAGE PERPENDICULAR TO MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PRP1A, PLUG-IN, SINGLE PRESSURE, SLOTTED STEM ADJUSTMENT (INTERNAL PILOT). FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH PLUG-IN, DUAL PRESSURE / DUAL REGULATOR, 0-150PSI, W/ NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, MANUAL ADJUST, DUAL PRESSURE, DUAL REGULATOR, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, PLUG-IN MOUNTING, ADJUST KNOB LOCKING, SLOTTED STEM ADJUSTMENT, W/O GAUGE, 0-120 PSI, MODIFICATION 1411. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SANDWICH TYPE, W/ MANUAL ADJUST, NO GAUGE, SINGLE PRESSURE, FOR NON PLUG-IN/REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SERIES MS, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1800 L/MIN FLOW RATE, 1/4 NPT PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM HOUSING, (531422). FREE 2 YEAR RADWELL...
PRESSURE REGULATOR, SIZE 6, MS SERIES, 0.8-20 BAR, 7500 L/MIN FLOW RATE, 2 X G1/2 CONNECTION, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 529989. FREE 2 YEAR RADWELL WARRANTY...
PRESSURE REGULATOR,120 PSI,8.3BAR, W/GAUGE 0-160 PSI. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR,PRESSURE REGULATION RANGE 0.5-12 BAR,. FREE 2 YEAR RADWELL WARRANTY
PRO-SOURCE Pneumatics 4926801813PRO
PROP REG 1/4 NPT 29 PSI 0-10V. FREE 2 YEAR RADWELL WARRANTY
PULSE VALVE, 1/8IN NPT, 10-32 VOLUME CHAMBER, NORMALLY OPEN, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
PUMP,AIR VALVE,3 WAY DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
QUARTER-TURN INSTRUMENT PLUG VALVE, 1/4 IN. FNPT, 0.9 CV, 316SS. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, MS6-SV SERIES, SOFT START, 62 MM WIDTH, MECHANICAL SPRING RESET, 3/2; CLOSED; MONOSTABLE, 3-10 BAR OPERATING PRESSURE, 5700 L/MIN FLOW RATE, 24 VDC; 1.8 W COIL, G1/2;
QUICK EXHAUST VALVE, PNEUMATIC, SERIES AQ, 1/4 INCH BODY SIZE, NPT PORT THREAD, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
REG 8 0-120PSI SZ2 1/4STR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ,1/8"NPT, W/GAUGE PORT,AR REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 1IN-NPT 250PSI 17BAR 175DEG/F-MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 3/8" NPT *LQA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR MODULAR 1/4 3-50 R16-02-F08. FREE 2 YEAR RADWELL WARRANTY
REGULATOR RELIEF 1/4INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, 3/4" MODULATOR REGULATOR VALVE , MR510-3/4 . FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1 INCH, M 29M, SIZE 1, MANUAL DRAIN, GAGE, INCORP. 0-12 BAR (EM). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4 INCH, MINIATURE, 125PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4 NPT, W/GAUGE PORT, 3 PORT, PRESSURE RANGE PSIG (MPA) 7~100 (0.05 ~ 0.7), TEMPERATURE RANGE 23~140F (-5~60C), MAX. SUPPLY PRESSURE PSIG (MPA) 220 (1.5). FREE 2 YEAR RADWELL...
REGULATOR, 1/4", SS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 1/4INCH, NPT 0-125, WITH GAGE, ALT, FUNCTIONAL REPLACEMENT FOR P31RB92BNNP. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3/4INCH NPT, 0-125PSI . FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 3000 PSI INLET, 250PSI DELIVERY, SS DIAPHRAM, 1/4IN FITTING OUTLET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AR SERIES, AR 3/8 INCH STANDARD (NPT), (NON-REL). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, HIGH PRESSURE, 1/4 INCH PORT, 2 TO 150 PSIG, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MFLD W/GAUGES. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MODULAR, 1/2 INCH BODY, 7-120 PSIG, 1/4 INCH PIPE SIZE NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PANEL MOUNT *LQA, PORT 1/8IN, 3-30PSIG, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SZ 2, 8 BAR, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, VALVE REGULATOR, NON PLUG-IN, BY-PASS, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
REMOTE OPERATED DUMP VALVE, 1/4 BSPP, 10 BAR (150 PSI) MAXIMUM, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
RENCO INC CONTROLS Pneumatics REN23-3W
REXROTH , PR7818-010, PR7818010, PNEUMATIC REGULATOR, 300PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
REXROTH Pneumatics P-052935-00003
ROLLER LEVER, 0.55 CV RATE, 1/8" NPT INLET, MECHANICAL VALVE 4 WAY, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, 2-60 PSI, W/LG GAGES. FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, 5-125 PSI, W GAUGE. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics N1642003
SCHRADER BELLOWS Pneumatics P2D2W3226C5
SCHRADER BELLOWS Pneumatics P2D8V32C5
SCHRADER BELLOWS Pneumatics P2E-KS31C1
SCHRADER BELLOWS Pneumatics P2E-KS31F1
SCHRADER BELLOWS Pneumatics P2E-KS32C0
SCHRADER BELLOWS Pneumatics P2E-KS32C2
SCHRADER BELLOWS Pneumatics P2E-KV31F1
SCHRADER BELLOWS Pneumatics P2E-KV32C0
SCHRADER BELLOWS Pneumatics P2FCB353
SCHRADER BELLOWS Pneumatics P2FCH453
SCHRADER BELLOWS Pneumatics P2M1PXSG
SCHRADER BELLOWS Pneumatics P2M1T4ES2C
SCHRADER BELLOWS Pneumatics P2M1V4ES2CV
SCHRADER BELLOWS Pneumatics P2M1VDEE2CV
SCHRADER BELLOWS Pneumatics P32PA94AD2VD1A
SCHRADER BELLOWS Pneumatics P32RB93BNNP
SCHRADER BELLOWS Pneumatics P32RB94BNNP
SCHRADER BELLOWS Pneumatics P32TA94SCND2CN
SCHRADER BELLOWS Pneumatics P3NRA96BNN
SCHRADER BELLOWS Pneumatics P3NRA98BNN
SCHRADER BELLOWS Pneumatics P3NRA98BPP
SCHRADER BELLOWS Pneumatics PD40663-5733
SCHRADER BELLOWS Pneumatics PD45480
SCHRADER BELLOWS Pneumatics PD45483
SCHRADER BELLOWS Pneumatics PL37
SCHRADER BELLOWS Pneumatics PLK-B12
SCHRADER BELLOWS Pneumatics PLL-A11
SCHRADER BELLOWS Pneumatics PR10-04CKSS
SCHRADER BELLOWS Pneumatics PR364-02CSS
SCHRADER BELLOWS Pneumatics PS1-E1017
SCHRADER BELLOWS Pneumatics PS1-E111
SCHRADER BELLOWS Pneumatics PS1-E116
SCHRADER BELLOWS Pneumatics PS1E1018
SCHRADER BELLOWS Pneumatics PS1E1167
SCHRADER BELLOWS Pneumatics PS1E1267
SCHRADER BELLOWS Pneumatics PS1E181
SCHRADER BELLOWS Pneumatics PS1E1867
SCHRADER BELLOWS Pneumatics PS1E216701B
SCHRADER BELLOWS Pneumatics PS1E216701F
SCHRADER BELLOWS Pneumatics PS1E286702B
SCHRADER BELLOWS Pneumatics PVL-B103618W2
SCHRADER BELLOWS Pneumatics PVL-B111618
SCHRADER BELLOWS Pneumatics PVL-B121618
SCHRADER BELLOWS Pneumatics PVLB1016067W1
SCHRADER BELLOWS Pneumatics PVLB1016067W2
SCHRADER BELLOWS Pneumatics PVLB1116067
SCHRADER BELLOWS Pneumatics PVLB121606
SCHRADER BELLOWS Pneumatics PVLB122618
SCHRADER BELLOWS Pneumatics PVLB17297
SHARPE VALVES Pneumatics SVS2003ACWR
SHUT OFF VALVE, 3/2 CLOSED, 4 TO 10 BAR, 7000L/MIN, 24 VDC, 2.5 W, G1/2, -10 TO +60 DEGREES C, IP65, DIE-CAST ALUMINUM, (542582). FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, MS4 SERIES, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN STANDARD NOMINAL FLOW RATE, (3) G1/4 PNEUMATIC CONNECTIONS,...
SHUT OFF VALVE, MS4-EM SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, DIRECT CONTROL TYPE, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,...
SHUT OFF VALVE, MS4N SERIES, ELECTRICAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN FLOW RATE, (2) 1/4NPT CONNECTIONS, (1) G1/4 CONNECTION, DIE-CAST ALUMINUM HOUSING, IP65,...
SHUT OFF VALVE, MS4N SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, LINE...
SHUT OFF VALVE, STANDARD, 8.5 OZ BOWL, NPTF, 1 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, #10-32 MALE OUTLET, #10-32 FEMALE INLETS. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, PNEUMATIC, 3 PORTS, W/O FITTING, 2-WAY FLOW, 2 POSITIONS, 15MM FLOW COEFF.. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID, IN-LINE 1/8 INCH, REMOTE PILOT, 4 WAY, 2 POSTION. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics NAQ2000-N02
SMC Pneumatics NAR2000
SMC Pneumatics NAR5060-N06
SMC Pneumatics NARBF2000-00-P-1
SMC Pneumatics NARM2500-05A-N02
SMC Pneumatics NVF2000-1
SMC Pneumatics NVFM250-N02-00
SMC Pneumatics NVFS4100-3FZ
SMC Pneumatics NVM430-N01-00
SMC Pneumatics NVM830-N01-13
SMC Pneumatics NVZM450-N01-01
SMC Pneumatics NVZM450-N01-01S
SMC Pneumatics NVZM450-N01-34B
SMC VALVE, MECHANICAL, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY
SMC Valves NVFR2100-5FZ
SMC Valves NVK3120-3DZ-01T
SMOOTH START/EXHAUST VALVE, 68 SERIES, OLYMPIAN PLUS, PORT SIZE - 1-1/2", THREAD - PTF, OPERATOR - 22 MM MINI SOLENOID, W/ MANUAL LOCKOUT, SHROUDED PUSH BUTTON, COIL - 24 V...
SOFT START VALVE, MS SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, 2-20 BAR OPERATING PRESSURE, 25000-42000 L/MIN STANDARD NOMINAL FLOW RATE, NBR SEALS, 541497. FREE 2 YEAR RADWELL WARRANTY
SOFT START VALVE, MS6N-DE SERIES, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 2/2 VALVE FUNCTION, 4-10 BAR OPERATING PRESSURE, 6450 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, IP65, 542573. FREE...
SOFT START/DUMP VALVE ASSEMBLY,150PSIG,10B AR. FREE 2 YEAR RADWELL WARRANTY
SOFT START/QUICK EXHAUST VALVE, SIZE 6, 3/8 INCH NPT CONNECTING PLATE, E CATEGORY 4, 2 CHANNEL, SELF-MONITORING, OPEN SILENCER, AG MS PRESSURE GAUGE, MULTI-PIN PLUG SOCKET / SUB-D, 9 PIN,...
SOLENOID OPERATOR, 15MM, 12VDC, FORM C ELECTRICAL CONNECTION, 3/2 VALVE, NON-LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SERVICE KIT, 120V COIL, 15MM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 5-PORT W/ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE KIT, 24 VDC, 1.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0/120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1.6 VA, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 15MM, FORM C ELECTRICAL CONNECTION, STANDARD FLOW, 3/2 VALVE, 115VAC, 50/60HZ, 145PSI, NON-LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-7 BAR, LED, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 ,1/4IN TUBE ,110-115/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, 1/4IN TUBE, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3-WAY VALVE, 3-10 BAR OPERATING PRESSURE, 1600 L/MIN NOMINAL FLOW RATE, SINGLE SOILENOID, NORMALLY CLOSED, G1/4 PNEUMATIC CONNECTION, MECHANICAL SPRING RESET, 24 VDC COIL, 2.5 W, DIE-CAST ALUMINUM,...
SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, PILOT EXHAUST MUFFLED, 150 PSI, 24 VDC, 5.4 WATT, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINI KING, N SERIES, 4 WAY . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINIATURE, 300 SERIES, 0-10 BAR, 24 VDC, 2.3 W, 30 L/MIN FLOW RATE, 3/2 NC, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +50 DEGREES C. FREE 2 YEAR RADWELL...
SOLENOID VALVE, PNEUMATIC . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, EXTERNAL PILOT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, PILOT, 115 VAC, NC, STANDARD FLOW, NO OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, POWER VALVE, PNEUMATIC PILOTING, SINGLE ACTING, THREADED 1/8 INCH NPT, 35 MM DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES MVH, 5/3; CLOSED, ELECTRICAL ACTUATION, 2200 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, G3/8 PNEUMATIC CONNECTIONS, 24 VDC, (14944). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SPRING RETURN, INST 1/4" TUBE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 6 MM TUBE, SERIES PVLB. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACK, 1/8 IN PORT BSP, SINGLE SOLENIOD, REMOTE PILOT, 4 WAY, 2 POSITION, STACKING VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TIGER 2000, SINGLE SOLENOID, 24 VDC, .3-1 MPA, 3-10 BAR, MECHANICAL SPRING, PISTON GATE VALVE, 28.32 MS ON/OFF SWITCH TIME, G1/8 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, WITHOUT MANUAL OVERRIDE, VOLTAGE 24 VDC, NO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,PILOT OPERATED VALVE,MINI,3PORT,24V DC,M5 PORT,2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 15MM, NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, PILOT VALVE, PNEUMATIC, FLUSH MOUNT, NOT EXTENDED, FOR USED WITH 15 MM PILOT, NC, 24 VDC, WITH YELLOW OVERRIDE, LOCKING. FREE 2 YEAR RADWELL WARRANTY
SPECIALTY VALVES, P210C093 VALVES / W PNEUMATIC ACT.. FREE 2 YEAR RADWELL WARRANTY
SPECIALTY VALVES, P210C093N VALVES / W PNEUMATIC ACT.. FREE 2 YEAR RADWELL WARRANTY
SPIROTECH Pneumatics AB050/R002
SQUIRE COGSWELL Pneumatics VR3600
STANDARD AIR REGULATOR, NPT 1.5000 PORT, 7 TO 120 PSI, 0.05-0.83MPA. FREE 2 YEAR RADWELL WARRANTY
TPC PNEUMATICS Pneumatics PC2A-N02D2G
TPC PNEUMATICS Pneumatics PP2-02BG
TPC PNEUMATICS Pneumatics PP3-N02BDG
TPC PNEUMATICS Pneumatics RDS3100-3DZ
TPC PNEUMATICS Pneumatics UDH202-02
TPC PNEUMATICS Pneumatics UDM550-02R
TRIAC Pneumatics PPR-1200
UCI Pneumatics N4S-C1
UNIVER GROUP Pneumatics P15B24124
UNIVER GROUP Pneumatics P15B26024
VAC Pneumatics V100E-D1-90-A-C1
VALVE 4 WAY BASE MOUNT LOW PWR. FREE 2 YEAR RADWELL WARRANTY
VALVE AIR REGULATOR, NVZS, 4/5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE BLEED 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE INTERFACE REGULATOR, VFS3000 SERIES, 4/5 PORT, 0.1-0.83 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY
VALVE SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-10BAR, 100MA, 24-115VAC, 12-40MS. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2PORT, . FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 POSITION, CLOSED CENTER, PLUG-IN TYPE, EXTERNAL PILOT, 24 VDC COIL VOLTAGE, THROUGH BASE ELECTRICAL ENTRY, WITH LIGHT AND SURGE SUPPRESSOR, LOCK TYPE (SCREW TYPE), SUPPLY PRESSURE 0 ~...
VALVE, 3/2 VALVE BODY, PUSH-IN CONNECTION, 1/4 INCH TUBE, WITHOUT SOLENOID OPERATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 WAY, 24 VDC, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4/2, SINGLE, SPRING RETURN, 1/4, 24VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 WAY, 2 POS, N/O PORT, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOTED, 5-PORT, 2-POSITION, DOUBLE PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, D, DIRECTIONAL, SOLENOID, 24 VDC, CLIP CONNECTOR, S. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIRECTIONAL CONTROL, PNEUMATIC, SOLENOID OPERATED, 24 VDC, 15-145 PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE COIL: 21 - 26 VDC, PLUG-IN BASE, SUPPLY PRESSURE: 0.15 - 1.0MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, IP8000/8100 POSITIONER, NO SIZE RATING, PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PIEZO VALVE, 5/2 WAY, CONTINUAL USE, INTERNAL PILOT AIR, G1/8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, 0.1-1.0 MPA, 3/8 BODY SIZE, RC 1/4 PORT SIZE, 1.5 MPA PROOF PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, HAND SLIDE, 8A BORE, R1/4 PORT SIZE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, POPPET, 3 WAY, NORMALLY CLOSED, NPT, 150 PSIG MAX, 1/8IN STEM TRAVEL, G1/8 PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, QUICK EXHAUST, RC1/8 PORT SIZE, NPT THREAD, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 110 VAC, 1/8 NPTF, 3 PORT, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
VALVE, V SERIES, 4-WAY, 2 POSITION, DOUBLE SOLENOID, INTERNAL PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, VACUUM MODULE, EJECTOR, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE,5 PORT, AIR PILOTED VALVE,DOUBLE PILOT,DETENTED. FREE 2 YEAR RADWELL WARRANTY
VSK T200 D2F/H2F. FREE 2 YEAR RADWELL WARRANTY
WANNER ENGINEERING Pneumatics C22ABBVSSEF

<< Prev Next >>