Radwell International Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
*** FOR REPAIR ONLY ***, ELECTROPNEUMATIC POSITIONER, W/ DOUBLE STAGE FUNCTION, 4-20 MA INPUT SIGNAL, 800 KPA OUTPUT, 85C MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
0.34 CV RATE, 1/8" NPT INLET 3/2 SUPER MECHANICAL VALVE 1/8" NPT INLET, PACKED SPOOL VALVE, ANTENNA ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
1/4 2W NC L EEZ-ON ADR. FREE 2 YEAR RADWELL WARRANTY
1/4 NPT 0 - 60 PSI COMPACT ZINC REGULATOR WITH GAUGE 250 MAX SUPPLY PSI, 60 CFM, 250°F MAX, 2" WIDE X 4" HIGH. FREE 2 YEAR RADWELL WARRANTY
1/4 RT ANG 3/8 TUBE. FREE 2 YEAR RADWELL WARRANTY
1/8 NPT 2 - 125 PSI MINIATURE BRASS REGULATOR 300 MAX SUPPLY PSI, 32 TO 125°F, 1-1/2" WIDE X 2.87" HIGH. FREE 2 YEAR RADWELL WARRANTY
11-018 REGULATORS,PLUG,PIPE ,L,02,E-S-T. FREE 2 YEAR RADWELL WARRANTY
3-WAY SPOOL VALVE-PIL/PIL. FREE 2 YEAR RADWELL WARRANTY
3/2 NO GLASS VALVE GOLD HDCT ANO. FREE 2 YEAR RADWELL WARRANTY
3/4 IN THERMOSTATIC RADIATOR STEAM TRAP, ANGLE, BALANCED PRESSURE-DUPLEX PHOSPHOR DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
383 AIR & ELECTRIC HOIST PART, VALVE. FREE 2 YEAR RADWELL WARRANTY
394 AIR ASSEMBLY TOOL PART, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
AIR CYLINDER, 250 PSI, 12 WATT, 140 MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
AIR LINE REGULATOR 1/2INCH 130CFM 2-125PSI. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, WITH SOFT SEAL SPOOL, 3 WAY (3/2), TYPE 3252, 1/4 INCH FNPT PORTS, 0-240 PSI, 230 VAC, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT SWITCH, MAX SENSE PRESSURE 10000, NC RANGE 300-3500, SENSING PORT 1/4 NPT, AIR PORTS 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 100 VAC, 0.2 ~ 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 4-WAY, 4 PORT BODY WITH SIDE PORTS, 1/8" NPTF, 24 VDC, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, FOOT SWITCH, 30CFM AT 100PSI, 3-WAY, 1/8-27 NPT PORTS, INTERIOR HOUSING, CLIPPER AIR VAL. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, FOOT, 4WAY, 2POS, GUARDED, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, LINE REPL INT, FOOT SWITCHES. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, MINI-MYTE, 2/3 WAY, 120 VAC 50/60 HZ, 0-100 PSI, 18 INCH CONDUIT, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
AIR VOLUME BOOSTER 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
ALKON Pneumatics 375-02-007-32
ARGON METERING LINE REGULATOR, 1/4IN, 0-100 RANGE. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics 1FPRN8
ASCO NUMATICS Pneumatics 215-530B
ASCO NUMATICS Pneumatics 215-533B
ASCO NUMATICS Pneumatics 215-537
ASCO NUMATICS Pneumatics 236-115B
ASCO NUMATICS Pneumatics 239-2256
ASCO NUMATICS Pneumatics 2FC2
ASCO NUMATICS Pneumatics 34602124
ASSEMBLY 3EEZON L/O AIR HD IPS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, IP SERIES, DOUBLE ACTING, TWO PIECE, THREADED, 2 INCH, PN-63, VITON SEALS, BRASS, 150 MAX PSI, 40 MINIMUM PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PNEUMATIC ACTUATOR, 1INCH, 30-105PSI,. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PNEUMATIC ACTUATOR, 2INCH, 120PSI MAX, 125/250VAC, 15.1AMP, . FREE 2 YEAR RADWELL WARRANTY
BIMBA Pneumatics 3MV8
BUTTERFLY VALVE, PNEUMATIC ACTUATOR, 10BAR/145PSIG MAX, 3INCH, . FREE 2 YEAR RADWELL WARRANTY
CAM OPERATOR, HEAVY DUTY, FOR TAC PUSHBUTTON VALVE, 28-60 AMP. FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Pneumatics MD1-FR0000-1/4
CAMOZZI Valves 2931 1/4
CAMOZZI Valves RFU 446-1/4
CAMOZZI Valves VBO 1/4
CAMOZZI Valves VBU 1/4
CAMOZZI Valves VSC 544-1/4
CHECK VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1" PORT SIZE, 1-1/4" BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1-1/2" PORT SIZE, 2" BODY SIZE. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 19 SERIES, HEAVY-DUTY, MID-RANGE, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 2-10 BAR, 1/8-27 NPT, 1/4 PORT SIZE, SINGLE PILOT, 2-WAY, 2 POSITION, PRESSURE CONTROL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PNEUMATIC VALVE, NON-RETURN, 8 BAR, (NW4-8BAR). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PRESSURE CONTROLLED, RIGHT ANGLE, 1/2 INCH FEMALE NPT X 1/2 MALE NPT, 15 TO 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics MAR-1
CM1-MP9-032-167, REAR EYE MOUNT. FREE 2 YEAR RADWELL WARRANTY
COIL DECCO 7.7VA 5PIN MICRO. FREE 2 YEAR RADWELL WARRANTY
COMPRESSED AIR FILTER, 112 SERIES, 16 BAR 0-23 DEGREES CELSIUS, 10 BAR 0-50 DEGREES CELSIUS, 3/8 INCH NPT, DIRECT FRONTAL/SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CONTROL AIR INC, 300BBK, REGULATOR, 0-60PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 3/2 DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 599 SERIES, 2-WAY, NORMALLY OPEN, 2 IN NPT, BRASS BODY MATERIAL, 125 PSI MAX PRESSURE, STRAIGHT PIPING CONFIGURATION, NEMA 1. FREE 2 YEAR RADWELL WARRANTY
CONTROLAIR INC Pneumatics 300-BC
CONTROLAIR INC Pneumatics 300-BCF
DIAL AIR REGULATOR, RC3/4, PORT SIZE NPT THREAD NOT REQUIRED, STANDARD. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM FOR VP5401A PNEUMATIC RADIATOR VALVE. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM, BLACK, NEOPRENE, FOR PNEUMATIC, 5 IN VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECTION CONTROL VALVE, PNEUMATIC, 3/2 WAY, W/ ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, MANUALLY ACTUATED VALVE, 3-WAY, 2-POSITION, NORMALLY CLOSED, DETENT, TOGGLE, 1/4 INCH NPT PORTS, ZINC BODY, NBR SEALS, 0-125 PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, MECHANICALLY ACTUATED VALVE, 3-WAY, 2-POSITION, NORMALLY CLOSED, CAM, 1/4" NPT PORTS, ZINC BODY, NBR SEALS, MOUNTING BASE, 0-125PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE, PNEUMATIC 5/2 VALVE, DOUBLE SOLENOID, RC 1/4 INCH PORT, 110 VAC, 50/60 HZ, MINI DIN CONNECTOR, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, REGULATOR, PRESSURE REGULATORADJUSTABLE UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTUERE, REGULATOR, PORT SIZE RC 3/4INCH, LARGE MODEL . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADDER VALVE CAP, MOLDED, LENGTH 1-1/8- INCH, WIDTH 1-3/8-INCH, HEIGHT 5/8-INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR PRESSURE VALVE, QUICK RELEASE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR REGULATOR, AR MASS PRO, SET PRESS 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, 1/2" LIQUID LINE FILTER DRYER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, THREE-WAY ELECTRO-PNEUMATIC, OPEN FRAME, 120 VAC, 60 HZ, 5.7W, 50 PS, 1/16 ORF, 1/8 BIB, PORTS: 1-N.C. 2-N.O. 3-COM.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BORE CYLINDER VALVE, 3/4IN, STUD MOUNT (PORTS IN LINE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLEAN-ROOM PRESSURE REGULATOR, SERIES 2619, RC1/4 PORT SIZE, PNEUFINE NON-OIL, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 3-WAY, 1/4 INCH NPTF, SPRING RETURN, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SERIES AP3600, STAINLESS STEEL, 2 PORTS WELDED, 1/4 IN TUBE STUB WELD CONNECTIONS, TUBE LENGTH 3IN, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, ULTRA-HIGH PURITY APPLICATION, AIR-OPERATED LOW PRESSURE, NORMALLY CLOSED, 1/8INCH NPT PNEUMATIC CONNECTION, 1/4INCH FACE SEAL, STAINLESS STEEL MATERIAL, 125PSI PRESSURE MAX. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, DIRECT COUPLED ACTUATOR, 24 VAC 50/60 HZ, STROKE: 90 DEGREE, TIME: 90 SECONDS, AMPS: .085, WATTS: 2.2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BORE CYLINDER VALVE, 1/2IN, STUD MOUNT (PORTS IN LINE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPENSER, ADJUSTABLE, 3 WAY AIR VALVE, 200 PSI, 1/4 INCH NPT, O RING, REPLACED BY GSS-011-MD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC/PNEUMATIC AIR VALVE, 3 PORT, 50PSI MAXIMUM,5.7W,480V/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROPNEUMATIC REGULATOR, 0-10 VOLTS, 0-100 PSIG, SUPPLY: 165 PSIG MAX, 3/8 INCH PORT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 3/8 NPT, 112. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, INLET 250PSIG, OUTLET 125PSIG, TEMP. 125 F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR,150 PSI, 120 DEG F, 1/8 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, MALE TO QUICK TUBE CONNECT, 1/8INCH THREAD SIZE, 1/4INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULAOR, 1/2", FOR USE WITH LP, 10LB, 2 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 24V, 60HZ, .36 AMP, REG. 3.3" W.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GREASE DISPENSER, AIR OPERATED, 0.066 CC MAX. WITHOUT STROKE SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH CAPACITY VOLUME BOOSTER, MODEL 20, PNEUMATIC, MAX SUPPLY: 250 PSIG, MAX SIGNAL: 150 PSIG, MAX OUTPUT: 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IN-LINE CHECK VALVE, 1/2 INCH SIZE, 800 PSI, HIGH CAPACITY, FNPTXFNPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE FILTER, FINAL INK FILTER ASSEMBLY FOR XLP, SAME AS SP343555. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - MIDDLE STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT1/8" NPTF THREADED FEMALE PNEUMATIC...
DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - RIGHT-END STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT.1/8" NPTF THREADED FEMALE PNEUMATIC...
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT REVERSE INSTANT VALVE, 0.23AMPS, 24VDC, 5.4W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC 5/2-DIRECTIONAL VALVE, CD10-PL SERIES, 24VDC, 2W, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC DIRECTIONAL VALVE, 3-WAY, NORMALLY CLOSED, SINGLE SOLENOID VALVE WITH 1/4IN NPT PORTS, WITH MOUNTING BASE, CONDUIT LEAD, 8.2 WATTS, 30-125PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRESSURE VALVE, 5-8 BAR, 10 ML SHOT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PULSE VALVE, 0.30 PSI, IMPULSE RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-150 PSI, 2-1/4 NPT PORT, 1-1/8 NPT PORT, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH, 250PSI MAX, 1700 KPA, 200 DEGREES FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, ISO 1 SERIES, SANDWICH BLOCK BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MODEL APR1SC52P4PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID COIL, COIL VOLTAGE 24VDC, 6 WATT, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 12 VDC, 30 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC STOP GATE, DAMPENED, TYPE: VE 2/D-150, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC THRESHOLD SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC TIMER VALVE, TWO 1/8 IN-PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE , SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 0.2-16 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1/2IN, AIR, ACTD, 2 HAND, CTL L PS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3 INCH FLANGED, POLYFILL SEAT, 316 TRIM, 500 F MAX TEMPERATURE, 285 CWP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 35-150 PSIG, 5 WATT, 4-2/5 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 8 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, HRF900SZ0016 MODEL, DIAPHRAGM, 500 PSI MAX . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, HRF904S6176 MODEL, DIAPHRAGM, 500 PSI MAX . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PA40, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VOLUME BOOSTER, 250 PSI, 1700 KPA, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER VALVE, VEX BODY PT 1/2, WITH GAUGE, MAX PRESS 1.0 MPA, OUTPUT PRESS. 0.01-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSSURE REGULATOR/FILTER, INLET PRESSURE 150PSI MAX, REDUCED OUTPUT PRESSURE 0-30PSI, 5CFM MAX, 5 CUBIC INCH MAX DRIPWELL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 250 PSI INLET, 175 PSI OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 3/8 IN NPT, 300/400 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATED VALVE, COMPRESSED AIR, PORT RC 1/4, PRESSURE RANGE 0.01-0.25MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR VALVE, 5 PSIG, 3/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-25PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-60 PSI, 250 PSI MAX, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 3WAY, 3/8", 10-125 MAX PRESSURE, REPLACED BY LF263A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 5-50 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, RELIEVING, MODEL 03566, 5-50 PSIG, 3/4" PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, STAINLESS STEEL, 30HG, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, PNEUMATIC, 1/2" FEMALE NPT, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK-RELEASE VALVE, SERIES QR-1, FOR USE WITH AIR BRAKE SYSTEM, 1PSI CRACK PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR AIR VALVE, 250PSI, 125 DEGREE F, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR PRESSURE FOR OXYGEN G3/8 0.1-3BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, AIR, 1/4", NPT-105, 7-120 PSI, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, BRASS, 1/8 INCH, 250 PSIF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, DIAPHRAGM ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, NON-RELIEF TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRECISION, 1/4INCH, 1/2-30PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE, 0-15PSIG OUTPUT RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE AIR PILOT PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVE, 4/2 WAY VALVE, OPERATING PRESSURE: 0-10 BAR, FLOW RATE: 600 L/MIN, PNEUMATIC CONNECTION: G1/4, NOMINAL SIZE: 7 MM, OPERATING...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE ASSEMBLY, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 24 VDC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 9.5W VAC-150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 42 SERIES, PNEUMATIC VALVE, 3 POSITION, 3/8" D, CLASS H COIL, 240 VAC, 60 HZ, 40-150 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48 SERIES, 20-120 PSI, 1.8 WATT, 24 VDC, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 12 VDC, DUAL BLADE-STYLE TERMINALS, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V261-5/2XX-SR-024DC- E-ISO3, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUMM VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE AUTO DRAIN, 115 VOLTS, 1/4 INCH NPT, 230 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BODY, ISO PLUG-IN, SINGLE SUBBASE, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 24V, 60HZ, 5.7W, 50PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 24VDC, V261-5/3CC-DO-024DC- I-ISO3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, QUICK RELEASE, QEV SERIES, RC 3/4, 0.05-0.7 MPA, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIDEO JET ,355605 , SUCTION VALVE CAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLUME BOOSTER, MODEL 20, MAX SUPPLY 250 PSIG, MAX SIGNAL 150 PSIG, MAX OUTPUT 30 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WANDFLUH-HYDRAULIK AM4D101 DIRECTIONAL SOLENOID HYDRAULIC VALVE12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PNEUMAT IC VACUUM VALVE, ANGEL VALVE 90 DEGREE, 60 MM X 80 MM X 143 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PNEUMAT IC VALVE, 1/2IN, 2 HAND, CTL W/AIR INDEX L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,2- POSITION,SINGLE,100V AC,PNEUMATIC VALVE,NORMALLY OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUSED BY MANUFACTURER, REGULATOR, PORT SIZE RC 1/4INCH, STANDARD . FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, MARK 40, 4 WAY, PNEUMATIC DIRECTIONAL CONTROL, 120V, 50/60HZ, 36AMPS, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE,3/8IN NPT,5/2,120V/50-60HZ ,ALUMINUM MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, NPT THREAD, RIGHT INLET, PORT SIZE 1/2", BASIC SIZE 4, MANUAL RESET, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, NPT THREAD, WITH OVERRIDES, PORT SIZE 3/4", BASIC SIZE 8, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, W/ EPS, NPT THREAD, WITH OVERRIDES, PORT SIZE 3/4", BASIC SIZE 8, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DOUBLE VALVE, SERPAR 35 SERIES, PNEUMATIC RESET, L-G MONITOR, WITHOUT PIPING FLANGES, WITH OVERRIDES, PORT SIZE 1/2" 3/4" 1", BASIC SIZE 8, NPT THREADS, 110-120 VAC, 50/60 HZ. FREE 2...
DUNGS Pneumatics 229595
E ROLLER,CAM OPERATED VALVE, 3/2 WAY, M5. FREE 2 YEAR RADWELL WARRANTY
ENERGY SAVER GEN II. FREE 2 YEAR RADWELL WARRANTY
ENOTS VALVES,1/8 3/2 BLACK PUSH BUTTON SPRG. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD INDUSTRIAL PROD Pneumatics 20812
FAIRCHILD INDUSTRIAL PROD Pneumatics 20813
FAIRCHILD INDUSTRIAL PROD Pneumatics 30222
FAIRCHILD INDUSTRIAL PROD Pneumatics 30232
FAIRCHILD INDUSTRIAL PROD Pneumatics 30242
FAIRCHILD INDUSTRIAL PROD Pneumatics 30252
FAIRCHILD INDUSTRIAL PROD Pneumatics 30253
FAIRCHILD INDUSTRIAL PROD Pneumatics 4516A
FESTO Pneumatics GRE-1/4
FESTO Valves CPE18-M1H-3GL-1/4
FESTO Valves CPE18-M1H-3GLS-1/4
FESTO Valves CPE18-M1H-5/3E-1/4
FESTO Valves CPE18-M1H-5/3G-1/4
FESTO Valves CPE18-M1H-5J-1/4
FESTO Valves CPE18-M1H-5L-1/4
FESTO Valves CPV18-M1H-5/3GS-1/4
FESTO Valves JMFH-5-1/4
FESTO Valves MFH-3-1/4
FESTO Valves MFH-5-1/4
FESTO Valves MOFH-3-1/4
FESTO Valves MS4-DL-1/4
FESTO Valves SEU-1/4
FESTO Valves W-3-1/4
FILTER 3/8 NPT -112. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR ALUMINUM 1/4INCH NPT 0-10PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 0-120 PSI, 20 MICRON, MANUAL/SEMI-AUTOMATI C DRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, 12 BAR, 2 BRASS, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER, 1/2 IN, 25 MICRON, NPT -112. FREE 2 YEAR RADWELL WARRANTY
FILTER, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER,1/4" SEMI AUTO DRAIN FILTER, NPT-105. FREE 2 YEAR RADWELL WARRANTY
FILTER-REGULATOR, 0-12 BAR RANGE, THREADED PORT 3/8, DEGREE OF FILTRATION: 20 UM, -10 TO 50 DEGREES C, VERTICAL MOUNTING, DRAIN WITH MANUAL CONDENSATE DISCHARGE AND AUTOMATIC DISCHARGE AT ZERO PRESSURE.
FLOW CONTROL VALVE 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/8 INCH NPT, 1/4 INCH PUSH IN, 175 PSI . FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, FC2 SERIES, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, INLINE, 1/8 INCH INLET/CYLINDER PORT, NPT / FEMALE, 175 PSIG. FREE 2 YEAR RADWELL WARRANTY
FOOT SPRING, FOR INLINE VALVES, 1/4 IN NPT,OPERATION 3/2, NC, 2-10 BAR. FREE 2 YEAR RADWELL WARRANTY
FRNG 510 PROPORTIONATOR / ZERO GOVERNOR 1” RP (FORMERLY 220-970). FREE 2 YEAR RADWELL WARRANTY
FRNG 515 PROPORTIONATOR / ZERO GOVERNOR 1 1/2 RP (FORMERLY 209-064). FREE 2 YEAR RADWELL WARRANTY
GAS APPLIANCE REGULATOR, 210 SERIES, 210D, 1" X 1 INCH NPT PIPE SIZE, OUTSIDE DIAMETER: 1.24 INCH (1-1/4"), 10 PSI MAX INLET PRESSURE, 3-8" WC OUTLET PRESSURE, BALANCED VALVE DESIGN,...
GAS FITTING,Y CONNECTION VALVE,INERT GAS RH 5/8IN-18 MALE,, OUTLET 2-INERT GAS RH 5/8IN-18 FEMALE,200PSI. FREE 2 YEAR RADWELL WARRANTY
GREASE DISPENSER, 0.016 MAX SHOT, INDIVIDUALLY MOUNTED, REPLACES GSS-011. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL Valves 312760
HORIZONTAL FLOAT VALVE, NORMALLY OPEN, 3-WAY200 PSIG, 0.5 GRAVITY, 1 INCH NPT MALE, STAINLESS STEEL / ANODIZED ALUMINUM / PLASTIC, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Pneumatics 250-4F
HUMPHREY Pneumatics 250A-3-10-20
HUMPHREY Pneumatics 250A-3-11-20
HUMPHREY Pneumatics 250V-3-10-21
HUMPHREY Pneumatics 310-39-24V DC
HUMPHREY Pneumatics 31P
HUMPHREY Pneumatics 34CH
HUMPHREY Pneumatics 3P
HUMPHREY Pneumatics 41P
HUMPHREY Pneumatics 41PP
HUMPHREY Pneumatics 41R-D3
HUMPHREY Pneumatics 41R-S3
HUMPHREY Pneumatics 41V
HUMPHREY Pneumatics 42P
HUMPHREY Pneumatics 42PP
HUMPHREY Valves 250E1-3-10-21-36-120 -50-60
HUMPHREY Valves 310-39-120V
HUMPHREY Valves 31V
HUMPHREY Valves 410-70-120VAC
HUSKY , 2386835, O-RING, REPLACEMNET O-RING FOR HUSKY AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY
I/P CONVERTER 3-15 PSI 4-20MA 40VDC MAX. FREE 2 YEAR RADWELL WARRANTY
INLINE VALVES, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, ROLLER/SPRING, -0.9 TO 10 BAR. FREE 2 YEAR RADWELL WARRANTY
ISI Pneumatics 375-02-001-33-1
JUNCTION BOX, 120 VOLTS, 50/60 HERTZ, W/ SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY
KEPNER Pneumatics 2460B-1
KIP SERIES 3 VALVES,3WMPV,S3,GROM W/BRKT,SS. FREE 2 YEAR RADWELL WARRANTY
KIT FOR XPO RAPID CYCLE VALVE. FREE 2 YEAR RADWELL WARRANTY
KUHNKE AUTOMATION Pneumatics 47-220
LANDIS & GYR Pneumatics 349-0100
LARGE BORE REVERSE REGULATOR, RC1, PORT SIZE NPT THREAD REQUIRED, STANDARD. FREE 2 YEAR RADWELL WARRANTY
LOW FLOW PURGEMETER BRASS STOP 0-100 SCFH. FREE 2 YEAR RADWELL WARRANTY
MAC VALVE INC,33A-L0B-RDFA-1TB 9,33AL0BRDFA1TB9,SOL ENOID VALVE,3/2 NC,PORT SIZE M3,VAC-120PSI,24VDC, 4WATT,18IN LEADS,. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Pneumatics 413A-00A-DM-DFRA-1BA
MAC VALVES INC, 48A-AMA-AJ3-GDFP-4DV , 48AAMAAJ3GDFP4DV, SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC, 48A-AMA-AL3-GDFP-3DV , 48AAMAAL3GDFP3DV, SOLENOID VALVE, 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC,240-01-11,240011 1,PNEUMATIC VALVE,110-115/50-60H Z,MOD 286,SERIES 200. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC,240A-01-11,240A0 111,PNEUMATIC VALVE, 110/115V, 50/60HZ,MOD 286. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE, ISO 5599-1, SIDE PORTS, ISO SIZE 2, 3/8 PORT SIZE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
MANUAL AIR CONTROL VALVE, 3 WAY, 2 POSITION, SPOOL, ROLLER, 150 PSI MAX, 1/8 IN PORT SIZE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
MANUAL DISC AIR VALVE, 3-WAY, BALL HANDLE, 1/8 NPT PORTS, OPERATES SINGLE ACTING CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, 3WAY/2POSITION, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY
MEAD Pneumatics 414B-IN
METAL WORK PNEUMATIC Pneumatics 3206003
MICROELECTRO VALVE, PNEUMATIC, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-10 PSIG, LOW FLOW, 0-0.7 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-2 PSIG, TAMPER PROOF, 0-0.1 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE, FLUOROCARBON (VITON) ELASTOMERS. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 0-2 PSIG, TAMPER PROOF, 0-0.1 BAR, 0-15 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1/2-30 PSIG, LOW FLOW, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE, NON-RELIEVING, SCREWDRIVER ADJUST. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 1/2-30 PSIG, LOW FLOW, 0.03-2 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30R, 1-60 PSIG, TAMPER PROOF, 0.1-4 BAR, 10-400 KPA, 1/4" NPT PIPE SIZE, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY
MIDGET REGULATOR, MODEL 30R, 2-100 PSIG, LOW FLOW, 0.1-7 BAR, 15-700 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
MINI BALL VALVE, MALE X FEMALE, 1/8 INCH NPTF, FOR COMPRESSED AIR, INERT GASES. FREE 2 YEAR RADWELL WARRANTY
MINIATURE REGULATORS,G1/4, FLOW ANR 650, 0.5-10 BAR, AIR & NATURAL GAS VERSION, SERIES 342 . FREE 2 YEAR RADWELL WARRANTY
MINIATURE ROCKER VALVE, 3-POSITION, 4-WAY, WITH 1/8" PIPE PORTS, TAC THREE POSITION TOGGLE VALVES, FEATURE A ROCKER ABOVE SPEEDNUTS AND TWO 7/32 DIA MTG HOLES.. FREE 2 YEAR RADWELL WARRANTY...
MINIATURE TOGGLE VALVE, 3 PORT / 2 POSITION, INLINE/DIRECT PIPING, 0.13 CV FLOW CAPACITY, 10-32 UNF, 0-125 PSI, BRASS. FREE 2 YEAR RADWELL WARRANTY
MINIATURE VALVE, TAC2, PUSH BUTTON OPERATION, 4-WAY, 2 POSITIONS, 5 PORTS, 1/8 INCH NPSF PORT SIZE, INLINE / DIRECT PIPING. FREE 2 YEAR RADWELL WARRANTY
MK15 REGULATOR JUMPER PLT KT. FREE 2 YEAR RADWELL WARRANTY
MODEL 329 - ACTUATOR, PLUNGER TYPE. FREE 2 YEAR RADWELL WARRANTY
MOORE PRODUCTS Pneumatics 41-100
MOORE PRODUCTS Pneumatics 41-30
MULTI PURPOSE VALVE, 110-120 VAC, 50/60 HZ, 11 W. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, BLOCK/BLEED TYPE, MVBB SERIES, MEDIUM PRESSURE BLOCK, 1/4 INCH TUBING OUTSIDE DIAMETER, 0.094 INCH ORIFICE DIAMETER, VEE ROTATING STEM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, SM SERIES, 20000 PSI / 1379 BAR, VEE STEM, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, SM SERIES, MEDIUM PRESSURE, 3/4 INCH OUTSIDE DIAMETER, 20000 PSI/1379 BAR, NON-ROTATING VEE STEM/ON-OFF SERVICE, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics 2630670E-0162N-G
NUMATICS SANDWICH REGULATOR 2035 SERIES , 2035 REGULATOR ASSEMBLY 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY
NW7-3/2-M014X1,5-WHL . FREE 2 YEAR RADWELL WARRANTY
ORIGA Pneumatics 2818A2120
PARKER Pneumatics 422CB011BXX
PILOT VALVE, FLUIDAIR, SOL OP, W/PI MO. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PA40 SERIES, PNEUMATIC, 150PSI, 3/8 IN PORTS, MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
PIPE PLUG 3IN NATURAL RUBBER. FREE 2 YEAR RADWELL WARRANTY
PN DISTRIBUTOR .. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC 2005 REGULATOR KIT, 3 - 30 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACCESSORY, G.1/4, 10BAR, SERIES 346, NON-RETURN VALVE, METAL BODY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACCESSORY, NON-RETURN METAL, G1/8 VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ACTUATED PNEUMATIC VALVE, G 1/2 AIR PORTS, ALUMINIUM BODY, AIR PILOTED, SPRING RETURN, 3/2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CHECK VALVE, 1/8 INCH NPT PORTS, 25 - 120 PSI, 1 CYCLE / SEC MAX, 1.5 CV, PROPERLY FILTERED LUBRICATED OR DRY AIR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC COUNTERBALANCE, 1/4, W/ FLUSH MANUAL RELEASE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRCETIONAL VALVE, 4.5 WATTS, 0-125 PSI, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 1/4 INCH, 3 WAY, N/C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 4 WAY, 2 POSITION, SINGLE SOLENOID, MULTIPURPOSE, 2 FT WIRES, 1/8 INCH NPT PORTS, ALUMINUM BODY, EXHAUST FLOW CONTROLS, NBR SEALS, 120 VAC, 50/60 HZ, 4.5 W,...
PNEUMATIC DIRECTIONAL VALVE, SOL.-OP.DIR.CONT.V 3/2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/2XX-DO-24VDC- I-ISO2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/2XX-SR-24VDC- E-ISO2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/2XX-SR-24VDC- I-ISO2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V261-5/3EC-DO-24VDC- E-ISO1. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ELECTRIC RELAY W/ SPDT SWITCH, 110V PNEUMOD., E/P RELAY, SPDT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC EXHAUST MUFFLER, 1/8IN NPT PORT-IN,40 MICRON,300PSI,MUFFLE R, EXHAUST, 1/8" NPT, 7/16" DIA. . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GAUGE, CV.6 REGULATOR, 0-160 PSIG, 2009 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GLASS VALVE, W/AIR PIL BYPS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD, .05 MM ACCURACY, 50 KG HANDLING PAYLOAD, 2XG 1/8 INCH PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MODULAR VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR 3/8 NPT 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR AIR GAUGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR ASSEMBLY, DUAL PRESSURE WITH NON-RELIEVING CHECKS, 10-130 PSIG, 0.7-9 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2012 SERIES, 10-130 PSI, RIGHT ANGLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2012 SERIES, SPEED CONTROL KIT, 4-PIN, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 2035 SERIES, 1/2 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTING, PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 3/8", 0-125PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 300PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, MK15 SERIES, 10-130 PSIG, W/ KNOB. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SERVO PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SHUT-OFF VALVE W/ SOLENOID, 1IN, 110/120VAC, 50/60HZ, 26VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE 120V 60HZ 6.3W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 120PSI, 110/1210V, 50/60HZ, 5.4W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 400 SERIES, 4 WAY SPOOL, 24 VDC, 5.4 W, 50 PSI, MEDIA: GAS, 1/4-1/8 INCH PORT SIZE, INLINE-MANIFOLD, PLUG-IN/NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, KIP SERIES 3, 1/4INCH 2-WAY NPT PORTS, NORMALLY CLOSED, 12VDC COIL RATING, BRASS BODY MATERIAL, 1/8INCH ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, KIP SERIES 3, 1/4INCH 2-WAY NPTF PORTS, NORMALLY CLOSED, 12VDC COIL RATING, BRASS BODY MATERIAL, 1/8IX5/64NCH ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VACUUM VALVE, RIGHT ANGLE, DIMENSIONS: 60 MM X 80 MM X 143 MM, TYPE: 297 22 SIZE: KF25 - KF25. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE , SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 1/2IN NPT DN15 8BAR 150DEG C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 110VAC 1.5-8 KGF/CM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE BODY MANIFOLD, 150 PSI, 3/8 IN. NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE BRASS ELBOW 1/4X1/8IN 90DEG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE POSITIONER, SINGLE ACTING, INPUT ENTREE: 0.2-1.0 BAR, SIZE 23, 90 PSI, MODULATING, AIR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1-1/2 OT, 2W, NC, W/VAC/SS SCR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 20-150 PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 200 SERIES, 3-WAY CONTROL, 110/120 VAC, 50/60 HZ, 14/15 W, VAC TO 150PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 21 SERIES, SYS 8 PIL, 16 BAR, REPLACEMENT PART, 24 VDC, 7.8 W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 24VDC, 12.7 W, 18DEGREE, NON-LOCKING, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DOUBLE PILOT, DETENTED OR SPRING CENTERED, WITH OVERRIDE, 2-POSITION, 4-WAY, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, G 1/8, 3/2-WAY, WITH MECHANICAL SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MECHANICALLY ACTUATED, G1/8" AIR PORT, LATERAL LEVER ROLLER,. BIDIRECTIONAL, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, PVC, 2IN BALL VALVE, MOUNTED THREADING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TAC2 MODEL, 3 WAY, NC, 1/8 IN NPT, 0-125 PSIG RANGE, 18 CFM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,110V 50HZ,110/120V 60HZ,30VA MAX,150PSI,2-10BAR,W LED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,FOOT PEDAL VALVE,1/4IN NPT,5 PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVES,G 1/4, 5/3-WAY, CENTER POS. PRESSURIZED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VOLUME BOOSTER MODEL-20. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VOLUME BOOSTER, MODEL 4500A, ACURRACY 0.5 PSI, PIPE SIZE 3/4FPT, ALUMINUM BODY, FLOW CAPACITY 150 SCFM, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
PNEUMATICALLY ACTUATED DIAPHRAGM VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATICS, SINGLE STAGE PRESSURE REGULATOR, STAINLESS STEEL, 20 TO 500 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics 105.32.8.1/2
PNEUMAX Pneumatics 228.32.11.11
PNEUMAX Pneumatics 228.32.11.1
PNEUMAX Pneumatics 228.32.6.27
PNEUMAX Pneumatics 2415.52.00.36.02
PNEUMAX Pneumatics 254162443502
PNEUMAX Pneumatics T224.53.31.9.1/2
PNEUMAX Valves 228.52.2.1/2
PNEUMAX Valves 228.52.4.1
PNEUMAX Valves T224.53.33.9/2
PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, W/ LOCK DOWN, MANUAL AIR CONTROL VALVE, 1/8 INCH, 3 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE,21 SERIES,3/2 NC,COMPRESSED AIR ACTUATION,3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
POWERS CONTROLS™, VALVE,RL243 SGNL SLCTR RELAY 6-INPUT. FREE 2 YEAR RADWELL WARRANTY
POWERS PROCESS CONTROLS Pneumatics 265-1001
POWERS Valves 265-1008
PRECISION REGULATOR, MODEL 30BP, COMPACT, BACK PRESSURE, MIDGET, 1-60 PSI, 0.1-4 BAR, 10-400 KPA, 1/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 1-60 PSIG, 0.07-4 BAR, 7-400 KPA, 3/4" NPT PIPE SIZE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 2-150 PSIG, 0.15-10 BAR, 15-1000 KPA, 1/2" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, MODEL 4000A, 2-150 PSIG, 0.15-10 BAR, 15-1000 KPA, 3/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE CONTROL VALVE, 1-10 BAR, NORMALLY CLOSED . FREE 2 YEAR RADWELL WARRANTY
PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING REGULATOR, 10000 PSIG / 690 BAR MAX. INLET PRESSURE, 10-1500 PSIG / 0.69-103 BAR OUTLET PRESSURE RANGE, .06 CV FLOW, 35 IN.-LB. (3.95 NM) MAX. TORQUE, 1/4 IN.
PRESSURE REGULATOR 250 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, #10-32 PORTS, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 2 PSI, 7 IN , L SERIES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 44-32 SERIES, 316 STAINLESS STEEL, OUTLET PRESSURE: 0-200 PSIG (0-13.8 BAR), PTFE SEAT, PTFE O-RING SEAL, 3/8 INCH NPTF, 500 PSIG (34.5 BAR) MAX INLET PRESSURE, NO GAUGE...
PRESSURE REGULATOR, BRASS, LARGE PISTON SENSOR, MAX PRESSURE 3750 PSIG, OUTLET PRESSURE 0-600 PSIG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, BRV2S, DIRECT OPERATED, DUCTILE IRON, 1 INCH NPT, 20-60 PSIG RANGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, NPT 3/8. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, WITH 1/4 INCH NPT CONNECTION, 6-200 INCH H2O. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL VALVES, HERION SERIES, PROPORTIONAL PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONATOR, ZERO GOVERNOR, ALUMINUM, ADJUSTABLE SETPOINT SPRING, NON-ADJUSTABLE COUNTERPSPRING. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON VALVE, 3/2 NC, 4MM, OD, INSTANT FITTINGS, SERIES 307 PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON VALVE, ASM, 3 WAY, 2 POSITION, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON VALVE, TAC SYSTEM, 3 WAY, 2 POSITION, SPRING RETURN, 10-32 UNF, 0-125 PSI RANGE, 7.5 SCFM @ 100 PSIG. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR AIR VALVE 250PSI 125DEG F 1/4IN PORTS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR ASSEMBLY, 10-130 PSI, 1H1, BLACK. FREE 2 YEAR RADWELL WARRANTY
REGULATOR FOR SOLENOID VALVE ASSEMBLY, ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY
REGULATOR GAUGE, 1/8", 29850. FREE 2 YEAR RADWELL WARRANTY
REGULATOR INTEGRAL FILTER 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR KIT, MARK 15, 5-60PSIG, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR MODULE UNIT 12V. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PRESSURE 1 SIZE DOUBLE 10-120 PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR SERVICE KIT, MARK 8 SERIES, W. DIAPHRAGM, REGULATOR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 0.07~0.83 MPA, 1 1/4 CONNECTION DIA., 2.06 MAXIMUM OPERATING PRESSURE, 3.09 ASSURED PRESSURE RESISTANCE, 5~65 FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 27 SERIES, 3/4 INCH PORT, NPT, 0-125 PSI, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AIR REGULATOR, GAUGE MPA 0-1, SET PRESS. 0.1-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAS PRESSURE VALVE, 10 PSIG, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MANUALLY CONTROLLED, STANDARD, SERIES 20, WITHOUT GAUGE, PORT SIZE 1/4 INCH, 1.25 GAL/MIN, PRESSURE RANGE 0-125 PSIG, R364-02CX76X28. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REDUCING, 44-3200 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-50 PSIG / 0-3.4 BAR OUTLET1/2 INCH PORT, O-RING, TEFLON, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
REGULATOR, W/ FILTER, 0.5-10 BAR, 1/4 IN NPT PORTS, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,150PSI,120 DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,300PSI,20B AR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,R364-02BKX 28, SERIES R364, PORT SIZE 1/4 INCH, PRESSURE RANGE 0-60 PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REGULATOR: G 1/2 16BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATORS - OLD STYLE,REGULATOR: G 1/2. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, FILL VALVE ASSY 90 005-020 LBS. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, PNEUMATIC REPLACEMENT PARTS, FOR MODELS: 051BA4 / 052BA4 / 05FBA4 / 05HBA4, (MK2005). FREE 2 YEAR RADWELL WARRANTY
ROSS CONTROLS Pneumatics 1958A3010
ROSS CONTROLS Pneumatics 1968D3003
ROSS CONTROLS Pneumatics 2173A4951
ROSS CONTROLS Pneumatics 3643A2001
ROSS CONTROLS, 2781A4007 , SOFT START VALVE, INLINE POPPET, EEZ-ON, 1/2IN NPT IN-OUT PORT, 3/4IN NPT EXHAUST PORT, 2WAY, NC, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY...
SAFETY VALVE, 24 VDC, 3-10 BAR, -10 TO 60 DEGREE C, G1/4 PORT, COMPRESSED AIR, ALUMINIUM, POLYURETHANE, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY
SANDWICH REGULATOR, SERIES 2035, REGULATOR ASSEMBLY, 10-130 PSIG / 0.7-9 BAR, PLUG-IN WIRING, DUAL PRESSURE, SINGLE SUPPLY, NO OPTIONS ADDED. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics 003393002
SCHRADER BELLOWS Pneumatics 034190099
SCHRADER BELLOWS Pneumatics 20R113FC
SCHRADER BELLOWS Pneumatics 20R113GC
SCHRADER BELLOWS Pneumatics 3250-0219
SCHRADER BELLOWS Pneumatics 404811000
SCHRADER BELLOWS Pneumatics 410211000
SCHRADER BELLOWS Pneumatics 410411000
SCHRADER BELLOWS Pneumatics 410811000
SCHRADER BELLOWS Pneumatics 414211000
SCHRADER BELLOWS Pneumatics 414711000
SCHRADER BELLOWS Valves 034750109
SENSUS HVAC 143-IRV-1 1/4
SENSUS Pneumatics 496-20-3/4
SERVICE KIT SPOOL VALVE SEAL. FREE 2 YEAR RADWELL WARRANTY
SIEMENS,41A50S,REGUL ATOR,AIR PRESSURE,1-50PSI,1/8 IN NPTF PORTS,NULLMATIC REGULATOR,SERIES 41. FREE 2 YEAR RADWELL WARRANTY
SOFT SEAL VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
SOFT START VALVE, 27 SERIES AIR PILOTED, 2/2 WAY, 3/4" IN-OUT 3/4" ,EXHAUST NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE W / LEVER PLASTIC ROLLER,10 BAR, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, RHM6 COIL, PNEUMATIC VALVE ACTUATOR, FLYING LEADS, 120 VDC, 10.6 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROL PNEUMATIC AIR VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROL PNEUMATIC AIR VALVE 240V 50 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT OPERATED VALVE, 4 PORT BODY, 1/8 INCH NPT PORT SIZE, NO FLOW CONTROLS, 6 INCH LEADS, NON LOCKING EXTENDED, MINI PLUG IN MALE ONLY. FREE 2 YEAR RADWELL...
SOLENOID POPPET VALVE, 110 TO 120 V, 50/60 HZ, 1/8 IN NPFT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REGULATOR, SLOTTED LOCKING STEM,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2-WAY SINGLE OPERATOR, 5-PORTS 2- POSITION, 400 SERIES, SINGLE PRESSURE VALVE, SPECIAL OPTION CODE 1493, PNEUMATIC SPRING RESET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COPPER FREE, DIRECT OPERATED/2-PORT, FOR AIR/GAS/VACUUM/WATER /STEAM/OIL, 0.5 MPA, 3 MM ORIFICE, N/C / SINGLE UNIT, 1/4 IN PORT SIZE, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/BRACKET.
SOLENOID VALVE, PLUG IN, 1/2 INCH NPT, 12 VDC, 2035 SERIES, 2-POSITION 4-WAY(5/2), 28 INHG VACUUM, 145 PSIG,ELECTRICALLY-AC TUATED SINGLE SOLENOID AIR PILOT PNEUMATIC VALVE (CV 3.5), WITH SPOOL AND...
SOLENOID VALVE, PNEUMATIC, DC, 5/2, AIR RETURN, PIF 6MM PORT, 24VDC VERSION, 3-10 BAR, SINGLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED VALVE, SERIES V261, 5 WAY, 3 POSTION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE-LOCK DOWN, 4WAY, 2-POSITION AIR VALVE TYPE, 1/8". FREE 2 YEAR RADWELL WARRANTY
STANDARD VAC CHECK VLV VT-1AS W/, US LOCAL ITEMS - PMAT, PMAT. FREE 2 YEAR RADWELL WARRANTY
STEM FLUID VALVE, VULCANIZED, FOR PUMPS. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE,. FREE 2 YEAR RADWELL WARRANTY
SUCTION VALVE. FREE 2 YEAR RADWELL WARRANTY
TAC VALVE, 15/32-32 BODY THREAD, 1/8 NPT INCH PORT SIZE, 4-WAY NC/NO, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY
TESCOM Pneumatics 44-1122-24-001
TESCOM Pneumatics 44-1322-2122
TOGGLE VALVE, 4-WAY VALVE, PNEUMATIC, 1/8IN NPSF, 0-125PSI, AMBIENT TEMP RANGE: -20-180DEG F. FREE 2 YEAR RADWELL WARRANTY
TRO PNEUMATIC VALVE POSITIONER,150 PSI, 40 VDC, .025 AMP. FREE 2 YEAR RADWELL WARRANTY
V261-5/3PC-DO-024DC- I-ISO3. FREE 2 YEAR RADWELL WARRANTY
VALVE ACTUATOR, 2 WAY, NORMALLY CLOSED, BZ OR FXF, ELECTRONIC, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, 1/2 VALVE SIZE, 2 WAY, NORMALLY CLOSED, 2./ CV, 40 PSI CLOSE OFF, BZ, OR FXF, W/ SSB61U. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, THREE-WAY, 1/2" LINE SIZE, 1.0 FLOW RATE, BRASS TRIM, ELECTRONIC ACTUATOR, FAIL-SAFE, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSY, 3 WAY, MIX 1-1/4" 16CV, EQ PCT/LIN BRASS TRIM FXF, 2-POS ELECT ACT SR. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE DRIVER, DDL, POWER SUPPLY, SENSOR. FREE 2 YEAR RADWELL WARRANTY
VALVE OPERATOR, PUSHBUTTON VALVE, MINIATURE, TAC, 10-32 UNF PORT SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE PNEUMATIC 5/2WAY NC MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, PNEUMATIC, FOR 0R SERIES QUICK EXHAUST VALVES, URETHANE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2", 120V 2W NPT, CV 4.0, NC VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2", 24 V, 2 WATT, NPT, NO. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2", 24V 2W NPT, CV 4.0, NO VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 12/123/38/383 SERIES, DIRECTIONAL CONTROL, MANUAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, BZ,=%,OR,FXF, 0.50/1.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,BZ,OR, FXF ,.75/6.3. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,BZ,OR, FXF ,0.5/4.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,BZ,OR,FXF ,0.5/1.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY CLOSED, LN,SS,OR, FXF ,0.5/4.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2-WAY, NORMALLY OPEN, LN,BZ,OR FXF ,0.5/4.00. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY VALVE, PNEUMATIC, ROLLER OPERATED, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3-WAY, MIXING, LN,BZ,OR, FXF ,.75/6.3. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/2, MANUAL, BLACK KNOB, KNOB RETURN, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR-PILOTED, 3 WAY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
VALVE, DBL SOLENOID, 1/8 IN 24V DC, 5-WAY, 3 POSTION. FREE 2 YEAR RADWELL WARRANTY
VALVE, INLINE, MANUAL/MECHANICAL, G1/8 PORT, 3/2 OPERATION, 0-10 BAR, NORMALLY CLOSED, 0-70 DEGREES C, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
VALVE, MK25, PNEUMATIC, DOUBLE DIRECT SOLENOID VALVE, 3 POSITION, PLUG-IN, 150 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PARKER GOLDRING COMPL. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC VALVE, 24 V 175MA, 5/2 WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, AIR PILOTED, 0.250 INCH NPT PORTS, 3 WAY, 0-125 PSIG RANGE, 50 CFM FLOW, NORMALLY CLOSED VALVE POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, DOUBLE PUSH BUTTON, 4-WAY, 5 PORTS / 2 POSITIONS, 1/4" NPSF PORT SIZE, 0.52 CV FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
VALVE, POWERS CONTROLS, EP265, 3W, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, POWERS, ELECTRIC/PNEUMATIC AIR VALVE, 3-WAY, 2 POSITION, JUNCTION BOX TYPE, 277V AC 50/60HZ, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
VALVE, PUSH BUTTON, MINIATURE, TAC, PNEUMATIC, 1/8 INCH, 3 WAY, 2 PORTS, 3 POSITIONS, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
VALVE, PUSH-BUTTON, PNEUMATIC, 5 PORT, 2 POSITION, 4-WAY, 1/4 INCH NPSF. FREE 2 YEAR RADWELL WARRANTY
VALVE, QUICK EXHAUST G-1/4, VALVES WITH PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERPAR CROSSFLOW, 24 VDC, WITHOUT PRESSURE SWITCH, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, PNEUMATIC, 24 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE,2WNC LN,BZ,OR FXF 0.5/1.00. FREE 2 YEAR RADWELL WARRANTY
VISUAL PRESS INDICATOR, PNEUMATIC INDICATOR 316 S.S., 23CM1. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:2 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:2 RATIO, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:3 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:4 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 1:6 RATIO, 3/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 3/8" NPT PIPE SIZE, NEGATIVE BIAS. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, BSPT (TAPERED). FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 1/2" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
VOLUME BOOSTER, MODEL 4500A, 1:1 RATIO, 3/4 INCH NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
WC VS-2 VALVE KNOB STEM. FREE 2 YEAR RADWELL WARRANTY
WIRING KIT, PREASSEMBLED, 4 CABLES, 1M CABLE LENGTH, M12-M12 CONNECTION, JBOX SPLITTER VALVE CONNECTION, 24VDC, . FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>