Radwell International Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 24 VDC VALVE, W4G SERIES, PILOT OPERATED, 5 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 5/3 DBL LOWAT PI OC LAR ISO 1. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FILTER, FOR REGULATOR, REGULATOR PART NUMBER W3000, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOTED VALVE,BODY PORTED (SIDE), 3 PORT, 2 POSITION, SINGLE PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 24 VDC, 700-780 L/MIN STANDARD NOMINAL FLOW RATE, 2.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC WORKING... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 620 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, -0.9-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET,... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 220 L/MIN STANDARD NOMINAL FLOW RATE, M5 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 2.5-8 BAR OPERATING... | |
| AIR SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 3-8 BAR OPERATING... | |
| ANGLE SEAT VALVE, VZXA SERIES, POPPET VALVE WITH PISTON ACTUATOR, PNEUMATIC ACTUATION, 2/2 VALVE FUNCTION, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 5-10 BAR OPERATING PRESSURE, 8060531. FREE 2... | |
| ANGLE SEAT VALVE, VZXF SERIES, POPPET VALVE WITH PISTON ACTUATOR, 24 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 6-10 BAR OPERATING PRESSURE, 1002550. | |
| ANGLE SEAT VALVE, VZXF SERIES, POPPET VALVE WITH PISTON ACTUATOR, 35 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 6-10 BAR OPERATING PRESSURE, 3535824. | |
| ANGLE SEAT VALVE, VZXF SERIES, POPPET VALVE WITH PISTON ACTUATOR, 43 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, MECHANICAL SPRING RESET, INTERNAL THREAD G1/8 PNEUMATIC CONNECTION, 6-10 BAR OPERATING PRESSURE, 3536435. | |
| AUTOMATIC DRAIN VALVE, 1/2 INCH NPT, 200 PSI, 150 GPM,. FREE 2 YEAR RADWELL WARRANTY | |
| B3407 WITH 24VDC,4P MICRO CON. FREE 2 YEAR RADWELL WARRANTY | |
| B4407 W/ 1086C79 PILOT 24 VDC, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR, ELECTRICAL PNEUMATIC TYPE, 2-WAY, QUARTER TURN, 1-8.4 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| BIJUR DELIMON Pneumatics ZEM342PCC | |
| CHECK VALVE, PILOT NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Pneumatics W1000-8N-W | |
| CKD CORP Pneumatics W3000-10-W | |
| CKD CORP Pneumatics W3000-10N-W-F | |
| CKD CORP Pneumatics W3000-8-W-F | |
| CKD CORP Pneumatics W3000-8-W-FT8 | |
| CKD CORP Pneumatics W3000-ELEMENT | |
| CKD CORP Pneumatics W4000-15-W-F | |
| CLEAN OUT VALVE Y-STRAINER, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT AIR OPERATED 2 PORT VALVE, VXA21 SERIES, 3 MM ORIFICE, NORMALLY CLOSED, 1/4 INCH PORT, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED 2 PORT VALVE, 24 VOLTS DC, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE ACTUATOR, 2-WAY, QUARTER TURN, ELECTRICAL PNEUMATIC, 1-8.4 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUE DATE: 3/31/18, HAND SLIDE VALVE, NORMALLY CLOSED, G1/2 PORT CONNECTORS, MANUAL TYPE ACTUATION, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRO PNEUMATIC REGULATOR, 3 BODY PORTED, 24 VALVE, 1 TO 5 VOLT, 1/2 INCH PORT SIZE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VACUUM VALVE, FLANGE SIZE 40, 5 - 60 C, 0.4 - 0.7 MPA, SINGLE ACTING N.C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, SLO-START, IN OUT, 150 PSIG MAX, 10 BAR, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL VALVE, 0.15-0.7MPA, 3 PORT, 15+MS, M5 THREAD, SUGGESTED REPLACEMENT SYJA5120-M5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE SINGLE SOLENOID, BODY PORT, 4/5 PORT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 2 WAY, 25MM ORIFICE, 1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3.5 KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3.8BAR, DN10, 1.00KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3/4 IN, DN20, 2.0 KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 5.50 KVS, DN20, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, DN20, 2.0 BAR, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, LOW TEMPERATURE GAS VALVE, 24 VDC, 14 W MAX, 150 PSI MAX, TWO-LEADS, 1 INCH PORT DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VACUUM EJECTOR, 0.7 MM NOZZLE DIAMETER, 2-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUTOFF VALVE, 1.5 INCH S LINE, 4 INCH AIR TO RAISE, TEF-FLOW STEM, 24 VDC, STRAIN RELIEF CONNECTOR, 32RA FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, 2 PORT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, 2 PORT, SINGLE UNIT, NPT THREAD TYPE, STAINLESS STEEL MATERIAL, CLASS B COIL, 110/120 VAC, 50/60 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO PLUG-IN, DOUBLE ACTION, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, ZERO DIFFERENTIAL PRESSURE, 10 AMP, 10 MM PORT SIZE, 24 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE FITTING, 3/8,INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD, 10 BAR MAX, MANIFOLD RAILS, EN41, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MEDIA N.C LQA, 110/120 VAC, 50/60 HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PNEUMAT IC VALVE,DUAL SOLENOID,12VDC,RC 1/8 PORTS,WITH SUBPLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE VALVE,SUB-BASE SIDE PORTING AND BACK PORTING,3/8NPT,110VA C. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PRESSURE VALVE, SOLENOID VALVE AND GATE, PNEUMATIC CONNECTION, PORT 1=G1/8, PNEUMATIC CONNECTION, PORT 2=G1/8, MOUNTING TYPE=WITH THROUGH HOLE, STANDARD NOMINAL FLOW RATE=550 L/MIN. VALVE FUNCTION. AND FUNCTION. PNEUMATIC CONNECTION,... | |
| FESTO Pneumatics VZ-3-PK-3 | |
| FESTO Pneumatics ZK-PK-3 | |
| FESTO Valves VSVA-B-M52-MH-A1-1R5 L | |
| FESTO Valves VUVG-B18-M52-RZT-F-1 T1L | |
| FESTO Valves VUVG-L10-M52-RT-M5-1 P3 | |
| FESTO Valves VUVG-L14-B52-T-G18-1 R1L | |
| FESTO Valves VUVG-L14-M52-AT-G18- 1P3 | |
| FESTO Valves VUVG-L14-M52-MT-G18- 1P3 | |
| FESTO Valves VUVG-L18-M52-MT-G14- 1P3 | |
| FESTO Valves VUVG-L18-M52-RT-G14- 1P3 | |
| FESTO Valves VUVG-L18-T32C-MT-G14 -1P3 | |
| FESTO Valves VUVG-S14-M52-MZT-G18 -1T1L | |
| FILTER REGULATOR ASSEMBLY, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, COMPRESSED AIR, W1000 SERIES, 1/4" NPT THREAD, L TYPE BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, COMPRESSED AIR, W1000 SERIES, 1/4" NPT THREAD, REVERSE FLOW, C TYPE BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR TYPE FRL, AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, RC3/8 - PORT SIZE, SET PRESSURE RANGE (MPA) 0.050.85, 5M FILTER RATING, RELIEF, STANDARD FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, WHITE, AUTO-DRAIN, MANUAL ORVERIDE, PORT SIZE: RC 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 1/4 INCH NPT PORTS, 40UM, MANUAL DRAIN, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 1/4 INCH PORT SIZE, M MICRON, MAX PRESSURE 1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/8IN TUBE 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FOOT PEDAL, MECHANICAL, BISTABLE, PEV 35 PEB PR. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH VACUUM VALVE, XLF SERES, L TYPE, 40 FLANGE, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH VACUUM VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, BODY PORTED, INTERNAL PILOT, 1 PORT, 24V, NPT, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, SIZE 1 BODY PORTED, INTERNAL PILOT, 24V, 4~20MA, 1/4 IN PORT SIZE, NPT THREAD, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID REGULATOR, SOLENOID VALVE, 1/2 INCH PORT SIZE, 0.88 MPA OPERATING PRESSURE, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE VALVE, 3 WAY, INLINE, 24 VDC, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, 0.1-0.83 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, 15 SERIES, 3/2 VALVE FUNCTION, MANUAL ACTUATION, 1 INCH IN-OUT PORT, 1-1/4 INCH EXHAUST PORT, NTP THREAD, 0-300 PSIG (0-20.7 BAR) INLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| LOCKOUT VALVE, MANUAL, 2-10 BAR, 1/2 IN NPT, ENERGY ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC VALVE AND BLOCK, FLOW RATES UP TO 100-550 L/MIN, BARBED CONNECTOR FOR 3MM ID TUBING, M5 COMPACT SYSTEM, G1/8 CONNECTION, 3 AND GATES, FOR MOUNTING FRAME 2N, 1.6 TO... | |
| MANIFOLD VALVE, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL LOCK OUT VALVE, 3 WAY, 2 POSITION, 1/2 INCH FNPT IN/OUTLET PORTS, 3/4 INCH FNPTEXH PORT, MANUAL ACTUATION, 20.7 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics W3501001101 | |
| METAL WORK PNEUMATIC Valves W3501000100 | |
| MINI MECHANICAL VALVE, SERIES VME, 3-WAY, 2-POSITION, NC, SIDE FITTINGS, 4 MM PLUNGER DIAMETER, VME2-01. FREE 2 YEAR RADWELL WARRANTY | |
| MINI VALVLE, VME VALVE, 3/2 NORMALLY OPEN, SIDE, PLUNGER 4MM SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| NO VALVE, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics VZC7L2C1-C313A | |
| NORGREN Pneumatics X3045122 | |
| NPT PNEUMATIC FILTER REGULATOR, 3/8 IN, 0.05-0.85 MPA RANGE, 1.0MPA MAX PRESS, SERIES W4000. FREE 2 YEAR RADWELL WARRANTY | |
| PDI ZEM32 SNGLE,QUIK OUT,.10CC. FREE 2 YEAR RADWELL WARRANTY | |
| PDI ZEM34 2 QUICK OUTLETS. FREE 2 YEAR RADWELL WARRANTY | |
| PERFECT SPACER VALAVE, W/RESIDUAL, VS7-6 SERIES, 1.0 MPA, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PIAB VACUUM PRODUCTS Pneumatics X10A5-AN | |
| PILOT OPERATED CHECK VALVE, XTO SERIES, HIGH FLOW, SET SCREW PIPING, IN-LINE, PROOF PRESSURE 1.5MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR PILOT VALVE, SUP 0.15-0.7MPA, PIL 0.4XSUP+0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR SOLENOID VALVE, 110VAC, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC BALL VALVE, VZBA SERIES, 2-WAY, STAINLESS STEEL, DN15, PIPE THREAD TO DIN (1), PIPE THREAD TO DIN (2), 2 BOLT CIRCLES (36 MM AND 42 MM), DAPS, DOUBLE-ACTING, 15... | |
| PNEUMATIC CONTROL VALVE, SPRING RETURN, SOLENOID PILOT ACTUATED, THREE WAY, 120 V, 60 HZ, 200 PSIG, 1/4 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, VZM500 SERIES, 5/2 FUNCTION, 1/8 INCH THREAD SIZE, 0.15-0.7 MPA, TOGGLE LEVER CONTROL, -5 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER 1/2IN BORE 2INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SPRING RETURN, DIAPHRAGM-PILOT, TWO-WAY, 1/4" BODY SIZE, SIDE PORTED EXTERNAL PILOT, TWO POSITION NORMALLY CLOSED, PRESSURE RANGE 10-200 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 3/8 INCH, NPT, W/AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL CONTROL VALVE, X30 SERIES, 5/2 TAPPET SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE 24VDC 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TIMER, SERIES VZO, POPPET VALVE WITH RETURN SPRING, 2.5-8 BAR OPERATING PRESSURE, 60 L/MIN STANDARD NOMINAL FLOW RATE, 0.25-5 S DELAY TIME, PK-3 PNEUMATIC CONNECTION, DIE-CAST ZINC HOUSING, (5754). | |
| PNEUMATIC VALVE ,W/ROLLER LEVER,STEEL,1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 2WAY 2POS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 6.3W 3/4I NC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE MEDIA AIR PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 32V, 417568/3. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 4WAY INLINE, 120VAC, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, AIR OPERATED VALVE, SUPPLY PRESSURE 09.9KGF/CM2, PILOT PRESSURE: 2~9.9KGF/CM2. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL CONTROL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MINI, 3/2 WAY, NORMALLY CLOSED, HAND OPERATED, PUSH IN FITTINGS FOR 4MM DIAMETER HOSE, 10 BAR MAXIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, PILOT ASSEMBLY, 3-PIN MICRO, 24VDC, 14W MAX, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SINGLE UNIT, 3 MM ORIFICE, 1/4 IN PORT SIZE, 24 VDC, CLASS B, MEDIUM VACUUM, PRESSURE 1.3 X 10 PA, NON LEAK, OIL FREE. FREE 2 YEAR RADWELL... | |
| PNEUMATIC VALVE, SIZE 1, 3 POSITION, 5PORT, DUAL COIL 21-26VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, V-SERIES, SPRING RETURN, PRESSURE PILOT, FOUR-WAY, 1/4" BODY SIZE, SIDEPORTED-EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, VUWS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, 1/8 NPT PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE,... | |
| PNEUMATIC VALVE, VUWS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 26.5 MM VALVE SIZE, 1000 L/MIN STANDARD NOMINAL FLOW RATE, 1/4 NPT PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE,... | |
| PNEUMATIC VALVE, VZ5000, SOL VALVE, 4/5 POR, 0.1 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, W / HAND LEVER, TWO DETENT, FOUR WAY, 1/4 INCH BODY, SIDEPORTED - INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, XM SERIES, CV 0.15, 3 WAY UNIVERSAL, 2 POSITION, 12VDC, GROMMET CONNECTION WITH 24 INCH LEADS, 0-125 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE,W/MANIFOLD BASE,5 PORT,110 VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE,W/PLUG-IN MANIFOLD FOR PNEUMATIC VALVES,BASE HORIZONTAL PIPING/BACK PIPING,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVES W4G2 SERIES (MASKING PLATE KIT). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICS VALVE 240VDC 0-0.7MP. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, 2MM, OPERATING PRESSURE 8BAR, NOMINAL FLOW RATE 90L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, TIME DELAY, NORMALLY CLOSED, TIME DELAY ON RELEASE, 1/4 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HIGH PURITY, 2 STAGE, 1/4 INCH FNPT CONNECTION, THREADLESS SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AR(PILOT) PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, VSS/R8-10 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER VALVE, VME1-05 NO 4, TYPE OF ACTUATION: MECHANICAL, OPERATING PRESSURE: 0.5 10 BAR, FLUID: AIR, AMBIENT TEMPERATURE: -10 60 C, PORT SIZE: 4 MM. FREE 2 YEAR RADWELL... | |
| ROSS CONTROLS Pneumatics W470C79105 | |
| ROSS CONTROLS Pneumatics W517C79105 | |
| ROSS CONTROLS Pneumatics W517C7916 | |
| ROSS CONTROLS Pneumatics W587C79105 | |
| ROSS CONTROLS Pneumatics Y1523C4002 | |
| ROSS CONTROLS Pneumatics Y1523C5002 | |
| ROSS CONTROLS Pneumatics Y1523C5012 | |
| ROSS CONTROLS Pneumatics Y1523C6002 | |
| ROSS, W7016A2908, SOLENOID VALVE, PNEUMATIC, W/CLASS H, 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics XM30NB549A | |
| SCHRADER BELLOWS Pneumatics XM30NB553A | |
| SCHRADER BELLOWS Pneumatics XM30NBG45A | |
| SCHRADER BELLOWS Pneumatics XM30NBG49A | |
| SCHRADER BELLOWS Pneumatics XM40NBG53A | |
| SMC Pneumatics VZA2241-1 | |
| SMC Pneumatics XT34-350-50-N | |
| SMC Valves VZ3243 | |
| SOLENOID VALVE, 2-8 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2X2/2-WAY, MONOSTABLE, CLOSED, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 10 BAR PILOT PRESSURE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, PISTON GATE VALVE, PNEUMATIC SPRING,... | |
| SOLENOID VALVE, 4-WAY, 3-POSITION, 2-8 BAR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MONOSTABLE, 5/2-WAY,PNEUMATIC/ME CHANICAL SPRING RESET, EXTERNAL PILOT, CONTROL VOLTAGE 24VDC, FLOW RATE 950 L/MIN, PORT SIZE G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 1/8 INCH, 2 POSITION, 3 WAY, INLINE, 110/120 VAC, 50/60 HZ, 4.5 WATT, 1/2 INCH CONDUIT, 24 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 3-10 BAR (45-145 PSI) RANGE, 24 VDC COIL, MECHANICAL SPRING RESET, IP65 PROTECTION, (539185). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES VUVG, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 14 MM VALVE, 660 L/MIN FLOW RATE, 2.5-7 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, 24 VDC, IP40, (8042563). FREE... | |
| SOLENOID VALVE, SERIES VUVS, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 1000 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (575473). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 18 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STANDARDS-BASED VALVE, SUB-BASE, 5/2-WAY, SINGLE SOLENOID/MONOSTABLE, MECHANICAL SPRING, INTERNAL, NON-DETENTING MANUAL OVERRIDE, 26 MM PNEUMATIC CONNECTION, 24 VDC, CENTRAL PLUG M12, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, 2 X 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 150 L/MIN STANDARD NOMINAL FLOW RATE, M5 PNEUMATIC WORKING PORT, 1.5-10 BAR OPERATING... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 560 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 870 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 3-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 880 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 320 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, VUVG SERIES, 5/2-WAY MONOSTABLE, SINGLE SOLENOID, 24 VDC, 2.5-7 BAR OPERATING PRESSURE, G1/8 PNEUMATIC WORKING PORT, ELECTRIC ACTUATION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VUVG SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 570-680 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 566517. | |
| SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 700-780 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, 3-8 BAR... | |
| SOLENOID VALVE, VUVG SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.5-8 BAR OPERATING PRESSURE, PILOT-CONTROLLED, G1/4... | |
| SOLENOID VALVE, VUVG SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 520-600 L/MIN STANDARD NOMINAL FLOW RATE, FLANGE PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 574247. | |
| SOLENOID VALVE, VUVG SERIES, PNEUMATIC, SIZE 14, 5/2-WAY, M8; 4-PIN PLUG ELECTRICAL CONNECTION, 24 VDC, LED DISPLAY, 1.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, IP65, (564212). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/8... | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 26.5 MM VALVE SIZE, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G1/4... | |
| SOLENOID VALVE, VUVS SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 31 MM VALVE SIZE, 2300 L/MIN STANDARD NOMINAL FLOW RATE, G3/8 PNEUMATIC WORKING PORT, 2.5-10 BAR OPERATING PRESSURE, G3/8... | |
| SOLENOID VALVE, VUVS SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 21 MM VALVE SIZE, 500 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC... | |
| SOLENOID VALVE, VVX21 SERIES, MODEL 21, 2MM ORIFICE DIAMETER, N.C. FOR MANIFOLD, 110 VAC 50/60HZ, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| THREE WAY VALVE,. FREE 2 YEAR RADWELL WARRANTY | |
| THREE WAY VALVE,PNEUMATIC VALVE, 200VAC, 40-200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| UNIDIRECTIONAL VALVE, THREADED STOP VALVE, STP-U 1/8, REGULATE COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| V-SERIES VALVE, PNEUMATIC, SPRING RETURN, PRESSURE PILOT, THREE-WAY, 1/2" BODY SIZE, TWO POSITION NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| V-SERIES VALVE, PNEUMATIC, SPRING RETURN, SOLENOID-PILOT, FOUR-WAY, 1/4" BODY SIZE, SIDEPORTED-INTERNAL PILOT,TWO POSITION, GUARDED NON-LOCKING MANUAL OVERRIDE, NEMA 7 & 9, HAZARDOUS LOCATION SOLENOID, 1/2" CONDUIT CONNECTION, 120/60 VAC. FREE... | |
| VACUUM REGULATOR MODEL 10. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PNEUMATIC 2WAY 2POSITION 1/2IN NPT NC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE THREADED 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE WITH PEDAL, PEV F3 PES WP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 120 V, 50/60 HZ, KIP SERIES, 1/8 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 18/33 VDC, 0-20 BAR, 0-290 PSI, 2/2 NC, AUTOMATIC, G 1/4 PORT SIZE, FKM SEAL, M20 X 1.5 MM CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 18/33 VDC, 0-50 BAR, 0-725 PSI, 3/2 NC, AUTOMATIC, G 1/4 PORT SIZE, FKM SEAL, M20 X 1.5 MM CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3-WAY, BRASS, V-SERIES, PNEUMATIC, SPRING RETURN, HAND LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4-WAY, INLINE, 24VDC, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR-TO-BRAKE CONFIGURATION, NO, 9 MM DIN CONNECTOR, 3/8 / 1/4 INCH PORTS, 0-65 PSI, TWO OUTPUT PORTS, 24 VDC, 1 W, (7027752). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR/PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ELECTRICALLY ACTUATED, HEX BODY SERIES, 2-WAY (2/2) SINGLE SOLENOID NORMALLY CLOSED (NC), DIRECTIONAL CONTROL VALVE, EPOXY MOULDED COIL, BODY STYLE 3 (MALE BOTTOM PORT) FOR PNEUMATIC AIR/WATER APPLICATIONS, 0... | |
| VALVE, ISO PLUG-IN, BLUE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, LOCK-OUT VALVE, MANUAL, 15 SERIES, 3/2 WAY, 3/4" IN-OUT 1-1/4' EXHAUST PORT ,15-300 PSI, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, LOCKOUT, 1/2 IN/OUT, 1/2 EXH, W/ METAL MUFFLER, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MANUAL LOCKOUT, CLASSIC, VALVE FUNCTION: 3/2, ACTUATION: MANUAL, THREAD TYPE: NPT, PORT SIZE (IN-OUT): 3/4 IN, PORT SIZE (EXHAUST): 3/4 IN, INLET PRESSURE RANGE: 0 TO 300 PSIG (0... | |
| VALVE, MEDIA NOT S/S B-COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MINI, ISO, 3/2 NC, PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC LINE,1/4 IN X 1/4 IN, NPT FEMALE THREAD, SHERWOOD STYLE, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIZE 2, ISO PLUG-IN/DOUBLE, MAX PRESS 0.1~1.0MPA, 14.5~145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 24VDC, FOR VACUUM G1-2" . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, W60 SERIES, 5-WAY 2-POSITION, DOUBLE PRESSURE CONTROLLED, DETENTED, ISO SIZE 1, PORT SIZE 1/8-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, W60 SERIES, 5-WAY 2-POSITION, SINGLE PRESSURE CONTROLLED, SPRING RETURN, ISO SIZE 2, PORT SIZE 3/8-1/2. FREE 2 YEAR RADWELL WARRANTY | |
| VERSA VALVES Pneumatics VSF4302 | |
| VZM400, 5 PORT MECHANICAL VALVE, METAL SEAL, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |