Radwell International Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
1" 3PC COMBO 40M/0-250 AUTDRN. FREE 2 YEAR RADWELL WARRANTY
1.5 CV RATE, 1/4" NPT INLET 1/4 BASIC VALVES 1/4" NPT INLET, POPPET VALVE, SOLENOID ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
10000-00, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/8" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-02, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/4" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-04, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/4" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-05,FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/2" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-06,FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/4" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10000-13, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/8" NPTF, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10000-31, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/4" NPTF, CARBON STEEL, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10000-40, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/4" NPTF, STAINLESS STEEL, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10000-50, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, POPPET, 1/4" NPTF, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10001-78, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, MALE TO FEMALE, 1/2" NPTF, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
10122-63QUICK EXHAUST VALVE, PNEU-TROL, EXHAUST FLOW 7.84 CV, 20-125 PSI / 3 PSI SHIFT, 3/4 INCH INLET PORT, 3/4 INCH CYLINDER PORT, 3/4 INCH EXHAUST PORT, 0-240 DEGREE F MAX...
10126-04, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 3/8" BSPT, BRASS, KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
3-WAY ELEC. VALVE, IN-LINE MOUNT, SPADE TERMINAL, 6 VDC. FREE 2 YEAR RADWELL WARRANTY
3-WAY SPOOL PLUNGER, ACTUATED SPRING RETURN VALVE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
3/8" PORT, 7.047" HIGH X 2.874" WIDE STANDARD FILTER WITH POLYCARBONATE BOWL, MANUAL DRAIN 156 SCFM, 150 MAX PSI, 125°F MAX TEMP, MODULAR CONNECTION, BOWL GUARD, 1.9 OZ BOWL CAPACITY.
AIR ADJUSTING VALVE. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, F3 SERIES, SOLENOID OPERATED, 5 PORT, 3 POSITION, 120 V, ALL PORTS BLOCKED. FREE 2 YEAR RADWELL WARRANTY
AIR FILTER, 1/4 PORT SIZE, RC THREAD, AUTO-DRAIN, MAN OVRD, POLYCARBONATE BOWL, 5 MC, WITHOUT DIFFERENTIAL PRESSURE DETECTION PORT, STANDARD FLOW (L TO R). FREE 2 YEAR RADWELL WARRANTY
AIR PILOT CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
AIR PREPARATION UNIT, DB SERIES, MINI SIZE, 88 MM WIDTH, ROTARY KNOB WITH DETENT, FILTER REGULATOR AIR LINE LUBRICATOR, 40 MICROMETERS OF FILTRATION, 1.5-10 BAR OPERATING PRESSURE, 650 L/MIN STANDARD...
AIR SOLENOID VALVE, 5/2 MONOSTABLE VALVE FUNCTION, 24 VDC, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 8 BAR PILOT PRESSURE, 650 L/MIN STANDARD NOMINAL FLOW RATE, PNEUMATIC SPRING RESET...
AIR SOLENOID VALVE, 5/2 WAY VALVE, SINGLE SOLENOID, SPOOL VALVE, 14 MM VALVE SIZE, STANDARD NOMINAL FLOW RATE: 500 I/MIN, 21VDC, CODE: M, VALVE TERMINALS CPV, COMPACT PERFORMANCE, ACCESSORIES, INDIVIDUAL...
AIR SOLENOID VALVE, CPE18 SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 1500 L/MIN FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 110V AC OPERATING VOLTAGE, 2.5-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, (163762). FREE...
AIR SOLENOID VALVE, CPV SERIES, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR...
AIR SOLENOID VALVE, CPV SERIES, 2X3/2; OPEN/CLOSED; MONOSTABLE, ELECTRICAL ACTUATION TYPE, 10 MM VALVE SIZE, 400 L/MIN STANDARD NOMINAL FLOW RATE, M7 PNEUMATIC WORKING PORT, 24 VDC, -0.9-10 BAR OPERATING...
AIR SOLENOID VALVE, CPV10 SERIES, 2X3/2; OPEN; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION TYPE, 10 MM VALVE SIZE, 400 L/MIN STANDARD NOMINAL FLOW RATE, M7 PNEUMATIC WORKING PORT, 0-10 BAR OPERATING...
AIR SOLENOID VALVE, SERIES CPE, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 1500 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (163146). FREE...
AIR SOLENOID VALVE, VALVE FUNCTION: 5/2 MONOSTABLE, 1600 L/MIN FLOW RATE, 18MM VALVE, -0.9-10 BAR OPERATING PRESSURE, 24 VDC, G1/4 PNEUMATIC WORKING PORT. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 12 VDC, 0 - 100 PSI, MANIFOLD MOUNT . FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, TYPE D13, PRECISION PNEUMATIC PRODUCTS, MINIATURE HIGH SPEED, 24 VDC, ELECTRONIC CONNECTOR, MANIFOLD MOUNTING, 3 WAY (3/2) VALVE FUNCTION, ORIFICE: .062 INCH (1.6 MM), 1.2 WATTS POWER, REM:...
ALUMINUM VALVE, EZ LOCK OUT, 1/2-INCH. FREE 2 YEAR RADWELL WARRANTY
AR REGULATOR, SPL, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics G652APJP4GA00HN
ASCO NUMATICS Valves I3B1P-K1
AUTOMATIC VALVE Pneumatics D2003ACWR
B4075 W/4P MICRO IND LIGHT. FREE 2 YEAR RADWELL WARRANTY
BIMBA Pneumatics FCP6
BIMBA Pneumatics FCP8
BIMBA Pneumatics FQP1
BIMBA Pneumatics FQP2K
BIMBA Pneumatics FQP44
BIMBA Pneumatics FQP6
CHECK VALVE, HGL SERIES, PILOTED, M5 PNEUMATIC CONNECTIONS, 0.5-10 BAR OPERATING PRESSURE, 200 L/MIN MAX. FLOW RATE (130 L/MIN NOMINAL), NBR SEALS, 530029. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, MEDIUM PRESSURE, O-RING, 20 PSIG / 1.38 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PNEUMATIC, NON-RETURN, PUSH-IN TYPE, 6 MM CONNECTION, STRAIGHT, -1 TO 10 BAR PRESSURE RANGE, ALUMINUM, (153463). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, SERIES HGL, NON-RETURN, PILOTED, 3/8 NPT PNEUMATIC CONNECTIONS, 0-900 L/MIN FLOW, 0.2-10 BAR OPERATING PRESSURE, SCREW-IN MOUNT, (34879). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, SERIES HGL, PILOTED NON-RETURN, 1/4 NPT PNEUMATIC CONNECTIONS, 0-490 L/MIN FLOW RATE, 0.3-10 BAR OPERATING PRESSURE, NBR MATERIAL, (34878). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, TEMP RATE: -10 TO 60 DEG C, PRESSURE RATE: -1 TO 10 BARS, FLOW RATE: 1876 LPM, DIMENSIONS: 12 MM OD X 64.3 MM L, PORT SIZE: R3/8...
CKD CORP Pneumatics F3000-10-W-F
CKD CORP Pneumatics F3000-8-W-F1
CLIPPARD Pneumatics ETO-3-6
CLIPPARD Pneumatics FTV-3
CLIPPARD Pneumatics FV-3P
CLIPPARD Pneumatics FV-4DP
CM, CJM, CASSETTE CLASSIC, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
COAXIAL VALVE, SERIES 287, PN40 BRASS BODY 2/2, NO&&G3/8 +10. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3 WAY, MANUAL LEVER. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, AIR PILOT, DIRECTIONAL, 4-PORT,1/8IN, 20-100PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, GR SERIES, ONE-WAY FLOW, NON-RETURN FUNCTION, QS-4 PNEUMATIC CONNECTIONS, 110~165 L/MIN STANDARD NOMINAL FLOW RATE, 193967. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, GR SERIES, ONE-WAY, G1/4 PNEUMATIC CONNECTIONS, 420 L/MIN FLOW RATE (FLOW CONTROL DIRECTION), 780 L/MIN FLOW RATE (NON-RETURN DIRECTION), 0.1-10 BAR OPERATING PRESSURE, 6509. FREE 2 YEAR RADWELL...
CONTROL VALVE, ONE WAY FLOW, 10 BAR, M5 CONNECTION, PNEUMATIC, KNURLED SCREW ADJUSTING ELEMENT, FRONT PANEL MOUNTING, W/ THROUGH HOLE, FLOW CONTROL NON RETURN FUNCTION. FREE 2 YEAR RADWELL WARRANTY...
CONTROL VALVE, SERIES GR, ONE-WAY FLOW, QS-6 PNEUMATIC CONNECTIONS, 245 L/MIN NOMINAL FLOW, 0.2-10 BAR OPERATING PRESSURE, PA-REINFORCED HOUSING, (193969). FREE 2 YEAR RADWELL WARRANTY
COX & COMPANY INC Pneumatics COX-7A3003
CYLINDER, 50MM BORE, 15MM STROKE, 0.8MPA. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, STROKE SIZE: 2-1/2 IN, BORE SIZE: 1-1/16 IN, TYPE: DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
DELTROL FLUID PRODUCTS Hydraulics F20B
DELTROL FLUID PRODUCTS Hydraulics F25B
DELTROL FLUID PRODUCTS Hydraulics FP20BK
DELTROL FLUID PRODUCTS Valves EV35A2
DEVILBISS Pneumatics HAV500
DIAPHRAGM VALVE,PVC, THREADED, 3/4IN PORTS,VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE,PVC,3/4IN, SOCKET FIT VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
DIGITAL ELECTRO PNEUMATIC REGULATOR, 0 TO 500 KPA, 0 TO 10 VDC INPUT SIGNAL, NPT1/4 PORT SIZE, 1 TO 5 V ANALOG OUTPUT, ERROR (PNP), ANALOG 9-CONDUCTOR, 1 M CABLE,...
DIRECTIONAL VALVE, PNEUMATIC, FOUR WAY, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTI9NUED BY MANUFACTURER, PNEUMATIC VALVE, FLUID POWER COMPLETE, E SERIES, HAND LEVER ACTUATOR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, VANE TYPE ROTARY, 16MM BORE, 0-270 DEGREE ROTATION ANGLE ADJ, 10 BAR / 145 PSI, STANDARD CUSHION, SHOCK ABSORBERS BOTH SIDES, REPLACED BY DSM-16-270-CC-A-B. FREE 2...
DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/'GAUGE, W/VISIBLE FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/GAUGE, VISIBLE FILTER ELEMENT.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FILTER REGULATOR W/GAUGE, W/VISIBLE FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR PRESSURE REGULATOR, INTERMEDIATE, NBR ELASTOMER SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR REGULATOR ,VALVE, 1/4IN, 180F, 200PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, SOLENOID VALVE, 7 MP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VENT VALVE, MODEL 11AV, 3/4 NPTX1/2 NPT, PMA 500 PSI, PMO 400 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM, STAINLESS STEEL, PANCAKE SERIES, 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANGLE PNEUMATIC VALVE, 3/4IN NBW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, 145 PSI, (1000 KPA) MAX, 115/120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1 INCH CPVC, MANUAL SOCKET FIT, VITON, 225PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, PLASTIC, 1/2 INCH PIPE, 2/2-WAY BODY, FLARE CONNECTION WITH PVDF UNION NUT, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 120 V, 60 HZ, 5000 PSI, 0.49 - 0.58 A, 2 POSITION SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, F SERIES, 2PORT, VALVE LESS BASE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVES, 2-POSITION, 2-WAY, 2-WAY DOUBLE HYDRAULICALLYPILOTED SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO SOLENOID VALVE, FOR IMAJE 9232 PRINTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 0.5-10BAR, ONE WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, QB SERIES, ONE WAY FLOW, 3-10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUID REGULATOR, 300 PSI MAX, CASTED BODY, THREADED PORT NUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR W/VALVE, 220-240V, 50/60HZ, 200MBAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 7PSI MAX, P1: 2-80" WC, P2: -4-60" WC, 5F-158F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 1-1/8 INCH BORE, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, FLAT-1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC MANIFOLD COVER, MAIN 0-3 MPA, OPERATE 0.25-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PUSHBUTTON VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 2-75 PSI, STAINLESS STEEL, HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3/8IN, E7-CLASS, E-STYLE, LQA, REPLACED BY: AR30-F03H-B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE DC24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, F3 SERIES, SINGLE SOLENOID, 2-POSITION AIR RETURN, 1/4 INCH NPT, INDIVIDUAL TERMINAL BLOCK, 24 VDC, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALUE, 50/60 HZ, 5000 MAX PSI, 1500 PSI MAX T, 24 VOLTS, 1.00 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE DETENT CAM FOLL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 0.5 - 5BAR, AIR PREPARATION DEVICES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 145PSI, 115120V, 50/60HZ, S.SOL/SPG 2P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24VDC, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24VDC, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 45700197, DIAPHRAGM, 500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, CERAMIC, 2 POSITION, 150PSI MAX, 2.0/10 BA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, H 'A' VALVE, 2-POSTION, 3/8IN D SOLENOID, INDICATOR LIGHT, 35-150PSI, 241-1034 KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, H 'A' VALVE, 3/8IN S SOLENOID, 2 VALVE SIZE 2, INDICATOR LIGHT, 35-150PSI, 241-1034KPA . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, MANUALLY ACTIVATED, 3/2 WAY, NORMALLY CLOSED BISTABLE, 0-12 BAR PRESSURE, 815 LMIN, 1/8 G THREADED, 24 VDC, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, ROUND BODY, MAX PRESS 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, S007 SERIES,10 BAR, 145 PSI, 24 V DC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VAVLE, 24DVC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER ASSEMBLY VALVE, W / COIL, 208-240 VAC, 50/60 HZ, 17/12 WATTS, 1/8 IN NPT PORT SIZE/THREAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER ASSEMBLY VALVE, W/ COIL, 208/240 VAC, 50/60 HZ, 12 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 5PSIG, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, IN 4-20 MADC, OUT 0.5 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MULTIPLE OUTPUT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SUB-BASE, TYOE 03, MIDI MAXI, (164941). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR ,3/8INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, BODY SIZE 25, G THREAD TYPE, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMC CYL, COMPACT, SGL ACT, SPR RET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V AC, 50/60 HZ, FLYING LEADS, 2-WIRE, 35-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6 WATTS, PIPE 1/8, HOT WATER 180 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (162201), REPLACED BY CPE14-M1BH-3GLS-1/8. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SPRING CENTERING, 4 WAY, 1/8 INCH NPT PORT, SIDE AND BOTTOM STACK, WIRE LEADS, 24 VDC COIL, 15-115 PSIG, 2.9-WATT, 50/60 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SPOOL VALVE, WITH THREADED BODY, ELECTRICAL IMPULSE B SERIES, 10 MM ELECTROPILOT, DOUBLE IMPULSE, G1/8 CONNECTION, 1.5-9 BAR, -5+50C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, START VALVE, 36-230 PSI, 2.5-16 BAR, 0.25-1.6 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER SOLENOID, 110/120 VAC, 50/60 HZ, FOR TYPE PN AND PNI PNEUMATIC TIMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMER, SOLENOID, 440V, 50HZ, OR 480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUUM VALVE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE , FLUID POWER, 120 VAC, 16 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE MANUALLY ACTUATED, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REGULATOR, MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE TERMINAL, MULTI-FUNCTION, MULTI-PIN, TYPE 03, 10 BAR, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE TERMINAL, TYPE 12 CPA, COMPACT PERFORMANCE, 5 WAY, 2 POSITION, DOUBLE SOLENOID, (173450). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT PILOT, OP PRESSURE KNOB AND GAUGE, GAUGE RANGE: 0 TO 10 KGF/CM2 , 0 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, AIR CONTROL TYPE, W/ LEVER, MANUAL, CLOSED CENTER, SPRING RETURN, 3 POSITION, 4 WAY, 1/4 INCH NPT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, MIDGET POPPET, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, MIDGET POPPET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, SOLENOID OPERATED, 2 PSI, 3/4 INCH NPT, 10.1 WATT, 110/120 VAC, 50/60 HZ, 3 WIRE LEADS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MANIFOL D, 2 PORT,AIR PILOT,1 1/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DRAIN VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DYNAMCO INC Pneumatics D125204
ELECTRONIC PROPORTIONAL VALVE, REGULATOR, 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
END PLATE, U SIDE, WATERPROOF COVER, SERIAL TRANSMISSION SYSTEM, VALVE SIDE. FREE 2 YEAR RADWELL WARRANTY
ESSENTIAL VALVE, SERIES EL22, 22 MM THREAD BODY3/2+3/2 NC/NC EL/EL. FREE 2 YEAR RADWELL WARRANTY
EVP PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
EXHAUST VALVE, SAFETY VALVE, 0-140PSI MAX, MAX TORQUE 300 KGF CM. FREE 2 YEAR RADWELL WARRANTY
F/R/L. FREE 2 YEAR RADWELL WARRANTY
FABCO Pneumatics FVEC1110NA11
FESTO Pneumatics CPV10-M1H-2X3-OLS-M7
FESTO Pneumatics GR-QS-6
FESTO Pneumatics GRU-1/4-B
FESTO Pneumatics H-QS-6
FESTO Pneumatics HE-3-QS-6
FESTO Pneumatics HE-D-MIDI
FESTO Pneumatics HE-D-MINI
FESTO Pneumatics HEE-1/2-D-MIDI-24
FESTO Pneumatics HEE-D-MIDI-110
FESTO Pneumatics HEE-D-MIDI-24
FESTO Pneumatics HEE-D-MINI-24
FESTO Pneumatics HGL-1/8-B
FESTO Pneumatics HGL-3/8-B
FESTO Pneumatics HGL-3/8-NPT
FESTO Pneumatics HGL-M5-B
FESTO Pneumatics HSO-4/3-M5
FESTO Pneumatics ILR-03
FESTO Valves CDVI5.0-MT2H-5LS
FESTO Valves CPE10-M1BH-3GL-M7
FESTO Valves CPE10-M1BH-5L-M5
FESTO Valves CPE10-M1BH-5L-M7
FESTO Valves CPE10-M1CH-5L-M7
FESTO Valves CPE14-M1BH-5L-QS-8
FESTO Valves GR-QS-4
FESTO Valves GRA-1/4-B
FESTO Valves GRO-1/8-B
FESTO Valves H-1/4-B
FESTO Valves HGL-1/2-B
FILTER / REGULATOR, W/ GAUGE, 3/8 INCH PORT SIZE, 125 PSI, 5 MICRON FILTRATION, MANUAL DRAIN, POLYCARBONATE, PLASTIC BOWL, BOWL GUARD, QUICK DISCONNECT, BALANCED VALVE. FREE 2 YEAR RADWELL WARRANTY...
FILTER AND REGULATOR, GAFR20006-A-S 5µ, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR20008-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR20008-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR200C08-S, (METAL BOWL) NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER AND REGULATOR, GAFR30010-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR LUBRICATOR, PNEUMATIC, 1/2 INCH NPT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, F7X SIERES, VAPOR REMOVAL, 3/8 INCH PTF, ZINCBODY MATERIAL, -29 TO 125 F, COMPRESSED AIR, TRANSPARENT BOWL. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, LUBRICATOR, GAFC30015-A-S, NPT. FREE 2 YEAR RADWELL WARRANTY
FILTER/ REGULATOR COMBINATION, 1/4" NPT PORTS, 5 MICRON, 140 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR COMBINATION, 1/4 INCH, 40 MICRON, 140PSI, SEMI AUTODRAIN. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/2 INCH PORT SIZE, WITH BOWL GUARD, QUICK-DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, MANUAL FLEXED DRAIN, QUICK DISCONNECT BOWL, BALANCED VALVE, INTEGRAL PLASTIC BOWL/BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR/LUB RICATOR, MIDI, 40 MIC, AUTO DRAIN, GAUGE, G1/2. FREE 2 YEAR RADWELL WARRANTY
FISHER ROSEMOUNT Pneumatics FS-67CFR-224
FISHER ROSEMOUNT Pneumatics FS-67CFR-226
FLOW CONTROL VALVE AIR FOR G1/8 PORT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/8 INCH, SCREW DRIVER ADJUSTMENT, 150 PSI (AIR ONLY). FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, ONE-WAY, 0.3 - 8 BAR, 29.5 LMIN, NON RETURN FUNCTION, M3 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, ONE-WAY, 0.3-10 BAR, 210- 300 L/MIN FLOW RATE, 1X G1/8 PNEUMATIC CONNECTION, 1X PK-6 PNEUMATIC CONNECTION ( W/ UNION NUT), SCREW IN MOUNT, -10 TO +60 DEGREE...
FLOW CONTROL VALVE, ONE-WAY, FOR EXHAUST AIR, PNEUMATIC CONNECTION, PORT 1=QB-3/8, PNEUMATIC CONNECTION, PORT 2=NPT1/4-18, TYPE OF ACTUATION=MANUAL, ADJUSTING ELEMENT=SLOTTED HEAD SCREW. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, ONE-WAY, G1/8 PNEUMATIC CONNECTION, 0.5-10 BAR OPERATING PRESSURE, 205 L/MIN IN CONTROL DIRECTION, 190 L/MIN IN NON-RETURN DIRECTION, (152612). FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, ONE-WAY, PNEUMATIC, PNEUMATIC CONNECTION 1: G1/4, PNEUMATIC CONENCTION 2: G1/4, SLOTTED SCREW, SCREW IN MOUNTING, 610 L/MIN, .3 10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY...
FLOW CONTROL VALVE, ONE-WAY, PNEUMATIC, PNEUMATIC CONNECTION 1: G1/8, PNEUMATIC CONENCTION 2: G1/8, SLOTTED SCREW, SCREW IN MOUNTING, 340 L/MIN, .3 10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY...
FLOW CONTROL VALVE, SERIES GR, ONE-WAY, G1/4 PNEUMATIC CONNECTIONS, 370 L/MIN NOMINAL FLOW RATE (FLOW CONTROL DIRECTION), 150 L/MIN NOMINAL FLOW RATE (NON-RETURN DIRECTION), 0.5-10 BAR OPERATING PRESSURE, WROUGHT ALUMINUM...
FLOW CONTROL VALVE,ONE-WAY, 0.5 - 10 BAR, 210 L/MIN, NON RETURN FUNCTION, G1/8 PNEUMATIC CONNECTION, 3MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 1/2" NPT X 1/2" NPT, ADJ SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 1/4 NPT X 1/4 OD PU. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 1/8 INCH PORT, 1/4 INCH TUBING. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 3/8" OD TUBE, 1/4" NPT, LOCKABLE KNOB ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, SANDWICH REGULATOR, 46 SERIES, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, SPL. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, VALVE, FLOW RATE 2.5 SCFM, #10-32, OPERATING PRESSURE 150 PSI, BANJO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL/MUFFLER, GRU SERIES, G1/4 PNEUMATIC CONNECTION, SCREW-IN MOUNTING, 0-1500 L/MIN STANDARD FLOW RATE, 0-10 BAR OPERATING PRESSURE, ALUMINUM HOUSING MATERIAL, 9517. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLS, 1/4" OD, TUBE X 1/4" NPT, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROLS, 3/8" NPT X 3/8" NPT SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR, 1 INCH FNPT, 7 GPM. FREE 2 YEAR RADWELL WARRANTY
FLUID POWER COMPLETE, VALVE, E SERIES. FREE 2 YEAR RADWELL WARRANTY
FOOT, MANIFOLD OPTION, ISO SIZE 1. FREE 2 YEAR RADWELL WARRANTY
GAS PRESSURE REGULATOR, NPT FLANGE 1' TO 2", ORIFICE DIAMETER 29 MM, MAX PRESSURE 7 PSI(500MBAR). FREE 2 YEAR RADWELL WARRANTY
GATE VALVE, ELECTRIC ACTUACTION, ONE SIDED PULSE, G1/4, 5/2 WAY, WITH MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
H-QS, HA-QS, HB-QS, CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
HAND TOGGLE, 150 PSI, 3/8 IN NPT PORTS, 3WAY, 2 POSITION, LOCKING. FREE 2 YEAR RADWELL WARRANTY
HAND TOGGLE, 150 PSI, 3/8 IN NPT PORTS, 3WAY, 2 POSITION, WALL MOUNTING, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Pneumatics H180-4A
HUSKY Pneumatics HDA70703AV
HYDRAULIC CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY
HYVAIR Pneumatics CV-102-232NC
ISO3 PLGN VLV ASSY. FREE 2 YEAR RADWELL WARRANTY
ISO3 REG UNIT JMPR PLATE ON B. FREE 2 YEAR RADWELL WARRANTY
ISO3 S/B PLGN. FREE 2 YEAR RADWELL WARRANTY
ISO3 UNIT PLGN. FREE 2 YEAR RADWELL WARRANTY
ISO3 UNIT STD, 24VDC, 4.0WATTS, 150PSIG, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCEUROPEAN -REGULATOR, ELECTRO-PNEU (EURO). FREE 2 YEAR RADWELL WARRANTY
LOCK UP VALVE, 1/4INCH NPT PORT, IL200, SINGLE ACTING. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, LOCKOUT, 3/4 IN, 1 IN NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
LUCIFER Pneumatics E341L01
MAC VALVES INC Pneumatics DM3ADJAJ1KA
MANUAL AIR CONTROL VALVE, E SERIES, 4-WAY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
MANUAL CAM VALVE, MEDIA = AIR (PNEUMATIC), WORKING PRESSURE = 0 TO 9.3 BAR, MAX PRESSURE = 10.3 BAR, OPERATING TEMP = 41 F TO 140 F, PORTS = 1/8...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 3625 PSI, 3 POSITION & 4 WAY, A & B BLOCKED, P TO T...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 5075 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, CLOSED CROSSOVER,...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 3625 PSI, 3 POSITION & 4 WAY, A & B BLOCKED, P TO T...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, CLOSED CROSSOVER,...
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, NOMINAL DIAMETER...
MECHANICALLY OPERATED VALVE, 1.4 CV RATE, 3/8 INCHES, NPT INLET, 1/4 INCH BASIC VALVE, 150 PSIG MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
MINIATURE COMPA 2 VALVES, 5/2 M5 SFERA QUADRO MM/PANEL BALL PUSH MS. FREE 2 YEAR RADWELL WARRANTY
MINIATURE FILTER, F07 SERIES, 1-4 INCH NPT, 5 M FILTER ELEMENT, 17 BAR MAX INLET PRESSURE, 24 SCFM FLOW, COMPRESS AIR. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SOLENOID VALVE, COMPA 4 F SERIES, 5/2 POSITION, 1.5-10 BAR, BASE MOUNTING, -10 TO +45 DEGREE C, REPLACES F-0170. FREE 2 YEAR RADWELL WARRANTY
MODULAR ADAPTER ASSY, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, GRE SERIES, EXHAUST AIR FLOW CONTROL, G1/4 CONNECTION, SLOTTED SCREW ADJUSTING ELEMENT, 996 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, NBR SEALS, 10352. FREE 2 YEAR...
NEEDLE VALVE, IN LINE, 0 - 10 BAR, 430 L/MIN, FLOW CONTROL FUNCTION, QS-6 PNEUMATIC CONNECTION, KNURLED SCREW. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
NITRA MANUAL VALVE 4-PORT (4-WAY) 2-POSITION, DETENTED, 4IN HANDLE, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=0.89.. FREE 2 YEAR RADWELL WARRANTY
NITRA MANUAL VALVE 4-PORT, (4-WAY), 3-POSITION, CENTER CLOSED, DETENTED, 4IN HANDLE, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=0.89.. FREE 2 YEAR RADWELL WARRANTY
NITRA MANUAL VALVE, 2-PORT (3-WAY), 2-POSITION, N.O., METAL PLUNGER WITH METAL ROLLER, SPRING RETURN, SIDE PORTS, (1) 5/32IN (4MM) PTC TUBING INLET(S), (1) 5/32IN (4MM) PTC TUBING OUTLET(S), (1) VENT...
NITRA MANUAL VALVE, 5-PORT (4-WAY), 2-POSITION, LOCKING FOOT PEDAL, DETENTED, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=0.8.. FREE 2 YEAR RADWELL WARRANTY
NITRA PNEUMATIC MODULAR PLATE, LEFT SUPPLY/EXHAUST END, CV=12.4, 3/8IN PUSH-TO-CONNECT TUBING INLET(S), 3/8IN FEMALE NPT EXHAUST(S), ANODIZED ALUMINUM BODY.. FREE 2 YEAR RADWELL WARRANTY
NITRA PNEUMATIC MODULAR PLATE, RIGHT BLIND END, ANODIZED ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
NITRA PNEUMATICS Pneumatics CVS-5272-FP
NITRA PNEUMATICS Pneumatics EVP-CS-PL
NITRA PRECISION PNEUMATIC REGULATOR, 1/4" FEMALE NPT INLET(S), 1/4" FEMALE NPT OUTLET(S), 0-150 PSI ADJUSTABLE RANGE. FREE 2 YEAR RADWELL WARRANTY
NON RETURN VALVE, HA SERIES, PNEUMATIC CONNECTION 1: R1/4, PNEUMATIC CONNECTION 2: QS-6, SCREW-IN MOUNTING TYPE, 302 L/MIN STANDARD NOMINAL FLOW RATE, -1-10 BAR OPERATING PRESSURE, NICKEL-PLATED BRASS HOUSING MATERIAL,...
NUMATICS, I34RD100J016N00, PNEUMATIC REGUALTOR UNIT, 10-130PSIG, .7-9BAR. FREE 2 YEAR RADWELL WARRANTY
ON OFF VALVE, HE SERIES, 3/2; BISTABLE VALVE FUNCTION, 1/4 NPT; QS-1/4 PNEUMATIC CONNECTIONS, MANUAL ACTUATION, 340.2 L/MIN NOMINAL FLOW RATE, -0.95-10 BAR OPERATING PRESSURE, PBT-REINFORCED HOUSING MATERIAL, 153986. FREE...
ON-OFF VALVE, D-SERIES, 3/2-WAY, ELECTRICAL, 24 VDC, 40 MM GRID DIMENSION, 2.5-16 BAR OPERATING PRESSURE, NORMALLY CLOSED, W/O CONNECTING PLATES, (172956). FREE 2 YEAR RADWELL WARRANTY
ON-OFF VALVE, D-SERIES, MANUAL, 3/2 WAY, NORMALLY CLOSED, 55 MM GRID DIMENSION, 0-16 BAR OPERATING PRESSURE, 6500 I/MIN, W/O CONNECTING PLATES, (170682). FREE 2 YEAR RADWELL WARRANTY
ONE-WAY FLOW CONTROL VALVE, QS-3 PNEUMATIC CONNECTION, 85 L/MIN NOMINAL FLOW RATE IN FLOW CONTROL DIRECTION, 120 L/MIN NOMINAL FLOW RATE IN BLOCKED DIRECTION, 0.2-10 BAR OPERATING PRESSURE, KNURLED SCREW,...
ONE-WAY FLOW CONTROL VALVE, THREADED MOUNTING TYPE, NPT1/8-27 PNEUMATIC CONNECTION PORT1 & 2, 0.3...10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, DUAL SOLENOID, PNEUMATIC, W/O MOUNTING, 3 POSITION, 4 WAY, 24VDC, 1/4IN NPTF FEMALE THREADED. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PNEUMATIC, DOUBLE SOLENOID, 3 POSITION, 4 WAY, OPEN CENTER, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, UNLOCKABLE NON-RETURN FUNCTION, QS-8; G3/8 PNEUMATIC CONNECTIONS, PNEUMATIC ACTUATION, 0.5-10 BAR OPERATING PRESSURE, 830 L/MIN STANDARD NOMINAL FLOW RATE, 530043. FREE 2 YEAR RADWELL WARRANTY
PILOTED CHECK VALVE, HGL SERIES, UNLOCKABLE NON-RETURN FUNCTION, PNEUMATIC ACTUATION, G1/2 PNEUMATIC CONNECTIONS, G3/8 PILOT AIR PORT 21, 0.5-10 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, 530033. FREE...
PILOTED CHECK VALVE, THREADED, MALE, 4 MM TUBE, 0.5/10 BAR. FREE 2 YEAR RADWELL WARRANTY
PILOTED NON RETURN VALVE, HGL SERIES, QS-12; G1/2 PNEUMATIC CONNECTIONS, PNEUMATIC ACTUATION, 0.5-10 BAR OPERATING PRESSURE, 1400 L/MIN STANDARD NOMINAL FLOW RATE, 530045. FREE 2 YEAR RADWELL WARRANTY
PILOTED NON RETURN VALVE, HGL TYPE, UNLOCKABLE, 3/8 IN NPT CONN'S 1&2, 1/4 IN NPT PILOT AIR PORT 21, SCREW IN MOUNT W/EXTERNAL THREAD, 0.05 MPA-1 MPA OPER PRESSURE, 0.1...
PNEUAMATIC VALVE, ON/OFF, 2/2 WAY DIRECTIONAL CONTROL, 40 PSI, P1 MIN, 3 BAR, P1 MAX 16 BAR, 240 PSI, 1.6 MPA, (170690). FREE 2 YEAR RADWELL WARRANTY
PNEUMADYNE Pneumatics H4C-100-DT
PNEUMATIC ADJUSTABLE VALVE, W/GAUGE, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC AIR POPPET DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER, THROUGH HOLLOW PISTON ROD, MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 150 PSI MAX, 24 VDC COILS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, 4-WAY, 1/4 IN NPT, C-SERIES, BALANCED SPOOL VALVE, SPRING RETURN, PRESSURE PILOT, SIDEPORTED EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, HAND LEVER, 4-WAY, 1/8 INCH BODY SIZE. SIDEPORTED, EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC INPUT MANIFOLD, ELECTRICAL INTERFACE, 18251. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD, 2 VALVE, 10000 PSI (689 BAR) OPERATING PRESSURE, 1/2 INCH NPT FEMALE INLET, 1/2 INCH NPT FEMALE OUTLET, FLAT BARSTOCK, 316 STAINLESS STEEL BODY. FREE 2 YEAR RADWELL...
PNEUMATIC NON RETURN VALVE, 0.4-12BAR, TEMPERATURE: 10°C-60°C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC POPPET VALVE 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC POPPET VALVE, DIRECT SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1.0MPA, 10.2BAR,150PSI, MAC TEMP: 125DEG F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 1/2 INCH NPT PORT, STANDARD PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, G1/4, 0.5-10 BAR, LOW PROFILE GAUGE, STANDARD, SERIES 651. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ISO1 REG UNIT, JUMPER PLATE SIDE B, 3-30 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ISO1, 1-1/4 INCH SIZE, 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOT, 0-15 PSI RANGE, 150 PSI MAX, 1/8 IN PORT, ADJUSTABLE, 125 DEGREE F, POLYCARBONATE BOWL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SHUT-OFF VALVE, 3/2 - BISTABLE, QS-8 CONNECTIONS, -0.95 TO 10 BAR OPERATING PRESSURE, MANUALLY ACTUATED, (153476). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 150 PSI MAX, 24 VDC, 4 WATT, W/ BRIDGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 150PSI MAX, 120VAC, 50/60HZ, 5.4/4.1VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VLAVE, F3 SERIES, SINGLE SOLENOID, 2-POSITION AIR RETURN, 1/4 INCH NPT, 24 VDC, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 24V 3WAY 1.5WATT W/VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 24VDC 3/4IN NPT 0-1MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 300PSI 175F 1/4 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE BANK 8PORT MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE KIT, FOR 5/3 WAY VALVE FUNCTION, CLOSED FOR SIZE 10 AND 14, 1/8 INCH NPT PORT, (176057). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE MINIMASTER 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/8IN PORT, 1/4IN OD TUBING, KNURLED KNOB WITH LOCK NUT, COMPOSITE MATERIAL, METER OUT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 100V 50/60HZ, 110V/60HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120 VAC, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 2 POSITIONS, 150 PSI, 10 BAR, CERAMIC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 24VDC ,120PSI ,16.0 W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3-PORT, 2-POSITION, SINGLE SOLENOID, DIRECT ACTING, 24 VDC VOLTAGE, 1.5 WATTS, 100 PSI PRESSURE RANGE, 1.98 X 0.5 X 0.97 INCH (H X W X D), 600 CYCLES...
PNEUMATIC VALVE, 4 WAY, 2 POSITION, 1/4 INCH PORT SIZE, NPT CONNECTION, W/ LEVER, MANUAL, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 4/5PORT, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 548901, SMART CUBIC, LOW CORROSION STRESS, ROHS - COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 548902, ROHS - COMPLIANT, 1 - LOW CORROSION STRESS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, ACTUATOR: DETENTED TOGGLE, 11 SERIES, 3 WAY FUNCTION, POSITION ONE: NORMALLY OPEN, INPUT PORT: 1/8 NPT / 10-32 (F), OUTPUT PORT: 1/8 NPT (F). FREE 2 YEAR RADWELL...
PNEUMATIC VALVE, CHECK VALVE, CKD, CHV SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DIRECTIONAL, 4WAY, 25-115PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DOUBLE ACTING, SINGLE ROD END (FO), 1-1/16" (09), STROKE: 0.125 INCH(S) THREAD MOUNTING HOLES, REAR (3R) MALE THREAD (STD) (MT) . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DOUBLE, PILOT W/O SUB-BASE, 5/2 BISTABLE, 1-16 BAR OPERATING PRESSURE, 40HZ, 28MS, G1/4. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, E SERIES, SIDE PORTED, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, ISO SERIES, SIZE 2, SINGLE REMOTE PITLOT, 2 POSITION, DIFFERENTAIL, SPRING ASSIST. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, ISO1, DOUBLE OPERATOR, 100-115 VAC @ 50 HZ, 110-120 VAC @ 60 HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MANUAL CONTROL, HEE SERIES, 16 BAR, 3/2 CLOSED MONOSTABLE, G1/4 THREAD SIZE, 2 POSITION, 3 PORTS, -10 TO +60 DEGREE C, 172959. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, ON-OFF, G3/8 FEMALE, 24 VDC, 2.5-16 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, PMAX: 10 BAR, 3/2, 5/2 CONNECTION, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SIZE 2, 3/8 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SPRING WHISKER, 3/2 CLOSED, 3.5-8 BAR, THROTTLEABLE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATICVALVE, 4-WAY, DOUBLE REMOTE, PILOT 2-POSITION ,AIR RETURN VALVE ,LESS BASE, .75CV. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC ON/OFF VALVE, 0-16 BAR, 3/2 DOUBLE SOLENOID, G1/8 PNEUMATIC CONNECTION, NON-REVERSIBLE, COMPRESSED AIR, -10 TO +60 DEGREES C, 170681. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE, 4, WAY, INLINE, 300PSIG, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE,PROSP 1/2 VALVE 3/2 N/O. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, 3-PORT/2-POSITION, NORMALLY CLOSED, INLINE, PTF THREADS, 110/120 VAC, 50/60HZ, 150 PSIG, INTERNAL PILOT SUPPLY WITH CHECK VALVE, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, PNEUMATIC, FLANGE TYPE: NW-25B, 12 L/SEC, NOMINAL PORT OD 1(25). FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE,3/2 NC, 3/8IN PTF PORTS,EXTERNAL PILOT SUPPLY. FREE 2 YEAR RADWELL WARRANTY
POWER VALVE, VEX PROPORTIONAL, 1/2"G. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, . FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH BRACKET, GAUGE/BRACKET/NAME PLATE MOUNT ON OPPOSITE SIDE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE, NON-GREASE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR1000, BASIC TYPE (HANDLE), .01 TO .8 MPA PRESSURE RANGE, RC THREAD TYPE, 1/8IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR2000, 0.005-0.2 MPA, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE BLOCK, -10-50C AMBIENT AIR TEMPERATURE, ISO 15407-2 INTERFACE CONNECTION, COMMERCIALIZED, FEMALE THREADED PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE OPERATED ASCO VALVE SERIES 290 VALVE 2/2&&NC STAINLESS STEEL ENTRY UNDER DISC G 2 1/2 D=65&&OPERATOR D=90 PILOT PRESSURE 4 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL...
PRESSURE REGULATOR MANIFOLD .25AMP 24VDC 6W. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 0 - 125 PSI, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ISO 5599/2, SINGLE PRESSURE, 10-130 PSIG, 0.7-9 BAR, REGULATOR UNIT ONLY, PLUG-IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ISO 5599/2, SIZE 2 3/8, SINGLE PRESSURE TO PORT 1, 10-130 PSIG, 0.7-9 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, DUAL PRESSURE TO PORT 3/5, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN TYPE, ISO 5599/2 SIZE 2 3/8 INCH, NPTF. FREE 2 YEAR RADWELL WARRANTY
QUICK-EXHAUST VALVE, 3/4 INCH CYLINDER PORT, 3/4 INCH INLET PORT, 3/4 INCH EXHAUST PORT, NPT PORT TYPE, 5-125 PSI, CAST ALUMINUM MATERIAL, NITRILE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 0-160PSIG, 125F MAX TEMP,1/4 NPTF,KNOB,25 SCFM MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, AIR PRESSURE, 1/8" PORT, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, GAR20006-S, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ISO 5599/2, 5-60 PSI, 0.3-4.1 BAR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MANIFOLD, 18MM SERIES, DUAL PRESSURE TO PORTS 3&5, PRESSURE RANGE 10-130PSIG, 5 PORTED, 4WAY, 1/8IN THREADED PORT, MANIFOLD BLOCK MOUNT, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PNEUMATIC, ISO SIZE 2, A PORT, CHECK VALVE, 0-150 PSI, 0-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 1/4 INCH PT, 0.005-0.2 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, IR 1/4INCH MODULAR (PT). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, SERIES IR, AIR OPERATED TYPE, 0.005-0.2 MPA PRESSURE RANGE, 1/4 IN PORT SIZE, W/BRACKET & PRESSURE GAUGE, NPN OPEN COLLECTOR/1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION REGULATOR, ZERO BLEED, SIZE 1, 0.02-0.8 MPA, BOTTOM EXHAUST, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION, PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRESSURE REDUCING, FR-2000 SERIES, NPTF, 500 PSIG / 34.5 BAR INLET, 0-30 PSIG / 0-2.1 BAR OUTLET, 1/2 INCH PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REXROTH Pneumatics GS-020061-02440
ROLLER CAM VALVE, 3/8 IN NPT, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, HRQ30A, NPT. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Hydraulics HVN4200-8
SCHRADER BELLOWS Pneumatics CCJ137B01
SCHRADER BELLOWS Pneumatics GG20025B01
SCHRADER BELLOWS Pneumatics HM5VX2049A
SCHRADER BELLOWS Pneumatics HMNVX2049A
SERIAL INTERFACE UNIT, 16 VALVE OUTPUTS, COMPACT DESIGN, IP67, ON/OFF SWITCHING, ETHERNET/IP, SINK/NPN (POSITIVE COMMON), M12 COMMUNICATION CONNECTOR, 2PCS MOUNTING SCREW. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, HE SERIES, MANUAL ACTUATION, 3/2; BISTABLE VALVE FUNCTION, 0-16 BAR OPERATING PRESSURE, 3600 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC CONNECTIONS, 162810. FREE 2 YEAR RADWELL WARRANTY...
SHUT OFF VALVE, HEE SERIES, PISTON GATE, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 3/2; CLOSED; MONOSTABLE, 2.5-16 BAR OPERATING PRESSURE, 24 VDC; 3.0 W COIL, G3/8 PNEUMATIC CONNECTION, 172962. FREE 2...
SHUT OFF VALVE, HEL SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, 2/2; CLOSED; MONOSTABLE, 3-16 BAR OPERATING PRESSURE, NBR SEALS, 170692. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, HEL SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, DIRECT CONTROL TYPE, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 3-16 BAR OPERATING PRESSURE, 170691. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, HEL SERIES, WITH FLOW CONTROL OPTION, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, DIRECT CONTROL, 2/2; CLOSED; MONOSTABLE FUNCTION, 3-16 BAR OPERATING PRESSURE, 3600 L/MIN STANDARD NOMINAL FLOW RATE,...
SHUT-OFF VALVE, ACTUATION TYPE: MANUALLY, NORMAL NOMINAL FLOW 270 L/MIN, 5 MM NOMINAL WIDTH, PBT REINFORCED. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, HE SERIES, 2/2 BISTABLE FUNCTION, MANUAL ACTUATION, QS-8 PORTS, 388 L/MIN FLOW RATE, -95 TO 10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, SERIES HE-LO, PISTON GATE, MANUAL ACTUATION, 3/2; BISTABLE, 1-10 BAR OPERATING PRESSURE, 6200 L/MIN FLOW RATE, G1/2; G1 PNEUMATIC CONNECTIONS, (197134). FREE 2 YEAR RADWELL WARRANTY
SIDE PORTED BASE, BSPP THREAD, 1/4" PORT SIZE, ISO 1. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics EVEX3320-04F
SMC Pneumatics EVS7-6-FG-S-3CVO-Q
SMC Pneumatics IR1000-F01B
SOL-PILOT VALVE, ISO3 SERIES, 5/2 SGL, 120/60 VAC, 5 PORTED, 4-WAY, 2 AND 3 POSITION, SPOOL & SLEEVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, ELECTRICAL, 18 MM VALVE SIZE, -0.9 TO 10 BAR, 24 VDC, 1600 L/MIN FLOW RATE, G1/4 PORT, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, NON-REVERSABLE, -20 TO +40...
SOLENOID VALUE, 5 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 8 BAR PILOT PRESSURE, 24 VDC, 800 L/MIN NOMINAL FLOW RATE, G1/8 CONNECTION, 14 MM VALVE SIZE, PNEUMATIC SPRING, DIE-CAST...
SOLENOID VALVE, 110 / 120 VAC, 50 / 60 HZ, 7.2 W, 35 - 150 PSI, DIMENSIONS 2 X 4 X 4 INCHES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 18 MM SIZE, 24 VDC, 1.5 WATT, 8 MM NOMINAL SIZE, -0.09-1 MPA, PISTON GATE DESIGN, PNEUMATIC SPRING, THROUGH HOLE MOUNTING, DIE-CAST ALUMINUM, 100% DUTY CYCLE, ROHS COMPLIANT,...
SOLENOID VALVE, 3/8IN, 120 V AC, 60HZ, 13.8 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 24VDC, 0.6WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 WAY, MONOSTABLE, 1400 L/MIN NOMINAL FLOW RATE, 1.5-8 BAR, 40 HZ SWITCHING, NOMINAL SIZE 6.5 MM, G1/4 PNEUMATIC CONNECTION, (6154). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG M8X1, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (550247). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196930). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196932). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196931). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196942). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196939). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, IP65, 196941. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION EXHAUSTED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196936). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION EXHAUSTED, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196935). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION PRESSURIZED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196934). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 110 VAC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY OPEN, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163760). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163142). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163145). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY OPEN, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163140). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163147). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163143). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION CLOSED, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170248). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION CLOSED, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170247). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION EXHAUSTED, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170249). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 24 MM CONSTRUCTION WIDTH, 24 VDC, 2.5-10 BAR PILOT PRESSURE, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, IP65, (163169). FREE 2...
SOLENOID VALVE, CPE SERIES, 24 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, EXTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, (163171). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 24 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, INTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, (163167). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM WIDTH, 300 L/MIN FLOW RATE, 2.5-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, QS-6; M7 PNEUMATIC CONNECTIONS, (196847).
SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 18 MM WIDTH, 1000 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, 24 VDC, QS-10; G1/4 PNEUMATIC CONNECTIONS, IP65, (163157). FREE 2...
SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 2500 L/MIN NOMINAL FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, G3/8 PNEUMATIC CONNECTIONS, PNEUMATIC SPRING RESET, 24 VDC, (163165). FREE 2 YEAR...
SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 900 L/MIN NOMINAL FLOW RATE, G1/8 PORT SIZE, 2.5-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, (196929). FREE 2 YEAR...
SOLENOID VALVE, CPE SERIES, 5/2 DOUBLE SOLENOID, ELECTRIC ACTUATION, 2.5-8 BAR, 24 VDC, 320 L/MIN FLOW RATE, QS-6 PNEUMATIC PORT, W/ FLOW CONTROL OPTION, -5 TO +50 DEGREES C, IP65,...
SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 2900 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, M5 PORT SIZE, G3/8 PNEUMATIC CONNECTIONS, 24 VDC, (163166). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 320 L/MIN NOMINAL FLOW RATE, 3-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24V DC OPERATING VOLTAGE, QS-6; M7 PNEUMATIC CONNECTIONS, (196883). FREE...
SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, PNEUMATIC SPRING RESET, 14 MM WIDTH, 680 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, 24 VDC, QS-8; G1/8 PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM...
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG M8X1, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (550223). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196916). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196915). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, M5 PNEUMATIC CONNECTION, (196851). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196917). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M5 PNEUMATIC CONNECTION, (196881). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196927). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196925). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION CLOSED, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, SERIES B, (533141). FREE 2 YEAR RADWELL...
SOLENOID VALVE, CPE SERIES, PNEUMATIC, 5/2-WAY, MONOSTABLE, 18 MM WIDTH, FLOW RATE 850 L/MIN, 24 VDC OPERATING, PLUG PATTERN ZC, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (8 MM), (163150). FREE 2...
SOLENOID VALVE, CPV18 SERIES, 2X3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,...
SOLENOID VALVE, DIRECT-ACTING, 2POSITION, NC, LARGE FLOW, 24VDC, F TYPE MANIFOLD, M3X0.5 PORTS, 3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRIC ACTUATION, 1/4 INCH, 18 MM VALVE SIZE, 1600 L/MIN FLOW RATE, G1/4 PORT, -0.9 TO 10 BAR, 24 VDC, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, -20 TO...
SOLENOID VALVE, ELECTRIC, 10 MM VALVE SIZE, 4 24 VDC, -0.9 TO 10 BAR, 400 L/MIN FLOW RATE, M7 CONNECTION, PNEUMATIC SPRING, PILOT ACTUATED, NON-REVERSIBLE, -20 TO +40 DEGREES C,...
SOLENOID VALVE, F10 SERIES, SINGLE PILOT TYPE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FVE SERIES, SINGLE SOLENOID, 4-WAY, 1/4 INCH PORT SIZE, WITHOUT MANIFOLD, NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 5599/2, 2 POSITION, 4-WAY, 24 VDC, 6 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO3, SIZE 3 1/2, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY, CLOSED CENTER, PLUG-IN AC WITH LIGHT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, ISO SIZE 1, PNEUMATIC, 4 WAY 2 POSITION, SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, BUNA-N SEAL, NO COIL, 1/4 INCH NPT PORT.
SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 DOUBLE SOLENOID, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH LOCKING MANUAL OVERRIDE, 110 VAC...
SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 DOUBLE SOLENOID, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH NON-LOCKING MANUAL OVERRIDE, 110 VAC...
SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH LOCKING MANUAL OVERRIDE,...
SOLENOID VALVE, M5, PUSH IN FITTING, BLANKING PLUG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 2 POSITION, 2-WAY, MONOSTABLE, CLOSED, G1/8 PORT SIZE, 24 VDC, ELECTRIC ACTUATION, LOCKING, (185883). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, POM BODY MATERIAL, 24 VDC, 8 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES CPE, 5/3; CLOSED, ELECTRICAL ACTUATION, 750 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, 24 VDC, (196937). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SERIES CPV, 2X3/2; OPEN; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 400 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, COMMON...
SOLENOID VALVE,120 VAC, 60 HZ, 13.8 W, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVES, 26 MM G1/8 VALVES AND SOLENOID VALVES, 5/2 MONO U1 EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY
SPIRAX SARCO Pneumatics DM23N
SPOOL VALVE, BALANCED, DIRECTIONAL, SOLENOID-PILOT, FOUR-WAY, 2 POSITION, 0.75 WATT COIL, 24 VDC, 1/4 INCH BODY SIZE, INTERNAL PILOT, PG GRIP CORD CONNECTION, DIN INTERFACE, SUBPLATE MOUNTING. FREE 2 YEAR...
SPOOL VALVE, CM TYPE, ROTATING LEVER, VALVES ARE SUPPLIED WITHOUT OPERATOR, 3 STABLE POSITIONS, CLOSED CENTER, G 1/8 CONNECTION, MAX. 10 BAR, NBR SEALS, AM-5110 CONNECTOR. FREE 2 YEAR RADWELL...
SPOOL VALVE, PNEUMATIC MECHANICAL SPRING, SOLENOID, ELECTRICAL AMPLIFIED, 770 FLOW RATE, 5/2, G 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, ROLLER LEVER MECHANICAL, DIE-CAST ZAMAK (G 1/8), ALUMINIUM (G 1/4), 3,5 W (DC)-5 VA (AC), 12VDC-24VDC-24VAC-11 0VAC-230VAC. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CL, 90 DEGREE LEVER, G1/8 WITH MANUAL OPERATION, 90 MM/LEVER 90 MS 3P, 6 BAR AT 890L/MIN, ALUMINUM SPOOL. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO EL/MM | EL/MS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO PN/MM | PN/MS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO PN/MP | PN/PS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4, ROLLER MS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CL, UNIVERSAL, G1/8 - G1/4, ROTARY SELECTOR MS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, 5/2 LEVER 90 WITH HOOK. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, 5/3 CC ROTARY SELECTOR. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL DISTRIBUTOR, 5/2 WAY, G1/8 THREAD, MECHANICAL SPRING, 2.5-10 BAR, 890 NL/MIN, 6.5MM BORE, 11 N. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 TYPE, PANEL BALL PUSH MS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 VALVES, 5/2 90 MM/LEVER 90 MS 3P. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 VALVES, 5/2 MONO EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 VALVES, 5/2 PUSH-PULL. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL G1/8, 5/2 WAY, SINGLE IMPULSE, ELECTRICAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL, G1/8 - G1/4 VALVES, 5/3 CC 90 CON MOLLA, LEVER 90 WITH SPRING. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, SERIES CM, UNIVERSAL, G1/8, 5/2 WAY, PN/PN, DOUBLE IMPULSE. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, TYPE 5/2, ELECTRICAL AMPLIFIED DC/AC, PNEUMOMECHANICAL SPRING, MONO EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY
STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: , 6 STATIONS. FREE 2 YEAR RADWELL WARRANTY
STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: 4 STATIONS. FREE 2 YEAR RADWELL WARRANTY
SUB BASE, SINGLE STATION, 1/4IN SIDE PORTED, ISO #1. FREE 2 YEAR RADWELL WARRANTY
SUPPLY SPACER, INDEPENDENT, INDIVIDUAL EXHAUST FOR EXHAUST PRESSURIZING, ISO SIZE 2, RC 1/2. FREE 2 YEAR RADWELL WARRANTY
THROTTLE VALVE, 3 MM, 0 TO 10 BAR, 210 L/MIN FLOW RATE, 2X G1/8 PORTS, OPERATING MEDIUM: COMPRESSED AIR, LUBRICATED OPERATION POSSIBLE, -20 TO +60 DEGREES C, (151216). FREE 2...
THROTTLE VALVE, GRO SERIES, G1/4 PNEUMATIC CONNECTIONS, 350 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, WROUGHT ALUMINUM ALLOY HOUSING MATERIAL, NBR SEALS, 2109. FREE 2 YEAR RADWELL WARRANTY...
TIMER SOLENOID. FREE 2 YEAR RADWELL WARRANTY
TOGGLE LEVER VALVE, 5/3 CLOSED, MANUAL ACTUATION, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, 3-WAY, NP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, 4-WAY, 2 POSITION, ALUMINUM/BRASS, 10-32 PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
UNIVER GROUP Pneumatics CL-123A
UNIVER GROUP Pneumatics CL-9200A
UNIVER GROUP Pneumatics CM-403A
UNIVER GROUP Pneumatics CM-600
UNIVER GROUP Pneumatics CM-602A
UNIVER GROUP Pneumatics CM-9423D
UNIVER GROUP Pneumatics CM-9620
UNIVER GROUP Pneumatics CM-9680
UNIVERSAL SPOOL VALVE, SUPPLIED WITHOUT COIL / CONNECTOR / LOCKING NUT, G1/4" BSP, DOUBLE IMPULSE, WITH ELECTRICAL OPERATION, 8.5MM BORE, 1480 NL/MIN, AA SERIES, ALUMINIUM, 3.5W. FREE 2 YEAR RADWELL...
VACUUM GENERATOR VALVE, 2-10 BAR, FOR CPV MFLD, CONTAINS TWO 3/2 NC VALVES, 800 L/MIN, COMMON LINE. FREE 2 YEAR RADWELL WARRANTY
VALVE 1/2FTFT CPVC DIAPH FLANGE FIT EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY
VALVE 1/2IN PPL MANUAL DIAPHRAGM EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY
VALVE 1/2IN PVC MANUAL DIAPH. SOCKET FIT VITON. FREE 2 YEAR RADWELL WARRANTY
VALVE 3/4 PVC MANUAL DIAPHRAGM SOCKET FIT TFE/E. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, SOLENOID VALVE, 24V, 60HZ, 1/4IN, 0-200PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE FLOW CONTROLLER, 3-PIN, CV (MAX): 1.1, PORT SIZE: 1/8. FREE 2 YEAR RADWELL WARRANTY
VALVE FLOW CONTROLLER, ISO 02. FREE 2 YEAR RADWELL WARRANTY
VALVE SPOOL W/ROLLER LVR 4-WAY 2POS 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY
VALVE STACK ASSEMBLY, MAX PRESSURE 300 PSIG, 1/4IN OD TUBE, 3800CC/MIN. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 WAY, NC, TOGGLE DETENTED, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, NORMALLY CLOSED, TOGGLE DETENTED, 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/8 INCH, REMOTE PRESSURE, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3WAY, 24VDC, 2.5WATT,. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT TYPE, SIZE 3-1/2, 3 POSITION, 4WAY, CLOSED CENTER, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, E SERIES, 2 WAY, 4 POSITION, 200PSIG, 14BAR, 40 MICRON AIR FILTRATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, FVA/FVEC SERIES, 110/120V, 50/60HZ, 8.6/8.8AMPS. FREE 2 YEAR RADWELL WARRANTY
VALVE, HAND LEVER , -0.95-10 BAR OPERATING PRESSURE, 550 L/MIN FLOW RATE, -10 -60 °C TEMPERATURE RANGE, TYPE G-1/4 PNEUMATIC CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
VALVE, ISO, 24 VDC, METAL SEAL MATERIAL, PILOTED ACTUATION, CLASS B COIL INSULATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, MECHANICAL (EURO), 5 PORT, COMPACT DESIGN, 0.15 TO 0.7 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PALM BUTTON, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC SOLENOID VALVE, 115 VAC, 25-115 PILOT PSI MIN. MAX,10.5 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, 2 POSITION 4 WAY, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, SINGLE SOLENOID, 2 POSITION, 4 WAY, 24VDC CONTROL, 1/4IN NPTF FEMALE PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, STAINLESS STEEL, 2 POSITIONS, L/BASE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PORT SIZE 1/4 INCH NPT, HV SERIES4 WAY, 3 POSITION, 0 TO 150 PSI, LEVER, SIDE PORTING, FOR PNEUMATIC APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
VALVE, REPAIR KIT, PNEUMATIC REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE, ROLLER CAM VALVE, PNEUMATIC ROLLER. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOLENOID, 4 WAY, 1/8NPT, W/O MFLD, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, PLUG-IN TYPE, LESS MANIFOLD, 115/120 VAC, 50/60 HZ, 0.06 AMP, 2 POSITION, 5-WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, VALVE, SGL SOLENOID, 4 WAY, 1/2NPT, W/O MFLD, 110VAC. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Pneumatics CGS-4232-NB2-228L-A1 20
VERSA VALVES Pneumatics CSG-4322-HC-A120
VERSA VALVES Pneumatics CSP-4302-S
WILKERSON FILTERS Pneumatics CB6-02-000
WILKERSON FILTERS Pneumatics CB6-03-000

<< Prev Next >>