Essentra Components Cable Ties and Zip Ties HT-5.9

Description
"Hanking, Releasable Natural 1.40"" (35.56mm) 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Hanking, Releasable Natural 1.40"" (35.56mm) 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP703-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP703-ND
Cable Ties and Zip Ties RP703-ND
"Hanking, Releasable Natural 1.40"" (35.56mm) 0.250"" (6.35mm)"

"Hanking, Releasable Natural 1.40"" (35.56mm) 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Tie, 150Mm, Polyethylene, Natural; Cable Tie Material Essentra Components - 66AJ3912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Polyethylene, Natural; Cable Tie Material Essentra Components
66AJ3912
Cable Tie, 150Mm, Polyethylene, Natural; Cable Tie Material Essentra Components 66AJ3912
CABLE TIE, 150MM, POLYETHYLENE, NATURAL; Cable Tie Material:PE (Polyethylene); Cable Tie Length:150mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Hanking; Product Range:HT Series RoHS Compliant: Yes

CABLE TIE, 150MM, POLYETHYLENE, NATURAL; Cable Tie Material:PE (Polyethylene); Cable Tie Length:150mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Hanking; Product Range:HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP703-ND 66AJ3912
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Polyethylene, Natural; Cable Tie Material Essentra Components
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details