Essentra Components Cable Ties and Zip Ties CT017A

Description
"Standard, Locking Natural 4.02"" (102.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.02"" (102.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3728-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3728-ND
Cable Ties and Zip Ties RPC3728-ND
"Standard, Locking Natural 4.02"" (102.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 4.02"" (102.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 368Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3385 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3385
Cable Tie, 368Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3385
CABLE TIE, 368MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3728-ND 66AJ3385
Product Name Cable Ties and Zip Ties Cable Tie, 368Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-006 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details