Essentra Components Cable Ties and Zip Ties CTHD002B

Description
"Standard, Locking Black 3.15"" (80.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.15"" (80.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3786-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3786-ND
Cable Ties and Zip Ties RPC3786-ND
"Standard, Locking Black 3.15"" (80.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 3.15"" (80.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3262 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3262
Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3262
CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

CABLE TIE, 280MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3786-ND 66AJ3262
Product Name Cable Ties and Zip Ties Cable Tie, 280Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details