Essentra Components Cable Ties and Zip Ties CTMT006A

Description
"Standard, Locking Natural 4.80"" (122.00mm) 0.311"" (7.90mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.80"" (122.00mm) 0.311"" (7.90mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CTMT006A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CTMT006A-ND
Cable Ties and Zip Ties CTMT006A-ND
"Standard, Locking Natural 4.80"" (122.00mm) 0.311"" (7.90mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.80"" (122.00mm) 0.311"" (7.90mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 410Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 410Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3280
Cable Tie, 410Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3280
CABLE TIE, 410MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:410mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:112mm; Cable Tie Type:Screw Mount; Product Range:CTMT Series RoHS Compliant: Yes

CABLE TIE, 410MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:410mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:112mm; Cable Tie Type:Screw Mount; Product Range:CTMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CTMT006A-ND 66AJ3280
Product Name Cable Ties and Zip Ties Cable Tie, 410Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers