Essentra Components Cable Ties and Zip Ties CTHD003A

Description
"Standard, Locking Natural 4.33"" (110.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.33"" (110.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3787-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3787-ND
Cable Ties and Zip Ties RPC3787-ND
"Standard, Locking Natural 4.33"" (110.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Standard, Locking Natural 4.33"" (110.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 380Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3263 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 380Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3263
Cable Tie, 380Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3263
CABLE TIE, 380MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:380mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

CABLE TIE, 380MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:380mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3787-ND 66AJ3263
Product Name Cable Ties and Zip Ties Cable Tie, 380Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details