Essentra Components Cable Ties and Zip Ties BT-5-01-BK

Description
"Beaded, Releasable Black 1.25"" (31.75mm)"
Request a Quote Datasheet
Description
"Beaded, Releasable Black 1.25"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5679-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5679-ND
Cable Ties and Zip Ties RPC5679-ND
"Beaded, Releasable Black 1.25"" (31.75mm)"

"Beaded, Releasable Black 1.25"" (31.75mm)"

Buy Now Datasheet
Beaded Cable Tie, Nylon 6.6, 127Mm, Blk; Cable Tie Material Essentra Components - 66AJ3181 - Newark, An Avnet Company
Chicago, IL, United States
Beaded Cable Tie, Nylon 6.6, 127Mm, Blk; Cable Tie Material Essentra Components
66AJ3181
Beaded Cable Tie, Nylon 6.6, 127Mm, Blk; Cable Tie Material Essentra Components 66AJ3181
BEADED CABLE TIE, NYLON 6.6, 127MM, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:127mm; Cable Tie Width:-; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

BEADED CABLE TIE, NYLON 6.6, 127MM, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:127mm; Cable Tie Width:-; Cable Bundle Diameter Max:31.8mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5679-ND 66AJ3181
Product Name Cable Ties and Zip Ties Beaded Cable Tie, Nylon 6.6, 127Mm, Blk; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details