Essentra Components Cable Ties and Zip Ties CTHD004A

Description
"Standard, Locking Natural 5.51"" (140.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 5.51"" (140.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CTHD004A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CTHD004A-ND
Cable Ties and Zip Ties CTHD004A-ND
"Standard, Locking Natural 5.51"" (140.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Standard, Locking Natural 5.51"" (140.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 480Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3265 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 480Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3265
Cable Tie, 480Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3265
CABLE TIE, 480MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:480mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

CABLE TIE, 480MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:480mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CTHD004A-ND 66AJ3265
Product Name Cable Ties and Zip Ties Cable Tie, 480Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers