Essentra Components Cable Ties and Zip Ties CT078A

Description
"Standard, Locking Natural 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3037-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3037-ND
Cable Ties and Zip Ties RPC3037-ND
"Standard, Locking Natural 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 9.29"" (236.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 762Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3478 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 762Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3478
Cable Tie, 762Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3478
CABLE TIE, 762MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:236mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 762MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:236mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3037-ND 66AJ3478
Product Name Cable Ties and Zip Ties Cable Tie, 762Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details