Essentra Components Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components MT-14

Description
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes
Description
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4038 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4038
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4038
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4038
Product Name Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details