Essentra Components Cable Ties and Zip Ties CTMT003A

Description
"Standard, Locking Natural 2.36"" (60.00mm) 0.165"" (4.19mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.36"" (60.00mm) 0.165"" (4.19mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1931-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1931-ND
Cable Ties and Zip Ties RPC1931-ND
"Standard, Locking Natural 2.36"" (60.00mm) 0.165"" (4.19mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.36"" (60.00mm) 0.165"" (4.19mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 219Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3279 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 219Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3279
Cable Tie, 219Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3279
CABLE TIE, 219MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:219mm; Cable Tie Width:4.2mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Screw Mount; Product Range:CTMT Series RoHS Compliant: Yes

CABLE TIE, 219MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:219mm; Cable Tie Width:4.2mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Screw Mount; Product Range:CTMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1931-ND 66AJ3279
Product Name Cable Ties and Zip Ties Cable Tie, 219Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details