Essentra Components Cable Tie, 30.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 460299

Description
CABLE TIE, 30.5MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:SR 1787 Series RoHS Compliant: Yes
Description
CABLE TIE, 30.5MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:SR 1787 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 30.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ5385 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 30.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ5385
Cable Tie, 30.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ5385
CABLE TIE, 30.5MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:SR 1787 Series RoHS Compliant: Yes

CABLE TIE, 30.5MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:SR 1787 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ5385
Product Name Cable Tie, 30.5Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Length 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-003 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details