Essentra Components Cable Ties and Zip Ties CT022L

Description
"Standard, Locking Blue 2.17"" (55.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 2.17"" (55.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3739-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3739-ND
Cable Ties and Zip Ties RPC3739-ND
"Standard, Locking Blue 2.17"" (55.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 2.17"" (55.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components - 66AJ3403 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components
66AJ3403
Cable Tie, 203Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components 66AJ3403
CABLE TIE, 203MM, NYLON 6.6, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 203MM, NYLON 6.6, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3739-ND 66AJ3403
Product Name Cable Ties and Zip Ties Cable Tie, 203Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers