Essentra Components Cable Ties and Zip Ties CT023A

Description
"Standard, Locking Natural 2.91"" (74.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.91"" (74.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3742-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3742-ND
Cable Ties and Zip Ties RPC3742-ND
"Standard, Locking Natural 2.91"" (74.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.91"" (74.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3406 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3406
Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3406
CABLE TIE, 250MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 250MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3742-ND 66AJ3406
Product Name Cable Ties and Zip Ties Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details