Essentra Components Cable Tie, Standard, 4.02, Black, Pa6.6; Cable Tie Material Essentra Components 4ZERO23CT145050B

Description
CABLE TIE, STANDARD, 4.02", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:14.5"; Cable Tie Width:0.181"; Cable Bundle Diameter Max:4.02"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
CABLE TIE, STANDARD, 4.02", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:14.5"; Cable Tie Width:0.181"; Cable Bundle Diameter Max:4.02"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Standard, 4.02, Black, Pa6.6; Cable Tie Material Essentra Components - 66AJ5382 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Standard, 4.02, Black, Pa6.6; Cable Tie Material Essentra Components
66AJ5382
Cable Tie, Standard, 4.02, Black, Pa6.6; Cable Tie Material Essentra Components 66AJ5382
CABLE TIE, STANDARD, 4.02", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:14.5"; Cable Tie Width:0.181"; Cable Bundle Diameter Max:4.02"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, STANDARD, 4.02", BLACK, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:14.5"; Cable Tie Width:0.181"; Cable Bundle Diameter Max:4.02"; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ5382
Product Name Cable Tie, Standard, 4.02, Black, Pa6.6; Cable Tie Material Essentra Components
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details