Essentra Components Cable Ties and Zip Ties MT-9

Description
"Standard, Locking Silver 14.96"" (380.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 14.96"" (380.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MT-9R-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MT-9R-ND
Cable Ties and Zip Ties MT-9R-ND
"Standard, Locking Silver 14.96"" (380.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

"Standard, Locking Silver 14.96"" (380.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 1250Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4062 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1250Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4062
Cable Tie, 1250Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4062
CABLE TIE, 1250MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:1.25m; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:380mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 1250MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:1.25m; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:380mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MT-9R-ND 66AJ4062
Product Name Cable Ties and Zip Ties Cable Tie, 1250Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details