Essentra Components Cable Ties and Zip Ties 1293370

Description
"Standard, Locking Black 2.05"" (52.07mm) 0.181"" (4.60mm) 22 lbs (9.98 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.05"" (52.07mm) 0.181"" (4.60mm) 22 lbs (9.98 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2218-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2218-ND
Cable Ties and Zip Ties RPC2218-ND
"Standard, Locking Black 2.05"" (52.07mm) 0.181"" (4.60mm) 22 lbs (9.98 kg)"

"Standard, Locking Black 2.05"" (52.07mm) 0.181"" (4.60mm) 22 lbs (9.98 kg)"

Buy Now Datasheet
Cable Tie, Pp, 200Mm X 4.6Mm, Black; Cable Tie Material Essentra Components - 66AJ4994 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pp, 200Mm X 4.6Mm, Black; Cable Tie Material Essentra Components
66AJ4994
Cable Tie, Pp, 200Mm X 4.6Mm, Black; Cable Tie Material Essentra Components 66AJ4994
CABLE TIE, PP, 200MM X 4.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:52.1mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, PP, 200MM X 4.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:52.1mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2218-ND 66AJ4994
Product Name Cable Ties and Zip Ties Cable Tie, Pp, 200Mm X 4.6Mm, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details