Essentra Components Cable Ties and Zip Ties CTWR070A

Description
"Standard, Locking Black 3.90"" (99.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.90"" (99.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3827-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3827-ND
Cable Ties and Zip Ties RPC3827-ND
"Standard, Locking Black 3.90"" (99.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 3.90"" (99.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 340Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 340Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3318
Cable Tie, 340Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3318
CABLE TIE, 340MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:99mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 340MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:99mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3827-ND 66AJ3318
Product Name Cable Ties and Zip Ties Cable Tie, 340Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details