Essentra Components Cable Tie, Pa66, 130.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components NTA13048WPMB

Description
CABLE TIE, PA66, 130.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 130.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 130.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components - 66AJ4240 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 130.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components
66AJ4240
Cable Tie, Pa66, 130.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components 66AJ4240
CABLE TIE, PA66, 130.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 130.2MM X 4.8MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4240
Product Name Cable Tie, Pa66, 130.2Mm X 4.8Mm, Black; Cable Tie Material Essentra Components
Length 5.13 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details