Essentra Components Standard Cable Ties - Locking, Heat Stabilized CT075C

Description
UL94 V-2 heat stabilized cable ties are ideal for applications where heat is generated or present. Heat Stabilized cable ties offer greater stability properties in harsh environments.
Request a Quote Datasheet
Description
UL94 V-2 heat stabilized cable ties are ideal for applications where heat is generated or present. Heat Stabilized cable ties offer greater stability properties in harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Cable Ties - Locking, Heat Stabilized - CT075C - Essentra Components
Erie, PA, USA
Standard Cable Ties - Locking, Heat Stabilized
CT075C
Standard Cable Ties - Locking, Heat Stabilized CT075C
UL94 V-2 heat stabilized cable ties are ideal for applications where heat is generated or present. Heat Stabilized cable ties offer greater stability properties in harsh environments.

UL94 V-2 heat stabilized cable ties are ideal for applications where heat is generated or present. Heat Stabilized cable ties offer greater stability properties in harsh environments.

Supplier's Site
Cable Ties and Zip Ties - RPC3779-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3779-ND
Cable Ties and Zip Ties RPC3779-ND
"Standard, Locking Black 7.28"" (185.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 7.28"" (185.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 610Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 610Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3473
Cable Tie, 610Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3473
CABLE TIE, 610MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:610mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:185mm; Cable Tie Type:Heavy Duty; Product Range:CTHS Series RoHS Compliant: Yes

CABLE TIE, 610MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:610mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:185mm; Cable Tie Type:Heavy Duty; Product Range:CTHS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number CT075C RPC3779-ND 66AJ3473
Product Name Standard Cable Ties - Locking, Heat Stabilized Cable Ties and Zip Ties Cable Tie, 610Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Markers - A109519-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers