Essentra Components Cable Ties and Zip Ties BT-2-10-BK

Description
"Beaded, Releasable Black 0.56"" (14.29mm)"
Request a Quote Datasheet
Description
"Beaded, Releasable Black 0.56"" (14.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5678-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5678-ND
Cable Ties and Zip Ties RPC5678-ND
"Beaded, Releasable Black 0.56"" (14.29mm)"

"Beaded, Releasable Black 0.56"" (14.29mm)"

Buy Now Datasheet
Cable Tie, 63.5Mm, Polypropylene, Black; Cable Tie Material Essentra Components - 66AJ3174 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 63.5Mm, Polypropylene, Black; Cable Tie Material Essentra Components
66AJ3174
Cable Tie, 63.5Mm, Polypropylene, Black; Cable Tie Material Essentra Components 66AJ3174
CABLE TIE, 63.5MM, POLYPROPYLENE, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:63.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:14.3mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

CABLE TIE, 63.5MM, POLYPROPYLENE, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:63.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:14.3mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5678-ND 66AJ3174
Product Name Cable Ties and Zip Ties Cable Tie, 63.5Mm, Polypropylene, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details