Essentra Components Cable Ties and Zip Ties MT-18

Description
"Standard, Locking Silver 2.75"" (69.85mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 2.75"" (69.85mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC4416-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC4416-ND
Cable Ties and Zip Ties RPC4416-ND
"Standard, Locking Silver 2.75"" (69.85mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

"Standard, Locking Silver 2.75"" (69.85mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 259Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4042 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 259Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4042
Cable Tie, 259Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4042
CABLE TIE, 259MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:70mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 259MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:70mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC4416-ND 66AJ4042
Product Name Cable Ties and Zip Ties Cable Tie, 259Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details