Essentra Components Cable Ties and Zip Ties MT-1

Description
"Standard, Locking Silver 0.98"" (25.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 0.98"" (25.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC4417-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC4417-ND
Cable Ties and Zip Ties RPC4417-ND
"Standard, Locking Silver 0.98"" (25.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

"Standard, Locking Silver 0.98"" (25.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4033 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4033
Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4033
CABLE TIE, 127MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 127MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25.4mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC4417-ND 66AJ4033
Product Name Cable Ties and Zip Ties Cable Tie, 127Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details