Essentra Components Cable Ties and Zip Ties CT033A

Description
"Standard, Locking Natural 6.54"" (166.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 6.54"" (166.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3763-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3763-ND
Cable Ties and Zip Ties RPC3763-ND
"Standard, Locking Natural 6.54"" (166.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 6.54"" (166.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3437
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3437
CABLE TIE, 550MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:166mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 550MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:166mm; Cable Tie Type:Standard; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3763-ND 66AJ3437
Product Name Cable Ties and Zip Ties Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details