Essentra Components Cable Ties and Zip Ties MT-5

Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC4420-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC4420-ND
Cable Ties and Zip Ties RPC4420-ND
"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

"Standard, Locking Silver 5.98"" (152.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4058 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4058
Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4058
CABLE TIE, 521MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 521MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC4420-ND 66AJ4058
Product Name Cable Ties and Zip Ties Cable Tie, 521Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details