Essentra Components Cable Tie, 201Mm, Stainless Steel, -999; Cable Tie Material Essentra Components MT-25

Description
CABLE TIE, 201MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes
Description
CABLE TIE, 201MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 201Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4050
Cable Tie, 201Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4050
CABLE TIE, 201MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 201MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4050
Product Name Cable Tie, 201Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details