Essentra Components Cable Ties and Zip Ties CT072L

Description
"Standard, Locking Blue 4.33"" (110.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 4.33"" (110.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT072L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT072L-ND
Cable Ties and Zip Ties CT072L-ND
"Standard, Locking Blue 4.33"" (110.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Blue 4.33"" (110.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 380Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components - 66AJ3464 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 380Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components
66AJ3464
Cable Tie, 380Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components 66AJ3464
CABLE TIE, 380MM, NYLON 6.6, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 380MM, NYLON 6.6, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT072L-ND 66AJ3464
Product Name Cable Ties and Zip Ties Cable Tie, 380Mm, Nylon 6.6, Blue; Cable Tie Material Essentra Components
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Cable Ties - 4-160970-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details