Essentra Components Standard Cable Ties - Locking, Weather Resistant CTWR028A

Description
The weather resistant cable ties have all of the same benefits as Essentra's standard ties plus they are UV-resistant, for outdoor use.
Request a Quote Datasheet
Description
The weather resistant cable ties have all of the same benefits as Essentra's standard ties plus they are UV-resistant, for outdoor use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Cable Ties - Locking, Weather Resistant - CTWR028A - Essentra Components
Erie, PA, USA
Standard Cable Ties - Locking, Weather Resistant
CTWR028A
Standard Cable Ties - Locking, Weather Resistant CTWR028A
The weather resistant cable ties have all of the same benefits as Essentra's standard ties plus they are UV-resistant, for outdoor use.

The weather resistant cable ties have all of the same benefits as Essentra's standard ties plus they are UV-resistant, for outdoor use.

Supplier's Site
Cable Ties and Zip Ties - RPC3817-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3817-ND
Cable Ties and Zip Ties RPC3817-ND
"Standard, Locking Black 4.57"" (116.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.57"" (116.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3307
Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3307
CABLE TIE, 385MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:385mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 385MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:385mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number CTWR028A RPC3817-ND 66AJ3307
Product Name Standard Cable Ties - Locking, Weather Resistant Cable Ties and Zip Ties Cable Tie, 385Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details