Essentra Components Cable Ties and Zip Ties MT-11

Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC4413-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC4413-ND
Cable Ties and Zip Ties RPC4413-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4035 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4035
Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4035
CABLE TIE, 362MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 362MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC4413-ND 66AJ4035
Product Name Cable Ties and Zip Ties Cable Tie, 362Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details