Essentra Components Standard Cable Ties - Locking, Nylon, Colored CT013G

Description
Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.
Request a Quote Datasheet
Description
Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Cable Ties - Locking, Nylon, Colored - CT013G - Essentra Components
Erie, PA, USA
Standard Cable Ties - Locking, Nylon, Colored
CT013G
Standard Cable Ties - Locking, Nylon, Colored CT013G
Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.

Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.

Supplier's Site
Cable Ties and Zip Ties - CT013G-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT013G-ND
Cable Ties and Zip Ties CT013G-ND
"Standard, Locking Green 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Green 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 250Mm, Nylon 6.6, Green; Cable Tie Material Essentra Components - 66AJ3373 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 250Mm, Nylon 6.6, Green; Cable Tie Material Essentra Components
66AJ3373
Cable Tie, 250Mm, Nylon 6.6, Green; Cable Tie Material Essentra Components 66AJ3373
CABLE TIE, 250MM, NYLON 6.6, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 250MM, NYLON 6.6, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number CT013G CT013G-ND 66AJ3373
Product Name Standard Cable Ties - Locking, Nylon, Colored Cable Ties and Zip Ties Cable Tie, 250Mm, Nylon 6.6, Green; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details