Essentra Components Cable Ties and Zip Ties MT-7

Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MT-7R-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MT-7R-ND
Cable Ties and Zip Ties MT-7R-ND
"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

"Standard, Locking Silver 10.00"" (254.00mm) 0.181"" (4.60mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4060 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4060
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4060
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MT-7R-ND 66AJ4060
Product Name Cable Ties and Zip Ties Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers