Essentra Components Cable Ties and Zip Ties CTR003A

Description
"Standard, Releasable Black 1.97"" (50.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 1.97"" (50.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3797-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3797-ND
Cable Ties and Zip Ties RPC3797-ND
"Standard, Releasable Black 1.97"" (50.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"

"Standard, Releasable Black 1.97"" (50.00mm) 0.299"" (7.59mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3282 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3282
Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3282
CABLE TIE, 200MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:CTR Series RoHS Compliant: Yes

CABLE TIE, 200MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:CTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3797-ND 66AJ3282
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details