Essentra Components Cable Ties and Zip Ties CT075A

Description
"Standard, Locking Natural 7.28"" (185.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 7.28"" (185.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3777-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3777-ND
Cable Ties and Zip Ties RPC3777-ND
"Standard, Locking Natural 7.28"" (185.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 7.28"" (185.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 610Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3471 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 610Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3471
Cable Tie, 610Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3471
CABLE TIE, 610MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:610mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:185mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 610MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:610mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:185mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3777-ND 66AJ3471
Product Name Cable Ties and Zip Ties Cable Tie, 610Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details