These strap & buckle ties are ideal for heavy-duty applications. They have a maximum tensile strength of 350 lbs. The buckle has steel teeth that grip the strap permanently. The buckle is pre-assembled on one end of the strap. There is an installation tool available (WIT-HD-6). They come in 2 different strap materials. Nylon strap material is a high strength, lightweight and relatively inexpensive strap. The acetal strap material has excellent weatherability, superior dimension stability and low-temperature toughness
CABLE TIE, 1270MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.27m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:383.5mm; Cable Tie Type:Heavy Duty; Product Range:HDSB Series RoHS Compliant: Yes
| Essentra Components | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | HDSB1-350-XL | 66AJ3893 |
| Product Name | Standard Cable Ties - Strap & Buckle | Cable Tie, 1270Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components |
| Material | Nylon 6/6 |