Essentra Components Cable Ties and Zip Ties CTWR084A

Description
"Standard, Locking Black 18.27"" (464.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 18.27"" (464.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CTWR084A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CTWR084A-ND
Cable Ties and Zip Ties CTWR084A-ND
"Standard, Locking Black 18.27"" (464.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 18.27"" (464.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 1.5M, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.5M, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3330
Cable Tie, 1.5M, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3330
CABLE TIE, 1.5M, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.5m; Cable Tie Width:9mm; Cable Bundle Diameter Max:464mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 1.5M, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.5m; Cable Tie Width:9mm; Cable Bundle Diameter Max:464mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CTWR084A-ND 66AJ3330
Product Name Cable Ties and Zip Ties Cable Tie, 1.5M, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details