Essentra Components Cable Ties and Zip Ties CT010Y

Description
"Standard, Locking Yellow 1.54"" (39.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Yellow 1.54"" (39.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3717-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3717-ND
Cable Ties and Zip Ties RPC3717-ND
"Standard, Locking Yellow 1.54"" (39.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Yellow 1.54"" (39.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Nylon 6.6, Yellow; Cable Tie Material Essentra Components - 66AJ3365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6, Yellow; Cable Tie Material Essentra Components
66AJ3365
Cable Tie, 150Mm, Nylon 6.6, Yellow; Cable Tie Material Essentra Components 66AJ3365
CABLE TIE, 150MM, NYLON 6.6, YELLOW; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6, YELLOW; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3717-ND 66AJ3365
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Nylon 6.6, Yellow; Cable Tie Material Essentra Components
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details